-
-
Description: ISO 752:2004 specifies the classifications, chemical compositions, markings and other requirements for primary zinc. It includes a table of related grades of zinc which are recognized in other International Standards. This International Standard is applicable to primary zinc
-
Supplier: CSA Group
Description: ISO 752:2004 specifies the classifications, chemical compositions, markings and other requirements for primary zinc. It includes a table of related grades of zinc which are recognized in other International Standards. This International Standard is applicable to primary zinc
-
-
Supplier: Accuris
Description: Zinc Alloy Ingot for Die Casting
-
Supplier: Accuris
Description: Methods for the Sampling and Analysis of Zinc and Zinc Alloys Part 1: Sampling of Ingot Zinc and Zinc Alloy Ingots
-
Supplier: Accuris
Description: Zinc Alloy Ingot and Die Casting Compositions
-
Description: ISO 301:2006 specifies the designations, chemical compositions, marking and other requirements for zinc alloys, in ingots (or liquid form), produced for foundry purposes.
-
Supplier: CSA Group
Description: ISO 301:2006 specifies the designations, chemical compositions, marking and other requirements for zinc alloys, in ingots (or liquid form), produced for foundry purposes.
-
Supplier: SAE International
Description: SIMILAR SPECIFICATIONS\u2014UNS Z33521, former SAE 903, ingot is similar to ASTM B 240-79, Alloy AG40A; and UNS Z33520, former SAE 903, die casting is similar to ASTM B 86-76, Alloy AG40A. UNS Z35530, former SAE 925, ingot is similar to ASTM B 240-79, Alloy AC41A; and UNS Z35531,
-
Supplier: SAE International
Description: SIMILAR SPECIFICATIONS\u2014UNS Z33521, former SAE 903, ingot is similar to ASTM B 240-79, Alloy AG40A; and UNS Z33520, former SAE 903, die casting is similar to ASTM B 86-76, Alloy AG40A. UNS Z35530, former SAE 925, ingot is similar to ASTM B 240-79, Alloy AC41A; and UNS Z35531,
-
Supplier: ASTM International
Description: This specification covers zinc and zinc alloy jumbo and block ingots meeting dimensional requirements. Zinc jumbo and block ingot specifications shall include dimension definition and limits in dimension. Jumbo or block ingots, or both, shall be reasonably
-
Supplier: ASTM International
Description: This specification covers zinc and zinc alloy jumbo and block ingots meeting dimensional requirements. Zinc jumbo and block ingot specifications shall include dimension definition and limits in dimension. Jumbo or block ingots, or both, shall be reasonably
-
Supplier: ASTM International
Description: 1.1 This specification covers zinc and zinc alloy cast in jumbo ingot form meeting dimensional requirements. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for informaiton only.
-
Supplier: SAE International
Description: This specification addresses requirements for a zinc alloy used in the production of sand cast forming dies for sheet metal stamping operations.
-
Supplier: ASTM International
Description: This specification covers zinc and zinc alloy jumbo and block ingots meeting dimensional requirements. Zinc jumbo and block ingot specifications shall include dimension definition and limits in dimension. Jumbo or block ingots, or both, shall be reasonably
-
Supplier: Belmont Metals, Inc.
Description: Applications Die Casting Alloys including Zamak Alloys; Zinc Base Master Alloys for Alloy Additions, Special High Grade Zinc for Karat Gold and other high purity applications; Pure Zinc and Zinc Alloys for Plating; Alloys for Metal Joining Forms Slab, Waffle,
- Features: Billet / Slab, Ingot, Other
- Type: Non-ferrous
- Nonferrous: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: Applications Die Casting Alloys including Zamak Alloys; Zinc Base Master Alloys for Alloy Additions, Special High Grade Zinc for Karat Gold and other high purity applications; Pure Zinc and Zinc Alloys for Plating; Alloys for Metal Joining Forms Slab, Waffle,
- Features: Billet / Slab, Ingot, Other
- Type: Non-ferrous
- Nonferrous: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: Applications Die Casting Alloys including Zamak Alloys; Zinc Base Master Alloys for Alloy Additions, Special High Grade Zinc for Karat Gold and other high purity applications; Pure Zinc and Zinc Alloys for Plating; Alloys for Metal Joining Forms Slab, Waffle,
- Features: Billet / Slab, Ingot, Other
- Type: Non-ferrous
- Nonferrous: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: Applications Die Casting Alloys including Zamak Alloys; Zinc Base Master Alloys for Alloy Additions, Special High Grade Zinc for Karat Gold and other high purity applications; Pure Zinc and Zinc Alloys for Plating; Alloys for Metal Joining Forms Slab, Waffle,
- Features: Billet / Slab, Ingot, Other
- Type: Non-ferrous
- Nonferrous: Zinc / Zinc Alloy (UNS Z)
-
-
Supplier: Eastern Alloys, Inc.
Description: ZA alloys were initially developed for gravity casting. Their mechanical properties compete directly with bronze, cast iron and aluminum using sand, permanent mold and plaster mold casting methods. Beginning in the late 1950's and continuing into the 1970's, Noranda, New Jersey Zinc Co. Ltd.,
- Overall Width / OD: 3.375 inch
- Overall Thickness: 1.625 inch
- Overall Length: 26 inch
- Tensile Strength (UTS, Break): 61,000 psi
-
Supplier: AENOR
Description: ZINC ALLOY INGOTS INTENDED FOR CASTING
-
Supplier: AENOR
Description: Zinc and zinc alloys - Alloys for foundry purposes - Ingot and liquid
-
Supplier: AENOR
Description: ZINC AND ZINC ALLOYS. ALLOYS FOR FOUNDRY PURPOSES. INGOT AND LIQUID.
-
Supplier: Eastern Alloys, Inc.
Description: No. 3 alloy is usually the first choice when considering zinc die casting. Its excellent balance of desirable physical and mechanical properties, superb castability and long-term dimensional stability are the reasons why over 70% of all North American zinc die castings are in No. 3
- Overall Width / OD: 2 to 22.8 inch
- Overall Thickness: 1.5 to 18 inch
- Overall Length: 23 to 33.6 inch
- Tensile Strength (UTS, Break): 41,000 psi
-
Supplier: Inductotherm Group
Description: Pre-Melting Pots are available in both channel and coreless versions. These may be used for alloying including Alu-Zinc alloys. Pre-Melting Pots help to minimize the dross that can otherwise build-up in the main coating pot. Launder options are available for transferring molten metal at the
-
Supplier: Inductotherm Group
Description: Channel Coating Pots provide good inductor refractory life making them ideal for galvanized, galvannealed and Galfan® coatings. They are also used for aluminum zinc and other aluminum alloy coatings. Channel inductors contain induction coil assemblies and a magnetic core made of special
-
Supplier: SMS Elotherm North America
Description: FORMS Billets Bars and bar pieces Ingots Slabs Rolls Sheets Strips Tubes Profiles Plates Cylinders DIVERSITY OF MATERIALS Steel and high-grade steel Aluminium Brass Zinc Copper Titanium Cobalt Special alloys
-
Supplier: Shanghai Optics
Description: through the process of vertical melting. This involves a rod of very pure electronic grade silicon being passed through a RF heating coil in an evacuated chamber. A localized molten zone is created, and a seed crystal is applied to one end to start the growth of a crystal ingot. Due to
Find Suppliers by Category Top
Featured Products Top
-
: 1. Forging and machining: Metal pipe joints (such as stainless steel and copper alloys) are usually formed by forging round steel or steel ingots, and then machined by turning, tapping, and other mechanical processing 2. Die casting process: Some plastic or zinc alloy joints are formed by die (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
zinc ingot - offers from zinc ingot manufacturers, suppliers, exporters & wholesalers
zinc ingot .
-
ingots ( Page 11 ) - offers from ingots manufacturers, suppliers, exporters & wholesalers
Zinc Ingots .
-
Study on the Realization of Zinc Point and the Zinc-Point Cell Comparison
First finding is that the homogeneity of the zinc ingot was within 30%, except for Pb, which was more concentrated in the center part.
-
NUMERICAL SIMULATION OF FLOW, TEMPERATURE AND COMPOSITION VARIATIONS IN A GALVANIZING BATH
Addition of zinc ingots with Al contents higher than the bath composition are therefore necessary to maintain a steady state operation.
Indicates content that may require registration and/or purchase.