-
Supplier: HardwareSource, Inc.
Description: For gates or doors around a pool, in a marine or corrosive environment, or for a satin nickel or stainless steel look. Made from 18-8 stainless steel Bolt is 24" in length and 5/8" in diameter. Supplied with two guides and a hanger made from 11 gauge
-
Supplier: HardwareSource, Inc.
Description: The spring holds the slide bar in place if mounted vertically. Wood screws are included. PLEASE NOTE; the square bolt on this product is made from solid brass and is plated with satin nickel to match the stainless steel finish. All other parts are made from stainless
-
Supplier: Newport MKS
Description: two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 63
- Features: Other
-
-
Supplier: Newport MKS
Description: two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 100
- Features: Other
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour DIN 931 ISO: 4014 ANSI: B18.2.3.1M
- Fastener Standards: ASME / ANSI, ISO
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304 stainless steel band, bolt, and
- Capacity / Opening: 0.90625 to 1 inch
- Clamping Width: 0.71875 inch
- Type: Band Clamps
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request
- Length: 3 inch
- Inch: 3/4"
- Material: Stainless Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request
- Length: 6 inch
- Inch: 1/2"
- Material: Stainless Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request
- Length: 4 inch
- Inch: 5/8"
- Material: Stainless Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request
- Length: 6 inch
- Inch: 5/8"
- Material: Stainless Steel
- Bolt Type: T-Head Bolt
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304 stainless steel band, bolt, and
- Capacity / Opening: 0.78125 to 0.875 inch
- Clamping Width: 0.71875 inch
- Type: Band Clamps
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304 stainless steel band, bolt, and
- Capacity / Opening: 0.65625 to 0.75 inch
- Clamping Width: 0.71875 inch
- Type: Band Clamps
- Features: Other
-
Supplier: HardwareSource, Inc.
Description: and 1/4" by 2.5" stainless steel carriage bolts. Bolt can be locked in either the open position or the closed position with a padlock. Diameter of slide bolt is just under 3/8" Made from solid stainless steel (Type 304) Finishes: Stainless
-
Supplier: HardwareSource, Inc.
Description: Stainless steel barrel bolt has a satin stainless steel finish. Width is 1-1/16". Available in a 5" and a 7.5" length. Projection is 5/8". Made from Type 304 stainless steel. Slide bolt and knob are made from brass and nickel plated. Comes with
-
Supplier: Newport MKS
Description: two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 100
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304 stainless steel band, bolt, and
- Capacity / Opening: 7.40625 to 7.875 inch
- Clamping Width: 1.03125 inch
- Type: Band Clamps
- Features: Other
-
Supplier: Newport MKS
Description: two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 63
- Features: Other
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ALLOY-STEEL AND STAINLESS STEEL BOLTING FOR LOW-TEMPERATURE SERVICE
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ALLOY-STEEL AND STAINLESS STEEL BOLTING MATERIALS FOR HIGH-TEMPERATURE SERVICE
-
Supplier: ASTM International
Description: Standard Specification for Alloy-Steel and Stainless Steel Bolting Materials for High-Temperature Service
-
Supplier: Accuris
Description: Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR STAINLESS STEEL BOLTS, HEX CAP SCREWS, AND STUDS
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: T-Bolt Clamps are available in both Carbon and Stainless Steel. They are used where gear clamps do not provide adequate strength. They have a large size range and are tightened with a standard socket wrench. The band has a beveled edge which helps to prevent damage to the hose
- Capacity / Opening: 0.75 to 9.875 inch
- Type: T-Bolt Band Clamps
-
Supplier: Jergens, Inc.
Description: Jergens Swivel Eyebolts have a full swivel and pivoting action that allows for the flipping and turning of the part without unhooking. Its swivel and pivot action eliminates the bending problem of standard industry eyebolts. Its patented tamper-resistant design is ideal for permanent mounting on
- Maximum Load Capacity: 0.25 tons
- Threaded Length: 0.5625 inch
- Inch: 3/8"
- Features: Swivel
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force, and latching
- Latch Types: Deadbolt Latch, Rotary Latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required. Insert: Set Screw Locking Normal Duty Wide Inner Ring Stainless Steel Housing: Housings made of cast,
- Nominal Shaft / Bore Size: 0.9842525 inch
- Base to Bore Center Distance: 3.149608 inch
- Center to Center Mounting Hole Distance: 4.1338605 inch
- Shaft Securing Method: Setscrew
-
Supplier: Tompkins Industries, Inc.
Description: Supra Heavy-Duty T-Bolt Hose Clamp The Supra W2 is a reliable, heavy-duty clamp that can be opened up and fastened again when in place without dislodging any other parts of the clamp. Its revolutionary swiveling bridge means it can be mounted in awkward applications without having to remove
- Capacity / Opening: 1.69 to 1.85 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force, and latching
- Latch Types: Deadbolt Latch, Rotary Latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: BUMAX®
Description: BUMAX SA Super Austenitic Stainless Steel SA ISO 4014 Hex Head Bolt M24 x 75
- Length: 2.9527575 inch
- Metric: M24
- Features: Other
- Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Capacity (lbs) 4400 Automatic Height Adjustment N Base Swivel (deg) 40 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M24 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
- Maximum Load Capacity (Per mount): 4,400 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Stainless Steel Construction, Threaded Stud
-
Supplier: Sugatsune America, Inc.
Description: (lbs) 5500 Automatic Height Adjustment N Base Swivel (deg) 40 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M30 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
- Maximum Load Capacity (Per mount): 5,500 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Stainless Steel Construction, Threaded Stud
-
Supplier: MPF Products, INC.
Description: BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 1.0″ Baseplate Bolt Shielded Coaxial Feedthrough for Low Power Instrumentation, Crystal Sensor Feedthrough, Air-side Connector Included, UHV Compatible
- Rated Voltage: 500 volts
- Features: Electrical, Other
-
Supplier: FabEnCo, Inc.
Description: The Original Self-Closing Safety Gate Easy to Install no cutting, welding or drilling. Installs in minutes using simple hand tools Stainless Steel Spring our custom-made stainless steel spring automatically closes the gate after each passage Positive Stop our unique stop
- Power: Manual Powered
- Features: Powder Coated
- Type: Single-Swing Gates
- Material: Stainless Steel
-
Supplier: Rolec Enclosures Inc.
Description: IP 66 inoBOX 1.4301/A2 stainless steel enclosures impress with the usual ROLEC benefits - for every type of industrial internal mounting. Spacers are fitted in the bottom for mounting circuit boards, supporting rails or mounting plates. There is also an earthing bolt attached to
- Length / Height: 3.93701 to 15.74804 inch
- Width/Diameter: 3.93701 to 11.81103 inch
- Depth: 3.543309 to 4.724412 inch
- Height: 3.93701 to 15.74804 inch
-
Supplier: Sugatsune America, Inc.
Description: Capacity (lbs) 5500 Automatic Height Adjustment N Base Swivel (deg) 40 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M30 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
- Maximum Load Capacity (Per mount): 5,500 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Stainless Steel Construction, Threaded Stud
Find Suppliers by Category Top
Featured Products Top
-
Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance (read more)
Browse Bolts Datasheets for BUMAX® -
Stainless steel fasteners have properties that offer attractive solutions for a wide range of applications. We help you to choose the right material for your particular needs – to guarantee a trouble-free lifespan and low lifecycle cost. (read more)
Browse Bolts Datasheets for BUMAX® -
BUMAX bolts are now available with built-in preload sensors to enable remote preload monitoring, analysis and insights. Strainlabs – a provider of comprehensive smart-bolt systems (read more)
Browse Bolts Datasheets for BUMAX® -
Looking for a fastener partner instead of a random supplier National Bolt & Nut Corp (NBN) ISO9001-2015 Certified Custom Fastener Manufacturer with quick leadimes for quality domestic fasteners w/Full Certs. Warehouse (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Torque force grows exponentially as you work with larger bolts, but it’s not always easy to understand just how much power is needed to achieve said torque force, so the animal’s weight gives us a useful comparison. By comparing against (read more)
Browse Bolts Datasheets for Nord-Lock Group -
Reliable Performance for Demanding Industrial Applications 304 stainless steel balls are austenitic, non-magnetic metal balls widely recognized for their balance of corrosion (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
STAINLESS STEEL TUBULAR shielded braid maunufactered with type 304 soft drawn Stainless Steel. Used where higher temperatures & or greater mechanical strength is required (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
in food, surgical, and marine applications in which a resistance to corrosion, rust, and bacteria are often necessary. Most are available for 24-hour quick ship and are also able to be customized. FEATURES Made of the Highest Grade 316L Stainless Steel Corrosion (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Effects of wear on static and dynamic failure loads of aluminium-based alloy climbing karabiners
Grooves were induced by repeatedly pulling karabiners into a stainless steel (material: A304 , composition in weight percent: 18–20 Cr, 8–10.5 Ni, 0.08 C, 2.0 Mn) bolt plate.
-
1-GWh diurnal load-leveling Superconducting Magnetic Energy Storage system reference design
a Fastener costs assumed to include all lengths of bolts plus nuts and washers at an average … The helium vessel material is A304 -LN austenltic stainless steel .
-
Design description of the Advanced Toroidal Facility
Each segment consists of 14 copper conductors separated with fiberglass insu- lation, bolted to a T-shaped … The structural T is fabricated as either a304 stainless steel weldment or a casting and is finish- machined.
-
Sell steel pipe
• Related Keywords : A304 , A106, 316TI, A53 About JangSu JuYa Special Steel Co.,Ltd. We deal with stainless steel pipes,welded pipes,forgings,flanges, bolts ,valves etc.
Indicates content that may require registration and/or purchase.