Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Can-Do National Tape
Description: Can-Do National Tape offers a variety of tape converting services for pressure sensitive adhesive products, with attention to detail and a focus on quality. Tape converting is the process of transforming a general product into something more specific. Here are several examples of this
- Width Range: 0.25 to 62 inch
- Thickness Range: 0.001 to 4 inch
- Applications: Adhesives / Tape, Building Materials, Coated Abrasives / Jumbos, EMI / RFI Shielding, Insulation, Masks / Masking, Seals / Gasketing, Sheet / Film, Stock Shapes, Wire / Filament
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Packaging, Printing, Rewinding, Sheeting, Slitting, Specialty / Other, Spooling
-
Supplier: Manufacturers Supplies Co.
Description: It is the ideal dieless laser cutting solution for just-in-time manufacturing & short-medium runs and is well suited for converting high accuracy components from flexible materials including label stock & PSA, double sided adhesives, gaskets, plastics, textiles, difficult abrasive
-
Supplier: ASTM International
Description: 1.1 This test method covers a single laboratory procedure that can be used to develop data from which either the relative abrasivity of any slurry (Miller Number) or the response of different materials to the abrasivity of different slurries (SAR Number), can be determined. 1.2 The test data
-
-
Supplier: Argent International, Inc.
Description: 16949 certified and ISO 14001 certified. Through a wide variety of converting technologies, we offer a great diversity of products ranging from simple die cut tapes, seals and gaskets, to fully-assembled sub-components. We utilize over 250 different raw materials used for attachment, buzz,
- Applications: Adhesives / Tape, Coated Abrasives / Jumbos, EMI / RFI Shielding, Insulation, Masks / Masking, Rope / Cable, Seals / Gasketing, Sheet / Film, Stock Shapes, Wire Cloth / Screen
- Processes: Assembly, Coating, Cutting, Die Cutting, Finishing, Flattening / Straightening, Heat Sealing, Laminating, Packaging, Printing, Rewinding, Sheeting, Slitting, Spooling
- Materials: Foam / Porous Materials, Laminate / Composite, Paper / Paperboard, Plastic, Rubber / Elastomer, Textile / Fabrics
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
-
Supplier: R. S. Hughes Company, Inc.
Description: A conversion face, 5"" in diameter that converts an existing Stikit disc pad to a Hookit II disc pad. This accessory can be used for applications where the existing disc pad accessories are designed for the original Stikit materials.
- Outer Diameter (OD): 5 inch
-
Supplier: SRP
Description: Standard Rubber Products Co. is an industry leader in the custom fabrication and die-cutting of a wide variety of non-metallic materials into custom parts and components. For more than 60 years SRP has provided companies in a diverse set of industries with custom die-cutting services, fashioning
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Plastics, Rubber
- Features: East Asia / Pacific Only, Midwest US Only, North America, Other, United States Only
- Capabilities: Water Jet Cutting
-
Supplier: Can-Do National Tape
Description: Can-Do offers "slit to width" capabilities for customers seeking custom width rolls of pressure sensitive adhesive tapes. We can convert your adhesive tape into rolls that meet your customized requirements. Can-Do has several pieces of equipment that slit rolls to custom width. Material may be
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Foam, Plastics, Rubber
- Features: North America, Other, Southern US Only, United States Only
- Capabilities: Water Jet Cutting
-
Supplier: JBC Technologies, Inc.
Description: BC Technologies is proud to announce the addition of waterjet cutting to our already expansive list of converting capabilities. Not only does the addition of waterjet cutting services enable us to offer our customers a broader range of converting solutions for high volume production,
- Services Offered: CAD / CAM Support, Prototype Services
- Materials: Foam, Metals, Plastics, Rubber
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
- Capabilities: Water Jet Cutting
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS WF300 series are low- to medium-capacity flow meters for various product sizes, densities and fluidities. The WF300 series solids flow meters are unaffected by corrosive, abrasive or hot materials. With weighing mechanics located externally, the WF300 series solids flow meters are
-
Description: an unrelieved shoulder flange, - mandrel mounted wheels, and - rotary files with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated capacity. This document does not apply to straight and vertical grinders utilizing flanges for driving an abrasive accessory.
-
Supplier: Siemens Process Instrumentation
Description: unaffected by corrosive, abrasive or hot materials. It handles various product sizes, densities and fluidities, including fine powders such as sugar. The WF100 helps to improve final products, increase operating efficiency and provide significant cost savings. Dry bulk solids enter the flow
-
Supplier: Jessup Manufacturing Company
Description: manufacturers (OEM) that use the custom materials in finished goods and large enterprises that choose us to make products for private label sale. Jessup has a wide range of custom converting capabilities, including slitting, rewinding, die-cutting, sheeting, kitting, and custom packaging. Our
- Functions & Features: Adhesive, Anti-slip / Abrasive, Reflective
- Coating Capabilities: Adhesive / PSA, Web Coating
- Services: Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Research & Development
- Industry Served: Marine, Military Specification, OEM / Industrial, Security / Safety
-
Description: saw or tool. This document does not apply to: - saws intended to cut other metals, such as magnesium, steel and iron, or food; - saws with an automatic feeding device; - saws designed for use with abrasive wheels; - saws designed for use with dado blades; - single function bench or table
-
Supplier: Xometry
Description: Sheet metal fabrication is the process of forming parts from a metal sheet. 3D CAD files are converted into machine code, which controls a machine to precisely cut and form the sheets into the final part. Typical forming tools are brakes, punches, and dies which can form angular bends and features.
-
Supplier: Precision Surfacing Solutions
Description: during machine operation. They also keep the slurry confined to the machine, keeping the shop clean. Slurry is fed through a variable speed pump. A propeller type agitator guarantees that abrasive stays suspended. A part thickness sizing device to automatically shut off the machine, and a
- Power: 0.75 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: NETZSCH Premier Technologies LLC
Description: NETZSCH Alpha® The next Generation of Agitator Bead Mills General Fresh creative standards were also set for the new Alpha® from the very beginning and a new expression of form was used that distinctly communicates the innovative strength of NETZSCH in the design as well. In place of the cast
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives
- Type: Ball / Media Mill, Disk Attrition Mill, Pin / Universal Mill
- Feed: Batch, Continuous, Wet
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: include long fibers or a significant level of abrasive solids. Typical applications will be for cooling loops using water or 50% glycols, and water soluble machine coolant (up to 10%). These applications are found in most process industries, including rubber, steel, fabrication,
- Pipe Diameter: 0.25 to 4 inch
- Media Temperature Range: 210.2 F
- Liquid Volumetric Flow Rate: 0.4 to 200 GPM
- Operating Pressure: 200 to 300 psi
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Power / Coal & Coke, Sanitary
- Type: Ball / Media Mill
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of application
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Scale: Lab / Pilot / Inspection
- Screen Action/ Cleaning: Vibratory / Shaking Action
Find Suppliers by Category Top
Featured Products Top
-
Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Die Cutting allows for the creation of fast, accurate parts in a variety of (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
principle: converting rotational energy into airflow and pressure. The process begins when a motor drives an impeller (wheel), causing its blades to rotate. This rotation draws air axially into the center of the impeller. From Impeller to Volute: Converting Velocity to Pressure As air (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
. Electronic Device Repair Die Cuts Case Study Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic Liner | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber & More (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
JBC Adds Waterjet Cutting Services
Waterjet, abrasive jet cutting, water jet; however, you know it, we now have it. Waterjet cutting means we can offer even more fast-turnaround prototyping and converting services. Our CNC-controlled waterjet press can cut precise and complex geometries in common materials like foam, metal foil
More Information Top
-
Effects of Four Prophylaxis Pastes on Surface Roughness of a Composite, a Hybrid Ionomer, and a Compomer Restorative Material
Fez03 (2%), CaO (l%),and NazO (5%),traces of MgO, CaFz (1500 ppm F); an organic phase (45%); and fillers (3%).19The perlite abrasive converts from coarse grains (median = 14.6 pm) to finer grains (median = 8.8 pm) during a 5…
-
Do gravel bed river size distributions record channel network structure?
[50] Because particle abrasion converts a significant frac- tion of the bed load material supplied upstream to silt, the fractional change in bed load mass immediately down- stream of the junction (DM/Mm) will not scale simply with relative drainage area, but rather…
-
Translator construction
We convert them to be able to optimize the also while-grinding first into doh-while- grinding .
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
a converted abrasive injector.
-
Religion in the policy
Less, the fortress of the Catholic medium polished the policy as rather the social change .
-
Pitfalls in diagnosis and treatment after serious injury
Delay in reducing and securing unstable fractures, by internal fixation in some cases, may allow displaced bone to convert abrasions or blisters into ulcers, with consequent infection of the fracture.
-
Shot peening to prevent the corrosion cracking of austenitic stainless steels
Some of the parametric test specimens were peened at Rockwell International using a converted abrasive grit blaster.
-
Laboratory simulation of clast abrasion
Fluvial abrasion : converting size reduction coefficients into weight reduction coefficients.
-
Quantifying the significance of abrasion and selective transport for downstream fluvial grain size evolution
Mikos, M. (1995), Fluvial abrasion : Converting size reduction coefficients into weight reduction rates, J. Sediment.
-
Acrylic precipitation consolidants
57 The size of all holes was measured by filling them level with the abrasive (very fine and free-flowing glass beads), weighing this abrasive and converting to volume.
Indicates content that may require registration and/or purchase.