-
Supplier: NIBCO INC.
Description: Drain, waste and vent fittings (DWV) made from acrylonitrile-butadiene-styrene (ABS) are used for residential and commercial sanitary systems. ABS is an excellent high strength, high impact thermoplastic material ideal for use in residential and commercial drain, waste and vent
- English Size: 1.25 to 6 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee, Wye
- Features: English
- Connection Type: Flange, Weld
-
Supplier: Accuris
Description: Acrylonitrile butadiene styrene (ABS) pipes and fittings for pressure applications - Pipes
-
Supplier: Accuris
Description: ABS Drain, Waste, and Vent Pipe and Pipe Fittings
-
-
Supplier: Accuris
Description: Acrylonitrile butadiene styrene (ABS) pipes and fittings for pressure applications - Solvent cement fittings
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- English Size: 0.0625 to 2 inch
- Fitting Type: Adapter, Bulkhead Fitting, Coupling, Elbow, Nipple, Tee, Union
- Features: English
- Connection Type: Threaded
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR THREADED ACRYLONITRILE-BUTADIENE-STYRENE (ABS) PLASTIC PIPE FITTINGS, SCHEDULE 80
-
Supplier: RS Components, Ltd.
Description: BarrNipple ABS PN10 1"
- English Size: 1 inch
- Features: English
- Fitting Type: Nipple
- Connection Type: Threaded
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- English Size: 0.125 to 1 inch
- Fitting Type: Adapter, Bulkhead Fitting, Elbow, Tee, Union
- Features: English
- Material: Stainless Steel
-
Supplier: ASTM International
Description: Specification for Threaded Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe Fittings, Schedule 80 (Withdrawn 1985)
-
Supplier: ASTM International
Description: Specification for Socket-Type Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe Fittings, Schedule 80 (Withdrawn 1985)
-
Supplier: U.S. Plastic Corporation
Description: Quickly and easily removes pipe from solvent welded or threaded fittings. Save time and money over replacing whole assembly. Perfect for plumbing, irrigation and pool/spa contractors. Removes Schedule 40 plastic pipe. Cuts ABS or PVC DWV pipe below slab. Fits 1/2"
- Cutting Diameter: 2 inch
- Size Units: English / Fractional
- Product Packaging: Individual Reamer
- Reamer Type: Taper Pipe Reamer
-
Supplier: CSA Group
Description: Specifies the test conditions for determing the water absorption and gives its preferred maximum value. Describes the principle and the test procedure. The absorption values appropriate for the intended applications are given in the relevant product standards. Annex A is for information only.
-
Description: Specifies the test conditions for determing the water absorption and gives its preferred maximum value. Describes the principle and the test procedure. The absorption values appropriate for the intended applications are given in the relevant product standards. Annex A is for information only.
-
Supplier: GF Piping Systems
Description: COOL-FIT® ABS is a complete system solution for secondary cooling and refrigeration piping systems. The system is based on the tried and tested ABS plastic system from GF Harvel which contains pipe fittings, valves and transition fittings, now with the option for
- Maximum Pressure: 150 psi
- Temperature Range: -58 to 104 F
- Diameter: 1 1/2", 1 1/4", 1", 10", 12", 2 1/2", 2", 3 1/2", 3", 3/4", 4", 5", 6", 8"
- Material: ABS
-
Supplier: ASTM International
Description: 1.1 This specification covers acrylonitrile-butadiene-styrene (ABS) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. 1.2 The text of this specification references notes, footnotes, and appendixes which provide
-
Supplier: ASTM International
Description: Standard Specification for Solvent Cement for Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe and Fittings
-
Description: Specifies the particular test conditions for determining the Vicat softening temperature of ABS and ASA pipes and fittings (the general test method is given in ISO 2507-1). Also gives, for information, the corresponding basic specifications.
-
Supplier: CSA Group
Description: Specifies the particular test conditions for determining the Vicat softening temperature of ABS and ASA pipes and fittings (the general test method is given in ISO 2507-1). Also gives, for information, the corresponding basic specifications.
-
Supplier: Bow Plastics Ltd.
Description: ABS TOIL FLANGE 4X3 INS 3"PIPE
- Features: English
- Connection Type: Flange
-
Supplier: Georg Fischer Piping Systems Ltd
Description: COOL-FIT ABS Plus Installation fitting type 313 PN10
- Metric Size: 90 mm
- Features: Metric
-
Supplier: Bow Plastics Ltd.
Description: ABS COUPLING 4
- English Size: 4 inch
- Fitting Type: Coupling
- Features: English
-
Description: ISO 727-2:2005 specifies the dimensions, in millimetres, of plain sockets (cylindrical and conical), for the inch-based pipe series, in fittings made from unplasticized poly(vinyl chloride) (PVC-U), chlorinated poly(vinyl chloride) (PVC-C) or acrylonitrile/butadiene/styrene
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- English Size: 0.25 to 0.5 inch
- Fitting Type: Adapter
- Features: English
- Material: Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: Low VOC Clear Primer for cleaning, deglazing and softening of ABS, PVC, and CPVC pipe and fittings prior to application of appropriate cement. Low VOC Clear Primer is formulated with a blend of powerful solvents which makes it a fast acting primer that removes any glaze often
- Type: Primer
-
Supplier: Cole-Parmer
Description: for further eye protection. Constructed of galvanized steel pipe and fittings with a 9" (22.9 cm) cast iron floor flange. Compliance: ANSI Z358.1-2009
- Mounting: Floor Mount
-
Supplier: CSA Group
Description: complies with ASTM C564. d) Type 4: elastomeric bellows expansion joint couplings used to join pipe of the same or different materials or sizes incorporating pipe stops. Note: Pipe and pipe-fitting materials that may be joined include a) asbestos cement
-
Supplier: ASME
Description: This Standard covers reversible push fit drain, waste and vent fittings intended for quick assembly of IPS Schedule 40 series PVC and ABS DWV plastic pipe and fittings for applications above and below ground operating at temperatures between 32ºF (0°C) and 140ºF (60°C),
-
Supplier: ASME Standards and Certification
Description: This Standard covers reversible push fit drain, waste and vent fittings intended for quick assembly of IPS Schedule 40 series PVC and ABS DWV plastic pipe and fittings for applications above and below ground operating at temperatures between 32ºF (0°C) and 140ºF (60°C),
-
Supplier: AENOR
Description: Thermoplastics pipes and fittings - Vicat softening temperature - Part 3: Test conditions for acrylonitrile/butadiene/styrene (ABS) and acrylonitrile/styrene/acrylic ester (ASA) pipes and fittings (ISO 2507-3:1995)
-
Supplier: AENOR
Description: Thermoplastics pipes and fittings - Vicat softening temperature - General test method and test conditions for vinyl chloride-based (PVC-U, PVC-C, PVC-HI) and acrylonitrile-based (ABS, ASA) pipes and fittings (ISO 2507:2026)
-
Supplier: AENOR
Description: Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 1: Specifications for pipes, fittings and the system
-
Supplier: Cole-Parmer
Description: Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C). Digi-Sense Pipe-fitting probe for closed pipes or vessels. Probe and fitting are 316 SS; autoclavable except lead; lead is detachable via BNC connector. Not electrically isolated; 1"
- Sensed Temperature: -40 to 212 F
- Sensitive Length: 1 inch
- Features: Thermistor
-
Supplier: Cole-Parmer
Description: • Thermocouple Pipe-Fitting Probes Ideal for High Temperature Environments or Pressurized Chambers • Each Probe comes with a one-time adjustable stainless steel compression fitting with a 1/8†NPT process. • Compression fittings can hold up to 2000psi once installed •
- Sensed Temperature: 32 to 1,600 F
- Sensitive Length: 4 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: Cole-Parmer
Description: • Thermocouple Pipe-Fitting Probes Ideal for High Temperature Environments or Pressurized Chambers • Each Probe comes with a one-time adjustable stainless steel compression fitting with a 1/8†NPT process. • Compression fittings can hold up to 2000psi once installed •
- Sensed Temperature: -250 to 2,012 F
- Sensitive Length: 4 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: CSA Group
Description: ISO 15493:2003 specifies the characteristics and requirements for components such as pipes, fittings and valves made from one of the following materials: acrylonitrile-butadiene-styrene (ABS); unplasticized poly(vinyl chloride) (PVC-U); chlorinated poly(vinyl chloride) (PVC-C);
Find Suppliers by Category Top
Featured Products Top
-
good performance and reduce the machining allowance, These pipe and hose fittings are used for liquid equipment and pipe pneumatic systems. material can be alloy steel, stainless steel, brass alloy ,aluminium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
ABS Pipe Fittings - Pipe Fittings and Couplings - Grainger Industrial Supply
• ABS Pipe Fittings .
-
45 Degree Elbow - 45 Degree Elbow Manufacturers, Suppliers
2 Inch 45 Degree Elbow ABS Pipe Fittings .
-
pipe fitting mould,China pipe fitting mould Manufacturers, Suppliers - ECOL
ABS pipe fitting mould .
-
GRAINGER APPROVED Trap Adapter,1-1/2 In Hub x Slip - ABS Pipe Fittings - 1CNV4|1CNV4 - Grainger Industrial Supply
• ABS Pipe Fittings .
-
plastic pipe fitting - offers from plastic pipe fitting manufacturers, suppliers, exporters & wholesalers
Product Description ABS Pipe Fitting Mould/ Pipe Clamp Plastic Mould High quality with reasonable price Name Pipe ...
-
plastic fitting mould,China plastic fitting mould Manufacturers, Suppliers - ECOL
ABS pipe fitting mould .
-
Pipe Fittings - Pipe Couplings and Connectors - Grainger Industrial Supply
• ABS Pipe Fittings (172) .
-
Differential production yet chemical similarity of dissolved organic matter across a chronosequence with contrasting nutrient availability in Hawaii
ABS pipe fitted with a drain cap containing a thick glass-fiber filter (Whatman GF/D) and a 5 cm length of glass-fiber wick to create a small potential gradient to aid in drainage.
-
Glycine mineralization in situ closely correlates with soil carbon availability across six North American forest ecosystems
We collected the 13 CO2 efflux above each injec- tion core using a capped segment of 10.2 cm ABS pipe fitted with a #10 rubber stopper.
-
Matching index of refraction using a diethyl phthalate/ethanol solution for in vitro cardiovascular models
ABS pipe fittings , valves and connectors by B&K Industries, Inc., were also found to be compatible with the solution after testing multiple parts.
Indicates content that may require registration and/or purchase.