-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD40 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-40 Jumbo
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD90 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-90 Jumbo
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD170 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-170
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
-
Supplier: Watts
Description: Pleated filter cartridges are ideal for more critical applications, offering greater efficiency, more surface area for greater throughput and reduced cost. PWFIL-SED-WJCH-PLE cartridges fit in Watts Jumbo Filter Cartridge Housing (40" Plastic Housing w/ 2" Slip
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Mar Cor Purification
Description: FiberFlo “NN” All-Nylon cartridges are absolute rated. Made with Nylon membrane, cage, core, end caps and support media, the cartridges have high surface area with excellent flow rates per 10 inch length. Their single-material construction gives them broad compatibility with a
- Filtration Grade (Micron Rating): 0.03 to 1 µm
- Maximum Pressure: 120 psi
- Filtration Product: Chemicals
- Additional Features: FDA Compliant
-
Supplier: Harbory Filtration
Description: HMBC-M series is made of 100% micro polypropylene fiber, the fine grain finish extends the contact surface much larger than the ordinary melt-blown cartridge. The dual-layer fiber structure that is dense inside and sparse outside with a gradually different pore size, allowing the particles of
- Filtration Grade (Micron Rating): 1 to 150 µm
- Maximum Pressure: 348.0884144572728 to 580.147357428788 psi
- Application / Industry: Biopharmaceutical, Food and Beverage
- Type: Cartridge
-
Supplier: Thermon, Inc
Description: Polypropylene pleated depth media for critical process applications. The best of pleated and depth style technologies combine in the Claripor™ pleated depth filter cartridges. The unique layered construction provides absolute retention with high flow rates and excellent gel
- Filtration Grade (Micron Rating): 0.5 to 90 µm
- Maximum Liquid Flow: 5 GPM
- Maximum Pressure: 30 psi
- Type: Cartridge
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartolclean GF mini cartridges combine absolute retention performance by membrane filtration with high adsorptive capacity of glass fiber fleeces. Therefore Sartoclean GF filters are ideally suited for removal of colloids and lipids, for defined particle retention and also for
- Filtration Grade (Micron Rating): 0.8 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Purolator Liquid Process
Description: OMNI-CLEAR™ Filter Cartridges High Surface Area Pleated Filter Cartridges Utilizing Polyethersulfone Membrane OMNI-CLEAR pleated cartridges are manufactured with advanced hydrophilic polyethersulfone membranes and all polypropylene components. The low protein
-
Supplier: Purolator Liquid Process
Description: traceable. The cartridges are steam sterilizable and can withstand repeated autoclaving cycles, following standard USP guidelines. OMNICLEAR filter cartridges are biologically safe and meet the requirements of USP Class VI tests for plastics. This range of filter
-
Supplier: Purolator Liquid Process
Description: filter cartridges are biologically safe and meet the requirements of USP Class VI tests for plastics. This range of filter cartridges is available in a wide range of configurations to fit most commercially available filter housings. High surface area filter
-
Supplier: Hilliard Corporation (The)
Description: The Pleated Screen Cartridge is a cleanable element with outside in flow. It is a direct replacement for a PL718 cartridge when cartridge disposal is a problem. Available in 10, 25, 40, 60, 74 and 104 micron absolute screen meshes, this cartridge survives in fluids
- Filtration Grade (Micron Rating): 25 to 104 µm
- Maximum Liquid Flow: 25 to 60 GPM
- Configuration: In-line
- Additional Features: Reusable / Cleanable
-
Supplier: Purolator Liquid Process
Description: POLY-CLEAR Series filter cartridges deliver high efficiency and consistent filtration of fluids in a wide range of critical applications. POLY-CLEAR filter cartridges are constructed of pleated melt blown filter media that provides absolute removal of
-
Supplier: Pall Water
Description: "Spiral Wound Absolute Rated Depth Filter Cartridge Innovative depth filter cartridge technology All-polypropylene components Absolute rated at >99.9% efficiency with retention ratings from 0.5 to 70 microns Proprietary filter media produced directly
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of
- Filtration Grade (Micron Rating): 0.05 to 0.45 µm
- Maximum Liquid Flow: 2.5 to 5 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Filtration Product: Chemicals, Water
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Shelco Filters’ MicroVantage™ ultra premium filter cartridges are the premier choice when high purity and absolute retention are prerequisites for the filtration process. These premium performance pleated cartridges are constructed with 100% polypropylene which
- Filtration Grade (Micron Rating): 0.2 to 50 µm
- Maximum Temperature: 176 F
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Water
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: scale-up and broadest process flexibility Sartoclean CA filters are as well available as cartridges, Maxicaps, and mini cartridges. Applications: Featuring ultra low binding cellulose acetate membranes, Sartoclean CA filters are typically used for membrane prefiltration
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Polyethersulfone Absolute Rated Membrane Filter Cartridges for Ultra Pure Water Filter Applications Polyethersulfone membrane filter cartridges for maximum throughput and service life in microelectronics applications Absolute retention from 0.03 to
- Filtration Grade (Micron Rating): 0.03 to 0.65 µm
- Maximum Temperature: 176 F
- Type: Cartridge
- Application / Industry: Electronics, Waste Treatment
-
Supplier: Eaton
Description: The LOFPLEAT-CP is a high efficiency, high performance filter element. Constructed with a large surface, melt blown polypropylene media it provides a high dirt holding capacity with low initial pressure drop. Eaton&rsquo,s absolute rated LOFPLEAT-CP cartridges are suitable for a
- Filtration Grade (Micron Rating): 1 to 70 µm
- Maximum Pressure: 50.7 psi
- Maximum Temperature: 176 F
- Type: Cartridge
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: and mini cartridges. Applications: Sartolon® sterilizing grade filter cartridges are designed for broad chemical compatibility for specific applications in the pharmaceutical and chemical industry. Their superior filtration performance compared to competitive nylon membrane
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Eaton
Description: Eaton&rsquo,s LOFTREX- T filters are the ideal medium for critical chemicals, paint &, ink, water, plating, pharmaceuticals, food &, beverages, microelectronics and cosmetics processing applications. Features and Benefits Absolute retention from 0.5 to 75 microns Thermal bonding of
- Filtration Grade (Micron Rating): 0.5 to 70 µm
- Maximum Pressure: 150 psi
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Water
-
Supplier: Eaton
Description: LOFPLEAT-HF cartridges are designed with pleated media construction to provide high total surface area. A single LPHF cartridge can replace several standard cartridge elements. High-flow capacity in a single cartridge leads to quicker and easier changeouts. Unlike
- Filtration Grade (Micron Rating): 1 to 100 µm
- Maximum Liquid Flow: 175 to 500 GPM
- Maximum Pressure: 35 psi
- Type: Cartridge
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartofluor LG filter cartridges, manufactured with permanently hydrophobic PTFE membranes, are specially designed for sterile filtration of aggressive media (acids and bases) and solvents where adherence to cGMP´s is a must. Due to their permanent hydrophobicity, Sartofluor LG
- Filtration Grade (Micron Rating): 0.45 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Eaton
Description: LOFPLEAT HF-G cartridges are designed with pleated microglasfiber media construction to provide high total surface area. A single LPHF-G cartridge can replace several standard cartridge elements. High-flow capacity in a single cartridge leads to quicker and easier
- Filtration Grade (Micron Rating): 1 to 20 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filtration Product: Chemicals, Gasoline / Diesel, Oil
-
Supplier: Cole-Parmer
Description: Pleated Polypropylene Cartridges are 100% polypropylene and offer high flow rates and low pressure drops. Ideal for applications requiring absolute-rated pleated filtration. Cartridge components are thermally bonded for high strength.
- Features: Other
-
Supplier: Cole-Parmer
Description: Pleated Polypropylene Cartridges are 100% polypropylene and offer high flow rates and low pressure drops. Ideal for applications requiring absolute-rated pleated filtration. Cartridge components are thermally bonded for high strength.
- Features: Other
-
Supplier: Cole-Parmer
Description: Pleated Polypropylene Cartridges are 100% polypropylene and offer high flow rates and low pressure drops. Ideal for applications requiring absolute-rated pleated filtration. Cartridge components are thermally bonded for high strength.
- Features: Other
-
Supplier: Serfilco, Ltd.
Description: Organic-free no sizing or anti-static agents • Double open end gaskets or single open end O-Rings Specifications All PP filter cartridge constructed of ultra-fine diameter continuous filaments of PP, formed into thermally bonded and pleated layers of filter media to provide
-
Supplier: Thermon, Inc
Description: Fulflo™ 1401 cartridges are designed to replace similar competitive cartridges in high pressure water injection & disposal, gas streams and fluid processing. The cartridges are available in cellulosic and polypropylene media. Fulflo™ 1401s are available in absolute
- Filtration Grade (Micron Rating): 2.5 to 100 µm
- Maximum Liquid Flow: 75 GPM
- Maximum Pressure: 35 psi
- Maximum Temperature: 275 F
-
Supplier: ISC Sales, Inc.
Description: Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Maximum Temperature: 140 F
- Type: Cartridge
- Filtration Product: Chemicals, Gasoline / Diesel, Inks / Dies / Paints, Oil, Water
-
Supplier: Radwell International
Description: FILTER CARTRIDGE ELEMENT, BETAINE, XL, MICRON ABSOLUTE .5. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: FILTER, HYDRAULIC FILTER ELEMENT, MICROGLASAS FILTER MEDIA, 10 MICRON ABSOLUTE, 2000 PSI COLLAPSE PRESSURE, PARFIT SERIES. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Mar Cor Purification
Description: Polyethersulfone Absolute Rated Pleated Filters FiberFlo NY Nylon Pleated Filters FiberFlo PM Polypropylene Absolute Rated Pleated Filters FiberFlo “T” Pleated Cartridge Filters
- Filtration Grade (Micron Rating): 0.1 to 0.2 µm
- Maximum Liquid Flow: 0.75 to 2.75 GPM
- Range: Micro Filtration
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: With the most complete line of pleated filter cartridges Shelco offers the most economical high efficiency pleated elements available. For your most critical throughput, the MH Series is the best solution to your filtration problems. The cartridge is made of pleated
- Filtration Grade (Micron Rating): 0.2 to 50 µm
- Maximum Temperature: 160 F
- Type: Cartridge
- Filtration Product: Chemicals, Water
-
Description: Application Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction Special star pleated filter media that is mounted on a perforated
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
Find Suppliers by Category Top
Featured Products Top
-
Absolute accuracy filter bag has two layers for inner coarse filtration and outer fine filtration, using safe and clean polypropylene needled felt made from heat-treated virgin material. The inner coarse filtration allows sufficient dirt-holding capacity and (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
surface area for higher dirt-holding capacity and flow rates. Absolute vs. Nominal Ratings: Choose absolute-rated cartridges (e.g., 0.22 µm PES) for critical applications like vaccine filtration. Operational Conditions (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Introduction The PTFE Pleated Filter Cartridge is a premium filtration solution engineered for high-purity liquid and gas filtration in demanding industrial environments. Featuring (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Introduction The Nylon Pleated Filter Cartridge is a high-efficiency depth filtration solution engineered for precision liquid filtration in demanding industrial applications. Constructed with a premium nylon membrane and durable polypropylene support layers, it (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Choosing the right pleated filter cartridge involves considering several key factors related to your specific application and requirements. Here's a step-by-step guide: Identify the Particle Size to be Removed (Micron Rating): Crucial First Step: Determine (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
10600 OD6 Notch Filter Notch filter with a 10600 nm (Nominal) center wavelength (CWL), a 1000 nm (Nominal) full-width at half-maximum (FWHM), OD6 Absolute blocking from 10590 nm to 10610 nm and greater (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
, greater than OD5 average blocking from 206 nm to 226 nm, greater than OD6 absolute blocking at 224 nm, and an exceptionally steep cut-on edge transition. This unmounted filter is coated on a 1.04 mm fused silica substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra steep longpass filters (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc.
More Information Top
-
Field Application of Clean Completion Fluids
Absolute cartridge filters were originally used in the offshore circulating ayatem to anaure that the completion fluid be within a desired particle size ranga.
-
Lenntech - CUNO Filtration
BetaPure BK-Z2 Absolute Filter Cartridges replaces Beta-Klean Z2-series .
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1650_web.pdf
• Wolsong Unit 1 adopted 0.1 µm absolute filter cartridges in January 2008 so that we can get more detail results on CRUD concentrations in 2009.
-
Determination of In-Situ Mobility and Wellbore Impairment From Polymer Injectivity Data (includes associated papers 6412 and 6413 and 6414 and 6415)
micron filter shows that prefiltration through a 5-micron absolute cartridge filter results in some improvement in filterability, but plugging still occurs.
-
Open Hole Fluid Displacement Analysis - Forward vs. Reverse Circulations
All pills were subject to the same Production Screen Tester (PST) criteria as the HC SOBM in which the gravel pack screens were run, and the base brine used to formulate the pills was filtered through 2 micron absolute cartridge filters .
-
Handbook of Industrial Chemistry and Biotechnology
Absolute filter cartridges of polymeric membranes are now used almost exclusively in the fermentation industry.
-
Advanced Membrane Technology and Applications Complete Document
To obtain better particulate removal efficiency and higher flux rate, it is recommended to use a 0.1- to 0.2-mm absolute cartridge filter at the upstream of the UF unit.
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
Absolute filter car- tridges of polymeric membranes are now used almost exclusively in the fermentation industry.
-
Increasing Oil Recovery by Preventing Early Water and Gas Breakthrough in a West Brae Horizontal Well: A Case History
The casing was then circulated on a closed system through a DE filter press and 10 micron absolute cartridge filtration unit until returns from the casing were within the desired cleanliness spec.
-
The large‐scale immobilization of Penicillium chrysogenum : Batch and continuous operation in an air‐lift reactor
Absolute cartridge filters (0.22 p m in size, Domnick Hunter Filters Ltd., Birtley, County Durham, England) with jacketed stainless-steel housings were used for inlet and outlet gases.
Indicates content that may require registration and/or purchase.