-
Supplier: CARLO GAVAZZI Automation Components
Description: Multi-voltage delay on operate timer with 7 selectable time ranges within 0.1 s and 100 h. For mounting on DINrail (DAA01) or plug-in (PAA01). Time range 0.1 s to 100 h Knob selection of time range Knob adjustable time setting Automatic start Repeatability: ≤ 0.2% Output: 8 A SPDT or 2
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 100 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
-
Supplier: CARLO GAVAZZI Automation Components
Description: Multi voltage true delay on release timer with 4 time ranges from 0.1 to 600 s selectable by DIP-switches. For mounting on DIN-rail (DBB01) or Plug-in (PBB01). Time range 0.1 to 600 s - capacitor powered 4 time ranges selectable by DIP-switches Knob-adjustable time setting Automatic
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 0.16666666666666666 hours
- Repeatability: 0.2 ±%
- Operating Temperature: -4 to 140 F
-
Supplier: Newark, An Avnet Company
Description: ON-DELAY TIMER/ 230V/ ADJUSTAB / BOX
-
-
Supplier: Newark, An Avnet Company
Description: ON-DELAY TIMER/ 115V/ ADJUSTAB / BOX
-
Supplier: Newark, An Avnet Company
Description: ON-DELAY TIMER/ 460V/ ADJUSTAB / BOX
-
Supplier: Newark, An Avnet Company
Description: DIGITAL TIMER, ON-DELAY, DPDT; Product Range:TMR48D Series; Timer Functions:On-Delay; Time Min:0.001s; Time Max:9999h; No. of Timing Ranges:10Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes
- Minimum Time Interval: 0.1 to 10 seconds
- Operating Temperature: -40 to 140 F
- Contact Configuration: Normally Open (NO)
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: equipment. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset:
- Input (Pick-up) Voltage Range: 24 to 120 volts
- Output Voltage Type: AC, DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable
- Input (Pick-up) Voltage Range: 24 volts
- Output Voltage Type: AC
- Features: Other
-
Supplier: Airotronics
Description: The TH3AC are Anti-Short-Cycle timers with solid state output for compressor protection. An optional "Delay On Make" function is offered for sequencing or prevention of contactor chatter. Simple 3 terminal connection and encapsulated 2" x 2" package. Anti-short-cycle timers
- Minimum Time Interval: 60 seconds
- Maximum Time Interval: 0.166666666666667 hours
- Number of Contacts: 1
- Operating Temperature: -13 to 149 F
-
Supplier: Allied Electronics, Inc.
Description: seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month.
-
Supplier: Allied Electronics, Inc.
Description: seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month.
-
Supplier: Allied Electronics, Inc.
Description: Features: Multi-Function Models Available in 4 or 6 Functions Timing Functions: 4 Function: ON-delay, Repeat Cycle ON, Interval, One-Shot (8-Pin) 6 Function: ON-Delay, Repeat Cycle ON or OFF, Signal ON/OFF, Signal OFF, Interval (11-Pin) Repeat Cycle Models with Independent ON and OFF
-
Supplier: Quarktwin Technology Ltd.
Description: Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable
- Minimum Time Interval: 0.1 seconds
- Maximum Time Interval: 500 hours
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Features: Other
-
Time Delay Relays - Timer;Off Delay;2s-1000s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect -- 70089123Supplier: Allied Electronics, Inc.
Description: The Model 4710 is a delay-on-dropout timer which can control DC loads to 1 A or AC loads to 10 A with additional heat sinking. Closure of the initiate switch will energize the load. The timing period begins when the switch opens and resets to the beginning whenever it re-closes.
-
Supplier: DigiKey
Description: Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 30 Hrs Delay 5A @ 250VAC Socketable
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Timer Type: Recycle
- Function Type: Single Function
- Mounting: Socket / Plug-in
-
Supplier: Galco Industrial Electronics
Description: Off Delay Timer, 24-240AC/12-125DC,
-
Supplier: Radwell International
Description: TIMER, 24-240V, AC/DC, 50/60HZ,REPEAT CYCLE, TWIN TIMER, TIME DELAY RELAY SPDT,0.1 SEC ~ 1200 HRS DELAY DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: contactors, solenoids, relays, and lamp loads. The TSD7 Series can be wired to delay on the break of a switch for energy saving fan delays. Operation (Interval) Upon application of input voltage, the output energizes and the time delay begins. The output remains energized
- Minimum Time Interval: 1 to 100 seconds
- Operating Temperature: -40 to 167 F
- Contact Configuration: Normally Open (NO)
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: Multi-voltage timer with 7 knob selectable functions and 7 knob selectable time ranges within 0.1s and 100h. For mounting on DINrail (DMB01) or Plug-in (PMB01). Time range 0.1 s to 100 h 7 knob selectable functions: Op - delay on operate, In - interval, Io - interval on trigger open,
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 100 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
-
Supplier: ROHM Semiconductor GmbH
Description: The BD37A19 / 41FVM, BD87A28 / 29 / 34 / 41FVM, BD99A41F is a watchdog timer reset IC. It delivers a high detection voltage precision of ±1.5% and a super-low current consumption of 5μA (Typ.). It can be used in a wide range of electronic devices to monitor power supply voltages and system
- Voltage Type: AC Voltage
-
Supplier: ROHM Semiconductor GmbH
Description: The BD37A19 / 41FVM, BD87A28 / 29 / 34 / 41FVM, BD99A41F is a watchdog timer reset IC. It delivers a high detection voltage precision of ±1.5% and a super-low current consumption of 5μA (Typ.). It can be used in a wide range of electronic devices to monitor power supply voltages and system
- Voltage Type: AC Voltage
-
Supplier: ROHM Semiconductor GmbH
Description: The BD37A19 / 41FVM, BD87A28 / 29 / 34 / 41FVM, BD99A41F is a watchdog timer reset IC. It delivers a high detection voltage precision of ±1.5% and a super-low current consumption of 5μA (Typ.). It can be used in a wide range of electronic devices to monitor power supply voltages and system
- Voltage Type: AC Voltage
-
Supplier: CARLO GAVAZZI Automation Components
Description: VAC or 12 to 240 VAC/DC. Selectable time range 0.1 s to 100 h 7 knob selectable functions: Op - delay on operate, In - interval, Io - interval on trigger open, Id - double interval, Dr - delay on release, R - symmetrical recycler ON first, Rb - symmetrical recycler OFF first Automatic
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 100 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
-
Supplier: VAST STOCK CO., LIMITED
Description: Time Delay & Timing Relays TIMER 12-240AC/DC IN 8A SPDT RELAY OUT M
-
Supplier: Galco Industrial Electronics
Description: True Off-Delay Timer, 24-240AC/24DC,
-
Supplier: Radwell International
Description: THCU-E TIMERS - CUBE SOLID STATE, UNIVERSAL AC/DC WIDE VOLTAGE, DIPSWITCH - DELAY ON MAKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Time Mark Corporation
Description: The Model 310 Programmable Timer is a universal timer designed to replace over 20 standard timers. Each Model 310 can be set for one of five functions in four timing ranges, and is available in three voltage ranges. The digital design of the Model 310 provides high accuracy
- Minimum Time Interval: 0.15 seconds
- Maximum Time Interval: 1.066 hours
- Operating Temperature: -4 to 122 F
- Input Controls: Analog
-
Supplier: OMRON Automation and Safety
Description: Digital Timer with LCD Bar Graph Display - 1/16 DIN Solid-State timer with 8 field selectable operation modes or ON-delay only model. Time remaining LCD bar graph and LCD output indicator Selectable no-voltage start, reset, gate and check inputs expand capabilities Time limit or
Find Suppliers by Category Top
More Information Top
-
EASSM231M - Carlo Gavazzi/Electromatic Controls - Relay | Galco Industrial Electronics
EASSM231M, Carlo Gavazzi/Electromatic Controls, Relay, MINI E- TIMER DELAY ON AC /DC M .
-
1SVR430103R0200 - ABB - Timer Relay | Galco Industrial Electronics
1SVR430103R0200, ABB, Timer Relay, Timer , On Delay AC /DC 24V/42...48V .
-
DATA SHEET
Programmable delay timer with oscillator 74HC/HCT5555 AC CHARACTERISTICS FOR 74HC GND = 0 V; tr = tf = 6 ns; CL = 50 pF.
-
Protocol pruning
In addition, the receiver also communicates with a small auxiliary machine to help it process the state information associated with any acknowledgmentreceived ackproc and a delayed ACK timer to trigger the sending of delayed ac - knowledgmenttdelack.
-
ENTRELEC - ENTRELEC TERMINAL BLOCK(573)
AC 380-440 V Delay on operate timer ERS .
-
ENTRELEC - ENTRELEC TERMINAL BLOCK(574)
AC/DC 24 V/42-48 V AC 110-240 V Delay on operate and on release timer EAS .
-
Location-Based Flooding Techniques for Vehicular Emergency Messaging
Thus, by combining counter based method and location protocols can be implemented on a standard 802.11 M\ AC im- based method, and with a enhanced delay timer , we have plementation through an additional delay imposed at a higher .
-
Page 24. Semiconductor parts with 210 in root number
External Resistor Adjustable, AC or DC, Delay on Operate, Solid State, Universal Cube Timer .
-
Arbitrating modalities of interruption using ambient displays
The microcontroller receives a system interruption from the zero crossing detector every time the AC signal changes polarity, which triggers a timer for a fraction of the AC signal period over two plus a delay for the corresponding time for the desired…
-
Kernel services approach to fault-masking in real-time applications
The ticker periodically decrements the delays of all timers that have been programmed by the SW, the AC or the RT.
Indicates content that may require registration and/or purchase.