-
Supplier: RS Components, Ltd.
Description: DRM-A Fuse F 750mA (Gold) F 125DC 250AC
- Current Rating: 0.75 amps
- Operating Temperature: -55 C
- Fuse Material: Ceramic
- Features: Other, Resettable
-
Supplier: Newark, An Avnet Company
Description: RESETTABLE FUSE, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.06s; Current Rating Max:80A; External Depth:0.685mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PTC RESETTABLE FUSE, 1A, 30VDC, TH; Product Range:0ZRN Series; Voltage Rating:30VDC; Holding Current:1A; Tripping Current:1.8A; Time to Trip:5.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm; Length:-RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PTC RESETTABLE FUSE, RECTANGULAR, 16VDC; Product Range:PolySwitch RGEF Series; Voltage Rating:16VDC; Holding Current:10A; Tripping Current:17A; Time to Trip:6s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:PolySwitch RUEF Series; Voltage Rating:30V; Holding Current:8A; Tripping Current:16A; Time to Trip:18.8s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: K.21. 80–180 mA hold current range and 60 V dc operating voltage Interrupting rating at 250 V ac Fast time–to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
- Features: Resettable
- Mounting: Solderable (with leads)
-
Supplier: Littelfuse, Inc.
Description: K.21. 80–180 mA hold current range and 60 V dc operating voltage Interrupting rating at 250 V ac Fast time–to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
- Features: Resettable
- Mounting: Solderable (with leads)
-
Supplier: Littelfuse, Inc.
Description: K.21. 80–180 mA hold current range and 60 V dc operating voltage Interrupting rating at 250 V ac Fast time–to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
- Features: Resettable
- Mounting: Solderable (with leads)
-
Supplier: Littelfuse, Inc.
Description: K.21. 80–180 mA hold current range and 60 V dc operating voltage Interrupting rating at 250 V ac Fast time–to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
- Features: Resettable
- Mounting: Solderable (with leads)
-
Supplier: Portage Electric Products, Inc.
Description: 1/2″ disc thermostats with manually activated reset. Quick make/quick break switching action. An electrically isolated bimetal disc is used to either open the circuit current. These devices are available with a variety of terminal configurations, mounting flanges, as well as factory appliced lead
- Cutoff Temperature: 185 C
- Cutoff Temperature Accuracy: 2.999999999999999 to 10 C
- Rated Voltage: 250 volts
- Rated Current: 10 to 16 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1361830-AC85ABD Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses) Fake Threat In the Open Market: 35 pct. Type: Breaker MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: AC Package: Bag Product Status: Active Package / Case: Nonstandard HTSUS:
- Voltage Rating: 28 volts
- Current Rating: 35 amps
-
Supplier: Radwell International
Description: FUSE, 1A, 500V AC, TIME-LAG, NON-RESETTABLE FUSE, CERAMIC, 6.3X32 MM, AXIAL. FREE 2 YEAR RADWELL WARRANTY
- Fuse Material: Ceramic
-
Description: The SDF Thermal Cut-Offs (Organic Thermal Element Type) are used to prevent fires caused by abnormal heat generation from circuits and other heat producing electrical products. They are a non-resettable thermal fuse which open electrical contacts when temperatures exceed the specified
- Cutoff Temperature: 65 to 710 C
- Cutoff Temperature Accuracy: -10 to 0 C
- Rated Voltage: 250 to 600 volts
- Rated Current: 0.5 to 25 amps
-
Supplier: Selco Products Company
Description: The thermostat line is comprised of automatic reset, manual reset, adjustable or one shot devices for temperature-indicating and regulating equipment and limit applications. The selection includes electromechanical ½” and ¾” disc bimetal snap action, moisture resistant, bulb and capillary,
- Cutoff Temperature: 72 to 240 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 20 amps
- Voltage Type: AC Voltage
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 50A 240V AC PTC Resettable Fuse, Bolt Mount, 7W Product overview: 50LET from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Voltage Rating: 150 volts
- Current Rating: 50 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2A 125V AC PTC Resettable Fuse, Surface Mount Product overview: BK/GMT-2A from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Voltage Rating: 60 volts
- Current Rating: 2 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 60A 600V AC/300V DC Time Delay PTC Resettable Fuse, Surface Mount Product overview: TCF60 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Voltage Rating: 300 volts
- Current Rating: 60 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 30A 600V AC/300V DC Time Delay PTC Resettable Fuse, Surface Mount Product overview: TCF30 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Voltage Rating: 300 volts
- Current Rating: 30 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 10/02/2016, COMBINATION STARTER, 480 VAC, NEMA, SIZE 0, TYPE 3R/4/12, WITH DISCONNECT, 120V 60 HZ, NO RESET, FUSIBLE, 30 AMP, CLASS R, START-STOP PUSH BUTTON, XFMR. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 30 amps
- Motor Voltage: 480 volts
- Features: AC Motor Starter
- Standard Rating: NEMA Rated
-
Supplier: Portage Electric Products, Inc.
Description: A snap action thermostat that functions like a non-resettable type control. This single operation thermostat performs like a thermal fuse with the reliability of a 100% tested bimetallic thermal control. Features Conductive bimetal construction; the bimetallic element carries the
- Cutoff Temperature: 60 to 160 C
- Rated Voltage: 120 volts
- Rated Current: 15 amps
- Maximum Width of Case: 10.66799423928311 mm
-
Supplier: Radwell International
Description: WALL MOUNT CCTV POWER SUPPLY, 4 FUSE PROTECTED OUTPUTS, 24VAC @4A OR 28VAC @3.5A, CE APPROVED, SURGE SUPPRESSION, AC POWER LED, SPARE FUSES PROVIDED, ILLUMINATED POWER DISCONNECT CIRCUIT BREAKER, WITH MANUAL RESET FOR ALL MODELS, POWER ON/OFF SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: REED-Direct
Description: Auto power off Double molded housing and test leads EN610101 Cat. III, 1000V safety rating 0.2A/500V resettable fuse protection 2000-count LCD readout SPECIFICATIONS: AC/DC Voltage Range: 600V AC/DC Current Range: 200mA Resistance Range: 20Mω
- Options & Features: Auto-Ranging
- Special Measurement Types: Continuity Check, Diode Test
- Measurement Type: DC
- Form Factor: Handheld
-
Supplier: Radwell International
Description: CONTACTOR, NON REVERSING, SIZE 2, 60 AMP, NEMA 3R/4/12 METAL NO RESET, 3 POWER POLES, NEMA 3R/12 PAINTED METAL, 115-120 VAC @ 60 HZ, NO FUSE COVER, STANDARD CAPACITY, FULL VOLTAGE, 3 PHASE, NEMA, NON COMBINATION ,MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 60 amps
- Motor Voltage: 120 volts
- NEMA Size: 3
- Features: AC Motor Starter, Motor Contactor Only
-
Supplier: TelephoneStuff.com
Description: General-Duty 6-Outlet Plug Strip Compatible with UPS and SPS systems. Features: - May be wall mounted - Resettable circuit breaker and internal fusing - Six protected outlets - Clamping profile tightly tracks AC sine wire - Industrial grade - 15A-120V AC - If protection is lost
- Protection: Circuit Breaker, Transient Voltage Surge Suppression
- Unit Type: Plug Strip, Wall Mount
-
Supplier: Portage Electric Products, Inc.
Description: These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260°C. As single operation thermostates they
- Cutoff Temperature: 200 to 260 C
- Rated Voltage: 250 volts
- Rated Current: 15 amps
- Maximum Width of Case: 11.683993690643408 mm
-
Supplier: Tripp Lite by Eaton
Description: limiting relative to output load size, a battery equalization program and battery charger low/high/off settings Resettable 12A charger AC input breaker and resettable 12A AC output breaker and automatic 2 speed cooling fan protect the inverter from load and temperature
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: brownouts Set of 4 additional dip switches support 4 levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings Resettable 10A charger AC input breaker and settable 12A AC output breaker and automatic 2-speed
- DC Input Voltage: 12 volts
- DC Input Current: 73 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: during brownouts Set of 4 additional configuration dipswitches support 4 levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings Resettable 25A charger AC input breaker and resettable 20A AC output
- DC Input Voltage: 12 volts
- DC Input Current: 145 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Sensata Technologies
Description: The Klixon® 7AM delivers the maximum protection in the smallest package at an excellent price. It’s the most reliable on the market, backed by the leading innovators in protection technology. Each 7AM temperature rating has a bimetal disc specifically manufactured for that rating. Each device is
- Cutoff Temperature: 70 to 175 C
- Rated Voltage: 125 to 250 volts
- Voltage Type: AC Voltage
-
Supplier: Tripp Lite by Eaton
Description: serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated battery charger Supports 120V AC output from a 120V AC line power source or 12V DC battery source 16.6 millisecond automatic transfer between line and battery power
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Allied Electronics, Inc.
Description: band, self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable circuit
-
Clamp Meters - Milliammeter; 0 to 1000 VDC Voltage, Range, DC Volts; 1.5 V/9 V Batteries -- 70209656Supplier: Allied Electronics, Inc.
Description: band, self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable circuit
-
Supplier: TelephoneStuff.com
Description: Primary and secondary suppression circuits are automatic resettable fuse protected
- Features: SPD
-
Supplier: ValueTronics International, Inc.
Description: current is 5 mA The H306B AC/DC HiPot Tester performs AC HiPot testing, DC HiPot testing, and resistance measurement. Features include a two-range kV meter, adjustable voltage control, fault light and reset button, input power switch, fuse and indicator lights.
- Types of Measurements: AC Hipot, AC/DC Selectable, DC Hipot
- Features: Current Leakage Tester
-
Supplier: Portage Electric Products, Inc.
Description: 1/2″ disc thermostats with quick make/quick break switching action will automatically reset at preset temperature. Available with normally closed (open on temperature rise) or normally open (close on temperature rise) contact configurations. These devices are available with a variety of terminal
- Cutoff Temperature: -5 to 200 C
- Rated Voltage: 250 volts
- Rated Current: 16 amps
- Maximum Width of Case: 17.8 mm
Find Suppliers by Category Top
Featured Products Top
-
Vicfuse’s VJD series is a UL Listed, high-speed, current-limiting Class J fuse designed to UL248-8. It protects AC and DC drives and controllers while meeting NEC branch-circuit protection requirements. Its fast-acting, low let-through design helps protect power semiconductor devices (read more)
Browse Fuses Datasheets for VICFUSE -
If an inverter fails, AC reverse current can feed into DC strings, and PV fusing helps reduce the risk of module damage (read more)
Browse Fuses Datasheets for Altech Corp. -
short-circuit conditions in AC and DC circuits. Designed according to IEC 60269-4, the VC22 fuse features a fast-acting, current-limiting design with aR and gR operating class options. It is UL/CUL certified (File No. E356490) and compliant with CE and Ro (read more)
Browse Fuses Datasheets for VICFUSE -
The Vicfuse VSP-000 Series is a semiconductor protection fuse designed for use in high-power electronic circuits requiring reliable short-circuit and overload protection. Built for IGBT-based systems, the fuse supports both AC and DC voltage applications with a (read more)
Browse Fuses Datasheets for VICFUSE -
equipment, which helps limit damage and repair time. VTF is fast-acting, so choose a time-delay fuse for loads with high inrush, such as motor starting. Ratings: 300V AC, 1A to 1200A, 200kA interrupting 160V DC, 1A to 1200A, 50kA interrupting (read more)
Browse Fuses Datasheets for VICFUSE -
Vicfuse’s VCT series is a UL/cUL Listed, time-delay, current-limiting Class CC fuse designed to UL248-4 for small motors, contactors, lighting, heating and general-purpose loads, including small transformers. Rated 600VAC/600VDC, 0.1A-30A, VCT delivers up to 200kA AC / 50kA DC interrupting (read more)
Browse Fuses Datasheets for VICFUSE -
Solar photovoltaic installations need reliable overcurrent protection at the string and combiner-box level, where DC arc faults and ground faults present protection challenges different from AC systems. Vicfuse's PV10 series is a UL/cUL Listed DC fuse (File No. E364283) engineered for PV system (read more)
Browse Fuses Datasheets for VICFUSE -
semiconductor fuse, for protecting diodes, SCRs, GTOs and SSRs, with Class J branch-circuit protection per NEC requirements. Rated 600VAC/500VDC, 1A-600A, VJF provides 200kA AC / 100kA DC interrupting capacity. Ferrule terminals cover 1-60A and blade terminals cover 61-600A. Matching Vicfuse Class J fuse blocks and VFPSJ holders are available. RoHS compliant. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE -
Vicfuse's VF485H is a fast-acting, UL Recognized (File No. E356490) ceramic surface mount fuse for overcurrent protection on high-voltage DC circuit boards. Rated 600V DC / 350V AC or less, with current ratings from 50mA to 3.15A, VF485H interrupts up to 100A at 600V DC. Its compact 12.3 x 4 (read more)
Browse Fuses Datasheets for VICFUSE -
VAC/300VDC for 25-60A, with up to 100kA AC interrupting capacity. Class G fuse bodies change length by ampere range, so a fuse of a higher rating cannot be fitted into a holder sized for a lower one. Matching Vicfuse Class G fuse blocks (480V and 600V, DIN-rail mountable) are available. Complies with CE and RoHS. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
Applied Mechanics and Mechatronics Automation
4) Over-current protection through push- reset circuit breaker (no AC -input fuses to replace).
-
Understanding fuse ratings
The operating voltage of many resettable fuses is limited preventing use in many AC applications.
-
1995 PVUSA progress report. Final report
Reset PCU due to sync error shutdowns Replaced3 ac fuses .inPCU Replaced 1amp fuse in PCU Calibrated PCU .
-
Detectors / Current / Diode Test
…molded housing also provides a secure, comfortable gripAUTORANGING - Automatically selects the best range for the measurementEASY TO USE - Integrated test leads and built-in fuse protection that automatically resets if tripped.NON-CONTACT VOLTAGE TESTER - Built-in AC NCV detects dangerous voltages…
-
Detectors / Continuity / DC
…molded housing also provides a secure, comfortable gripAUTORANGING - Automatically selects the best range for the measurementEASY TO USE - Integrated test leads and built-in fuse protection that automatically resets if tripped.NON-CONTACT VOLTAGE TESTER - Built-in AC NCV detects dangerous voltages…
-
Detectors / Continuity / AC Voltage Detectors
…molded housing also provides a secure, comfortable gripAUTORANGING - Automatically selects the best range for the measurementEASY TO USE - Integrated test leads and built-in fuse protection that automatically resets if tripped.NON-CONTACT VOLTAGE TESTER - Built-in AC NCV detects dangerous voltages…
-
Multimeters / 12
…molded housing also provides a secure, comfortable gripAUTORANGING - Automatically selects the best range for the measurementEASY TO USE - Integrated test leads and built-in fuse protection that automatically resets if tripped.NON-CONTACT VOLTAGE TESTER - Built-in AC NCV detects dangerous voltages…
-
Sell Car Rear View Camera
• Model : MLT2418 -10A Input Voltage : AC 110V or 220V Input Voltage Frequency : 60 Hz or 50 Hz Output Voltage : AC 24V Total Output Current : 10A Total Outputs : 18 Fuse Type : PTC ( Resetable ) Fuse Rating : 1.1A Features : C...
-
1993 PVUSA progress report
Following one particular ac fuse replacement resulting from a 12-kV line transient, APS technicians attempted to restart the PCU. lnltiating the reset energized a solid ground fault through two failed movistors inside the dc disconnect switches.
Indicates content that may require registration and/or purchase.