Products/Services for Accelerometer Mounting Waxes
-
Waxes and Wax Compounds - (147 companies)Waxes and wax compounds are organic materials with high molecular weight, similar to fats and oils; however, waxes are solid at room temperature with a minimum melting point above 45° C (113° F). Applications Waxes and wax compounds... -
Accelerometers - (338 companies)Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration. Accelerometers are transducers designed to measure acceleration forces. Accelerometers measure proper -- also known as g-force -- acceleration, which... -
Mounting Compounds - (32 companies)...often consist of a cold mounting compound. Mounting waxes, blocking compounds and mounting adhesives are used to bond a sample to a holder for subsequent sample preparation and/or analysis. The melted adhesive, wax, blocking resin, or mounting compound...
-
Laser Mounts - (14 companies)Laser mounts are devices that keep a laser in position on an optical table. Laser mounts are devices that keep the optical components of a lens in position. There are many different types of products. Types of Laser Mounts. Cylindrical laser mounts... -
Solar Mounts - (111 companies)Solar mounts are used to mount photovoltaic (PV), solar water heaters, or other solar collection devices. They hold solar panels in position and are either fixed or tracking. Fixed mounts are stationary solar arrays that may permit some seasonable...
-
Mounted Points - (49 companies)Mounted points are very small bonded abrasives or superabrasive wheels with a ball, point, cone, cylinder, or bullet shape. They are mounted on a pin or mandrel for portable die grinder and deburring applications. Specifications. Product...
-
Mirror Mounts - (20 companies)Mirror mounts are used to hold and support mirrors of all sizes and shapes. Mirror mounting can be a very sophisticated device in optic research, due to the need to be able to tip and tilt the mirror by controlled amounts, while still holding...
-
Optical Mounts - (92 companies)Optical mounts are specialized holders designed for use with a variety of optical assemblies. This is a large and inclusive product classification that includes devices of many shapes and sizes to handle a wide array of optical components...
-
Polarizer Mounts - (9 companies)Polarizer mounts are used to hold and support polarizers. A polarizer is a light filter that only allows light waves of a certain rotation to pass through. Optical polarizer mounts are specialized holders designed for use with a variety of optical...
-
Mounting Presses and Equipment - (36 companies)...weight percent of boric acid or a proprietary grinding or briquetting additive. Melter / Dispenser - Melter or dispenser are used to Melter can include pouring pots, hot plates or heated dispensers. The melted adhesive, wax, blocking resin or mounting...
Product News
-
Running Industry Co., Ltd
lost wax casting Process: 3D input- > mold R &D- > wax injetion- > wax tree making- > mould shell making by 7layer sand and glass water adhesive- > harden the shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree- > grind the gating- > normalizing- > sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm. weight: 0.05-100kg. tolerance: CT7-9. roughness: Ra6.3-25. Post machining... (read more) -
Tronics Microsystems
Tronics puts its new accelerometer on the rails! measurement for train tilt sensing. AXO (R)301 is compliant with the EN61373 railway standard for vibrations and shocks, which allows it to maintain its entire measurement capability and integrity when exposed to operating vibrations up to 3.8 g RMS and operational shocks up to 100 g that may occur when mounted on the train axles. Similarly to all accelerometers from the AXO (R)300 product line, AXO (R)301 embeds a fully hard-coded electronics with a 24-bit digital SPI interface for a swift... (read more) -
PCE Instruments / PCE Americas Inc.
Accelerometer PCE-VM 22 The accelerometer has a measuring range of 0 ... 200 m/s ^2 for acceleration. In addition to acceleration, the vibration meter can also measure speed, displacement, frequency and an ISO 18016-3 measurement. During the vibration measurement, an FFT view is simultaneously displayed on the vibration meter. By pressing a button, it is possible to switch from the FFT analysis to the actual wave view of the vibration. This makes it possible to analyse and evaluate a vibration even better... (read more) -
PCE Instruments / PCE Americas Inc.
Accelerometer PCE-VT 3700 The accelerometer is ideal for maintenance workers to quickly check vibrating parts, machines and systems. This vibration meter shows the vibration acceleration, vibration velocity and vibration displacement directly on the display. You can use the device to quickly and reliably detect machine imbalances which can lead to, for example, bearing damage. The vibration meter is equipped with a mode that allows a measurement according to ISO 10816-3 to be carried out. The vibration meter analyzes... (read more) -
Tronics Microsystems
Vibration tolerant accelerometer for railway AXO (R)315 closed-loop accelerometer features high linearity (80ppm) and strong vibration rejection (20 ug/g ^2) for precise acceleration and tilt measurements under railway vibrations. It provides a 1mg composite bias repeatability and 600ppm composite scale-factor repeatability over 1 year. Its 24bit SPI interface features a continuous self-test for safety applications. Vibration tolerant digital MEMS accelerometer for railway. Precise acceleration / deceleration and tilt measurements... (read more) -
PCE Instruments / PCE Americas Inc.
Accelerometer PCE-VM 20 The vibration measuring device PCE-VM 20 is a compact device for the direct evaluation of the vibration behavior of a machine. The device can measure and display various vibration parameters, such as vibration acceleration, vibration velocity or vibration displacement. Thanks to the integrated real-time FFT analysis, the condition of a machine can be analyzed and determined during the measurement. The PCE-VM 20 vibration meter can evaluate and display signals from IEPE standard piezoelectric... (read more)Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
Tronics Microsystems
MEMS accelerometer hit piezoelectric technology Improvements over the last two decades into Micro-electromechanical Systems (MEMS) technology enable today MEMS accelerometers to reach equivalent piezoelectric based accelerometer performances in terms of large bandwidth up to 20 000Hz, range up to +-64g and reduce noise down to 30 ug/ Hz. And MEMS accelerometers are designed to operate in harsh environments such as high temperature and dust. Piezoelectric is a technology used for decades by accelerometer sensors designed for vibration... (read more) -
Tronics Microsystems
Tronics new accelerometers are ready to rumble! Tronics extends the AXO (R)300 accelerometer series with AXO301, a low-noise and high-resolution +-1 g accelerometer for high precision acceleration/deceleration measurements in railway applications and inclination control in industrial applications, and AXO305, a +-5 g accelerometer tailored for navigation, positioning, and motion control of land and marine. AXO301 High-Resolution Accelerometer and Inclinometer for Railway and Industrial Systems. AXO301 is a low-noise, high-resolution... (read more)Browse Accelerometers Datasheets for Tronics Microsystems -
Luna Innovations
Ultra Sensitive Fiber Optic Accelerometers The os7500 family of accelerometers covers a wide range of vibration measurement applications. These sensors can be used as a replacement for conventional accelerometers while offering the added benefits of EMI immunity, robust packaging and lightning/corrosion resistance. Specifically tuned to address challenging environments, the os7500 family of sensors provides the user the ability to accurately measure vibrations with frequency ranges up to 350 Hz and with the highest level of sensitivity... (read more) -
Tronics Microsystems
MEMS Accelerometer for Energy Market Applications TDK Corporation has expanded its MEMS inertial sensors portfolio with the Tronics AXO315 (R)T0, a high-temperature MEMS accelerometer with +-14g input range and a digital interface for measurement while drilling (MWD) applications in the energy market. Leveraging TDK 's unique closed-loop architecture that provides an unprecedented level of vibration rectification and resistance to operational shocks, AXO315T0 exhibits a bias residual error of 0.8mg over its operating temperature range of -30 C... (read more)Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research
...of applications. However, there is a small detail that is commonly overlooked, and that is the proper mounting of very sensitive accelerometers. Mounting options include direct stud mounting, wax mounting, magnetic mounting and a variety of options in-between. Although these options are diverse...
-
Plants respond to leaf vibrations caused by insect herbivore chewing
…Polytec clV 1000 and clV m030 decoder module). to experimentally reproduce the caterpillar feeding vibra- tions, we used piezoelectric actuators supported under a leaf (electronic supplementary material Fig. 1a) and attached to the leaf using accelerometer mounting wax . before playback of the…
-
Mechanical and acoustic frequency responses in flat hot‐compacted polyethylene and polypropylene panels
A low-mass accelerometer (Endevco Isotron 25B) was attached to the center of the panel with accelerometer mounting wax supplied by Endevco.
-
New Literature
. ACCELEROMETER - MOUNTING WAX .
-
Silo Music and Silo Quake: Granular Flow Induced Vibration
To measure vertical accelerations, this accelerometer was wax mounted on the flange at the bottom of the silo.
-
COARSE-GRID SIMULATION OF REACTING AND NON-REACTING GAS-PARTICLE FLOWS
To measure vertical accelerations, this accelerometer was wax mounted on the flange at the bottom of the silo.
-
Topics in Modal Analysis, Volume 7
Eight triaxial accelerometers were mounted using wax and were roved three times to complete the test.
-
Multi-Sensor Inertial Array Technologies for Advanced MicroSystems
The accelerometer wax provided secure mounting with a very thin film, thereby eliminating air gaps that could isolate the accelerometer from the table.
-
COARSE-GRID SIMULATION OF REACTING AND NON-REACTING GAS-PARTICLE FLOWS
To measure vertical accelerations, this accelerometer was wax - mounted on the flange at the bottom of the silo.
-
International Astronautical Congress (IAF) > A Study of Joint Damping in Metal Plates
Initial tests were performed using both wax and glue mounted accelerometers and, as antici- pated, it was found that for this frequency range the method of accelerometer mounting had no significant effect on the measured damping magnitude.
-
Extraction of patch-induced Lamb waves using a wavelet transform
Wave propagation was monitored by two wax - mounted miniature accelerometers (Kistler 8614A500M1), 0.7 g in weight, designated as sensor 1 and sensor 2, respectively.
Indicates content that may require registration and/or purchase.