Products/Services for Accton PCI Network Card Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
PCI Products - (251 companies)...modules are PCI boards that contain memory chips. Network modules are boards that are network adapters, such as Ethernet, token ring, etc. A serial Card provides one or more serial ports to a host computer. The card interfaces the host with a PCI bus... -
PCI Express Products - (100 companies)...of the Macintosh computer. Examples of PCI Express products (PCIe products) include bus interfaces or adapter modules, memory modules, mass storage modules, networking modules, serial communications modules, power supplies, PC bridges, and PCIe... -
PC Card Connectors - (116 companies)...and maintained by the Personal Computer Memory Card International Association (PCMCIA), a U.S. computer industry trade organization. Known originally as PCMCIA or PCMCIA cards, PC cards were designed for computer storage expansion. They are now used as network... -
Line Drivers - (57 companies)Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3... -
Network Cards and Network Controllers - (562 companies)Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network. They are also known as network interface cards (NIC) or network adapters. Network protocol, configuration, processor...
-
PCMCIA Card Readers and Writers - (23 companies)...that develops and maintains standards for PCMCIA cards. PCMCIA card readers and PCMCIA card readers are also known as card drivers. They serve as a PCMCIA carrier that connects to the host computer through a port or bus. Originally known as PC cards...
-
ID Card Readers and Encoders - (145 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms...
-
Laser Drivers - (70 companies)Laser drivers control and manage the operation of lasers used for switching in optical networks. Laser drivers control and manage the operation of lasers used for switching in optical networks such transmission systems, optical transmitters...
-
Smart Card Chips - (29 companies)Smart card chips contain a microprocessor and/or memory. They are embedded in smart cards; portable devices that resemble credit cards but are used in applications such as banking and health care. Smart card chips contain a microprocessor...
Product News
-
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
Rego Electronics Inc.
SD Card & Micro SD Card Sockets Card Sockets. Product Series -. SD card PCB mount socket. Features & Benefits -. Available for both right angle top mount and right angle reverse mount with push-push / push-pull ejectors. Stand-off type available for placing electronic components under the connector. High quality, high reliability. Target Market - IP Camera, Digital Video Recorder, Gaming, Automation Computing, Network Appliance, Embedded Board, Point of Sale, Industrial Mother Board. Micro SD Card Sockets. Product Series... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Heilind Electronics, Inc.
EDAC Card Edge Connectors and 0.200 ". Styles for many computer standards including the latest versions plus PCI, EISA and ISA. Learn More about EDAC 's Card Edge Connector offering at Heilind!... (read more) -
Rego Electronics Inc.
Power Edge Card Connectors Product Series -. A full series of vertical, right angle and straddle mount types connectors. Features & Benefits -. Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
S.I. Tech, Inc.
What is a Bit-Driver? A Bit-Driver (R) is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Advantech
Essential 3U Ethernet Switch Card for Railway Advantech Launches MIC-3850: Rugged 3U Managed Ethernet Switch Card for Demanding Railway Applications. Uncompromising Reliability and Standards Compliance. The MIC-3850 is purpose-built for mission-critical applications. Its adherence to EN50155, EN50121-4, and EN50121-3-2 guarantees resilience against the demanding conditions inherent in railway environments. Customers gain peace of mind knowing their network backbone is engineered for maximum uptime and regulatory safety compliance... (read more) -
Ametek Solartron Metrology
Orbit® 3 Digital Measuring Network then connect an Interface module, available with a variety of outputs including USB, RS232 and Ethernet. Each connects with up to 150 modules! With the USB, you also attain dynamic speeds of up to 4000 readings per second, per module. Via the interface module, you can then output any module reading to a computer, PLC, or network. For PC 's, Solartron offers free software drivers, which provide sample programs and coding to communicate with the probes via SPC program, Microsoft (R) Excel... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Anritsu Company
Economy Vector Network Analyzer MS46322B The ShockLine MS46322B series is a line of budget-friendly vector network analyzers (VNAs) designed for a wide range of applications. Here's a breakdown of its key features: Cost-Effective Performance: The MS46322B series utilizes Anritsu's shockline VNA-on-chip technology. This innovative technology simplifies the internal design, resulting in lower instrument costs without sacrificing accuracy or repeatability of measurements. Frequency Range and Applications: The series offers various... (read more) -
S.I. Tech, Inc.
Gigabit Ethernet to Fiber Bit-Driver® The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc.
-
DRIVER NEEDED: accton accton pci ethernet card mpx en5251be driver (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Network Adapter Request Board. .... DRIVER NEEDED: accton accton pci ethernet card mpx en5251be driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: Accton EN1207d-TX4 (Windows 98) [PCI / ISA] - Free Drivers Download | Request and Support Forums
For those of you needing a Windows 95/98/NT4 driver for the Accton EN1207d-TX4 PCI NIC card , these came from Packard-Bell: (this zip file includes the driver plus the Setup, Configure, & Diagnose utility). .... File Category: Network .
-
AOL Wireless Network
4. accton wireless network pci card . .... By chish in forum BIOS/Motherboard Drivers .
-
Wireless pci card
1. accton wireless network pci card . .... By chish in forum BIOS/Motherboard Drivers .
-
accton wireless network pci card
• BIOS/Motherboard Drivers . .... • accton wireless network pci card .
-
DRIVER NEEDED: Conexant rs56/sp-pci (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: accton accton pci ethernet card mpx en5251be driver (Windows XP Professional) [PCI / ISA]. .... Network Adapter Request Board .
-
DRIVER NEEDED: C-Media cmi8738 pci-sx hrtf (Windows XP Professional) [PCMCIA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: accton accton pci ethernet card mpx en5251be driver (Windows XP Professional) [PCI / ISA]. .... Network Adapter Request Board .
-
DRIVER NEEDED: s3 S3 Trio32/64 pci vedio adapter (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: accton accton pci ethernet card mpx en5251be driver (Windows XP Professional) [PCI / ISA]. .... Network Adapter Request Board .
-
DRIVER NEEDED: IBM Auto LANStreamer PCI FRU/04H8098 (Windows ME) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: accton accton pci ethernet card mpx en5251be driver (Windows XP Professional) [PCI / ISA]. .... Network Adapter Request Board .
-
DRIVER NEEDED: nvidia 7100gs pci-e 256mb 64bits ddr2 tv-out dvi (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: accton accton pci ethernet card mpx en5251be driver (Windows XP Professional) [PCI / ISA]. .... Network Adapter Request Board .
Indicates content that may require registration and/or purchase.