Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Techsil Limited
Description: Techsil® IS803 is a ready-to-use one part adhesive sealant, which reacts with atmospheric moisture to form a resilient rubber, which remains flexible over a very wide temperature range. Techsil® IS803 liberates a very small amount of acetic acid during cure which gives rise to
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 1645 line is a methoxycuring (neutral cure) silicone that reacts with atmospheric moisture at room temperature to create a non-corrosive seal. INSTAbond® 1645 is designed for use on sensitive electrical components where typical acetic cure products create
- Use Temperature: -49 to 392 F
- Thermal Conductivity: 0.18 W/m-K
- Tensile Strength (Break): 1,000 psi
- Elongation: 650 %
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing silicone sealant for general-purpose sealing in high temperature applications up to 250 °C. ELASTOSIL® 4500 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features
- Use Temperature: -40 to 482 F
- Tensile Strength (Break): 101.5257875500379 psi
- Elongation: 250 %
- Compound Type: Caulk / Grout
-
-
Supplier: Henkel Corporation - Industrial
Description: Clear, 1-part, thixotropic, room temperature-cure, acetoxy silicone vulcanizing compound paste sealant with an acetic acid odor. LOCTITE® SI 595 is a clear, 1-part, thixotropic, room temperature vulcanizing, acetoxy silicone vulcanizing compound paste
- Applied Thickness / Gap Fill: 0.236 inch
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Other
-
Supplier: Wacker Chemical Corp.
Description: EL E952 *PLP,BL OH,18 is a self-levelling one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system self-levelling excellent primerless adhesion to
- Viscosity: 250,000 cP
- Tensile Strength (Break): 899.2284040146214 psi
- Elongation: 600 %
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV10533 utilizes an acetoxy cure system, releasing small amounts of acetic acid vapors from the sealant during cure. RTV 10533 is easy-to-use with no mixing. It’s flowable and cures at room temperature with a condensation cure system. RTV10533 has
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV10533 utilizes an acetoxy cure system, releasing small amounts of acetic acid vapors from the sealant during cure. RTV 10533 is easy-to-use with no mixing. It’s flowable and cures at room temperature with a condensation cure system. RTV10533 has
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E50 is a flowable silicone rubber with good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable solventless excellent primerless adhesion to many substrates Application
- Viscosity: 50,000 cP
- Tensile Strength (Break): 522.1326216859092 psi
- Elongation: 350 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Techsil Limited
Description: unpleasant smell or pungent cure by-products. It is, however, somewhat slower curing both in tack-free time and cure-through time than atmospheric moisture cure silicone adhesive sealants which give off acetic acid vapours as a cure by-product.
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E4 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system non-slump cured rubber with low Shore A hardness excellent primerless adhesion to many substrates
- Tensile Strength (Break): 290.073678714394 psi
- Elongation: 750 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
- Industry: OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise two basic chemistries; condensation cure (RTV) systems which will (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Wire & Cable KM-2740 Series Silicone Sealants are 2-component room-temperature vulcanizing silicones with a convenient 1 to 1, by volume or weight, mix ratio. Well suited to automatic dispensing equipment used in sophisticated cabling operations. Their lightweight and excellent strip (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
EP42HT-2LTE Master Bond EP42HT-2LTE is an innovative, two component epoxy system with an ultra low coefficient of thermal expansion. It can be used as an adhesive, sealant, coating and, in some cases, as a casting system. EP42HT-2LTE (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Management With the continued miniaturization and expanding population of components that comprise electronic devices, mitigation of generated heat is an ongoing issue. CHT offers a series of silicone adhesive sealants, encapsulation and potting compounds, silicone gels, gap fillers and non (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
, plastics, metals, ceramics and wood. Different cure mechanisms will produce by-products such as acetic acid, alcohol and acetone. Heat Cured Silicone Adhesives Heat cured 1-part silicone adhesives cure in minutes, reducing production time and improving output. Using platinum (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
Conduct Research Top
-
Acetic Acid Release During Silicone RTV Cure
Single component room temperature vulcanizing ('RTV') silicones are widely used as sealants and adhesives in the fabrication of many products; including medical devices. For 'acid cure' systems, exposure of the material to atmospheric moisture initiates a catalyzed reaction of the acetoxy silane
More Information Top
-
THE BIG PICTURE: CONSERVATION RESEARCH PROGRAM FOR CONTEMPORARY COLOR PHOTOGRAPHS
Licensed Diasec face-mount to Plexiglas (unknown type) with the Diasec process using licensed silicone sealant ( acetic acid curing ) and plimer .
-
Comparison of National Specifications for Silicon Sealants
The most common silicone sealants (those which evolve acetic acid during cure , used primarily for glazing) form a skin in approximately 5 min and thus do not meet the British specification.
-
Making work: demonstrating thermodynamic concepts with solar-powered wax and rubber
heat engines
You will need: a polystyrene foam (Styrofoam™) cup, silicone sealant (the translucent acetic -acid- cure silicone that is used to repair windows and aquariums works well), a tealight candle, rubber bands, a lead weight, aluminium foil, a small cardboard box, glue and…
-
LIGHT AND DARK STABILITY OF LAMINATED AND FACE-MOUNTED PHOTOGRAPHS: A PRELIMINARY INVESTIGATION
Acetoxy silicone sealants give off significant amounts of acetic acid during curing , which escapes primarily through the exposed area of sealant at the edges of the face-mounted prints.
-
The conservation and restoration of mediaeval stained glass windows by ‘gel-plating’
This translucent silicone rub- ber sealant air- cures without the evolution of ace- tic acid vapour, but otherwise resembles the well-established acetoxy product.
-
Handbook of Adhesives and Sealants, Second Edition > SELECTING AND USING SEALANTS
Copper is not compatible with some sealants such as RTV silicones that liberate acetic acid during cure .
-
Handbook of Adhesives and Sealants, Second Edition > MAJOR TRENDS IN TECHNOLOGY AND MARKETS
These RTV sealants release an alcohol (methyl or ethyl) as they cure instead of acetic acid (as with the methoxy silicone sealants ).
-
History of Building Joint Sealants
Acetic acid is a curing by-product of certain silicone sealants .
-
Structural Sealant Glazing
The type of silicone sealant utilized is a one component, moisture curing , acetic acid liberating material.
-
Handbook of Adhesives and Sealants, Second Edition > OTHER THERMOSETTING ADHESIVES
Certain types of silicone sealants will produce acetic acid as a by-product of curing .
Indicates content that may require registration and/or purchase.