-
Supplier: JBC Technologies, Inc.
Description: Some of the more common synthetic blankets we die cut at JBC include 3M™ Thinsulate™ Acoustic Insulation products, Aim Fiber’s AutoZorb®, and Aim Fiber’s Polyzorb®. Common automotive OEM applications: instrument panels door panels liftgates instrument panels pillars package trays
- Features: Other
-
Fabric and Fiber Insulation - Fiber Glass Thermal and Acoustical Blanket -- Incombustible Microlite®Supplier: Johns Manville Corp.
Description: Johns Manville Incombustible Microlite® insulation provides excellent acoustical and thermal performance for use in a variety of marine applications. It is the recommended solution when design parameters prohibit the use of a rigid product. Incombustible Microlite is manufactured using our
- Type: Blanket / Batt
- Applications: Marine
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® B is a lightweight, flexible blanket manufactured using flame-attenuated borosilicate glass fibers and bonded with a thermosetting phenolic resin. The flame-attenuated process used in the manufacture of Microlite B provides uniformly distributed glass fibers with low
- Overall Thickness: 0.5 to 1 inch
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
-
Supplier: Accuris
Description: Insulation Blanket, Thermal-Acoustical
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® B Unbonded is a lightweight, binderless insulating blanket designed for applications in which intermittent temperatures may reach as high as 1000°F (538°C). Because of its binderless construction, Microlite B Unbonded eliminates outgassing or binder vaporization in
- Overall Thickness: 0.25 inch
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: SAE International
Description: This specification covers the requirements of composite blankets suitable for acoustical and thermal insulation of the walls of aircraft compartments within the temperature range of -65°F to +175°F (-54°C to +80°C).
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® AA Unbonded is a lightweight, binderless insulating blanket designed for applications in which intermittent temperatures may reach as high as 1000°F (538°C). Because of its binderless construction, Microlite AA Unbonded eliminates outgassing or binder vaporization in
- Overall Thickness: 1 inch
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Accuris
Description: INSULATION BLANKET, THERMAL-ACOUSTICAL (RFER TO SAE AMS-I-7171)
-
Supplier: Morgan Advanced Materials
Description: strong alkalies (i.e. NaOH, KOH). Our Superwool® Fibre blankets are unaffected by incidental spills of oil or water and their thermal and physical properties are restored after drying. These blankets are designed from pure raw Calcium-Magnesium-Silicate (CMS) raw materials and can be
- Type: Blanket / Batt
- Material: Ceramic
-
Supplier: Acoustical Solutions, Inc.
Description: AudioSeal™ Sound Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass batting. The AQFA-10 blanket is available in a variety of colors and stitch patterns. The standard size
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Width: 48 inch
- Height: 96 inch
-
Supplier: Morgan Advanced Materials
Description: FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable of fire
- Type: Blanket / Batt
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
-
Supplier: Bonded Logic, Inc.
Description: UltraLiner Sound Blanket is made from post-consumer recycled denim that is thermally bonded to create high-performance acoustical blanket insulation. UltraLiner offers both superior sound absorption and energy saving thermal performance, while contributing to healthy indoor air
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 47 to 59 inch
- Overall Length: 8.333333333333334 to 16.666666666666668 yd
- Textie Product Type: Blanket / Batt
-
Supplier: Morgan Advanced Materials
Description: FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable of fire
- Type: Blanket / Batt
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
-
Supplier: Sonic-Shield
Description: alternative to the typical quilted “acoustic blankets”, which have limited abilities to block and absorb sound. Each standard size curtain measures 54" by 96" and weighs approximately 50 pounds. Custom sizes are available depending on each individual situation. The curtains come with
- Noise Attenuation: 26 dB
- Noise Reduction Coefficient (if applicable): 1 NRC
- Width: 360 inch
- Description: Acoustic Curtain
-
Supplier: Thermal Ceramics
Description: Superwool® blankets are manufactured to offer excellent performance in high-temperature applications. Superwool blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten aluminum. Superwool
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable of fire
- Type: Blanket / Batt
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
-
Supplier: MBI Products Company, Inc.
Description: MBI Sound Stop Blanket prevents sound transmissions between rooms with its ultimate sound-stopping power. Acoustical elements absorb sound on both sides of the blanket while a mass loaded vinyl septum prevents the sound from traveling through to the other side.
- Noise Reduction Coefficient (if applicable): 0.7 NRC
- Thickness: 2 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: Acoustical Solutions, Inc.
Description: Acoustic Screens are free-standing portable units which can be supplied with any one of our durable quilted fiberglass absorber / barrier combination blankets. The panels are attached to a 1" square heavy duty 11 gauge steel tube framework by quick connect nylon ties. Acoustic
- Width: 54 inch
- Height: 96 inch
- Description: Acoustic Barrier / Panel
- Mounting: Free Standing
-
Description: Panels, blankets, and smaller parts fabricated from fiberglass, open cell foam, and synthetic fiber used to absorb airborne noise at mid-range to higher frequencies. Septum or decoupler layers may be incorporated to address lower frequency problems. Open surfaces may be faced with materials
-
Supplier: BRD Noise & Vibration Control, Inc.
Description: Custom Fit Removable/Reusable Blankets, Jackets and Insulation for Sound Attenuation and Thermal Protection at the Source.
- Description: Foam Sheet / Roll
- Features: Other
-
Supplier: Acoustics First Corporation
Description: StratiQuilt™ Single Face Blanket helps control reverberant energy and handles tough noise problems. This quilted fiberglass material is available in standard panels or in rolls for fabrication in the field. Construction: 1” thick, 2 lb./cu.ft density fiberglass batting, quilted layer of
- Noise Reduction Coefficient (if applicable): 0.65 NRC
- Thickness: 1 inch
- Width: 12 to 48 inch
- Height: 48 to 120 inch
-
Supplier: CertainTeed Corporation
Description: Blanket Sound Control AcoustaBlanket Insulation is a black fiber glass blanket with an abuse resistant black surface used for acoustical control in theatres, studios, and the entertainment industry. It has a black Class A surface for exposed applications. AcoustaBlanket has a tough,
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 48 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Material: Glass / Fiberglass
-
Supplier: Acoustics First Corporation
Description: StratiQuilt™ Double Faced Blanket controls reverberant energy and handles tough noise problems. This material is available in standard panels or in rolls for fabrication in the field. Construction: Two layers of 1” thick, 2 lb./cu.ft density fiberglass batting, quilted between two layers of
- Noise Reduction Coefficient (if applicable): 0.7 NRC
- Thickness: 1 inch
- Width: 12 to 48 inch
- Height: 48 to 120 inch
-
Supplier: Acoustical Solutions, Inc.
Description: Acoustical Solutions is able to manufacture or custom make a large variety of acoustical products. If your company is currently using any acoustical product (whether it be a foam, barrier, blanket, sealant, etc.) on a regular basis and would like a competitive bid on the project, please
- Applications: Acoustics / Sound Proofing
- Type: Open Cellular
-
Supplier: Titebond
Description: layers of 13 mm (0.5 in.) wallboard screw-attached to each side. Sound attenuation blanket, 38 mm (1.5 in.), was placed in the void. The partition panels were erected, shimmed out 3mm (0.125 in.) at the periphery: top, bottom, and edges. Surface Burning Characteristics for Building Materials
- Viscosity: 170,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: ASTM International
Description: This specification covers the requirements for fibrous glass blanket thermal and acoustical insulation for use in aircraft applications up to a specified temperature. The fibrous glass blanket insulation are classified into types according to temperature limits, into classes based on
-
Supplier: ASTM International
Description: This specification covers the requirements for fibrous glass blanket thermal and acoustical insulation for use in aircraft applications up to a specified temperature. The fibrous glass blanket insulation are classified into types according to temperature limits, into classes based on
-
Supplier: Acoustical Solutions, Inc.
Description: of the blankets and can be custom sized. Typical uses include curtain material in acoustical enclosures where abuse resistance or excellent durability is required. These acoustical blankets are a double duty noise blanket in that they work for both absorbing and blocking sound.
- Thickness: 1 inch
- Width: 54 inch
- Height: 96 inch
- Description: Acoustic Barrier / Panel, Acoustic Curtain
-
Supplier: Tuki Covers
Description: What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Tuki Covers
Description: What You Get. . . ? Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment ? Water-Repellent - Keeps the rain, snow and unwanted spills off your gear ? Plush Inner Lining - soft against your equipment, like a baby's blanket ? Save Time - Hook/Loop
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: ASTM International
Description: This specification covers the composition and physical properties of mineral-fiber blanket insulation used to thermally or acoustically insulate ceilings, floors, and walls in light frame construction and manufactured housing. The requirements cover fibrous blankets and facings.
-
Supplier: Tuki Covers
Description: · Premium Crate Amp Covers What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Aspen Aerogels, Inc.
Description: Cryogel® Z is a top choice in cold conservation because it offers protection against cold splash, jet fire, as well as acoustic attenuation in an ultrathin and lightweight package. Unlike traditional cryogenic insulation, Cryogel Z aerogel insulation is easy to install and can be used
- Density: 10 lbs/ft³
- Thermal Conductivity: 0.09600000000000002 to 0.13 BTU-in/hr-ft²-F
- Operating Temperature: -200 to 257 F
- Thickness: 0.2 to 0.4 inch
-
Supplier: Acoustics First Corporation
Description: Sculptured sound absorbing modular units used for wall, corner and ceiling applications. Available in half-rounds or quarter-rounds. The Geometrix is constructed of 1” thick, 6-7 PCF glass fiber core with a 1 PCF fiber blanket that's ¼” thick. The inner structure of the Geometrix is comprised
- Noise Reduction Coefficient (if applicable): 1.25 NRC
- Thickness: 1 inch
- Height: 48 to 96 inch
- Description: Acoustic Barrier / Panel
-
Supplier: IES2000
Description: IES-2000's QA-3 quilted fiberglass absorber blanket offers excellent sound absorption. It is comprised of a single layer of 1" fiberglass batting quilted with a non-woven porous scrim fabric on both sides. Full locking stitches are available in a diamond or straight stitch pattern. Rolls are
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 1 inch
- Width: 48 inch
- Height: 600 inch
Find Suppliers by Category Top
Featured Products Top
-
can be custom designed and furnished. Isotech, Inc. offers full enclosures made out of steel or semi permanent flexible enclosures which can consist of flexible barrier blankets supported from metal frames with grommets and Velcro sides for maintaining the acoustic integrity (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc.
More Information Top
-
Journal of Aircraft > Noise transmission through an acoustically treated and honeycomb-stiffened aircraft sidewall
Effects on transmission loss of a variety of acoustic treatment materials ( acoustic blankets , septa, damping tape, and trim panels) are presented.
-
Journal of Spacecraft and Rockets > Chamber Core Structures for Fairing Acoustic Mitigation
The acoustic dampers were as effective as the acoustic blanket at low frequency, but not at higher frequencies.
-
Late quaternary evolution and shallow gas formation in a tropical estuarine environment: the case of the Bertioga channel, Brazil
Between the identified gas facies, the most important, regarding the evolutionary context were: Acoustic Turbidity, acoustic blankets and black shadows as gas retaining facies; the highlighted gas seeps were acoustic plumes, intra-sedimentary Plumes and turbidity pinnacles.
-
Meeting the Challenge-Seismic for Deep Exploration and Production Using New OBC Technology
For all techniques, Deep Tow; Tune on Bubble; Simulated Over/Under; Acoustic Blanket , the brute stacks produced similar results in the deep section when compared prior to source designature processing.
-
Journal of Spacecraft and Rockets > Noise Transmission Studies of an Advanced Grid-Stiffened Composite Fairing
These tests were performed in an acoustics laboratory and examined the effects of acoustic flanking paths, the thermal protection system, and melamine-type acoustic blanket treatments on fairing noise.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50027/40160848-MIT.pdf?sequence=2
The current state of the practice is the use of passive acoustic blankets .
-
Pattern and timing of the northwestern B arents S ea I ce S heet deglaciation and indications of episodic H olocene deposition
study, conducted on six selected sediment gravity cores, is to define the origin and depositional environments of the observed acoustic blanket and drift units.
-
New Insights in Shallow Gas Generation from Very High Resolution Seismic and Bathymetric Surveys in the Marennes-Oléron Bay, France
According to the classification proposed by Garcia-Gil et al. (2002), the shallow gas fea- tures to be found in Marennes-Ole´ ron Bay corre- spond to ‘ acoustic blankets ’.
-
Shallow gas features in the Galician Rías Baixas (NW Spain)
We identified four types of gas accumulation in the Rı´as de Pontevedra and Arousa using acoustic techniques: acoustic blanket , acoustic curtain, acoustic column and acoustic turbidity.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50539/43595259-MIT.pdf?sequence=2
Passive methods such as mass loading and acoustic blankets are currently used to reduce the acoustic environment inside a payload fairing; however, recent research has focused on active methods which hold promise for much greater acoustic attenuation.
Indicates content that may require registration and/or purchase.