Products/Services for Acrylate Isocyanate
-
Fabricated Plastic Parts and Semi-Finished Shapes - (386 companies)Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.Chemical / Polymer System TypeFiller MaterialForm / Shape -
Thermoplastics and Thermoplastic Resins - (589 companies)Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling. -
Monomers, Intermediates, and Base Polymers - (260 companies)Monomers, intermediates, and base polymers are starting raw materials or binders for the production of compounded resins, plastics and elastomers, paints or organic coatings, adhesives and sealants; -
Acrylic Adhesives and Acrylate Adhesives - (197 companies)Description. Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction... -
Chemical Manufacturing and Synthesis Services - (351 companies)Chemical manufacturing and synthesis services produce organic chemicals and inorganic chemicals on a contract, toll, customized, or research and development basis. -
Processing Services - (1824 companies)Chemical and material processing services modify chemicals and materials and offer a wide range of services.
-
Adhesive Tapes - (933 companies)...and low shrinkage during curing. Polyurethane (PUR) and isocyanate adhesives provide excellent flexibility, impact resistance and durability. Silicone adhesives have a very high temperature resistance. Rubber-based adhesives provide highly flexible bonds...
-
Cyanoacrylate Adhesives - (169 companies)Cyanoacrylate adhesives are one-part acrylate adhesives that cure instantly on contact with mated surfaces through a reaction with surface moisture. Cyanoacrylates are often called super glues. Description. Cyanoacrylate adhesives are one-part...
-
Polyurethane Adhesives and Sealants - (322 companies)...and durability. They are available in one-part or two-part systems. Polyurethanes, which are also referred to as urethanes, are formed through the reaction of an isocyanate component with amines, polyols or other active hydrogen compounds. They bond well...
-
Display Filters and Films - (74 companies)Display filters and films are designed to filter, enhanced and/or protect monitors or flat panel displays (FPD).
Product News
-
Control Instruments Corp.
PrevEx Flammability Analyzer for Steam Stripping A company that manufactures plastic additives, acrylic coatings, emulsion products and monomer acrylates which are used in products that are a part of everyday life, wanted to monitor the outlet of the steam stripping column for residual solvent from the wastewater. They chose PrevEx Flammability Analyzers because they have a very fast response time and can react quickly to prevent a fire or explosion. Read entire case study. Visit our website to find out how we can help you select the safest... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
DOD Technologies Inc.
IsoSense Personal MDI or TDI Detection Kits The IsoSense TDI Detection Kit is specifically designed for personal exposure evaluations, area surveys, and emergency response. Samples are taken by placing a pretreated test strip in a specially designed test strip holder. Once the sampling is complete, remove the test strip and compare the color change with the dose estimator (included) to determine the concentration. The IsoSense Sampling Kit includes an IsoSense pump unit, sample head, concentration calculator, flow test kit, 20 test... (read more)Browse Gas Instruments Datasheets for DOD Technologies Inc. -
Ellsworth Adhesives
Replace Mechanical Fastening with Adhesives Many truck and trailer manufacturers are making the switch to adhesives instead of traditional welding and fastening. Lowering fuel cost, wind drag, and weight has become an important component in manufacturing specialty vehicles. Parker LORD (R) offers a variety of acrylic, epoxy, and urethane structural adhesives. With help from an industry expert, Ellsworth Adhesives can assist you with product selection and implementing a new production process. (read more)Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives
EV Therm from H.B. Fuller The EV Therm product line from H.B. Fuller optimizes heat transfer between battery cells and cooling systems by utilizing innovative technologies designed to minimize heat retention in the battery module and improve battery efficiency. Whether mitigating heat at the cold plate level or structurally within the battery, H.B. Fuller has options that cover all parts of the battery cell. To view products, click the link above. To learn more information, please click this link to watch an audiogram... (read more)Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Ellsworth Adhesives -
Mitsui Chemicals America, Inc.
TAKELAC™ Polyurethane Adhesive Takelec A525S. The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50, an isocyanate terminated hardener, to produce a two-component polyurethane adhesive used for dry lamination, such as PET/Al/CPP, PET/Ny/Al/CPP, PET/Al/Ny/CPP, PET/Ny/CPP or Ny/CPP. TAKELAC A-670A. Solvent free adhesive TAKELAC A-670A is a polyester polyol... (read more)Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
Master Bond, Inc.
UV15X-6NM-2: UV Curable System Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical, electronic, semiconductor, microelectronic and laser applications. UV15X-6NM-2 features an elongation exceeding 200%, which contributes to its ability to withstand rigorous thermal cycling... (read more)Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Dymax
Light-Curing Bonding Adhesives Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete cure in shadow areas. Some products include our See-Cure technology allows for quick visual confirmation of complete cure. The instant bond allows for immediate parts handling and the ability to move onto the next step in the... (read more) -
Dymax
Fast-Cure Encapsulant Protects Fragile Electronics interconnects. Dual-Cure Processing Flexibility. The material cures in seconds upon exposure to UV or visible light and includes a secondary heat-cure mechanism for shadowed areas. This dual-cure feature ensures complete polymerization even in dense assemblies or under components, improving overall reliability and throughput. Process and Performance Advantages. The one-part formulation simplifies dispensing and eliminates mixing or pot-life concerns. Formulated without solvents or isocyanates... (read more)Browse Encapsulants and Potting Compounds Datasheets for Dymax -
DOD Technologies Inc.
Portable, Colorimetric Detection = ChemLogic® CLPx . For CLPx replacement parts/accessories, please click here. In a bind or want to try-before-you-buy? Check out our short-term loaner program today!. For more information on isocyanates and OSHA standards, please click here. Follow us on: Facebook. YouTube. LinkedIn. DOD Technologies. The Leader In Low-Level Gas Detection. Manufacturer of low-level gas detection systems and solutions. Our product portfolio includes colorimetric, electrochemical, catalytic bead, FTIR, and PID technologies to detect... (read more)Browse Gas Instruments Datasheets for DOD Technologies Inc. -
DOD Technologies Inc.
VISION® 8 Continuous Gas Detector of gas hazards. We also offer routine maintenance and repair, product loaner options, and on-site field service support. In a bind or want to try-before-you-buy? Check out our short-term loaner program today!. For more information on isocyanates and OSHA standards, please click here. (read more)Browse Gas Sensors Datasheets for DOD Technologies Inc.
-
Service Life Prediction of Polymeric Materials
… a nitroxide steady state con- centration after reaching the maximum as found in HAS stabilized plastics and coat- ings.8,12 The increased radiation harshness results in generation of higher concentration of nitroxides as found in acrylate isocyanate two-pack PUR exposed …
-
Miniemulsion Polymerization Technology
H2C = C H - R - N - C - OR ' - OH H2 C =CH-A-NCO is an acrylate isocyanate (C) HO- R " - OH is a castor oil or a vegetable oil monoglyceride (diol) .
-
Federal Register > Tuesday, September 16, 2014 > [79 FR 55460] Certain New Chemicals; Receipt and Status Information
(G) Acrylate isocyanate polymer.
-
Gradient Structure Polymer Obtained from a Homogeneous Mixture: Synthesis and Mechanical Properties
To achieve this goal, a mixture containing a modified aromatic epoxy acrylate Laromer1 LR 8986 (functionalized with double bonds and hydroxy groups), an isocyanate acrylate Laromer1 LR 9000 (containing double bonds and isocyanate groups), and Darocur1 1173 as photoinitiator, has been studied.
-
ASTM MNL45 - Radiation Curing of Coatings
Dual-cure systems can also be based on urethane acrylates that contain both acrylate and isocyanate functionality.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/157599/2/D_Horie_Hiroaki.pdf
Formation of nickelacycle 1 and reaction with acrylate or isocyanate .
-
Chapter 9 Dual-Cure Mechanisms
Dual-cure systems can also be based on urethane acrylates that contain both acrylate and isocyanate functionality.
-
Kanerva's Occupational Dermatology
Allergens include (meth)acrylic compounds, sometimes of epoxy type (epoxy (di) (meth) acrylates ), isocyanates , and photoactivators (Emmett and Kominsky 1977; Bjo¨rkner et al. 1980; Nethercott 1981; Malten and Seutter 1984; Nethercott et al. 1983; Aalto-Korte et al. 2009).
-
Optimization of UV curable acrylated polyester-polyurethane/polysiloxane ceramer coatings using a response surface methodology
The main aim of this study was to design a UV-mois- ture dual curable organic/inorganic hybrid system by uti- lizing a polyester acrylate , isocyanate functional alkoxysi- lane coupling agent, and sol-gel precursor.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Mar resist. aid, flow aid, leveling agent, surf. tens. reducer, wetting agent for solv.-based paints (PU, vinyl, alkyd-melamine, acrylate - isocy- anate ), one-coat systems, anticorrosive paints, wood/furniture varnishes, printing inks .
Indicates content that may require registration and/or purchase.