-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of
- Fiber Core Size: 1,960 µm
- Numerical Aperture: 0.51
- Bending Radius: 50 mm
- Operating Temperature: -55 to 70 C
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of
- Fiber Core Size: 1,470 µm
- Numerical Aperture: 0.51
- Bending Radius: 37.50000000000001 mm
- Operating Temperature: -55 to 70 C
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of
- Fiber Core Size: 240 µm
- Numerical Aperture: 0.51
- Bending Radius: 6.25 mm
- Operating Temperature: -55 to 70 C
-
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of
- Fiber Core Size: 2,950 µm
- Numerical Aperture: 0.5
- Bending Radius: 75.00000000000001 mm
- Operating Temperature: -55 to 70 C
-
Supplier: Lighting Plastics of Minnesota, Inc.
Description: Product Description The patented Refractive Grid uses a refracting hemispherical prism and technology similar to the light piping of fiber optics to intercept and return high angle light back into the fixture for another chance to get out as useful light. Output in the 0-70 Suggested for use
-
Supplier: Electro-Lite Corporation
Description: ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps -- 20,000cps
- Applied Thickness / Gap Fill: 0.25 inch
- Viscosity: 5,000 cP
- Use Temperature: -45 to 300 F
- Tensile Strength (Break): 7,000 psi
-
Supplier: Newark, An Avnet Company
Description: SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:1mm; Product Range:-; Cable Length:2m; Ferrule Material:Acrylic RoHS Compliant: Yes
-
Supplier: Thorlabs, Inc.
Description: Air-Spaced Doublets. Thorlabs offers molded, CNC-polished, and MRF-polished aspheric lenses, available with or without anti-reflection (AR) coatings. Aspheric lenses are often employed to collimate light exiting a fiber or laser diode. The surface of an aspheric lens is designed to eliminate
- Focal Length: -100 to 9.65 mm
- Diameter / Length: 2 to 25.399986284007408 mm
- Center Thickness: 0.8800000000000001 to 36 mm
- Edge Thickness: 1.45 to 200 mm
-
Supplier: Shanghai Optics
Description: other image distortions, such as astigmatism. Aspheric lenses have been used for many years to reduce spherical aberration and improve the performance of optical systems, but past high cost made them impossible to be used in real life applications in the past. Recent manufacturing advances in
- Lens Type: Aspheric Lens
-
Supplier: Industrial Fiber Optics, Inc.
Description: educational curricula as a beginning tool for exploring/experimenting in laser and optical technology. It is the lowest powered and most economical laser we offer (.5 mW of laser power is adequate for most basic optical experiments as long as there is not bright light in the room.) CT
- Wavelength Range: 632.8 nm
- Laser Power: 0.5 milliwatts
- Beam Area: 0.173 mm²
- Operating Voltage: 12 to 18 volts
-
Supplier: Proto Labs, Inc.
Description: Real Injection Molded Parts In as Fast as 1 Day! Prices from $1495. Best for 10–10,000+ pieces. Choose from hundreds of engineering-grade resins: ABS, Polycarbonate, Nylon, Acetal, Polypropylene, Acrylic, PBT, HDPE, LDPE, TPE, TPU, and LCP including glass or fiber filled grades. What
- Industry Served: Aerospace, Automotive, Electrical / Electronics, Food Processing, Industrial, Marine, Medical, Optical, Pharmaceutical, Semiconductor
- Services: Design Assistance, Mold Texturing, Production Facilities, Prototyping
- Mold Type: Injection Molding
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Master Bond, Inc.
Description: system can be used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications, when a robust UV curable paste consistency system is desirable. Product Advantages One component system, no mixing needed Paste consistency Not oxygen inhibited/li>
- Use Temperature: -80 to 300 F
- Tensile Strength (Break): 300,000 to 350,000 psi
- Dielectric Constant (Relative Permittivity): 3.4
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Master Bond, Inc.
Description: used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications. Product Advantages Fast cure upon exposure to a UV light source No oxygen inhibition Superb electrical insulator Exceptional bond strength with good toughness Good dimensional stability
- Viscosity: 500 to 2,500 cP
- Use Temperature: -80 to 300 F
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 to 33.333333333333336 µin/in-F
- Index of Refraction: 1.54
-
Supplier: Esprix Technologies
Description: Oxide-Propylene Oxide Copolymer Flexible, elastomeric Alcohol tolerant; soluble in polar organic solvents Hot melt extrudable JetSORB 2000: Swellable Acrylic Polymer Superabsorbent coatable polymer Self crosslinking for waterfastness Anionic POLYURETHANE BINDERS PASCOL JK-831N: Polycarbonate
- Features: Identification / Marking
- Form: Ink
Find Suppliers by Category Top
Featured Products Top
-
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
Gurley offers a wide variety of high quality optical materials and optical components, at prices that are second to none. GPI has the ability to supply standard, precision and custom designed components that may be fabricated from fused silica, crystal quartz, optical crystals, acrylics (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
range of optical polymers including Acrylic, Polycarbonate, and Cyclic Olefin Polymer. - Consideration of optical and mechanical properties when selecting the preferred optical polymer. - Plastic optics are organic glasses made of organic amorphous materials. (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
What are the applications of sapphire rod lenses? 1. Laser technology: for high power lasers, beam collimation and focusing; 2. Fiber optic communications: fiber optic coupling and fiber optic connectors; 3. Imaging (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
The Anritsu ACCESS Master MT9085A is a versatile, portable, all-in-one tester designed for thorough fiber optic network diagnostics. Engineered for field technicians, the MT9085A combines advanced OTDR analysis with a power meter, light source, and connector inspection capabilities, providing a (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
When research depends on unwavering stability, the RS2000 Optical Tabletop delivers. Featuring Tuned Mass Damping (TMD) technology, it pinpoints the most disruptive resonance frequencies, ensuring superior vibration suppression right where it matters most. It offers custom (read more)
Browse Optical Breadboards Datasheets for Newport MKS -
The Anritsu Network Master™ MT9090A is a highly portable and compact network tester engineered for efficient fiber optic and Ethernet network diagnostics. This versatile device is designed to provide comprehensive testing capabilities, ensuring accurate performance analysis and rapid fault (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
- Factory standard features: Diameter range of 2-50mm Scratch & Dig of 20/10 Sphericity of 0.05mm Surface Quality of 40-20 Diameter Tolerance of +/-0.05mm - Selection based on numerical aperture for fiber optics coupling - Common materials used: UV grade fused silica, sapphire, and BK7 (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
The si155 features a high power, low noise, ultra wide swept wavelength laser with guaranteed absolute accuracy on every scan, which is realized with Micron Optics patented Fiber Fabry-Perot filter and wavelength reference technology. The HYPERION platform features groundbreaking (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations
More Information Top
-
Optically encoded physical keys
It was more difficult to find data for acrylic optical fibers I ordered a sampler pack from Anchor Optical in order to divine their characteristics myself.
-
Plastic Optical Fibers
Acrylics optical fibers have higher transmission properties than styrene.
-
Modification by dantrolene, procaine and suxamethonium of caffeine‐induced changes in aequorin luminescence transients and twitch tensions of directly‐stimulat...
…aequorin luminescence for the injected area (about I mm in diameter) was measured using a photon counter (slightly modified Model C767, Hamamatsu Photon- ics) and a photomultiplier tube (Model R464, Hamamatsu Photonics) attached to an acrylic optical fibre (2 mm in diameter…
-
Chromatic Dispersion Compensation In A Fresnel Lens By Means Of A Diffraction Grating
channel spectrally -filtered sunlight into acrylic optical fiber couplers at very high geometric concentration.
-
Optical properties of 3D photonic crystals filled with CdSe/CdS quantum dots
In the reflection mode, both the laser excitation and the luminescence detection were performed from the same side of the sample using a special Y-coupled acrylic optical fiber tip with the aim of performing fast PL measurements with excitation wavelengths starting…
-
A low-cost fiber-optic instrument to colorimetrically detect patients with Barrett's esophagus for early detection of esophageal adenocarcinoma
0.03 (ESKA acrylic optical fibers , Mitsubishi).
-
Sustainable Indoor Lighting
For example, side emitting cables, 0.75-mm PMMA acrylic optical fibers , can be stretched to create micro-tears in its reflective coating, allowing light to pass evenly through its side.
-
A cost-efficient and portable sulfide device with in situ integrating gas-permeable porous tube isolation and long path absorbance detection.
The ends of the tube were terminated by a light emitting diode and a photodiode via plugging acrylic optical fiber into the light input/output of tees.
-
Photobioreactors with internal illumination – A survey and comparison
Javanmardian and Palsson (1991) reached cell densities of up to 109 mL–1 with Chlorella vulgaris, using an IIPBR with 100 acrylic optical fibers [30].
-
A disposable blood cyanide sensor.
One end of the tube terminates in an amber (583nm) light emitting diode; the other end in a photodiode via an acrylic optical fiber .
Indicates content that may require registration and/or purchase.