-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard acrylic ready-to-use static dissipative floor finish is another quality product from Desco. Use caution when purchasing products in this category as some may be flammable. This particular static dissipative floor finish is not flammable.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide acrylic ready-to-use ESD / anti-static floor finish is another quality product from ACL. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static floor finish is not flammable.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard acrylic ready-to-use ESD / anti-static floor finish is another quality product from Desco. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static floor finish is not flammable.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard acrylic ready-to-use ESD / anti-static floor finish is another quality product from Desco. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static floor finish is not flammable.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Description: Polysiloxane 1K is a single component, high performing, acrylic siloxane finish coat. It has excellent chemical resistance and flexibilityy. Provides long term performance comparable to aliphatic urethanes, plus, it is free from isocyanates. Low VOC Isocyanate free No recoat window
- Wet / Applied Thickness: 0.0024 to 0.004 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 250 F
- Coating Material: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Shurtape Technologies, LLC
Description: Specialty grade, low adhesion polyethylene masking tape designed for temporarily securing protective floor coverings to coated and cured wood floor finishes in residential and commercial applications, and can also be used on gym floors for temporary court marking, as well as on
- Width: 1.889763779527559 inches
- Thickness: 0.0046 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Temperature Resistance: 0 to 71.11111111111111 C
-
Description: Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance Outstanding exterior durability and gloss retention
- Wet / Applied Thickness: 0.0048 to 0.011 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Coating Material: Acrylic / Latex, Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder, Water Based
-
Supplier: Titebond
Description: around the room. Return to your starting row and finish from that point back to the wall. Installation Guidelines It is not necessary to roll the floor. During the installation of the flooring, walk the floor every two hours to inspect the quality of workmanship being performed.
- Viscosity: 100,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Description: ArmorSeal®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component
- Wet / Applied Thickness: 0.0035 to 0.0045 inch
- Cure / Dry Temperature: 55 to 100 F
- Operating / Use Temperature: 50 to 100 F
- Coating Material: Acrylic / Latex, Resin Base / Polymer Binder, Water Based
-
Supplier: Fosroc Limited
Description: Textured is a textured water based protective coating based on a special acrylic polymer. It provides low dirt pickup, resistance to aggressive elements, UV light and rain. It is available in a wide range of colours.
- Type: Coating
- Features: Floor
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a great-looking
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a great-looking
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a great-looking
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a great-looking
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Sauereisen, Inc.
Description: ConoThane Glaze No. 310 white and clear are U.S.D.A. approved. The product is suitable for both interior and exterior environments. ConoThane Glaze may be used on metal buildings, ships, offshore equipment, chemical plants, water towers, structural supports, tanks, bridges, heavy equipment,
- Coverage: 450.00000000000006 ft²
- Wet / Applied Thickness: 0.0035 inch
- Cure / Dry Temperature: 70 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Surface Armor LLC
Description: solvents, painting mishaps and assorted contaminants can damage the finish, driving up costs and devaluing the product. Hazards arise during: Molding Forming Polishing Cutting Routing Painting Assembly Shipping Handling Storage Installation Whether you’re dealing with polycarbonates,
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
machine for car wash and truck wash detergents to carpet, floor and specialty cleaners, the Rollo-Mixer gives our customers consistent homogeneous blends. Industrial detergent mixer applications like metal finishing and tank cleaning products, require an even distribution of powder brighteners and (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
products for which automated processes are unsuited or products made in such low volumes that the cost of automating the process isn’t justifiable. As only one side of a finished part created in an open mold is smooth, the process is not appropriate for parts that require a smooth finish across all (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
More Information Top
-
Dictionary of Industrial Terms
Material Engineering Acrylic : Type of polymer popular for floor finishes .
-
Acrylic Surface Coatings
Protective coatings other than paints, such as fabric and leather finishes , floor polishes and paper coatings, can also be based on acrylic polymers ; however, these coatings are not included in this report.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Compilations and Notebooks > List of Health Eff...
Acrylic acid is used in the manufacture of plastics, in latex applications, in floor polish, in polymer solutions for coatings applications, emulsion polymers, paint formulations, leather finishings , and paper coatings.
-
Federal Register > Wednesday, January 16, 2008 > [73 FR 2912] Organic Esters of Phosphoric Acid Risk Assessments Risk Reduction Options; Notice of Availability
… tents, sails, drapes, shower curtains, flooring products, and films not for food contact); plastic furniture (not for food service or storage); acrylic , urethane, wax and varnish floor sealers, finishes , and maintainers (carpets shampoos … … for food preparation surfaces); polymer concrete; synthetic and non …
-
Green Solvents I
Polymers and copolymers of MMA are also used in waterborne, solvent, and undissolved surface coatings, adhe- sives, sealants, leather and paper coatings, inks, floor polishes, textile finishes , den- tal prostheses, surgical bone cements, and leaded acrylic radiation shields and in the preparation …
-
Wood flooring adhesives provide benefits.(W.F. Taylor Co.) - Adhesives & Sealants Industry | HighBeam Research
Taylor MS Plus Wood Flooring Adhesive with Meta-Tec[R] Technology, is a one component 100% solids, cross linking, MS polymer -based adhesive formulated for the … … block parquet, engineered wood plank, acrylic impregnated plank, bamboo, and pre- finished and unfinished solid…
-
Plastics for construction protection and the emphasizing repair
… risk 254 silicon carbide 254 silicon carbide 117, 102 siloxane- acrylic resin-natural wax base … … 192, 202, 294 faring coating 330 surfacer 40, 52 … … corrosion cracking, intergranular 407 polymer Sprayable to storage 125 … … standard deviation 285 standard- floor coating system 210 location …
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Esi-Cryl™ Seal [Cook Composites & Polymers ] Chem. Descrip.: Acrylic Uses: Floor finish concentrate for resilient floors and indoor concrete Properties: Dens.
-
Handbook of Paper and Pulp Chemicals
Synonyms: Ethylene/ acrylic acid/VA copolymer; 2-Propenoic acid, polymer with ethene and ethenyl acetate Definition: Copolymer of ethylene, acrylic acid, and vinyl acetate monomers Uses: Film-former for adhesives, floor finishes , general coatings; emulsions; food-pkg. adhesives; in paper/paperboard in contact with dry food .
-
Handbook of Textile Processing Chemicals
Prods.: Heated to decomp., emits acrid smoke and fumes Uses: Monomer for acrylic resins; thermoplastic resin for plastic coatings, printing inks, overprint varnishes, refinish lacquers, leather, textile finishing ; dispersant; lube oil additive … … shade and tinting paints; floor care prods.; toner resins … Manuf./Distrib.: Aldrich; Ashland; Fluka; Monomer- Polymer & Dajac Labs; Rohm Tech; Whyte Chems. Ltd .
Indicates content that may require registration and/or purchase.