Products/Services for Acrylic Shower Wall Panels

  •  
    Wallplates - (85 companies)
    Wallplates are covers for electrical receptacles and switches normally mounted on a wall. Types of Wallplates Wallplates can be used in many applications in many industries. There are several types available depending on the application. Blank...
  •  
    Shower Basins, Surrounds, and Stalls - (118 companies)
    ...panels which prevent shower overspray and splatter from exiting the designated shower area. Large-sized panels of fiberglass, acrylic polymers, tempered glass, or other waterproof materials are manufactured in a large variety of forms. Frequently...
  •  
    Ceiling Tiles and Panels - (134 companies)
    Ceiling tiles and ceiling panels are products and materials used to finish and/or decorate room ceilings. They are used with cathedral, coved, decorative, domed, shed, suspended, tray, and vaulted ceilings. Types of Ceiling Tiles and Panels...
  •  
    Waterproofing Membranes - (138 companies)
    Waterproofing membranes consist of waterproof plastic, rubber, or coated fabric materials. When properly installed, they are used to prevent the ingress of water into foundations, roofs, walls, basements, buildings and structures. Waterproofing...
  • Cleanrooms-Image
    Cleanrooms - (190 companies)
    ...and assembled components, such as walls, ceiling grid struts and other components. Modular hardwall cleanrooms provide the rigidity and durability of a freestanding room. The walls of the cleanroom are of a solid material, rather than fabric. Modular...
  •  
    Doors - (1347 companies)
    ...in a house may be constructed of hollow core wood panels. A house 's exterior doors may be made of solid wood or steel. An exterior door must provide security and insulate the inside of a house or building from outside weather conditions. Doors fitted...
  •  
    Overlays and Veneers - (77 companies)
    ...and orientated strand board (OSB) are common core materials. Some overlay suppliers describe laminated panels or laminates as surfacing materials because these products can be used as coverings or surfaces for floors, walls, countertops and tabletops...
  •  
    Wall Coatings - (118 companies)
    ...paint: water-based (latex) and acrylic-based (oil). Waterproof wall paints are wall sealers that form a vapor barrier on interior walls, preventing the ingress of moisture that can damage insulation and fixtures. Wall primers are vapor barrier primers...
  •  
    Curtain Walls - (125 companies)
    ...comfort and visual comfort are more difficult to control when highly-glazed curtain walls are used. Other common fill materials for curtain walls include stone veneer, metal panels, louvers, and operable vents or windows. Older curtain walls may use...
  •  
    Cabinets and Casework - (796 companies)
    ...are attached against a wall. They may include sliding glass doors or glass back with removable stops. General-purpose storage cabinets are also available with different types of doors. They may feature angled shelves and an integral or separate dust panel...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire