Products/Services for Acrylic Thermoforming Ovens
-
Ovens (industrial) - (487 companies)Industrial ovens are batch or continuous process insulated enclosures or tunnels used for thermal processing. Ovens are lower temperature (usually <1400 degrees F) thermal processing units, usually without refractory insulation. Thermal...ApplicationCleanroomExternal Configuration -
Reflow Ovens - (19 companies)Reflow ovens are used to perform reflow soldering of surface mount electronic components to printed circuit boards (PCB). Reflow ovens are electronic heating devices used to mount electronic components to printed circuit boards (PCB) using surface...
-
Thermoforming Services - (75 companies)Thermoforming services involve placing a sheet of heated thermoplastic material onto a mold and then applying pressure or vacuum to conform the sheet to the mold. Thermoforming is used to create molded parts for, among other things, packaging... -
Laboratory Ovens - (267 companies)Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates. Laboratory ovens are convection... -
Thermoforming and Vacuum Forming Equipment - (73 companies)Thermoforming equipment and vacuum forming equipment forms thermoplastic sheets or films over molds into finished shapes. First, the thermoplastic sheet or film is heated with electric, infrared, or natural gas heaters. Next, the thermoplastic... -
Vacuum Ovens - (71 companies)Vacuum ovens are heat-treating ovens that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum ovens, the heat-treating process takes place inside a vessel that is airtight...
-
Acrylic Adhesives and Acrylate Adhesives - (197 companies)Description. Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction...
-
Industrial Adhesives - (1385 companies)Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products. How to Select Industrial...
-
Plastic Molding Services - (2499 companies)Plastic molding services use a number of different molding techniques to produce components, including thermoplastic and thermoset injection molding, blow molding (includes injection blow molding), rotational molding, thermoforming, structural foam...
-
Silicone Adhesives and Sealants - (336 companies)Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone...
Product News
-
Guangdong Atmars Industry Co., Limited
Desktop oven Main classifications. Ordinary hot air tabletop oven. Single air duct hot air circulation, basic drying, dehumidification, and baking, with high cost performance. Precision tabletop oven. Double air duct uniform air supply, high temperature control accuracy, suitable for electronic component aging, glue curing, and precision sample testing. Dust-free tabletop oven (clean model). Built-in high-efficiency filter, suitable for clean rooms, semiconductors, and optical components. Nitrogen-filled... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Cincinnati Sub-Zero Products
Industrial Heating and Drying Ovens Advanced solutions for all of your heating and drying oven needs. Our complete industrial oven product portfolio consists of heating and drying ovens, tempering ovens, conveyor ovens, tempering ovens, vacuum ovens, sterilizing ovens, explosion resistant ovens, conveyor ovens and IR Infrared ovens provide the technology for your testing and production processes needs. With advanced user and product safety features, our ovens meet many safety and industry requirements including EN 1539, and AMS... (read more)Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products -
Harper International Corporation
Custom Ovens (Industrial) Harper International Corporation manufactures custom ovens to match your specifications. (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Custom Laboratory Ovens Harper International Corporation manufactures custom laboratory ovens to match your specifications. (read more) -
Weiss Technik North America, Inc.
Heat Technology & Production Ovens Advanced Solutions for your Heat Technology & Production requirements. Weiss Technik 's complete portfolio of heating and drying ovens, tempering ovens, continuous ovens, production ovens and IR Infrared technology ovens provides advanced technology for your testing and production requirements. With advanced user and product safety features, our ovens meet many safety and industry requirements including EN 1539, and AMS 2750E or CQI-9. We have both pre-engineered and custom solutions. CONTACT (read more)Browse Ovens (industrial) Datasheets for Weiss Technik North America, Inc. -
Harper International Corporation
Custom Industrial Oxidation Ovens Harper's instrumentation improvements include a two-tier balancing methodology, responsive quench system and rapid cool down system, emissions monitoring, and inherently safer pressure relief system. Additionally, Harper's modular construction design is another advancement that sets us apart from the competition. Our ovens have shown a 90% reduction in labor versus similar field erection times into a full line pilot system (300mm). Additionally, Harper's proprietary research oven technology... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Cincinnati Sub-Zero Products
Industrial Ovens with Superior Uniformity Our industrial heating and drying ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. HeatEvent ovens are designed for a variety of heating, drying, curing, sterilization and thermal testing applications across multiple industries. Some of these industries include rubber and plastics, compounds, electronics, medical, automotive, aerospace, pharmaceutical and optical. Features & Benefits. Smallest footprint with the large... (read more)Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products -
Guangdong Atmars Industry Co., Limited
Large industrial oven Overall machine structure configuration. Cabinet shell and inner liner. Inner liner: 304 stainless steel, thick plate, resistant to temperature and corrosion; cabinet shell: cold-rolled steel plate, high-temperature spray coating; multi-layer silicic acid aluminum insulation layer, heat insulation and energy saving, outer wall at low temperature. Thick and high-temperature resistant silicone rubber whole-ring seal, reducing heat loss. Hot air circulation system. High-power long-axis fan +... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Industrial Oven Handling solvent-rich materials involves serious safety risks, as traditional ovens may trigger explosions or excessive internal pressure, endangering operators and disrupting production. This explosion-proof oven provides superior safety and performance: Triple explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20 C to 200 C, fluctuation +-0.3 -0.4 C, uniformity <= +-1.5 C, heat-up time <= 40?min. Durable... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Coiling Technologies, Inc.
Pyromaitre In-line Oven CTI has made another acquisition of a Pyromaitre in-line oven to strengthen our small spring production capacity. The P106 has the capability to process 740 lbs (340 kg) per hour at 700 F (370 C). This is critical when processing high-tensile CrSi alloy wire, which requires immediate stress relief following the coiling operation. This ensures minimal risk of material fracture after coiling, especially for tight-index springs such as clutch springs. Pyromaitre ovens are ideal when seeking... (read more)
-
Mechanical and Aerospace Engineering, ICMAE2011 Complete Document
So, this work presents a procedure applied on the thermoforming process to determine the best setup factors such as temperature, time and other independent factors of ovens , which effect on the acrylic sheets thickness.
-
Improving the Quality of Thermoforming Process Using a Proposed Analysis Algorithm (A Case Study)
So, this work presents a procedure applied on the thermoforming process to determine the best setup factors such as temperature, time and other independent factors of ovens , which effect on the acrylic sheets thickness.
-
THERMOFORMING ACRYLIC SHEET: Plastic Distributor & Fabricator
Acrylic sheet can be thermoformed using several types of equipment such as vacuum, pressure, or stretching equipment, and a variety of heating methods including coiled nichrome wire, metal (cal) rod, hot air ovens , ceramic elements, and quartz tube (nichrome filament and tungsten …
-
Ethylene
After one heated sheet is removed from the oven and placed in one of the forming stations, another (meth) acrylic sheet is placed in the oven and heated for transfer to the second forming station after the form in the second forming … Once unloaded from the thermoforming machine, the form is placed on conveyor line S-106 and conveyed …
-
Journal of Hydronautics > Development of a Manned Transparent Capsule for Panoramic Marine Observation
After positioning the acrylic disk in the mold, they were placed in an oven and gradually heated to 300° F over a period of 24 hr. Thermoforming was accomplished at 300° F by applying a vacuum of 29 in.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92176/897205563-MIT.pdf?sequence=2
Unlike ABS and polyethylene, common plastics used in thermoforming , acrylic sheets of the desired thickness could not be heated sufficiently for good forming with a heat gun. Specialized equipment such as an infrared heater or forced-air oven would be required to form acrylic …
-
Photochromic ultraviolet protective shield
… acrylic sheet is obtained by cell casting between plate glass cells and cured by adjunction ofcuring agents such as peroxide or azo compounds (Azobisisobutyronitrile at concentration of0.1% in weight of the acrylic monomer is used) at … … deg. C in an oven . The formed sheet is then cut and shaped using most conventional thermoforming equipment (fig. 3).
-
CR4 - Thread: Acrylic Glass Thermoforming and Welding Process
Re: ACRYLIC GLASS THERMOFORMING & WELDING PROCESS flame, heat gun, oven .
-
Carbon Fibers
Fig. 6.21 Photographs of thermoforming molding and infrared ovens The plastics that are used in thermoforming include acrylic , LDPE, and crystalline polyester (CPET).
-
Influence of rheological properties on the sagging of polypropylene and abs sheet for thermoforming applications
This was confirmedwith sagging experiments performed in an air cir- culating oven , where the rate of sagging … he thermoforming process is widely used in the Tplastics industry to produce articles for the pack- aging … Polymers such as polystyrene (PS), acrylonitrile-butadiene-styrene (ASS),polypropylene (PP),vinyl, and acrylic polymers have been …
Indicates content that may require registration and/or purchase.