-
Supplier: igus® inc.
Description: linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Y-axis: Consisting of: drylin® ZLW-0660 toothed belt axis, standard version, toothed belt tension 150N, feed 54mm/rev, aluminium profile, surface:
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 39.37007874015748 in/sec
- Y-Axis Travel: 5.905515 inch
- Carriage Load: 6.615 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Newport MKS
Description: DC Servo Actuators TRA DC servo linear actuators are our lowest cost solution for general OEM and research applications. They incorporate an excellent space saving design that allows them to be used with a wide variety of manual stages, mirror mounts, and OEM applications. TRA
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.015748031496063 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
-
Supplier: Newport MKS
Description: CONEX-TRA25CC is a miniature DC servo actuator integrated with a CONEX-CC controller that provides 25 mm travel in a slim, 18 mm diameter housing, and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.015748031496063 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: DC Servo Actuators TRA DC servo linear actuators are our lowest cost solution for general OEM and research applications. They incorporate an excellent space saving design that allows them to be used with a wide variety of manual stages, mirror mounts, and OEM applications. TRA
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.015748031496063 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: ATS Automation
Description: Frequency (RF) or mechanical pallet tags. Modular Design—Reusable The ATS SuperTrak conveyor’s simple, modular design does not require additional sensors, actuators or mechanical drives, so that reconfiguring for new applications is as simple as setting new commands. System
- Maximum Load: 2.2 to 6.6 lbs
- Speed: 492.1259842519685 ft/min
- Conveyor Type: Slat Conveyor
-
Supplier: RS Components, Ltd.
Description: Kingston OTM8S1S3512Q-B00 SSD
- Device Type: Hard Drive
- Mounting Options: Integrally Mounted
-
Supplier: Advantech
Description: Seagate IPC 3.5" 1TB SATA III 7KRPM 256MB HDD High instantaneous (burst) data-transfer rates Native command queuing SeaToolsTM diagnostic software Quiet operation Support for S.M.A.R.T.
- Capacity: 1,000 GB
- Width: 4.00000216 inch
- Length: 5.7874047 inch
- Height: 1.00000054 inch
-
Supplier: Advantech
Description: Seagate ENT 3.5" 10TB SATA3 7KRPM 256MB HDD 3.5" SATA Interface 7200 RPM spindle speed High instantaneous (burst) data-transfer rates (up to 600MB per second) State-of-the-art cache and on-the-fly error-correction algorithms Support for S.M.A.R.T. drive monitoring and reporting
- Capacity: 10,000 GB
- Width: 4.009844685 inch
- Length: 5.7874047 inch
- Height: 1.02755961 inch
-
Supplier: Advantech
Description: WD 3.5" 2TB SATAIII 7KRPM 256MB HDD NoTouch Ramp Load Technology Data LifeGuard Advanced Low power consumption IntelliSeek Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: Advantech
Description: Seagate 2.5" 1TB SATAIII 5KRPM 128MB HDD 1 TB Storage 5K RPM 128MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 1,000 GB
- Width: 3.950789535 inch
- Length: 2.750001485 inch
- Height: 0.2755907 inch
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.244 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Toshiba America, Inc.
Description: traditional hard drive. Wireless streaming and sharing Uninterrupted Internet Small and easy to carry Keep smart storage center stage. Pocket-sized and easy to carry Wireless access and share Broad compatility FlashAir™ III Wireless SD Card Share it fast. Share photos and videos
- Capacity: 16 to 1,000 GB
- Transfer Rate: 0.06 to 0.625 GB/sec
- Mounting Options: Free Standing
- Device Type: Hard Drive, Solid State Disk
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 400 GB
- Transfer Rate: 0.8 GB/sec
- Interface: FireWire® (IEEE 1394), USB
- Mounting Options: Free Standing
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A The LG Super Multi Blue BP06LU10 slim portable Blu-ray rewriter features USB 2.0 connectivity with a 6x BD-R write speed. Simply plug in and record up to 50GB of files, photos, or business documents onto a dual layer BD-R disc. LightScribe gives you the added feature of
- Device Type: Hard Drive
-
Supplier: Verbatim Corporation
Description: 500GB Titan XS™ SuperSpeed USB 3.0 Portable Hard Drive The Verbatim Titan XS™, the smallest portable hard drive in the industry, now joins forces with SuperSpeed USB 3.0 - the fastest connectivity in the industry! This rugged and sporty drive offers a
- Capacity: 500 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
- Interface: USB
-
Supplier: Corsair Memory
Description: Step Up To Solid-State Speed with Force Series 3 Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. One of the best PC performance investments you can make. You'll be amazed at the
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 240GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:240GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: TapeOnline.com
Description: to the 5400RPM model.The SATA interface is standard to most laptops manufactured in the last several years, making Momentus an ideal upgrade hard drive for laptop owners looking to expand their storage capacity.Seagate's G-Force Protection Technology⢠detects falls and swings the
- Device Type: Hard Drive
-
Supplier: Huawei Technologies Co., Ltd.
Description: A scale-out NAS storage system specifically designed for massive data storage. Employs a fully symmetric distributed architecture, supports either file or object storage, and delivers superior performance, extensive scale-out capabilities, and super-large single file system for unstructured data
- Capacity: 1,000,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: The MDP44x Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. The MDP44x series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data
- Capacity: 1 to 4 GB
- Device Type: Hard Drive
- Interface: IDE
-
Supplier: Hewlett Packard Enterprise
Description: application environments, remote offices and departmental locations. The new 6 Gb SAS enclosures—Large Form Factor (LFF) D2600 with 12 drive bays and Small Form Factor (SFF) D2700 with 25 drive bays—offer flexible, modular solutions to simplify capacity expansion of HP ProLiant and
- Capacity: 576,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 3.5"
- Capacity: 1.08 GB
- Width: 3.5 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 480GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:480GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: RAID management is perfect for small business users such as doctors or graphic designers to easily manage and store large amounts of data such as images, video, etc. Storage capacity is drive dependent with two hot swappable hard drive bays. The N2B1D with and HDDs (N2B1DD2)
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 40 GB
- Transfer Rate: 0.035 GB/sec
- Width: 3.54 inch
- Length: 5.91 inch
-
Supplier: TapeOnline.com
Description: Seagate Momentus 5400.6 500GB - ST9500325ASThe Seagate Momentus ST9500325AS hard drive is ideal for laptop computers. The fast 3.0Gbps SATA connection fits most laptops. Momentus' 500GB of storage capacity makes it ideal for storing entire music libraries or for editing video.Momentus
- Device Type: Hard Drive
-
Supplier: Hewlett Packard Enterprise
Description: Do you need a direct attached or shared storage solution within your BladeSystem enclosure? The D2220sb Storage Blade delivers direct attached storage for c-Class Gen8 blade servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline hard
- Capacity: 14,400 GB
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.011 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: IC Realtime, LLC
Description: NSS8016 is a network storage device specifically designed for high performance CCTV IP applications. IPSAN / NAS integration solutions High-performance, scalability, easy for data storage and file sharing Fault-tolerant data protection mechanisms for IC Realtime DVR's and NVR's Supports various
- Capacity: 2 GB
- Width: 17.716545 inch
- Length: 25.590565 inch
- Height: 5.2362233 inch
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 960GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: Want the fastest SSDs that Corsair makes? Choose Force Series GT. Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. Built for speed. You probably already know that solid-state
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LG Super-Multi NAS N1T1DD1W is a network storage device with a DVD rewriter which serves as an additional backup option storing up to 8.5GB on a dual layer DVD disc or up to 4.7GB on a single layer DVD disc. LG Super-Multi NAS N1T1 is a network storage device with a DVD
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Western Digital Caviar Blue Internal Hard Drive 250GB - WD2500AAKSWestern Digital's 250GB Caviar Blue internal hard drive uses a SATA (Serial ATA) port coupled with 16MB of onboard cache to achieve a fast 3.0 Gbps maximum data transfer rate. Caviar Blue is ideal for a
- Device Type: Hard Drive
Find Suppliers by Category Top
Featured Products Top
-
. To overcome these limitations, industrial automation is rapidly shifting toward high-performance electromechanical drive technology. The Advantage of ZIMM Electromechanical Actuators Upgrading to electromechanical (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
HIGH PRECISION LINEAR AXIS The TBS is a high precision linear axis with a 1 Degree Of Freedom. This is a mechanical bearing based indirect drive linear axis providing outstanding performance in term of accuracy and precision in its category. The axis (read more)
Browse Linear Slides and Linear Stages Datasheets for ETEL S.A. -
Next-Generation 6-Axis Piezo Alignment System 6-DOF motion, ultra-compact footprint, and high-speed photonics first-light search and alignment algorithms integrated in the controller firmware. The P-616.65S NanoCube® 6-DOF piezo-flexure stage is ideal for high (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P. -
angular drives in articulated arms and positioning systems Aerospace Actuators: Torque transmission in space-constrained flight control systems (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
package. Here is a clear definition of what actuator torque is. Actuator torque is a numerical expression of the amount of torque that an actuator is capable of generating. Torque is a term used to define the extent to which a motive energy twists an object around its own axis or a point. A (read more)
Browse Damper Actuators Datasheets for Indelac Controls, Inc. -
enough energy to drive the actuator to a preset safe position whenever they detect a loss of power Fail-Safe Actuator Applications Fail-safe actuators are critical in a number of applications and industries to prevent instances where unexpected events might cause damage to (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
two drive systems per spatial axis. The performance inhibiting factors for rapid, dynamic yet precise movements are breakaway torque, gear backlash and drive efficiency. The non-linear behavior of these factors makes it harder for the computer to calculate the steering commands. The actual (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
enough energy to drive the actuator to a preset safe position whenever they detect a loss of power Fail-Safe Actuator Applications Fail-safe actuators are critical in a number of applications and industries to prevent instances where unexpected events might cause damage to (read more)
Browse Single Phase Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc. -
miniature piezo stacks, manufactured in-house by PI’s piezo ceramics division, PI Ceramic. This advanced bi-phase inertia drive technology delivers higher drive and holding forces, increased velocity, and extended operational lifetime compared to traditional stick-slip solutions (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Compensation for position‐dependent mechanical resonances in head‐positioning control of hard disk drives
VCM design with round coil and axe -shaped magnet for hard disk drive actuator .
-
Design of carriage with two-layer coils for hard disk drive actuator
2007) VCM design with round coil and axe -shaped magnet for hard disk drive actuator .
-
Effects of stray magnetic forces on position error signals during a long seeking-and-settling process
2007) VCM design with round coil and axe -shaped magnet for hard disk drive actuator .
-
Miniaturized suspension structure for precise flying height positioning measurement using a swing arm actuator with a holographic optical element module sensor
K. Suzuki, S. Tsuda, T. Deguchi, and T. Shimizu, “VCM design with round coil and axe -shaped magnet for hard disk drive actuator ,” Mi- crosyst.
-
Position Error Predictions of a Hard Disk Drive Undergoing a Large Seeking Motion With Shock Excitations
[19] K. Suzuki, S. Tsuda, T. Deguchi, and T. Shimizu, “VCM design with round coil and axe -shaped magnet for hard disk drive actuator ,” Mi- crosyst.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68574/767834861-MIT.pdf?sequence=2
As discussed in Chapter 3, we chose to utilize the voice coil actuator of an old hard disk drive for our Z- axis movement.
-
A 5-axis mini direct drive robot for time delayed teleoperation
The first axis actua- tor is a linear voice coil from a 5.25 inch hard disk drive .
-
Microscopic pick-and-place teleoperation
duced hardware.t The first axis actuator is powered by a linear voice coil from a 5.25" hard disk drive .
-
A high bandwidth piezoelectric suspension for high track density magnetic data storage devices
In a hard disk servo mechanism, the driving direction of the secondary actuator should be in the track seeking or following direction, that is, perpendicular to the long axis of the suspension.
-
The Human Hand as an Inspiration for Robot Hand Development
… the rotation around the up and down axis as a linear motion along the vertical z axis . The actuators are direct- drive , flat-coil actuators from hard disk drives [42].
Indicates content that may require registration and/or purchase.