Products/Services for Adc Orcad 8
-
Analog-to-Digital Converter (ADC) Chips - (174 companies)Analog-to-digital converter (ADC) chips transform information from analog to digital form. Analog-to-digital converter chips (ADCs) transform information from analog to digital form. ADCs receive analog input, perform calculations on the analog...ArchitectureInterface TypeInput Type -
Analog-to-Digital Converters - (229 companies)Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor. Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital... -
IC Analog Multiplexers - (159 companies)Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs. Often, analog multiplexers are designed for routing... -
Phone Switchboards - (55 companies)ADC). IVR switchboards are used in smaller-scale applications where callers need to speak to specific person, such as the manager of a customer service department. IVR phone switchboards connect callers with a remote database and allow two-way... -
Microcontrollers (MCU) - (442 companies)...refers to the size of the data bus. The data bus is the number of bits that can transferred at the same time. Based on this specification, there are families known as 8-bit, 16-bit, 32-bit, 64-bit, and so on. The higher the size of the bus, the faster... -
Digital-to-Analog Converter (DAC) Chips - (157 companies)Digital-to-analog converter (DAC) chips convert digital signals that represent binary numbers into proportional analog voltages.
-
SCSI Converters - (8 companies)...are directly attached through connectors available on the mainboard. Types of SCSI Converters. SCSI adapters have evolved over time extending data rates and functionality. Specific types include: SCSI-1 is the original version using an 8-bit parallel bus...
-
Data Acquisition Computer Boards - (158 companies)Connexions. Analog-to-Digital Converters. There are several types of analog-to-digital converters (ADC) for data acquisition computer boards. Flash ADCs apply the input in parallel to many fast comparators whose thresholds are spaced equally throughout...
-
RF Power Dividers and RF Power Combiners - (333 companies)...of ways the input signal is divided at the output. Choices include 2, 3, 4, 5, 6, 7, 8, 9, 12, 16, 32, 48, and 64-way devices. Hybrid Products. RF power dividers and RF power combiners also include hybrid products. Ninety-degree hybrids split an input...
-
Shaker Controllers - (22 companies)Shaker controllers are hardware/software devices that generate one or more analog drive signals that are applied to an amplifier / shaker / test device for the purpose of creating a specified vibration environment at one or more points on a test device.
Product News
-
Win Source Electronics
Precision ADC Selection for Industrial Systems ADC Selection Guide for Industrial Applications. Selecting the right ADC is critical for achieving accurate measurement, stable signal acquisition, and reliable system performance in industrial and precision applications. This guide compares three devices with different architectures: AD7689: Cost-effective solution for general-purpose multi-channel acquisition. AD7699: Higher precision and lower noise for demanding measurement systems. AD7606: Simultaneous sampling with +-10V input... (read more)Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
Win Source Electronics
24-Bit Analog-to-Digital Converter(ADC) High-performance data acquisition systems require accurate signal conversion with a combination of high resolution and high-speed processing. Traditional ADCs may not provide the dynamic range and precision needed for industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an enhanced S- D architecture with integrated digital filtering. This ADC offers flexible... (read more)Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
Kayaku Advanced Materials, Inc.
SU-8 3000 Photoresist As an improved formulation of the original SU?8 and SU?8 2000, SU?8 3000 offers enhanced adhesion, reduced coating stress, and reliable performance trusted by MEMS manufacturers. With viscosities that support 2-50 mm film thickness in a single coat, this delivers excellent imaging quality and can produce high?aspect?ratio structures over 5:1. Its strong optical transmission above 360 nm enables precise patterning and near?vertical sidewalls in thick films. Designed for durability, SU?8 3000... (read more)Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Kayaku Advanced Materials, Inc.
SU-8 Photoresist During exposure, the photoresist undergoes cross?linking, creating highly stable regions that become insoluble in standard liquid developers, ensuring precise pattern retention. With its excellent optical transparency above 360 nm, SU?8 enables the formation of near?vertical sidewalls even in very thick film layers, making it ideal for high?aspect?ratio microstructures. Because of its long?term stability and strong material properties, SU?8 is best suited for permanent microfabrication... (read more)Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Dongguan Sheen Electronic Technology Co., Ltd.
1.8-8.0W Phase Change Thermal Material thermal performance. Dongguan Sheen Electronic Technology Co. Ltd. offers SP phase change thermal materials with a thermal conductivity range of 1.8-8.0W/m .K, tested for 1,000-hour reliability. Inquiries are welcome. (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
DOD Technologies Inc.
VISION® 8 Continuous Gas Detector VISION 8 Continuous Gas Detector with E lE Sense Technology. The VISION (R) 8 from DOD Technologies is the world 's first, and only, color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing between different gases within the same family, the VISION 8 produces fast and accurate results. The VISION 8 employs patented E lE Sense Technology (R) (a.k.a. "EYE" or Effective Wavelength Evaluation) to analyze samples in an entirely new light. Utilizing... (read more)Browse Gas Sensors Datasheets for DOD Technologies Inc. -
SiTime Corporation
The top 8 reasons to use an oscillator The top 8 reasons to use an oscillator instead of a crystal resonator. Every electronic system needs a timing device. And crystal (XTAL) resonators are often the go-to solution. However, oscillators, which pair a resonator with an oscillator IC into one complete integrated timing device, offer several benefits compared to XTALs. These benefits are further extended with MEMS timing technology. System designers no longer need to work around the limitations of XTALs and accept the headaches... (read more)Browse Oscillators Datasheets for SiTime Corporation -
5o.com
8-12 GHz Microstrip Isolator unidirectional signal transmission, protect valuable RF components and maintain signal purity of the whole system. RF Characteristics. Part Number. Frequency Range (GHz). Isolation. Min(dB). VSWR. Max. Insertion Loss. Max(dB). Connector. Type. 5o05780812. 8.0 ~ 12.0. 18. 1.3. 0.6. Microstrip. Basic Specifications. Dimension. 7*8*3.5mm. Impedance. 50 O. Forward Power. 15W. Operating Temperature. -55 ~ +85?. Reverse Power. 5W. Storage Temperature. -55 ~+125?... (read more) -
Ambrell Induction Heating Solutions
8 Considerations for Metal-to-Plastic Insertion Ambrell Induction Heating Solutions - Metal to plastic insertion -- or heat staking -- is a popular induction application at Ambrell's worldwide application laboratories, also known as THE LAB. Dr. Girish Dahake, Senior Vice President of Global Applications, and his team have seen this application with increasing frequency. He published an article in Industrial Heating on the topic, and here are eight critical parameters that he highlighted for a consistent induction insertion process: Tuning... (read more)Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
5o.com
2.0~8.0GHz Broadband RF Directional Coupler Professional 2.0-8.0GHz broadband RF directional coupler, reliable microwave coupling component for signal sampling, power detection and RF engineering applications. Model Number:5o55552502820NK. Frequency Range:2.0~8.0GHz. Nominal Coupling(dB):20 +-1dB. Flatness(dB): +-1.0dB. Insertion Loss:1.0dB. Directivity:16dB. VSWR:1.5. Connector Type:N Female. Dimension:94*52*18mm (read more)Browse RF Couplers Datasheets for 5o.com
-
Multichannel serial-parallel analog-to-digital converters based on current mirrors for multi-sensor systems
The structural scheme of 8 digital M ADC CM-2(G)M based on ABC -2(G)M, used for simulation with OrCAD 16.3 .
-
Simulation of continuously logical ADC (CL ADC) of photocurrents as a basic cell of image processor and multichannel optical sensor systems
Figure 8 . .... Structural scheme of 6 digit ADC CM based on ABC -1(G)14 , simulated with OrCAD 16.3 .
-
Multichannel analog-to-digital converters based on current mirrors for the optical systems
Structural scheme 6 digit ADC CM based on ABC -1(G)14 , modeled in OrCAD 16.3. .... Figure 8 .
-
Multichannel analog-to-digital converters based on current mirrors for the optical systems
Structural scheme 6 digit ADC CM based on ABC -I(G)14, modeled in OrCAD 16.3. .... Figure 8 .
-
An interdisciplinary senior design experience using biodiesel vehicles
Students utilized ORCAD ® schematic capture. .... The system itself consisted of an 8052 processor, EPROM, an 8 -bit, 8-channel ADC , RAM, and RS232 interface.
-
Continuously logical complementary: dual equivalently analog-to-digital converters for the optical systems
The block circuitry 6-digit EQ CL CD ADC on the basis of such АВС with current .... It also was used by us for research and modeling in OrCAD 16.3. .... Results of its research are shown on fig. 4,5,6,7, 8 ,9,10.
-
Transient Analysis of Subnanosecond Integrated ADCs
Figures 12 and 13 present the respective layouts of the analog portions of the ADCs using 8 or 16 comparator blocks. .... The behavior of the ADCs was simulated in the time domain with OrCad 9.0 [20].
-
Depth of interaction measurement in gamma ray imaging detectors with continuous scintillation crystals
…operation of the network was studied by simulations [6], [4] using the electronic design tool OrCAD [11]. .... The results for a 8 channel test configuration are shown in figure 3. .... the 2nd -moment signals had to be attenuated (gain -8.3) in order to avoid ADC overflow.
-
A Practical Example to Understand Pipeline A/D Converters Performance Using Software Tools
As an example, a 5-bit pipeline ADC is designed and simulated using Orcad Pspice and signal-to-noise ratio and distortion (SINAD), the total harmonic distortion (THD) and effective number of bits (ENOB) parameters are obtained from Matlab scripts. .... Their resolution is in the range from 8 bit for high frequency applications to 16 bits for…
-
An ADC test system based on the Macintosh computer
To get a better linearity of the ADC [ 8 ]is still one of our goals. .... They would also like to thank G. J. Hu who did some ORCAD work for the CVC…
Indicates content that may require registration and/or purchase.