-
Supplier: BRIM Electronics, Inc.
Description: Nylon has high tensile & torque strength, lightweight, non-magnetic, chemical & corrosion resistant. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185°F RoHS compliant. Std. Pkg.: 100, 1000.
- Inside Diameter: 0.093 to 0.378 inch
- Outside Diameter: 0.25 to 0.75 inch
- Thickness / Working Height: 0.055 to 0.093 inch
- Number Size: 1/4", 3/8", No. 10, No. 2, No. 4, No. 6, No. 8
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Inside Diameter: 0.093 to 0.257 inch
- Outside Diameter: 0.25 to 0.625 inch
- Thickness / Working Height: 0.016 to 0.032 inch
- Washer Type: Flat / USS Washer
-
Supplier: RS Components, Ltd.
Description: M2 nylon sealing washer
- Inside Diameter: 0.084645715 inch
- Thickness / Working Height: 0.01181103 inch
- Material: Nylon
- Features: Other
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3168 "ID": .171 [4.3] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
- Inside Diameter: 0.171 inch
- Outside Diameter: 0.373 inch
- Thickness / Working Height: 0.047 inch
- Washer Type: Flat / USS Washer
-
Supplier: DigiKey
Description: "#4 Flat, Retaining Washer 0.063"" (1.60mm) Thick Nylon"
- Washer Type: Flat / USS Washer
- Number Size: No. 4
- Material: Nylon
-
Supplier: DigiKey
Description: "Shoulder Washer 0.060"" (1.52mm) Thick Nylon"
- Material: Nylon
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3102 "ID": .115 [2.9] Material: Nylon OD: .235 [6.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer
- Inside Diameter: 0.115 inch
- Outside Diameter: 0.235 inch
- Thickness / Working Height: 0.047 inch
- Material: Nylon
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2253 "ID": .350 [8.9] Material: Nylon OD: .890 [22.6] Style: Retaining Thickness: .032 [.81] Type: Washer
- Inside Diameter: 0.35 inch
- Outside Diameter: 0.89 inch
- Thickness / Working Height: 0.032 inch
- Material: Nylon
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3191 "ID": .385 [9.8] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .047 [1.2] Type: Washer
- Inside Diameter: 0.385 inch
- Outside Diameter: 0.625 inch
- Thickness / Working Height: 0.047 inch
- Washer Type: Flat / USS Washer
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.045 inch
- Outside Diameter: 0.086 inch
- Thickness / Working Height: 0.005 to 0.01 inch
- Material: ABS, Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Nylon, PTFE, PVC, Polycarbonate (PC), Polyester, Polyethylene (PE), Polypropylene (PP), Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: RAF Electronic Hardware
Description: Shoulder Washers
- Outside Diameter: 0.15625 inch
- Material: Nylon
- Washer Type: Shoulder Washer
-
Supplier: Newark, An Avnet Company
Description: NUT/WASHER, NYLON6.6, M5, PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Nylon 6.6 (Polyamide 6.6); Flange Type:Serrated; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Essentra Components
Description: Shoulder washer also known as insulation sleeves, are impervious to moisture, dirt and most chemicals. Self lubricating and resistant to corrosino and abrasion.
- Material: Nylon
- Washer Type: Shoulder Washer
-
Supplier: Allied Electronics, Inc.
Description: Washer; #6 Screw Clr; 9/64" ID; 5/16" OD; 1/32" Height; Nylon
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Nylon Finish: Self Colour
- Material: Nylon
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.
-
Supplier: RAF Electronic Hardware
Description: Flat Washers
- Outside Diameter: 0.625 inch
- Washer Type: Flat / USS Washer
- Material: Nylon
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Seastrom standards and ANSI standards in one search. Type B Plain Washers (ANSI B18.22.1) are available in narrow, regular and wide series for each standard screw size. ID – Inside dimensions from .020” to 3.00” OD - Outside dimensions from .050” to 4.00” Thk – Thicknesses from .010 to .134
- Inside Diameter: 0.02 to 3 inch
- Outside Diameter: 0.05 to 4 inch
- Thickness / Working Height: 0.01 to 0.134 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: Newark, An Avnet Company
Description: FASTENERS, NYLON WASHER; Internal Diameter:3.56mm; External Diameter:6.35mm; Fastener Material:Nylon (Polyamide); Thread Size - Metric:M3; Product Range:-; Inner Diameter:0.14"; Material:Nylon; Screw Size Accepted:#6 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.
-
Supplier: RAF Electronic Hardware
Description: Metric Shoulder Washers
- Outside Diameter: 1.1023628 inch
- Material: Nylon
- Washer Type: Shoulder Washer
-
Supplier: Hi-Tech Seals, Inc.
Description: Washers are typically used to distribute the weight and pressure that the bolt exerts. Many of Hi-Tech Seals washers also seal between the bolt and the surface.
- Material: Aluminum, Brass, Copper, Nylon, PTFE, Steel
- Features: Other
- Washer Type: Self-sealing Washer
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Steel (cold rolled steel), Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic, Polyethylene, PTFE, PVC.
- Inside Diameter: 0.076771695 to 0.689764152 inch
- Outside Diameter: 0.18503947 to 1.7322844 inch
- Thickness / Working Height: 0.01968505 to 0.1574804 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: washers and PTFE shoulder washers from our wide selection of options. Available Materials: Fiberglass shoulder washers, fibre (fiber) shoulder washer, phenolic shoulder washer, nylon shoulder washer, PCTFE shoulder washer, PTFE shoulder
- Inside Diameter: 0.048 to 0.765 inch
- Outside Diameter: 0.156 to 1.25 inch
- Thickness / Working Height: 0.089 to 0.094 inch
- Material: Nylon, PTFE
Find Suppliers by Category Top
Featured Products Top
-
A new assortment of adhesive backed Nylon stacking Spacers/Supports are among the latest circuit board hardware components available from Keystone Electronics Corp. (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can progressively lose clamp load – and (read more)
Browse Posts, Spacers, and Standoffs Datasheets for PennEngineering®
More Information Top
-
An enclosed-chamber labeling system for the safe 14 C-enrichment of phytochemicals in plant cell suspension cultures
… chamber; b, top view of polyacrylic retaining frame for glass top, with holes for tightening bolts; c, upper polyacrylic retaining frame; d, glass sheet; e, adhesive - backed closed-cell foam; f … … head bolt; h, metal washer ; i, nylon washer; j, wing nut …
-
Federal Register > Tuesday, July 30, 2013 > [78 FR 45911] Fort Mill, South Carolina
… sourced from abroad include: Resins (colored pigments); paints; inks; grease; adhesives ; loctite; polyethylene, polypropylene, polystyrene … … saturated polyester, glass filled nylon and polyamide resins; nylon … … knobs; O-rings; seals; washers ; retaining clips; chuck key … … rubber tubing and hoses; backing pads; caps plugs; polisher …
-
Characterization of ADN and ADN‐Based Propellants
30 mm3 of sample was placed in a sample holder made from a No. 10 nylon washer backed with a stainless steel disk. The sample holder was closed with a layer of adhesive tape.
-
Development Of A System For Dynamic 3-d Analysis Of Foot And Ankle Motion
Fifteen 15.9 mm diam. nylon spheres were carefully covered with reflective: tape to ensure uniform diameter. Twelve fender washers were coated with black paint on one side to diminish reflectivity and then attached to each marker sphere with cement adhesive . the hallux. double- backed adhesive tape.
-
Biomechanics and rehabilitation engineering
Fifteen 16 mm diam. nylon spheres were covered with reflective tape. Fender washers were coated with black paint to decrease reflectivity and then attached to each marker sphere with cement adhesive . Markers were attached to test subjects with double- backed adhesive .
-
A clinical system for foot and ankle motion analysis
Nylon spheres were covered in reflective tap for placement on anatomical landmarks about rhe foot and ankle. Each marker was attached to a mecal washer with cement adhesive . Markers were attached to the subject using double- backed adhesive tape.
-
Keystone Electronics - 3214 - Fasteners - Washers - Allied Electronics
Washer , Flat; Nylon (ASTM D4066); 0.171in.; 0.375 in.; 0.062 in. Rubber Foot With Self- Adhesive Backing ,13/16 Square Inches x 5/16 Inch High .
-
Thomas & Betts - TY200-18 - Cable Management - Cable Ties & Banding - Allied Electronics
Washer , Flat; Nylon (ASTM D4066); 0.196in.; 0.500 in.; 0.062 in. Rubber Foot With Self- Adhesive Backing ,13/16 Square Inches x 5/16 Inch High .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42582/36278010-MIT.pdf?sequence=2
The base plate is held in place at the bottom of the channel using a silicone based adhesive along the edges of the plate next to the side walls of the flume and duct tape along its front and back edges. All fasteners used in the arm other than the stainless steel lock washers are made of nylon .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… heavens_N|7 heaven_N|35 chemical_reaction_N|56 nun_N|13 storage_area_N|1 paperlike_J|3 impervious_J|12 hand-held_J|4 radiotelephone_N|2 short-range_J|1 semitransparent_J|5 adhesive _tape_N|5 scotch_tape_N|1 sellotape_N|2 … … harvester_N|3 module_N|5 military_headquarters_N|1 snack_bar_N|2 chester_N|1 artificial_satellite_N|3 relay_V|2 geostationary_orbit_N|1 economical_J|3 digitally_R|6 optical_disk_N|3 phonograph_record_N|13 play_ back _V|3 recording_equipment_N|1 stairway_N|10 … … landing_gear_N|4 well-defined_J|6 wool_fat_N|1 fatty_N|1 pinion_N|3 clocks_N|4 monochromatic_J|1 coherent_J|18 electrostatic_printer_N|1 electrostatically_R|1 leather_strip_N|2 human_foot_N|3 nylon _N|9 or_gate_N|3 spring … … self-propelled_vehicle_N|2 manservant_N|3 electrical_power_N|5 step-in_N|1 moccasin_N|1 word_processor_N|3 battle-ax_N|1 water_level_N|2 pliers_N|6 plier_N|6 washer _N|1 machine_stitch_N|1 interlock_N|1 …
Indicates content that may require registration and/or purchase.