-
Supplier: Accuris
Description: ADHESIVE, ASBESTOS CLOTH TO PIPE, INSULATION
-
Supplier: Budnick Converting, Inc.
Description: IdealSeal® 777 is the new multi-layer aluminum foil laminate that easily covers and fully protects ductwork and piping under a wide range of conditions. This cladding material can also be used to seal foil-faced insulation, reflective insulators, duct wraps, and seams in refrigeration
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Specialty / Other
-
Supplier: ASTM International
Description: This specification covers mineral fiber pipe insulation that are formed into hollow cylinders for standard pipe and tubing sizes. The pipe insulation may be molded or precision v-grooved with one or more walls split longitudinally and used up to a specified
-
-
Supplier: R. S. Hughes Company, Inc.
Description: to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: DANGER ASBESTOS INSULATION.
- Marker Type: Adhesive Label
-
Supplier: R. S. Hughes Company, Inc.
Description: selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: DANGER ASBESTOS INSULATION.
- Marker Type: Adhesive Label
-
Supplier: R. S. Hughes Company, Inc.
Description: right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: ASBESTOS FREE INSULATION.
- Features: Permanent
-
Supplier: R. S. Hughes Company, Inc.
Description: right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: ASBESTOS FREE INSULATION.
- Features: Permanent
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: PITTWRAP® B100 wrap is a 1.2 mm (47 mil) thick self-sealing, aluminum butyl laminate specially formulated for protecting FOAMGLAS® insulation systems. PITTWRAP® B100 wrap is built with a high-tack butyl adhesive and 3-layer film - an aluminum film laminated to two polyester films (top
- Service Temperature: -58 to 284 F
- Material: Aluminum
- Type: Pipe and Fitting Jacketing
- Application: Thermal Insulation
-
Supplier: ASTM International
Description: particular through joints. Cellular glass pipe and tubing insulation shall be fabricated from the minimum number of insulation blocks. Sectional pipe insulation shall contain not more than four through joints per full section of insulation, excluding the
-
Supplier: ASTM International
Description: particular through joints. Cellular glass pipe and tubing insulation shall be fabricated from the minimum number of insulation blocks. Sectional pipe insulation shall contain not more than four through joints per full section of insulation, excluding the
-
Description: Nashua Tapes Products ASJ ALL-SERVICE JACKETING TAPE White Kraft Paper, Scrim, and Metal Foil backing with an acrylic based adhesive. Applications For use as a permanent closure system and vapor barrier on ASJ-faced duct and pipe systems. Features & Benefits High tack adhesive.
- Thickness: 0.0088 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -37.22222222222222 to 162.77777777777777 C
- Adhesive: Acrylic
-
Description: Polyken 348 ALL SERVICE JACKETING TAPE All service jacket sealing (ASJ) tape with tri-directional fiberglass backing. Applications Used as a permanent closure system and vapor barrier on ASJ faced duct and pipe systems. Features & Benefits --High Tack Adhesive. --Tri-directional
- Thickness: 0.0088 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 162.77777777777777 C
- Adhesive: Acrylic
-
Supplier: Armacell LLC
Description: ArmaTuff is the one-step installation solution for thermal mechanical insulation and UV protection of exterior ducts, tanks, vessels and large pipes. ArmaTuff is a combination of a tough metal cladding laminated to Armaflex® elastomeric foam insulation to provide heavy-duty,
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 4440 is a 55 micron matt black aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume pipes, closing of air ducts insulation in HVAC, thermal protection. Also used in entertainment
- Thickness: 0.0037401574803149606 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60650 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape is commonly used for joining and sealing thermal insulation ducts and pipes, heat reflection, repairs on
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.1375 lbs/in
- Features: Specialty / Other
-
Supplier: Acoustical Solutions, Inc.
Description: AudioSeal™ Pipe and Duct Lag is a 1 lb per sq. ft. mass loaded barrier with a reinforced foil facing. It is typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents move through it as well as to
- Width: 54 inch
- Height: 360 inch
- Mounting: Adhesive / Tape
- Description: Pipe / Duct Lagging
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60672 is a 4.9 mil. total, robust aluminum foil tape with a liner based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum foil tape with a white paper liner is commonly used for joining and sealing thermal insulation ducts and pipes,
- Thickness: 0.0049 inches
- Peel Strength / Adhesion: 5.6875 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60652 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing with a white release paper liner and has a transparent acrylic adhesive. This aluminum foil tape with a white release paper liner is commonly used for joining and sealing thermal
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.1375 lbs/in
- Features: Specialty / Other
-
Supplier: Master Bond, Inc.
Description: Bond Polymer System EP112 is widely employed for potting, casting and encapsulation applications, impregnations and the production of glass and/or other reinforcing fibers in epoxy structures such as pipe, tanks, electrical insulation tubing etc. Because of the superior retention of
- Viscosity: 50 to 200 cP
- Use Temperature: -60 to 450 F
- Tensile Strength (Break): 10,000 to 11,000 psi
- Elongation: 30 to 5 %
-
Supplier: Acoustical Solutions, Inc.
Description: AudioSeal™ Pipe and Duct Wrap is an insulation composite material featuring a flexible one pound per square foot reinforced foil-faced faced loaded vinyl noise barrier bonded to a 1" thick quilted fiberglass sound absorber. It is typically used to wrap noisy pipes and ducts to
- Mounting: Adhesive, Other
- Outlet: End
- Port: Exhaust Silencer, Inlet Silencer
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: Companion tape for use with PITTWRAP® CF Jacketing. PITTWRAP® CF Tape is a thin, fire resistant film coated on both sides with an aggressive, cold weather acrylic pressure sensitive adhesive (PSA). A high performance tape designed as a self -adhesive closure system on the longitudinal
- Service Temperature: -40 to 220 F
- Type: Pipe and Fitting Jacketing
-
Supplier: Polyguard Products, Inc.
Description: Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems. • Meets ASTM E84 25/50 Smoke and
- Thickness: 0.0787402 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Description: protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame
- Use Temperature: -40 to 248 F
- Thermal Conductivity: 15 W/m-K
- Tensile Strength (Break): 1.45036839357197 psi
- Dielectric Strength: 0.00012700000000000027 kV/in
-
Supplier: Polyguard Products, Inc.
Description: application over every insulation; each type of insulation application has its own intricacies; consult your design engineer and Polyguard for technical assistance or detail drawings. ZeroPerm is not intended as a mechanical fastener or a mechanically protective jacketing system.
- Thickness: 0.09842525 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: ASTM International
Description: 1.1 This specification addresses the minimum performance for flexible laminate protective jacket and a pressure sensitive adhesive tape for use over thermal insulation on pipes, duct, and equipment operating at both above and below ambient temperatures and installed outdoors,
-
Description: Polyken 222 PREMIUM DUCT TAPE - HIGH QUALITY PERFORMANCE Seal metal duct work & fiberglass insulation, cover thermal insulation, waterproof covering over pipe insulation, seal flex duct connections. Applications Sealing metal duct work and fiberglass installations.
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Shurtape Technologies, LLC
Description: All Service Jacket (ASJ) tape for use in cold and dual temperature systems to seal, seam and join scrim-reinforced pipe and duct insulation. AF 990CT is linered and offers an acrylic adhesive, performs in temperatures ranging from -20 F to 260 F and is tested in accordance with
- Width: 2.8346456692913384 to 3.779527559055118 inches
- Thickness: 0.0083 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: -28.88888888888889 to 126.66666666666666 C
-
Supplier: Can-Do National Tape
Description: Thermally Conductive Transfer Tape 3M 8805 3M 8805 Thermally Conductive Adhesive Transfer Tape is designed to provide a preferential heat-transfer path between heat-generating components and heat sinks or other cooling devices (e.g., fans, heat spreaders or heat pipes). The specialized
- Features: Electrical Insulation / Dielectric, Sound Proofing / Insulation
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal V730 series is a closed-cell, low density PVC sealant foam with pressure-sensitive adhesive on one side. Applications: Vending machines Hot tubs Cold storage room Acoustical partitions Culvert pipes Suspended ceilings Seals for flashing Saunas Computer cabinet dust and noise
- Thickness: 0.12598432 to 0.75196891 inch
- Operating Temperature: -14.8 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Description: temperature resistance, low thermal conductivity. ○Excellent heat insulation and sealing performance. ○Easy to be used. ■Applications ○Thermal insulation in high temperature areas in metallurgy and foundry equipment. ○Thermal insulation and heat preservation in various heat and
-
Description: Nashua Tapes Products S0w & Ice Nashua S0w & Ice Premium grade duct tape for use in extreme winter conditions. Applications Sealing metal duct work and fiberglass insulation. Waterproof covering for pipe insulation. Any general purpose application in which resistance to cold
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: -40 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Shurtape Technologies, LLC
Description: All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is constructed with a white poly-scrim-foil backing that inhibits mold growth and is DECA free, in addition
- Width: 2.8346456692913384 to 3.779527559055118 inches
- Thickness: 0.0083 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: -28.88888888888889 to 126.66666666666666 C
-
Supplier: CertainTeed Corporation
Description: ToughGard® Ultra*Round is acoustical and thermal insulation for lining the interior of spiral and round sheet metal ducts and plenums in HVAC systems. It is used to reduce heat gain or loss while also absorbing unwanted crosstalk, equipment and air rush noise. CertainTeed ToughGard®
- Thickness: 1 to 2 inch
- Width: 48 inch
- Description: Pipe / Duct Lagging
-
Description: conditions. This tape also contains mold-inhibiting agents to help prevent corrosion under insulation. ULR723 classified, meets ASTM C1136, Types 1-IV. Application: Specifically designed for use as vapor seal on ASJ faced duct board and pipe insulation Thickness: 8 mils Widths:
- Features: Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: Master Bond, Inc.
Description: resistance to blushing and exudation, good electrical insulation properties, high toughness, and superior wear resistance. Service temperature range is -65°F to 275°F. EP38 has a unique balance of favorable physical strengths, optical clarity, electrical insulation characterics and
- Viscosity: 3,000 to 4,000 cP
- Use Temperature: -65 to 275 F
- Tensile Strength (Break): 6,500 psi
- Elongation: 6 to 8 %
Find Suppliers by Category Top
Featured Products Top
-
waste will be produced and protecting the kit will save on unplanned downtime and the need to replace it too soon. Regulating Temperatures Insulation blankets can be fitted around pipes and other components to retain heat and maintain temperatures. Pipe insulation is (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
APPLICATIONS Removable insulation pads/blankets Pipe insulation covers Valve jackets Trap insulation Turbine blankets and reactor blankets Tank insulation blankets BENEFITS (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
comes to ensuring equipment is able to work efficiently. Take our removable/reusable insulation jackets and blankets. They’re utilized to cover large pipes found within power generation plants and help them reach optimum temperatures that deliver the utmost efficiency. 4. Reduced (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
energy. When thinking about which thermal insulation materials to use, you need to consider how they would work in your own applications. The material would change depending on whether you use it on an object like a pipe or whether you want seals for an industrial furnace or oven. You may (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
prevent the transfer completely. In addition to fiberglass,insulation tape can also be made with a selection of adhesives or coatings, depending on its intended use. One of the main benefits of thermal insulation tape is that it can be used in a wide range of applications, which we will look at in the (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
Ideal for tubing, pipe, wire insulation and films. Adhesion: Improved bonding in cable insulation laminates, film, sheet, tubing and hoses. Color and laser marking: Offers consistent surface finish and dispersion (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
The most versatile tape you can find... from quick repairs to clamping, insulation to sealing joints MOCAP's X-Treme Tape™ has 300% stretch, handles temperatures from -60°F to 500°F. It is self fusing, will insulate to 8000 Volts withstands UV and weathering like no other tape (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC
More Information Top
-
Kanerva's Occupational Dermatology
In pipe insulation , adhesives may be used in fixing.
-
Occupational exposure to airborne asbestos from coatings, mastics, and adhesives.
These liquid products were used either to adhere insulation to pipes and boilers or to cover the insulation so as to protect it.
Indicates content that may require registration and/or purchase.