Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infinity Tapes, LLC
Description: Superior easy release properties (Thermal Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0635 mm
- Features: Low Transfer / Extractable
- Liner Type: Paper / Kraft Paper
-
Supplier: Infinity Tapes, LLC
Description: variety of adhesives Superior easy release properties (Thermal and UV Cured Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0254 mm
- Features: Low Transfer / Extractable, Other, Transparent
-
Description: Saint-Gobain is a world leader in the development and manufacture of release films for skin mounted devices and drug loaded adhesives used in medical and pharmaceutical applications. With our technology and manufacturing expertise, we are committed to providing outstanding quality and
- Thickness: 2.3368 to 35.56 mm
- Liner Type: Film
-
-
Supplier: Infinity Tapes, LLC
Description: Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.04064 mm
- Features: Low Transfer / Extractable, Other, Transparent
-
Description: Saint-Gobain Performance Plastics offers three series of release liners that are based on thermally cured chemistries. Our 9000 Series includes multiple coatings designed for easy and controlled release performance. All coating series exhibit a smooth uniform surface, provide
- Liner Type: Film
- Features: Low Transfer / Extractable, Other
-
Description: engineered solutions to meet your needs. The Film release liner is a very critical component to the product construction. Whether it is used in the final construction or an intermediary during manufacture release film needs to perform with repeat consistency. Saint-Gobain
- Thickness: 2.3368 to 35.56 mm
- Liner Type: Film, Silicone-Coated
- Features: Low Transfer / Extractable
-
Supplier: Infinity Tapes, LLC
Description: Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0508 mm
- Features: Low Transfer / Extractable, Other
-
Supplier: Accuris
Description: Methods of test for single sided and double sided pressure-sensitive adhesive tape, Method 2.7: Physical properties - Determining grammage of release liner
-
Supplier: Accuris
Description: Methods of test for single sided and double sided pressure-sensitive adhesive tape, Method 2.6: Physical properties - Determining the thickness of release liner
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60652 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing with a white release paper liner and has a transparent acrylic adhesive. This aluminum foil tape with a white release paper liner is commonly used for joining and
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.1375 lbs/in
- Features: Specialty / Other
-
Supplier: Mactac
Description: Macbond HTA410 Products provide high tack and peel on a wide variety of surfaces. Excellent for bonding to foams, porous materials such as fabrics and felts and other applications that require an aggressive acrylic adhesive. This product is designed with 2 release liners to
- Width: 1,524 mm
- Features: Low Transfer / Extractable
-
Supplier: Mactac
Description: A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.
- Width: 25.4 mm
- Features: Low Transfer / Extractable
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60632 is a 2.6 mil. total, robust aluminum foil tape with a liner based on a 1.2 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum foil tape with a white release paper liner is commonly used for joining and sealing thermal insulation
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 4.56875 lbs/in
- Features: Specialty / Other
-
Supplier: Mactac
Description: A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.
- Width: 50.8 mm
- Features: Low Transfer / Extractable
-
Supplier: Mactac
Description: A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.
- Width: 12.7 mm
- Features: Low Transfer / Extractable
-
Supplier: Adhesive Applications
Description: A510REML is a linered, polyester film tape coated with a removable acrylic adhesive designed for precision die cutting & masking applications. The adhesive has excellent anchorage to the backing to allow good adhesion in combination with repositionability and clean removal. The
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 0.3125 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Features: Abrasion / Scratch Resistant, Removable
-
Supplier: Adhesive Applications
Description: coating, anodizing, wave soldering, and plating applications. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Good conformability
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: PolySil™ S5835DL is a linered polyester film tape coated with a translucent white high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 0.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: PolySil™ S5835GDL is a linered polyester film tape coated with a green high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 0.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: R. S. Hughes Company, Inc.
Description: important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed
- Width: 1.4173228346456692 inches
- Thickness: 0.003 inches
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed
- Width: 1.889763779527559 inches
- Thickness: 0.003 inches
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: difference in proper performance. This splice tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of
- Width: 0.9448818897637795 inches
- Thickness: 0.003 inches
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed
- Width: 0.47244094488188976 inches
- Thickness: 0.003 inches
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: A 6.8 mil. nominal lead foil backing combined with a rubber adhesive and a clear, easy-release film liner used as a barrier and maskant.
- Thickness: 0.0068 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Plating Clear release liner for use in plotters and vinyl cutting machines Custom sizes available for same day shipment Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Clear release liner Roll Length - 72 yards Specifications
- Width: 2 to 36 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester
-
Supplier: Can-Do National Tape
Description: Double Coated Carpet Tape, CDNT 440 Double-Coated Duct Tape CDNT 440 Double Coated Carpet Tape. Multi-Purpose Double-Coated Duct Tape. Cream color with Blue Film Liner. Woven cloth coated on both sides with a polymer based pressure sensitive adhesive and lined with either a paper
- Carrier / Backing: Cloth - Woven Fabric
- Type: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond HT Series is a heat-activated, thermosetting adhesive, in film form, supplied on a release liner. Norbond HT 01001 has high shear adhesion, typically resists oil, water, heat, chemicals and plasticizers. Applications: Bonding brake components Specialty applications
- Thickness: 0.000984251968503937 inches
- Temperature Resistance: -40 C
- Features: Double-Sided Adhesive
- Adhesive: Rubber
-
Description: A tough conformable tape exhibiting good chemical resistance and a permanent rubber based adhesive and 53# kraft release liner. Applications Designed as a general purpose sealing, seaming, splicing, and patching tape. Features & Benefits ---Highly conformable. Abrasion and
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 10 to 48.888888888888886 C
- Backing: Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 7110 is a 60 micron non-woven fabric coated on both sides with a high performance, high tack solvent based acrylic adhesive and protected by a polycoated siliconized release paper liner. Ideal for splicing, bonding and lamination of foams, papers, plastics, films and
- Thickness: 0.005984251968503937 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR C665 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil and adhesive of C665 are both electrically conductive and the release liner aids in die cutting and is easy to apply. Applications: Shielding applications
- Thickness: 0.0035039370078740156 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Electrically Conductive, Single-Sided Adhesive
-
Supplier: Maxi Adhesive Products, Inc.
Description: High performance acrylic transfer. Supplied on a 76# poly coated release liner.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 5.375 lbs/in
- Adhesive: Transfer
-
Supplier: Can-Do National Tape
Description: Transfer Tape 3M 463 Transfer Tape with High Tack Adhesive 3M™ Adhesive Transfer Tape 463 is a 2.0 mil high tack adhesive 400 with 4.0 mil 60 lb densified kraft liner. Designed with a high liner release to accommodate automatic dispensing. Fibered
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals.
- Material: Polypropylene (PP)
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Adhesive Transfer Tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off.
-
Supplier: Custom Fabricating & Supplies
Description: PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes cleanly, and is perfect for extreme temperatures. The tape is non-toxic, odorless, tasteless for use in food processing, packaging, and handling. These properties make this tape superb for
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Manufacturers are always looking to enhance their productivity and to shave seconds off the assembly process. Certainly no one wants to add to their production time or frustration levels by picking at adhesive tape or foam liners. Custom release liner features can make a big (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
liner, 4970 is also known as tesa goldline tape. 4965 is an 8mil, double coated adhesive tape consisting of a transparent polyester film with a red polypropylene release liner. The adhesive system is especially resistant to plasticisers and offers a secure bond even at elevated temperatures (read more)
Browse Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
Adhesive Tape Release Liners
What Are Adhesive Tape Release Liners?
-
Release Liners to the Rescue!
An adhesive's purpose is to stick to everything, but the release liner's purpose is to prevent adhesives from sticking until the user is ready for the application.
-
Improving Production Efficiency with Optimal Release Liners (.pdf)
As manufacturers seek to reduce costs and increase productivity to succeed in the increasingly competitive global marketplace, one area that should not be overlooked is the release liner of pressure-sensitive adhesives (PSAs). The release liner is a throwaway component, yet it plays a critical role
-
Cockling-Protecting PSA Release Liners from Heat and Humidity (.pdf)
Siliconised release liners play a critical role in pressure-sensitive adhesive (PSA) systems, protecting the adhesive during transport and storage and through various converting and assembly processes. To successfully provide this protective function in varying atmospheres, the release liner must
More Information Top
-
Investigations on the Viscoelastic Performance of Pressure Sensitive Adhesives in Drug-in-Adhesive Type Transdermal Films
Scotchpak 1020, a low adhesion release liner , was supplied by 3 M Corporation (St Paul, USA).
-
Cracking failures in lead-on-chip packages induced by chip backside contamination
Base tape Adhesive Release liner .
-
Sell Plain Foam Board
• Extruded polystyrene foam with single/double sides of self adhesive release liner coated.
-
Photovoltaic concentrator module improvements study
To facilitate access to the cell assemblies during initial module testing, the adhesive release liners were not removed from the 3M Y-4955 sealant tape.
-
Release liner removal method for transdermal drug delivery systems (TDDS)
(PSTC)15 each have methods for testing liner adhe- sion of pressure-sensitive tapes, there is no accepted standard method for measuring release liner adhe- sion of TDDS.
Indicates content that may require registration and/or purchase.