Products/Services for Adiabatic Taper Fibers

  • Fibers and Filaments-Image
    Fibers and Filaments - (224 companies)
    Materials Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials...
  • Specialty Optical Fiber-Image
    Specialty Optical Fiber - (90 companies)
    Specialty optical fiber is modified, usually by doping, for a specialized function. It consists of one or more transparent fibers enclosed in a protective covering. Optical fiber should not be confused with fiber optic cables. Optical fiber...
  • Tapered Roller Bearings-Image
    Tapered Roller Bearings - (359 companies)
    Tapered roller bearings use rollers with different-sized diameters on each end. The rollers and accompanying bearing components can accomodate axial and radial loads. Tapered roller bearings contain an inner ring, outer ring, and a number of tapered...
  • Fiber Optic Connectors-Image
    Fiber Optic Connectors - (515 companies)
    ...connectors include: Biconic connectors have precision tapered ends for low insertion loss. It has a glass-filled plastic mold and started with the fiber being molded into the ferrule. Biconic connectors are becoming obsolete. D4 connectors are made from...
  • Fiber Optic Cables-Image
    Fiber Optic Cables - (1034 companies)
    Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light " data. Fiber optic cables are composed of one or more transparent fibers...
  •  
    Fiber Optic Power Meters - (134 companies)
    ...however, multi-mode cable provides reduced transmission distances and transmission bandwidths. Types. Many types of connectors are used with fiber optic power meters. Biconic connectors have precision-tapered ends for low insertion loss. D4 and FC...
  •  
    Fiber Optic Fault Locators - (70 companies)
    ...single mode and multimode cables. Common connector types for fiber optic fault locators include biconic, D4, ESCON, FC, FDDI, LC, loopback, MTP, MT-RJ, MU, SC, SMA, and ST. Biconic connectors have precision tapered ends for low insertion loss. D4...
  •  
    Optical Fiber Identifiers - (32 companies)
    Optical fiber identifiers are designed to non-invasively identify continuous-wave signals in fiber optic cables. They are low cost, hand-held tools that identify signals in single-mode fiber without interrupting service or damaging the fiber...
  •  
    Fiber Optic Test Equipment - (326 companies)
    Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable. Fiber optic test equipment is used to detect the signal loss or change through a fiber optic cable. The demand for fiber optic products has grown...
  •  
    Fiber Recoaters - (4 companies)
    Fiber recoaters restore the primary coating to stripped optical fiber sections after splicing. Fiber recoaters are benchtop injection molding machines that inject a UV-cured acrylate or polyimide recoating material around a fiber optic splice...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire