Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 9.5 Cv Working pressure up to 174 psi / 12 bar Adjustable flow control by restricting the air exhaust
- Pressure Rating: 174 psi
- Flow (Cv): 9.5
- Media: Air, Water
- Valve Type: Control Valves
-
Supplier: Red Valve Company, Inc.
Description: valve position or control valve position with a 4~20 mA signal. The new WEIRFLEX from Red Valve is designed to specifically meet the needs of stormwater and combined sewer systems. The valve features a full-port opening for unobstructed flow when in the open
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron, Rubber
- Actuation: Electric, Manual / Hand
-
Supplier: Clippard
Description: Meter In Adjustable Flow Control Valve
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
-
Supplier: ISC Sales, Inc.
Description: valve regulates the flow or pressure of a fluid. These flow control valves are designed to allow the flow to meet a predetermined demand. Limiting the flow to a pre-set maximum preventing liquid loss from a catastrophic downstream pipe break.
- Valve Size: 0.5 to 40 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves, Pilot Valves
-
Supplier: Watts
Description: Series P3 Multi-Orifice Flow Control Valves for Tankless Heaters are for use in commercial and residential hydronic heating systems to limit the flow of water to equipment in tankless heater installations. It has a multi-orifice cylinder design with solder
- Valve Size: 0.5 inch
- Valve Type: Control Valves
- Media: Steam, Water
-
Supplier: ISC Sales, Inc.
Description: control valve regulates the flow or pressure of a fluid. These flow control valves are designed to allow the flow to meet a predetermined demand. Limiting the flow to a pre-set maximum preventing liquid loss from a catastrophic downstream pipe
- Valve Size: 3 to 12 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves, Pilot Valves
-
Supplier: Watts
Description: Series LFP3 Lead Free* Multi-Orifice Flow Control Valves for Tankless Heaters are for use in commercial and residential hydronic heating systems to limit the flow of water to equipment in tankless heater installations. It has a multi-orifice cylinder design with
- Valve Size: 0.5 inch
- Valve Type: Control Valves
- Media: Steam, Water
-
Supplier: Zurn Industries LLC
Description: The ZW5004 is a 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an angle body and FNPT connections. Its listed as a floor control valve, an indicating valve, and a check valve in automatic sprinkler systems. Its also listed as a
- Valve Size: 2.5 inch
- Features: Check Valves, Control Valves
- Media: Water
-
Supplier: General Pump
Description: Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow Features Adjustable from full flow to full close Durable, comfortable handle Can be panel mounted in any position Made in the USA
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 4,000 psi
- Media Temperature: 190 F
-
Supplier: Radwell International
Description: METER OUT ADJUSTABLE FLOW CONTROL VALVE, ARROW IN BODY SHOWS DIRECTION OF CONTROLLED FLOW. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: Zurn Industries LLC
Description: The ZW5004G 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an angle body and grooved connections. Its listed as a floor control valve, an indicating valve, and a check valve in automatic sprinkler systems. Its also listed as a
- Valve Size: 2.5 inch
- Features: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The ZW5004IL is a 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve with inline globe body, FNPT connections and is listed as a floor control valve, an indicating valve, and a check valve in automatic sprinkler systems as well as a standpipe
- Valve Size: 2.5 inch
- Features: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The ZW5004ILG 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an inline globe body and grooved connections. It is listed as a floor control valve, an indicating valve, and a check valve in automatic sprinkler systems. Its also
- Valve Size: 2.5 inch
- Features: Check Valves, Control Valves
- Media: Water
-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change.
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: General Pump
Description: Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow Features Adjustable from full flow to full close Full flow can be controlled with metering screw Durable, comfortable handle Can be panel mounted in
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 4,000 psi
- Media Temperature: 190 F
-
Supplier: Bell & Gossett, a xylem brand
Description: calculations when selecting control valves Always maintains 100% authority, ensuring excellent control Combination valve reduces cost and more accurate flow control lowers lifecycle costs Globe valve design ensure complete shut-off and clog free
- Valve Size: 0.5 to 6 inch
- Primary Material: Brass / Bronze, Cast Iron
- Valve Type: Control Valves, Globe Valves
- Actuation: Electric
-
Supplier: ISC Sales, Inc.
Description: provide repeatable, reliable operation each and every time. Our float valves directly control the maximum water level and our altitude valves control the liquid quantity from ground level. These valves are ideal for maintaining a preset maximum water
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves
- Media: Water
-
Supplier: Armstrong International
Description: systems which do not require a secondary point of use water temperature adjustment. Stainless Steel Construction. Stainless Steel Ball Valve Flow Control. Stainless Steel Hose Rack. Spray Nozzle. Washdown Hose. Various hose lengths and spray nozzles are available as
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media: Cold Water, Hot Water, Steam, Water
- Valve Type: Mixing Valves
-
Description: Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves manufacturer
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
Supplier: ISC Sales, Inc.
Description: underground vaults, tanks and reservoirs. ISC’s Electronic Control Valves can be configured to perform a wide range of functions such as pressure reducing, pressure sustaining, flow control or level control.
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves, Pilot Valves
- Actuation: Electric
-
Supplier: DeZURIK, Inc.
Description: The Red Valve Series RSR Pressure Relief Valve is designed specifically for slurry applications. It is a reliable relief valve available for slurry service, venting surge pressures in the system or to maintain system pressure. The valve operates simply by making use of a
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
-
Supplier: Assured Automation
Description: Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 400 F
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference
- Valve Size: 0.375 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference
- Valve Size: 0.125 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference
- Valve Size: 0.375 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 2/2 way servo-direct motorized valve has a 10mm orifice, but a continuously variable stroke to accurately control the flow through the valve. It can function with low inlet pressures and flow rates, similar in nature to a direct acting valve without a
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: Daniel Measurement and Control Inc.
Description: surge with slower closure and lower maximum pressure on its inlet side than any other types of valves. These 600 Series Control Valves are fast, rugged and economical, and accurately control flow rates up to 1,200 gallons per minute. They are used in conjunction
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: DigiKey
Description: One-Way Flow Restrictor, Adjustable Sub-Base Mount
- Valve Size: 0.15625 inch
- Pressure Rating: 3 to 145 psi
- Media: Air, Gas, Water
- Features: Other
-
Supplier: Beswick Engineering Co., Inc.
Description: control of low flow rates. 0 to 4.2 gallons per hour (0 to 19 liters per hour) of water. 0-20 ft 3 /hr (0-0.56 cubic meters per hour) of air. High flow needles available. Consult factory for details. Approximate Weight: 45g in Brass and Stainless Steel. Weight will vary
- Pressure Rating: 500 psi
- Primary Material: Brass / Bronze
- Features: Other
-
Supplier: Watts
Description: Designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip tight when high water level is achieved. It controls water level by remotely sensing static tank head pressure through a field installed sensing line, and opens when the
- Valve Size: 1.25 to 16 inch
- Primary Material: Ductile Iron
- Features: Other
-
Supplier: Watts
Description: Designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip tight when high water level is achieved. It controls water level by remotely sensing static tank head pressure through a field installed sensing line, and opens when the
- Valve Size: 4 to 16 inch
- Features: Other
- Primary Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
The new Beswick pinch valve (PV-14-10-3) features a manual knurled knob as well as a pneumatic adjustment, allowing for additional flexibility when controlling fluid flow. The options in adjustability, combined with the ability to use the valve as either an on/off valve or a flow control (read more)
Browse Control Valves Datasheets for Beswick Engineering Co., Inc. -
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
related to nominal diameter; higher values indicate stronger flow capacity Adjustable Range — the range of flow the valve can control within its rated stroke; a larger range means broader control capability Drive Mode — mechanical electric, smart, or digital electric (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ADVANTAGES OF RESILIENT HINGE CHECK VALVES OVER TRADITIONAL SWING CHECK VALVES Check valves are very old. There is evidence that Romans began using check valves to control water flow through their cities between 312 and 270 BC. These were simple “flap” style (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Innovation Awards. Bonomi will be exhibiting the new product at Booth # N2560 at AHR 2024 at McCormick Center in Chicago, January 22 – 24. LOCPOWER is a patented energy harvesting control valve for water from the Bonomi Group. LOCPOWER converts energy dissipation from processes such as (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Balancing A Variable Flow Water System Will Ruin the Control System
Many seminars and technical sessions have been held to outline procedures for balancing variable flow water systems. Most of these sessions recommend "Proportional Balance." When this technique is used, all control valves are set wide open and the circulating pump is operated at maximum speed
More Information Top
-
The use of infiltration field tests for groundwater artificial recharge
Flow- adjustable valves ( control of water flow into ponds) 2 .
-
Water temperature control system [for patients with reduced sensory and motor capabilities]
Two stepper motor controlled valves for adjusting water flow , one each on the hot and cold water supply, a Thermocouple Probe for reading the mixed water temperature, a faucet assembly which replaces the current assembly, and a 12-16 VDC (AC power …
-
Spray Measurements of an Upright Fire Sprinkler
After the pump started, the water flow control valves were adjusted to reach the desired discharge pres- sure.
-
Expert Meeting Report: Recommendations for Applying Water Heaters in Combination Space and Domestic Water Heating Systems
… is heated as it passes thru heat exchanger multiple times • Heat exchanger strategically overheats water while the fixed or variable bypass cools to the set point temperature to provide higher flow rates • Water flow control valve is adjusted , as needed .
-
Autotuning of Fuzzy Inference System with RL
In order to maintain a proper water steam mass balance, normally the feed water control valve adjusts the feed water flow rate.
-
Return on investment (ROI) proposal preparation guide
The flow control valve will adjust the water flow to achieve proper dilution.
Indicates content that may require registration and/or purchase.