-
Supplier: Artifex Engineering
Description: Dual-purpose mounting screws are provided to secure lenses and to finetune the position of lenses. These holders are suitable for applications where precise lens alignment is demanded for a fast lens placement. A sliding shaft can be lock in place to secure a lens in a
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 100 mm
- Shape: Circular
- Features: Lens Holder
-
Supplier: Artifex Engineering
Description: This variable lens holder is easy to use with both 1/4-20 (M6) and 8-32 (M4) threaded post systems. The holder has an adjustable top clamp with a springloaeded V-grooved thumbscrew that securely holds optics with diameters from 0.5 inch (13mm) to 3 inch (76.2mm). Model
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 76.2 mm
- Shape: Circular
- Features: Lens Holder
-
Supplier: Qioptiq
Description: Holds Ø 10 to 100 mm lenses Mates to optic holder 100, G03 6133 000 Ø 90 mm clear aperture V-groove fits in adjusting ring, G07 0003 000 Mounting options: M4 / M6 tapped hole for mounting on rods, mounting plates and carriers
- Clear Aperture: 90 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 10.000000000000002 to 100 mm
- Maximum Thickness: 18.5 mm
- Shape: Circular
-
-
Supplier: Artifex Engineering
Description: This model of holder uses 2 side thread knobs for rigid and coarse mounting. The V-grooved, adjustable clamp for ensuring the optic secured by a thumbscrew. Both V-grooved sides allow centering the optic quickly and strongly. * For max. lenses / filters mounting up to 40mm diameter or
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 70 mm
- Shape: Circular
- Features: Filter Holder, Lens Holder
-
Supplier: Newport MKS
Description: The VLH-1A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.25 to 1.25 inch diameter range. Optics are automatically registered and held gently, but firmly, between a kinematically designed V-shaped mounting base and a Delrin V-block that is secured
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 6.300000000000001 to 31.8 mm
- Features: Lens Holder, Other
-
Supplier: Newport MKS
Description: The VLH-3A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.60 to 3.60 inch diameter range. Optics are automatically registered and held gently, but firmly, between a kinematically designed V-shaped mounting base and a Delrin V-block that is secured
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 15.200000000000001 to 91.4 mm
- Features: Lens Holder, Other
-
Supplier: Newport MKS
Description: The CYH-1 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments required for precision cylindrical lens alignment. The holders
- Clear Aperture: 19.1 mm
- Features: Lens Holder, Other
-
Supplier: Newport MKS
Description: The CYH-2 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments required for precision cylindrical lens alignment. The holders
- Clear Aperture: 45.2 mm
- Features: Lens Holder, Other
-
Supplier: Artifex Engineering
Description: The cylindrical lens holder is easy to use with both 1/4-20(M6) and 8-32(M4) threaded post systems. The holder has an adjustable top clamp with a springloaded V-grooved thumbscrew that securely holds cylindrical lens up to 3 inch (76.2mm) length. * For mounting
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 76.2 mm
- Features: Lens Holder
- Shape: Rectangular, Square
-
Supplier: ZGC, Inc.
Description: MTF Nikon G to Sony PMW-F3 Lens Adapter The world's first Nikon G to Sony PMW-F3 adaptor. Simply turn the blue ring to adjust aperture.This adaptor incorporates a built in control ring allowing you to visually adjust lens aperture.(Patent pending) Although designed for G series lenses,
- Features: Lens Holder
-
Supplier: ZGC, Inc.
Description: bayonet adaptor. Now you can have an aperture ring for your Nikon G lens. Simply turn the blue ring to visually adjust lens aperture.(Patent pending) Although designed for G series lenses, This adaptor is compatible with ALL Nikon lenses including DX series and the following cameras
- Features: Lens Holder
-
Supplier: ZGC, Inc.
Description: advantage of the Cine Lens Mount adapter. High Performance Materials Designed from aluminum and stainless steel, the 16x9 Inc. Cine Lens Mount adapter features front and rear bayonet locking mechanisms. Easy Backfocus Adjustments The Cine Lens Mount adapter comes preset to the
- Features: Lens Holder
-
Supplier: ZGC, Inc.
Description: advantage of the Cine Lens Mount adapter. High Performance Materials Designed from aluminum and stainless steel, the 16x9 Inc. Cine Lens Mount adapter features front and rear bayonet locking mechanisms. Easy Backfocus Adjustments The Cine Lens Mount adapter comes preset to the
- Features: Lens Holder
-
Supplier: State Safety & Compliance
Description: "The lightest-weight hood in the Huntsman« line with durable, washable thermoplastic shell and ""Contour Comfort"" headgear. Also features ZahnlokÃ- size adjustment system for perfect fit. Meets ANSI Z87.1-2003 High Impact."
- Type: Helmet
- Application: Welding
-
Supplier: Edmund Optics Inc.
Description: adjustable mounts are the perfect solution for quick prototyping or exacting laboratory work.
- Clear Aperture: 10.000000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Maximum Thickness: 11 mm
- Features: Lens Holder
-
Supplier: Edmund Optics Inc.
Description: adjustable mounts are the perfect solution for quick prototyping or exacting laboratory work.
- Clear Aperture: 22 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Maximum Thickness: 11 mm
- Features: Lens Holder
-
Supplier: Edmund Optics Inc.
Description: adjustable mounts are the perfect solution for quick prototyping or exacting laboratory work.
- Clear Aperture: 46.00000000000001 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Maximum Thickness: 11 mm
- Features: Lens Holder
-
Supplier: Edmund Optics Inc.
Description: Allows ±1.5mm Translation in X and Y Accepts Optics up to 15mm Thick 0.25mm Pitch for Fine Alignment of Components For breadboard based optical alignment or any situation where space or convenience is a consideration. These small packages allow X and Y translation for fine adjustment of alignment
- Clear Aperture: 22 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Maximum Thickness: 15 mm
- Features: Lens Holder
-
Supplier: State Safety & Compliance
Description: "Ultra-lightweight helmet features aluminum glass holder, standard lens, öContour Comfortö double-lock headgear with patented ZahnlokÃ- size adjustment system, and heat-resistant vulcanized fiber shell for comfortable, heavy-duty welding. Not to be used for overhead welding. Meets
- Type: Helmet
- Application: Welding
-
Supplier: Premier Lighting & Production Company
Description: · Medium to long throw, 125 ft · ENX, MR16 360 watt, 82 volt lamp · Iris & shutters · 6-color color changer · Built-in spare lamp holder · Dual adjustable lenses · Castered stand UPS Shippable
-
Supplier: Premier Lighting & Production Company
Description: · Medium to long throw, 125 ft · ENX, MR16 360 watt, 82 volt lamp · Iris & shutters · 6-color color changer · Built-in spare lamp holder · Dual adjustable lenses · Castered stand UPS Shippable
-
Supplier: Larson Electronics LLC
Description: HID Xenon 25 watt HID rechargeable flashlight with 4000 mah lithium ion battery - 1500 lumens FREE DC VEHICLE CHARGER AND RED HUNTING LENS WITH PURCHASE FOR LIMITED TIME ($70 value) New push button switch enables operator to use the Xenide HID flashlight with one hand. Convenient MagLite
-
Supplier: Cole-Parmer
Description: the tube length remains the same when adjusting interpupillary distance. Feature a 20-watt halogen bulbs and an Abbe condenser.
Microscopes feature coarse and fine focusing adjustments, and large 5-1/2" x 5-1/2" (140 x 140 mm) stage with specimen holder. Objective turret is reverse-mounted
- Total Magnification: 100 X
- Eyepiece Style: Binocular
- Microscope Type: Compound
-
Supplier: Cole-Parmer
Description: (140 x 140 mm) stage with specimen holder. Objective turret is reverse-mounted giving you easy access to the stage.
- Total Magnification: 100 X
- Microscope Type: Compound
- Eyepiece Style: Trinocular
-
Supplier: Flexbar Machine Corporation
Description: frame rate per second without changing the display size. Zoom lens: Magnification of 50x to 420x without changing the lens (when converted on a 17-inch PC monitor at 1024 x 768 resolution). Lens adapter units for low magnification and high magnification available as options.
-
Supplier: Titan Tool Supply, Inc.
Description: 4X Zoom Range and 5.7 Zoom Ratio with crisp clear images over the entire Zoom Range. It has 45 Degree inclined Binocular Optical Tubes that can be rotated for 55 mm to 85 mm interpupillary adjustment. The Microscope body can be rotated a full 360 Degree in its collar holder and locked in any
- Total Magnification: 0.3 to 160 X
- Field of View: 1.727199067312504 to 27.431985186728003 mm
- Working Distance: 30.225983677968813 to 259.33385995971565 mm
- Grade: Benchtop
-
Supplier: State Safety & Compliance
Description: "The 3MÃ- SpeedglasÃ- 9100 Welding Helmet is available with (3) auto-darkening filters (ADFs) of differing sizes, with built-in mag plate holder. Sensitivity adjustment allows use with all Stick, MIG and TIG processes. Also has grinding and torch cutting modes. Headgear features flexible head
- Type: Helmet
- Application: Welding
-
Supplier: CARLO GAVAZZI Automation Components
Description: The PD140 sensor consists of an emitter, which sends out invisible, infrared light, and a receiver, capable of detecting the light from the emitter. The sensor is encapsulated in a robust, vandalproof aluminum/polycarbonate housing. The lenses are adjustable in both ±100° horizontal and ± 15°
- Operating Distance: 2,362.206 inch
- Operating Temperature: -13 to 140 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Output Load: DC Load
-
Supplier: Cole-Parmer
Description: slip clutch to protect focus mechanism, and separate fine focus. The tension adjustment eliminates focus drift. The rugged frame is made of cast aluminum with a gray finish; base measures 160 mm W x 220 mm D. |Microscope features a large stage with a low-profile mechanical specimen holder and
- Total Magnification: 100 X
- Features: Digital Display, Monocular
-
Supplier: Mad City Labs, Inc.
Description: excitation & emission beams Adjustable micromirrors Open access to optical pathways Highly stable, yet flexible, platform Integrated slide holder TIRF Lock feedback control
- Resolution: 0.4 nm
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Microscope Type: Fluorescent / UV
-
Supplier: Mad City Labs, Inc.
Description: Manual MicroStage, the Manual MicroStage-LT has been carefully dimensioned to locate the top surface of the stage within the microscope's focal range. Nanopositioning stages with re-entrant sample holders can be used on top of the Manual MicroStage-LT while maintaining the ability to change
- Maximum X-Distance: 50 mm
- Maximum Y-Distance: 50 mm
- Minimum Step Size (Resolution): 10 µm
- Stage Type: Manual Stage
Find Suppliers by Category Top
More Information Top
-
Fiber‐based laser speckle imaging for the detection of pulsatile flow
We used a custom-machined adjustable lens holder consisting of a hollowed out 5/16 hex bolt and a threaded plastic cap (Fig. 1b).
-
Towards Palm-Size Autonomous Helicopters
adjustable lens holder packaged image sensor .
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
(a) adjustable lens holder ; (b) socket screw with optical fiber clamper; (c) coupling beam path (4 in 1).
-
Evaluation Of Thermal Imaging Optical Systems
It includes a long focal, 210 mm aperture collimator with chopped IR source, an adjusta- ble lens holder with rotary table, and a detection unit (Fig. 7 & 8).
-
The development of a multifunction lens test instrument by using computer aided variable test patterns
This system consists of a tested lens, a adjustable lens holder , a CCD camera, a micro-stage, a LCD monitor and a notebook (NB).
-
Lens decenter and tilt measurement by interferogram
It includes an interferometer, 180° overturn mechanism, 4-axes adjustment lens holder (2 translation axes and 2 rotation axes) and a sliding rail.
-
Studies on the light permeance characteristic of a Fresnel lens group applied in high
concentration solar energy
Studies on the light permeance characteristic of a Fresnel lens group applied in high concentration solar energy . a. adjustable lens holder . b. optical fiber clamper . c. coupling beam path .
-
Measurement of the electron temperature and density of a helium plasma produced by a hollow cathode arc discharge
FIG.2.-Construction of the adjustable lens holder for lens L,,beam stop BS, window W, and diaphragm tube D1.T denotes the pyrex dischargetube. .
-
Endoscope :: TU Delft Institutional Repository
A lens (3) is positioned on an angularly adjustable lens holder (4) at the distal part of the inspection tube (2).
-
Injection molded plastic lens for relay lens system and optical imaging probe
Each lens was held by an adjustable lens holder (Product No. 111-1110, OptoSigma) with an optical carrier (Product No. 146-1330, OptoSigma) mounted on an optical rail (Product No. 146-0390, OptoSigma).
UOM - Each -- 3000509" title="400 Series Vulcanized Fiber Helmets - 490P Fiber shell helmet w/ 2"x4 1/4" quick-slide glass holder > UOM - Each -- 3000509"/>
Indicates content that may require registration and/or purchase.