-
Supplier: Newport MKS
Description: The LT10-WR Spanner Wrench is used for 1 inch retaining ring installation and removal. This tool is made with an extended lip to help hold the retaining ring in place and have hollow bodies so as not to obstruct the beam path during installation and adjustment. The inner diameter of the
-
Supplier: Newport MKS
Description: The LT05-WR Spanner Wrench is used for 1/2 inch retaining ring installation and removal. This tool is made with an extended lip to help hold the retaining ring in place and have hollow bodies so as not to obstruct the beam path during installation and adjustment.
-
Supplier: Newport MKS
Description: the wrench is extra large to accomodate fast lenses with large curvatures. These wrenches are also made for 0.5", 1", 1.5", 2" and 3" LT series retaining rings.
-
-
Supplier: Newport MKS
Description: the wrench is extra large to accomodate fast lenses with large curvatures. These wrenches are also made for 0.5", 1", 1.5", 30 mm, and 3" LT series retaining rings
-
Supplier: RS Components, Ltd.
Description: Facom 34.10 Double Ended Open Spanner
- Drive Size: 0.393701 inch
- Length: 3.93701 inch
- Type: Spanner Wrench
-
Supplier: RS Components, Ltd.
Description: Teng Tools TT6010MRS Spanner Set
- Type: Spanner Wrench
-
Supplier: RS Components, Ltd.
Description: WRENCH
- Length: 7.9527602 inch
- Type: Spanner Wrench
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use with male and female pin lug couplings . Used to tighten collar on pin lugs to provide a tight seal. MATERIAL SPECIFICATIONS Ductile iron plated ASTM A536, Grade 65-45-12. Designed for use with male and female pin lug couplings . Used to tighten collar on
- Drive Size: 3 inch
- Weight: 0.99 lbs
- Type: Spanner Wrench
-
Supplier: DigiKey
Description: "Adjustable Wrench 25/32"" 6.00"" (152.4mm) Length"
- Type: Adjustable Wrench
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use with male and female pin lug couplings . Used to tighten collar on pin lugs to provide a tight seal. MATERIAL SPECIFICATIONS Ductile iron plated ASTM A536, Grade 65-45-12. Designed for use with male and female pin lug couplings . Used to tighten collar on
- Drive Size: 1.5 inch
- Weight: 0.44 lbs
- Type: Spanner Wrench
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use with male and female pin lug couplings . Used to tighten collar on pin lugs to provide a tight seal. MATERIAL SPECIFICATIONS Ductile iron plated ASTM A536, Grade 65-45-12. Designed for use with male and female pin lug couplings . Used to tighten collar on
- Drive Size: 2 inch
- Weight: 0.6 lbs
- Type: Spanner Wrench
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use with male and female pin lug couplings . Used to tighten collar on pin lugs to provide a tight seal. MATERIAL SPECIFICATIONS Ductile iron plated ASTM A536, Grade 65-45-12.
- Drive Size: 2.5 inch
- Weight: 0.68 lbs
- Type: Spanner Wrench
-
Supplier: Snap-on Industrial Brands
Description: INSULATED TYPE VANADIUM STEEL MATERIAL 12 INCH OVERALL LENGTH 1 5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 3/4 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
- Length: 12 inch
- Type: Adjustable Wrench
-
Supplier: Proto® Industrial Tools
Description: CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 14 INCH OVERALL LENGTH 1 9/16 INCH MAX. JAW CAPACITY 1 9/16 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 4 7/64 INCH W X 63/64 INCH THK WEIGHT 3.13 LB
- Length: 14 inch
- Type: Adjustable Wrench
-
Supplier: Milwaukee Electric Tool Corporation
Description: ADJUSTABLE, MEASUREMENT SCALE TYPE CHROME PLATED FINISH 12 INCH OVERALL LENGTH
- Length: 12 inch
- Type: Adjustable Wrench
-
Supplier: U.S. Plastic Corporation
Description: The spanner wrench allows you to fully tighten the Labline fittings on to the Labline pipe.
- Type: Spanner Wrench
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra
- Drive Size: 0.88 inch
- Length: 6 inch
- Weight: 0.32 lbs
- Type: Adjustable Wrench
-
Supplier: Greenlee Textron, Inc.
Description: From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry
- Type: Adjustable Wrench, Combination Wrench, Key Wrench
- Features: Ratcheting
-
Supplier: Klein Tools, Inc.
Description: MEASUREMENT SCALE TYPE ALLOY STEEL MATERIAL BLACK FINISH 16 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY FORGED PROCESS HANDLE TYPE TAPER APPLICATION CONSTRUCTION
- Length: 16 inch
- Type: Adjustable Wrench
-
Supplier: Allied Electronics, Inc.
Description: 11PCS 6-19MM COMBINATION SPANNER SET
-
Supplier: Gray Tools Canada Inc.
Description: Adjustable Wrenches - Slim Jaw
- Type: Adjustable Wrench
-
Supplier: Ebinger Manufacturing Corp.
Description: DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 12 INCH OVERALL LENGTH 12 OVERALL LENGTH - FRACTIONAL 12 OVERALL LENGTH - DECIMAL COATING CHROME PLATED OVERALL LENGTH - DECIMAL - UOM IN
- Length: 12 inch
- Type: Adjustable Wrench
- Power: Manual Tools
-
Supplier: Allied Electronics, Inc.
Description: 4 IN. CHROME FINISH ADJUSTABLE WRENCH
-
Supplier: Proto® Industrial Tools
Description: SATIN FINISH 20 7/8 INCH OVERALL LENGTH 1 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 1 31/32 INCH JAW THICKNESS 10 MM HEIGHT 31/32 INCH WEIGHT 0.83 LB
- Length: 20.875 inch
- Type: Spanner Wrench
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra
- Drive Size: 1.38 inch
- Length: 6 to 10 inch
- Weight: 1.82 lbs
- Type: Adjustable Wrench
-
Supplier: Greenlee Textron, Inc.
Description: MEASUREMENT SCALE TYPE 10-3/8 INCH OVERALL LENGTH 10 INCH MAX. JAW CAPACITY PRECISION MACHINED PROCESS APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DOUBLE DIPPED VINYL
- Drive Size: 10 inch
- Length: 10.375 inch
- Type: Adjustable Wrench
- Features: Jaw Scale
-
Supplier: Gray Tools Canada Inc.
Description: Adjustable Wrenches - Black Oxide Finish
- Type: Adjustable Wrench
-
Supplier: Allied Electronics, Inc.
Description: in gold-plating contacts in 3 DIN to 8 DIN contacts. Metal threaded coupling ACC to IEC 130-9. Cable Connector Length: 2.3". Spanner wrench for receptacles with ring nut. Spanner wrench for cable connector. UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain
-
Supplier: TelephoneStuff.com
Description: Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish. Plastic-dipped handles for added comfort. Features: - Precision-machined jaws are individually chosen and assembled by hand for smooth operation - Heat-treated for long life - Knurl turns smoothly for
- Type: Adjustable Wrench
-
Supplier: Allied Electronics, Inc.
Description: 8 IN. CHROME ADJUSTABLE WRENCH WITH REDCUSHION GRIP HANDLE, CARDED
-
Supplier: TelephoneStuff.com
Description: Plastic-dipped handles for added comfort. Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish. Features: - Precision-machined jaws are individually chosen and assembled by hand for smooth operation - Heat-treated for long life - Contoured handles for
- Type: Adjustable Wrench
-
Supplier: Gray Tools Canada Inc.
Description: Structural Adjustable Wrench With Hammer
- Type: Adjustable Wrench
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra
- Drive Size: 1.38 inch
- Length: 10 inch
- Weight: 1.5 lbs
- Type: Adjustable Wrench
Find Suppliers by Category Top
More Information Top
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'achondroplasty'),(1298,'achras'),(1299,'achras zapota'),(1300,'achromasia'),(1301,'achromatic'),(1302,'achromatic color'),(1303,'achromatic colour'),(1304,'achromatic lens '),(1305,'achromatic vision' … … 1973,'adjure'),(1974,' adjust '),(1975,'adjustable'),(1976,'adjustable spanner '),(1977,'adjustable wrench '),(1978,'adjusted'),(1979 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 102675354,2,'acetphenetidin%1:06:00::'). sk(102675354,3,'phenacetin%1:06:00::'). sk(102675522,1,'achromatic_ lens %1:06:00::' … … sk(102680754,1,' adjustable _ wrench %1:06:00::'). sk(102680754,2,'adjustable_ spanner %1:06:00::' …
-
Care of Astronomical Telescopes and Accessories
… fact, they are the only tools that will allow you to remove most lenses or filters from … The adjustable optical spanner wrench is used to adjust tension or for disassembly.
-
noun.dat (finlayson-gwc2014.zip)
… 06 n 01 achromatic_lens 0 001 @ 02335313 n 0000 | a compound lens system that forms … … for mailing 02048361 06 n 01 adit 0 002 @ 02857000 n 0000 #p 02786310 n 0000 | a nearly horizontal passage from the surface into a mine 02048487 06 n 02 adjustable _ wrench 0 adjustable_ spanner 0 004 @ 03277301 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102675354,3,'phenacetin',n,1,0). s(102675522,1,'achromatic lens ',n,1 … … s(102680337,1,'adhesive tape',n,1,0). s(102680512,1,'adit',n,1,0). s(102680638,1,'adjoining room',n,1,0). s(102680754,1,' adjustable wrench ',n,1,0). s(102680754,2,'adjustable spanner ',n,1,0 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… achromatic_color_N 0,0,0,0,0 achromatic_colour_N 0,0,0,0,0 achromatic_ lens _N 0,0 … … 0,0,0 adipose_tissue_N 0,0,0,0,0 adipose_tumor_N 0,0,0,0,0 adirondack_mountains_N 0,0,0,0,0 adjoining_room_N 0,0,0,0,0 adjustable _ spanner _N 0,0,0,0,0 adjustable_ wrench _N 0,0,0 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… achromatic_color_N 0,0,0,0,0 achromatic_colour_N 0,0,0,0,0 achromatic_ lens _N 0,0 … … 0,0,0 adipose_cell_N 0,0,0,0,0 adipose_tissue_N 0,0,0,0,0 adipose_tumor_N 0,0,0,0,0 adirondack_mountains_N 0,0,0,0,0 adjustable _ spanner _N 0,0,0,0,0 adjustable_ wrench _N 0,0,0 …
-
The Proper Care of Optics: Cleaning, Handling, Storage, and Shipping
Figure 6.9 A spanner wrench is used in the removal of retainer rings from a lens cell (image courtesy of FitTools, Inc.). They adjust to fit a range of retainer rings.
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… 06 n 01 achromatic_lens 0 001 @ 03081986 n 0000 | a compound lens system that forms … … the surface into a mine 02680638 06 n 01 adjoining_room 0 001 @ 03542860 n 0000 | a hotel room that shares a wall with another hotel room 02680754 06 n 02 adjustable _ wrench 0 adjustable_ spanner 0 005 @ 04606574 …
-
noun.artifact (finlayson-gwc2014.zip)
… as an analgesic and also as an antipyretic) } { achromatic_lens, compound_lens,@ (a compound lens system that forms … … tape coated with adhesive) } { adit, passage,@ mine1,#p (a nearly horizontal passage from the surface into a mine) } { adjoining_room, hotel_room,@ (a hotel room that shares a wall with another hotel room) } { adjustable _ wrench , adjustable_ spanner , wrench,@ (can be …
Indicates content that may require registration and/or purchase.