-
Supplier: RUD Chain, Inc.
Description: Possible effective length: 1500 - 4000 mm Indicate the required effective length L when ordering. Adjustable range depends on the max. effective length. Adjustment and the subsequent securing of the bar is carried out using a centrally located plug-in bolt. For fixed connections use
- Maximum Load Capacity: 24.696 tons
- Use: General Industrial
- Product Type: Spreader Beam
-
Supplier: Flexbar Machine Corporation
Description: Available - .001" ReadingModel No. 18231, Combination Test Indicator Holding Bar with Dovetail Clamp and Dial Indicator Holder.
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Larson Electronics LLC
Description: Heavy duty clamping system for rail mount, bar clamp mounts, pipe mounts and other tube stock applications. This bar clamp mount is designed specifically to mount LED emitter light bars, halogen and HID off road lights and High Intensity Discharge vehicle mount lights to
-
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-4W LED Light Bar offers high light output and good durability combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to 1 meter and produces 720 lumens while drawing only 12 watts of power @1 amp from a 12 volt electrical
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-24-ALMB LED Light Bar offers high light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 4,320 lumens while drawing only 72 watts of
-
Supplier: Larson Electronics LLC
Description: The Magnalight LED10W-28R LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 270 degrees of angle adjustment and produces 25,200 lumens of LED light
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1812 Load-Rotor Positioning Sling Features: Improved design over conventional spreader bars Carriage on main support beam moved by turning lead screw manually or with air-powered tools. This permits fine adjustment of the tilt angle of component being lifted Spreader
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Includes: One pressure screw 3/4 - 16 x 7-1/4 long One pressure screw 3/4 - 16 x 5-1/2 long One yoke bar - 3 pin hole, spread range 3-1/4 to 5-1/2 One yoke bar - 2 pin hole, spread range 2-3/8 to 3-3/8 Two adjustable clamp bolts Two jaw pins with spring ball Three
-
Description: Easy lifting and positioning of rolls with plate style or bent bar J-Hooks. Hooks are designed to support the core mandrel which is through the I.D. of the roll. Ideal where headroom is limited. Adjustable spread options. Twin hoist capability. Motorized rotation available. Complies
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1822 10,000 lb. Load-Rotor Load Leveler Features: Carriage on main support beam moved by turning lead screw manually or with air-powered tools. This permits fine adjustment of the tilt angle of component being lifted Spreader bar adjustment secured with locking bolts OTC Lifetime
-
Supplier: Aggreko
Description: tanks, etc.) 480V/3ph/60Hz voltage range Wide operating range, Condenser Fan Guards provide protection against accidental site damage, Full CE Design Compliance Overhead lift with spreader bars and available forklift pockets 24/7 Aggreko Remote Monitoring Benefits Fitted with state of
- Cooling Capacity: 703.4 kW
- Fluid Discharge Temperature: 5 to 65 F
- Process Flow: 175 to 750 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: tanks, etc.) 480V/3ph/60Hz voltage range Wide operating range, Condenser Fan Guards provide protection against accidental site damage, Full CE Design Compliance Overhead lift with spreader bars and available forklift pockets 24/7 Aggreko Remote Monitoring Benefits Fitted with state of
- Cooling Capacity: 351.7 kW
- Fluid Discharge Temperature: 10 to 65 F
- Process Flow: 116 to 346 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: operating range, Condenser Fan Guards provide protection against accidental site damage, Full CE Design Compliance Overhead lift with spreader bars and available forklift pockets 24/7 Aggreko Remote Monitoring Benefits Fitted with state of the art electronic controllers for accurate
- Cooling Capacity: 35.17 kW
- Fluid Discharge Temperature: 40 to 60 F
- Process Flow: 25 to 60 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: tanks, etc.) 480V/3ph/60Hz voltage range Wide operating range, Condenser Fan Guards provide protection against accidental site damage, Full CE Design Compliance Overhead lift with spreader bars and available forklift pockets 24/7 Aggreko Remote Monitoring Benefits Fitted with state of
- Cooling Capacity: 211.02 kW
- Fluid Discharge Temperature: -30 to 20 F
- Process Flow: 100 to 238 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Baltimore Aircoil Company
Description: InterLok™ System — The coil section self aligns with the basin section. This feature significantly reduces the time required to rig the VCA. Newly designed rigging ears allow for use of a single spreader bar per lift. Support — All models mount directly on two parallel I-beams and ship
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
- Features: Other Condenser Type
Find Suppliers by Category Top
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
ep. ep þ 2em. s. ; ð6Þ. where uc is the crossover frequency, and sp and sm are the. conductivities of the particle and the medium, respectively. This shows that DEP can be used to differentiate. microparticles based on their difference in CM factors, by. adjusting the frequency. METHODS
More Information Top
-
ARKTOS Shear Zone Evacuation Craft Self-Righting Model Tests
A custom adjustable spreader bar , with 2 electro-pneumatic remote release hooks, was developed to provide simultaneous release of both Units with a single trigger action.
-
Subsea Hardware Installation from a FDPSO
The combination of an adjustable spreader bar (±0.5m increments) and flexible pipe eliminates the need for metrology.
-
CR4 - Thread: Engine Replacement
EDIT: looks like you do need to remove the grill and core support and take the engine out through the front. you'll need what appears to be an adjustable spreader bar to allow you to control the angle of the engine during …
-
The Experimental Probe of Inflationary Cosmology (EPIC): A Mission
Concept Study for NASA's Einstein Inflation Probe
When the spreader bars reach their fully deployed position, the spreader bar deployment cable tension is adjusted using the spreader bar deployment motor to properly position the three dual-layers of reflective film.
-
Experimental Verification of Residual Mode Filter Stabilization for Control of Flexible Structures
Th- actuator locations are adjustable along the spreader bar .
-
An overview of non-traditional nuclear threats
The container is lifted from the top with a spreader bar mechanism that adjusts to handle standard container lengths (e.g., 20 ft, 40 ft, and 43 ft).
-
Journal of Spacecraft and Rockets > Validation of a Scalable Solar Sailcraft System
The load is also monitored during flight of the deployed system, to indicate changes in load with spreader - bar angle adjustments .
-
Air Technical raises the bar on cranes | Today's Trucking
The Universal Spreader Bar can be adjusted to accommodate both offset loads and loads of vary widths.
Indicates content that may require registration and/or purchase.