-
Supplier: SIE Computing Solutions, Inc.
Description: -width and 6 half-height, single-width AMC's. A range of other customizable configurations for single and double width, full and half-height Advanced Mezzanine Card (AMC) slots can also be achieved. The 650 Series features a 6hp MicroTCA Carrier Hub (MCH) and a 12-port backplane
- Form Factor: MicroTCA
- Interfaces: Other
- Product Type: Chassis / System Platform
- Slot Count: 9
-
Supplier: Intel Corporation
Description: interface for fast communication with the server board Unique mezzanine card form-factor allows for RAID without using a standard add-in card slot Advanced management capabilities for enhanced usability Target application Small and medium business or mid
- Disk Channels Interface: SATA, Other
- Host Interface: Other
- Product Type: Other
- RAID Level Supported: RAID 0, RAID 1, RAID 10, Other
-
Supplier: Intel Corporation
Description: Key features LSI SAS 3108* Raid-on-Chip (RoC) controller provides SAS 3.0 compliance, including 12 Gb/s data transfer Up to 1 GB 1833 MHz cache (ECC DDR3 memory) to efficiently store data in transition Unique mezzanine card form factor allows for RAID without using
- Disk Channels Interface: SATA, Other
- Host Interface: Other
- Product Type: Other
- RAID Level Supported: RAID 0, RAID 1, RAID 5, RAID 10, Other
-
-
Supplier: Intel Corporation
Description: Key features LSI SAS 3108* Raid-on-Chip (RoC) controller provides SAS 3.0 compliance, including 12 Gb/s data transfer Up to 1 GB 1833 MHz cache (ECC DDR3 memory) to efficiently store data in transition Unique mezzanine card form factor allows for RAID without using
- Disk Channels Interface: SATA, Other
- Host Interface: Other
- Product Type: Other
- RAID Level Supported: RAID 0, RAID 1, RAID 5, RAID 10, RAID 50, JBOD
-
Supplier: RS Components, Ltd.
Description: -performance, serial connectivity and advanced memory interfacing. The included pre-verified reference designs and industry-standard FPGA Mezzanine Connectors (FMC) allow scaling and customization with daughter cards. VC707 XC7VX485T-2FFG1761C Evaluation Board. AMS 101
-
Supplier: Advantech
Description: expansion plane for workstation and compute intense applications. The two Serial RapidIO ports offer the possibility to interface the MIC-6311 to digital front ends such as DSP and FPGA cards via a high speed, low latency deterministic interconnect. In addition, PCI Express ports with up to
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Advantech
Description: ) with its advanced SATA controller, the MIC-6313 offers high storage capacity at up to 6Gbps transfer speed. An onboard XMC site with PCIe x8 gen.3 connectivity can host high speed offload or I/O mezzanines. Two USB 3.0 ports on the front panel can connect to external devices with up
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Advantech
Description: deterministic interconnectivity to the mainstream peripherals and I/O cards such as DSP and FPGA cards. The PCIE widths and ports on the data plane and the extension plane of MIC-6314 is user configurable, which make MIC-6314 capable to replace the PCIE switch blade in a small system.
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains two channels of MIL-STD-1553 communication. The
- Technology: PMC
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains four channels of MIL-STD-1553 communication. The
- Number of Ports: 4
- PMC Data Bus: 32-bit, 64-bit
- Product Type: Serial Communication Module
- Technology: PMC
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains eight channels of MIL-STD-1553 communication. The
- Number of Ports: 8
- PMC Data Bus: 32-bit, 64-bit
- Product Type: Serial Communication Module
- Technology: PMC
-
Supplier: TE Connectivity
Description: Centerline (Pitch) : 2 MM [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No
- Connector Type: Board-to-Board Connector
- Current Rating: 0.7000 amps
-
Supplier: TE Connectivity
Description: Centerline (Pitch) : 2 MM [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No
- Contact Pitch: 1.98 mm
- Current Rating: 1.5 amps
- Number of Contacts: 125 #
-
Supplier: TE Connectivity
Description: Centerline (Pitch) : 2 MM [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No
- Contact Pitch: 1.98 mm
- Current Rating: 0.7000 amps
- Number of Contacts: 110 #
-
Supplier: TE Connectivity
Description: Centerline (Pitch) : 2 MM [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No
- Contact Pitch: 1.98 mm
- Current Rating: 1.5 amps
- Number of Contacts: 125 #
-
Supplier: Broadcom Inc.
Description: E), iSCSI, RDMA over Converged Ethernet (RoCE), 10GbE and 40GbE for the ultimate in design flexibility. The XE201 delivers a low-power, single-chip solution that may be incorporated into industry-standard PCI Express expansion cards, custom format mezzanine cards,
- Device Type / Applications: Line / Bus Controller
- IC Package Type: FCBGA
- RoHS Compliant: Yes
- Supply Voltage: 1.2 V, 1.8 V, Other
-
Supplier: Acromag, Inc.
Description: The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified
- Computer Bus: Other
- Connection to Host: Direct Backplane Interface
- Form Factor: Printed Circuit Board (PCB)
- Operating Temperature: -40 to 158 F
-
Supplier: Acromag, Inc.
Description: The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified
- Computer Bus: Other
- Connection to Host: Direct Backplane Interface
- Form Factor: Printed Circuit Board (PCB)
- Operating Temperature: -40 to 158 F
Find Suppliers by Category Top
More Information Top
-
New products
Emerson Network Power’s new Embedded Computing business, formerly Artesyn Communication Products , has announced a mid-size advanced mezza- nine card .
-
LeCroy Introduces New Advanced Mezzanine Card Probe For PCI Express Analysis
Chestnut Ridge, NY -- LeCroy Corporation introduced a new Advanced Mezzanine Card (AMC) Interposer for its PETracer PCI Express Protocol Analyzer product line.
-
ATCA-Based Modules Selected For Hughes Commercial Satellite Platform
The contract calls for delivery of multiple RapidIO-based, DSP Advanced Mezzanine Cards (AMCs) mounted on ATCA blades from the Mercury Ensemble(TM) product line.
-
Conference Calendar
Combined with the flexibility versatility and scala- bility of Advanced Mezzanine Card (AMC) building blocks. these new standards will reduce the cost of product development, repairs, upgrades and spare pad maintenance and spccd up your time-to-market while lowering your total …
-
Conference calendar
Combined with the flexibility, versatility and scala- bility of Advanced Mezzanine Card IAMC) building blocks, these new standards will reduce the cost of product development. repairs. upgrades and spare part maintenance and speed up your time-to-market. while lowering your total …
-
GDA Technologies Announces Availability of AdvancedMC Reference Platform for Freescale's MPC8641D Dual Core PowerPC(TM) Processor
ORLANDO, Fla. -- June 26, 2007 -- Freescale Technology Forum (FTF Americas) -- GDA Technologies, Inc., fully owned subsidiary of L&T Infotech Ltd., and a fast-growing IP and Product Engineering Services (PES) company … … leading availability of its Advanced Mezzanine Card (AdvancedMC or AMC) Reference …
-
New Products
SBS Technologies®, a leading provider of embedded computing technology, announced its new Telum ASLP10 AdvancedMC, the first processor Advanced Mezzanine Card (AdvancedMC®) with an Intel Pentium M processor in its Telum line of AdvancedMC products for Advanced Telecom Computing Archi- tecture (AdvancedTCA …
-
Conference calendar
Combined with the flexibility, versatility and scala- bility of Advanced Mezzanine Card ( A M 9 building blocks, these new standards will reduce the cost of product development. repairs, upgrades and spare part maintenance and speed up your time-to-market. while lowering …
-
Products :: NASA Tech Briefs
Designed for rugged applications, the products include air transport racks (ATR), MicroTCA carrier hubs (MCH), power modules, and advanced mezzanine cards .
-
Products :: NASA Tech Briefs
Designed for rugged applications, the products include air transport racks (ATR), MicroTCA carrier hubs (MCH), power modules, and advanced mezzanine cards .