-
Supplier: U.S. Plastic Corporation
Description: The first and only trigger sprayer to atomize oil! Evo atomizes food oils and pan sprays and evenly coats pans, grills and other cooking surfaces with a consistent measured amount. Use Evo to spray oil directly on grilled meats, fish and vegetables and to mist salads. Nozzle rotates for
- Container Type: Bottle / Jar
-
Supplier: DME Company
Description: Sure Shot® “The sensible alternative to aerosols”. Ideal for our bulk mold sprays. Uses compressed air as propellant. No CFC’s , Freon or disposal. Completely reusable & refillable. 5 models to suit your needs. Choose your sprayer and spray and say good-bye to aerosols!
- Tank / Cup Capacity: 0.0625 to 0.25 gallons
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Spray Cup
- Equipment Type: Component / Sub-system
-
Supplier: Allied Electronics, Inc.
Description: effective than IPA for baked-on flux residues. One gallon container (1573-G) recommended for wave solder finger cleaning. Just pour into the designated reservoir of your wave soldering machine. Trigger pump on quart (1573-QT) eliminates the need for aerosol propellants, which can have a
-
-
Supplier: Hartford Technologies, Inc.
Description: for vibratory finishing, plug balls and in aerosol cans where ingredient mixing is required. Material Characteristics High hardness and excellent wear resistance. Manufactured from the highest quality carbon steel. Hardness Carbon steel balls are case-hardened to Rockwell C 60 minimum
- Diameter / OD: 0.04 to 2.5 inch
- Applications: Bearing / Power Transmission, Sprayers / Pumps
- Features: Carbon Steel
- Ball Type: Metal Balls
-
Supplier: General Pipe Cleaners
Description: available in either quart or gallon sizes. The quart size includes a sprayer to make it easier to apply just the right amount to all your other tools. The sprayer is optional on the gallon containers. Features Preserves and protects drain cleaning cables and other equipment, including
- Flash Point: 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Features: Aerosol / Spray, Biodegradable, Petroleum / Mineral Oil, Specialty
- Composition / Chemistry: Aromatic / PAH, Mineral Oil
-
Supplier: Sunshine Makers, Inc.
Description: Simple Green All Wheeler Cleaner is specially formulated to remove caked-on brake dust, grease, grime, road tar, mud and other road soils on chrome, aluminum, or mag wheels. The non-aerosol trigger sprayer produces clinging foam for superior and safer, non-caustic cleaning and
Find Suppliers by Category Top
More Information Top
-
FLAVOR QUALITY AND STABILITY OF POTATO FLAKES: EFFECTS OF ANTIOXIDANT TREATMENTS
Tenox 4 spray-l.5 ml Tenox 4 applied asa spray using a Freon- propelled aerosol sprayer .
-
Factors affecting the development of Botrytis cinerea (grey mould) on linseed (Linum usitatissimum) buds, flowers and capsules
The tissues, on damp filter paper, were inoculated using an aerosol sprayer (ChromAtomiser, Camlab, Cambridge) with a B. cinerea spore suspension (isolate RWH1, 6 × 105 spores ml-1 , cultures 6/8 days old at the time of inoculation).
-
Comparative epidemiology of Pyrenopeziza brassicae (light leaf spot) ascospores and conidia from Polish and UK populations
Mar- ita at GS 1,6–1,7) were inoculated by spraying the leaves with the conidial suspension using an aerosol sprayer (Chrom Atomiser, Camlab; Cambridge, UK) and inocu- lated plants were kept in a controlled environment room at Poznan University of Agriculture …
-
Surface Transportation Security, Volume 14: Security 101: A Physical Security Primer for Transportation Agencies
They can be deployed by spraying with wet or dry aerosol sprayers , vaporizing the chemical for release, using an explo- sive device to disperse the chemical, pouring, or contamination of food, water, or another ingestible such as pharmaceutical drugs.
-
A natural fungicide for the control of Erysiphe betae and Erysiphe cichoracearum
The formulations were applied (300 ml per group) on five groups of infected sugar beet plants by an aerosol sprayer (operating at 7 kg force cm−2 ) carrying out two treatments (at 1-week interval).
-
Immune response of chickens to various routes of administration of Australian infectious bronchitis vaccine
For aerosol vaccination, the birds were placed in a 120 cm x 90 cm x 45 cm closed cage and sprayed with 100 mL of vaccine suspension using a Vulcan Six Aerosol Sprayer .* The vaccine suspension was prepared by diluting 3 mL …
-
Nimbya alternantherae a potential biocontrol agent for alligatorweed, Alternanthera philoxeroides
Plants were inoculated to complete wetness with a hand-held aero- sol sprayer and then incubated in a dew chamber (Percival Manufac- turing Co., Boone, IA) set at 100% relative humidity (RH) for 18 h at 25 °C in the dark.
-
The roles of ascospores and conidia of Pyrenopeziza brassicae in light leaf spot epidemics on winter oilseed rape (Brassica napus) in the UK
Leaves were sprayed with conidial suspensions using an aerosol sprayer (Chrom Atomiser, Camlab, Cambridge) until drops ran off the leaf surfaces.
-
Use of oils combined with low doses of insecticide for the control of Myzus persicae and PVY epidemics
In laboratory experiments when oils were sprayed onto the plants, hand-held aerosol sprayers were used.
-
Sporulation of Pyrenopeziza brassicae (light leaf spot) on oilseed rape ( Brassica napus ) leaves inoculated with ascospores or conidia at different temperatur...
Bristol at GS 1,6– 1,7, growing at 16°C, were sprayed with this suspension using an aerosol sprayer (Chrom Atomiser, Camlab, Cambridge, UK).
Indicates content that may require registration and/or purchase.