Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FHD Bearings Co., Ltd.
Description: Self Aligning Ceramic Ball Bearings – Zirconium Oxide (ZrO2) Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel
- Outside Diameter: 2.0472452 inch
- Overall Width: 0.5905515 inch
- Dynamic Axial / Thrust Load: 0.8992 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: FHD Bearings Co., Ltd.
Description: Single-row Angular Contact Ceramic Ball Bearings – Silicon Nitride (Si3N4) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not
- Outside Diameter: 2.0472452 inch
- Overall Width: 0.5905515 inch
- Dynamic Axial / Thrust Load: 0.8992 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: FHD Bearings Co., Ltd.
Description: Double-row Angular Contact Ceramic Ball Bearings – Silicon Carbide (SiC) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable
- Outside Diameter: 3.543309 inch
- Overall Width: 1.43700865 inch
- Dynamic Axial / Thrust Load: 2.4728 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
-
Supplier: FHD Bearings Co., Ltd.
Description: Self Aligning Ceramic Ball Bearings – Silicon carbide (SiC) Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.5511814 inch
- Dynamic Axial / Thrust Load: 0.2248 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Description: which significantly reduce friction and vibration. This results in quieter operation providing a more pleasant user experience. Longevity: Ceramic bearings are highly wear-resistant and corrosion-resistant offering a service life that far exceeds that of metal bearings. This
-
Supplier: CoorsTek
Description: CoorsTek develops and manufactures high-performance Cerbec ceramic bearing elements including bearing balls, roller blanks, and custom components. Hybrid and all-ceramic bearings that use Cerbec improve operation and extend service life for severe-service
-
Supplier: BNB INT. Co., Ltd.
Description: It is mainly used for the hot environment, where metal and plastic are not applicable. A pull-type bearing only consists of ceramic without a cage structure. Sliding Ceramic Bearing and Other Ceramic Works A ceramic sliding bearing fully consists of
- Features: Aerospace, Ceramic Balls, Other, Radial Ball Bearing
- Ring: Ceramic Races
-
Supplier: BNB INT. Co., Ltd.
Description: Silicon carbide bearings are more chemically stable than any other ceramics It is especially resistant to hydrofluoric acid and has good strength and hardness for wear and corrosion resistance under high temperatures.
- Features: Aerospace, Ceramic Balls, Other, Plastic, Radial Ball Bearing
- Ring: Ceramic Races
-
Supplier: Barden Precision Bearings
Description: These bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is required. Double row cylindrical roller bearings have a high load carrying capacity
- Features: Cylindrical Roller Bearing, Stainless Steel
-
Supplier: Barden Precision Bearings
Description: required. They represent the ideal solution for a floating bearing location, since they are internally adjusting (floating). For axial loads, double direction angular contact thrust bearings, Series 2344 are used in combination with Series NN30 bearings. A single row cylindrical
- Features: Cylindrical Roller Bearing, RBEC 7 / Class 4 / P4, RBEC 9 / Class 2 / P2
- Primary Bearing Category: Roller Bearing
- Rolling Element: Stainless Steel
-
Supplier: 3X Ceramic Parts Company Limited
Description: Pressureless Sintered SSiC Silicon Carbide Sleeve Bearings Pressureless silicon carbide sleeve bearings has corrosion resistance, high temperature resistance, wear resistance, non-magnetic, non-conductive and good self-lubricating. It has excellent chemical corrosion resistance, wear
- Compressive / Crushing Strength: 377,095.7823287122 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: are also available. Our high speed angular contact bearings operate comfortably at speeds above 500,000 rpm. Many alternatives exist for improving high speed performance and operating life, including premium bearing steels, ceramic balls, proprietary lubricants, and machined
- Bore Size: 0.0469 to 0.5 inch
- Outside Diameter: 0.1562 to 0.875 inch
- Overall Width: 0.0625 to 0.2188 inch
- Dynamic Radial Load: 22 to 778 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: are also available. Our high speed angular contact bearings operate comfortably at speeds above 500,000 rpm. Many alternatives exist for improving high speed performance and operating life, including premium bearing steels, ceramic balls, proprietary lubricants, and machined
- Bore Size: 0.04 to 0.875 inch
- Outside Diameter: 0.125 to 1.875 inch
- Overall Width: 0.0469 to 0.375 inch
- Dynamic Radial Load: 9 to 2,200 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: are also available. Our high speed angular contact bearings operate comfortably at speeds above 500,000 rpm. Many alternatives exist for improving high speed performance and operating life, including premium bearing steels, ceramic balls, proprietary lubricants, and machined
- Bore Size: 0.04 to 0.375 inch
- Outside Diameter: 0.125 to 0.875 inch
- Overall Width: 0.0469 to 0.3125 inch
- Dynamic Radial Load: 5 to 569 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: are also available. Our high speed angular contact bearings operate comfortably at speeds above 500,000 rpm. Many alternatives exist for improving high speed performance and operating life, including premium bearing steels, ceramic balls, proprietary lubricants, and machined
- Bore Size: 0.04724412 to 0.3543309 inch
- Outside Diameter: 0.1574804 to 1.0236226 inch
- Overall Width: 0.07086618 to 0.3149608 inch
- Dynamic Radial Load: 18 to 703 lbs
-
Supplier: 3X Ceramic Parts Company Limited
Description: polishing is a kind of superfinishing method that uses free abrasive to remove the surface material to achieve the machining effect. In the superfinishing and finishing of ceramic materials, especially in the precision machining of ceramic balls for ceramic bearings,
- Density: 5.99999621323765 g/cc
- MOR / Flexural Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: RBC Bearings
Description: This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
- Bore Size: 8 inch
- Outside Diameter: 9 inch
- Overall Width: 0.5 inch
- Rated Speed (Oil): 2,350 rpm
-
Description: Zirconia Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Zirconia(ZrO2) Ceramics. We can: Make products according to the requirements of
- Density: 4.599997096815532 to 5.5999964656884735 g/cc
- Applications: Electrical / HV Parts
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Description: Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Zirconia(ZrO2) Ceramics. We can: Make products according to the requirements of the drawings; Manufacturing more complex
- Material Type: Alumina-Zirconia
-
Description: Sheath Manufacturer Great Ceramic has been engaged in precision technical ceramics for many years, and has rich experience in milling, grinding and polishing silicon carbide(SIC) ceramics. We can: Customized ceramic products according to requirements; Manufacturing very
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 100 to 120 W/m-K
- MOR / Flexural Strength: 59,465,104.13645077 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: KAYDON Bearings
Description: A Conrad assembled bearing designed primarily for application of radial load—deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. We can provide internal fit up, lubricants, separators and other features to meet
- Bore Size: 5.5 inch
- Outside Diameter: 6.125 inch
- Overall Width: 0.3125 inch
- Dynamic Radial Load: 984 lbs
-
Supplier: Haida International Equipment Co., Ltd.
Description: elliptical trajectory in the rotation to simulate vibration during transport car or ship goods produced collision. The test platform fixed to the eccentric bearing, when the eccentric bearing rotates, the entire surface of the test platform will produce up and down around the
- Applications: Product Qualification / Testing, Transportation / Aerospace Simulation
-
Supplier: 3X Ceramic Parts Company Limited
Description: high mechanical strength, good self-lubricating performance, high temperature creep resistance, low friction coefficient, high thermal conductivity and low thermal expansion coefficient. Silicon carbide all ceramic bearing rings and rolling elements are made of pressureless silicon
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- MOR / Flexural Strength: 58,014.7357428788 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: temperature resistance, high mechanical strength, good self-lubricating performance, high temperature creep resistance, low friction coefficient, high thermal conductivity and low thermal expansion coefficient. Silicon carbide all ceramic bearing rings and rolling elements are made of
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: PSI Repair Services, Inc.
Description: we check quill, pulley and drive areas for wear and run out. We follow with a written evaluation and quotation before any repairs are performed. Upon your approval, we resize all bearing areas as needed to ABEC-7 bearing tolerances or better. Our extensive use of precision Barden
- Spindle Type: Air Bearing, Hydrodynamic, Hydrostatic, Multiple Spindle Head, Spindle Speeder / Head
- Spindle Application: Boring, Drilling, Grinding, Hobbing, Milling, Tapping, Turning, Wheel Dressing
- Capabilities: Clean Room Assembly, Component Evaluation & Replacement, Dynamic Balancing, Dynamic Testing, Failure Analysis, Inspection / Quality Control, Vibration Analysis
- Services: Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
-
Supplier: Hernon Manufacturing, Inc.
Description: desired. Its flexibility enhances the load bearing and shock absorbing characteristics of the bond area. It has also shown excellent adhesion to a wide variety of substrates including glass, many plastics and most metals.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Specialty / Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: DCM Tech Inc.
Description: Ceramic Knives Fabrication of Quartz, Sapphire Regrind Bearing Surfaces Machine Specifications PLC Control Technology System, Designed for Operator Simplicity Swarf Removal Coolant Filtration 10 HP Grinding Spindle Motor Variable Speed Grinding Spindle Air Mist Collector Rotary Table
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Weldon Solutions
Description: automation. The fully enclosed grinder is available with either a straight or 30° angular wheelhead. The grinder is equipped with a combination live/dead spindle workhead for versatility. Highly rigid hydrodynamic wheel spindle bearings assure superior accuracy and smooth surface finishes. A
- Rotary Speed: 8,800 rpm
- Surface / Linear Speed: 26.666666666666718 ft/min
- Power: 5 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: silver plating technology, ceramic bearing configuration and precise structural design. Core Technical Parameters Circuit count: 1 circuit, meeting the high-precision conduction requirements of a single loop Rated specifications: Rated current 500A, rated voltage 0~380VAC/DC, suitable
- Number of Circuits: 1
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: latest generation of controller and algorithm. It is a key element of maximum accuracy and the best possible path adherence throughout the measuring range. Silicon-carbide ceramic ZEISS XENOS uses an innovative silicon-carbide ceramic for the parts of the machine structure relevant to
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 900 inch
- y-axis Measuring Length: 1,500 inch
- z-axis Measuring Length: 700 inch
-
Supplier: Lubrication Sciences International, Inc.
Description: high precision tolerance conditions; and a co-lubricant with oils and greases to extend life or service interval. Applications include fittings/connectors, valves, bearings, sliding surfaces, and turbine components. Meets AMS2530 with AS9100/NADCAP accredited facilities, ISO-10993
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Functions & Features: Conductive, Friction Reducing / Low Friction, Mold Release / Nonstick, VOC Compliant
- Services: Degreasing, Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing, Ultrasonic Cleaning
Find Suppliers by Category Top
Featured Products Top
-
Ceramic sliding bearings represent a breakthrough in precision and thermal stability for high-speed rotation systems. Unlike traditional oil-lubricated bearings, ceramic bearings use water as a lubricant, solving the common challenges of thermal (read more)
Browse Ceramic Bearings Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
See what's new for Cam Followers, Needle Bearings, Track Rollers & Special Assemblies for Aerospace & Industrial Applications. In this catalog, you will find our complete range of (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Aerospace and Defense Missile Guidance Systems Missile Guidance systems rely on highly (read more)
Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
Silicon nitride ceramic offers low density,high hardness,high strength,excellent wear resistance,corrosion resistance and electrical insulation.Compared with conventional bearing steel,silicon nitride ceramic rolling elements are lighter,helping reduce centrifugal loads during high speed (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Smith Bearing® | For Aerospace & Industrial Applications At Smith® we design and manufacture our bearings to meet the demanding standards of the Aerospace industry (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Aerospace Bearings Smith Bearing® has been a leader in the design and manufacture of specialized bearings for the unique requirements of jet engines. We have kept pace with the ever increasing demands for (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Ceramic bearing technology has revolutionized the cooling fan industry, especially for personal computers. As the power of computer components increases, effective cooling becomes critical, and ceramic bearing fans offer an innovative solution. These fans (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Navigate the challenges of aerospace innovation In aerospace design, combatting wear of surfaces and unstable movement is a common challenge faced. Partner with GGB to navigate the challenges to uncompromised comfort (read more)
Browse Aerospace Bearings Datasheets for GGB -
Aerospace In the aerospace industry, safety, reliability, space and weight savings are challenges you constantly face. And so is passenger comfort. GGB surface solutions not only meet and exceed regulations and safety (read more)
Browse Aerospace Bearings Datasheets for GGB -
Optimizing aircraft efficiency with lightweight GGB bearing solutions In aerospace engineering, weight reduction is key to performance and efficiency. GGB's lightweight bearings offer excellent wear resistance (read more)
Browse Aerospace Bearings Datasheets for GGB
Conduct Research Top
-
Hybrid Ball Bearings
NPB Bearings: * miniature & instrument * ball bearings * aerospace bearings * spherical plain * nu & nx bearings * thin section bearings * bearing tools * needle bearings. For most ball bearing applications, steel balls are sufficient. As applications become more complex and specialized
More Information Top
-
Ceramic Balls
• Ceramic aerospace bearings are used in airframes as well as gyroscopes (gyros), navigation systems, flow meters, avionic instruments, and other aerospace parts.
-
Journal of Spacecraft and Rockets > Performance of Diamond-Coated Silicon Nitride Bearings
…at lower temperatures,useful coatingson aerospacematerialsare available.5 Silicon nitride was selected for the base material of the bearing elements because of its high melting point, availabilityas precision bearings,and ongoingeffortsto qualifysiliconnitridehybrid(metal and ceramic) and all- ceramic bearings for aerospace applications.
-
Journal of Spacecraft and Rockets > Analytical Formulation for Thermal Protection of Active Cooling Nosetips
…at lower temperatures,useful coatingson aerospacematerialsare available.5 Silicon nitride was selected for the base material of the bearing elements because of its high melting point, availabilityas precision bearings,and ongoingeffortsto qualifysiliconnitridehybrid(metal and ceramic) and all- ceramic bearings for aerospace applications.
-
Businessline
The mUlti-million dollar partnership, which will design, develop, manufacture and market ceramic bearings for aerospace , defense, automotive and other applications, establishes the first ceramic bearing manufacturer in the U.S.
-
News & Update
The mUlti-million dollar partnership, which will design, develop, manufacture and market ceramic bearings for aerospace , defense, automotive and other applications, establishes the first ceramic bearing manufacturer in the U.S.
-
Ceramic materials and phosphors based on silicon nitride and sialon
…of wear resistant components for textile industry equipment (yarn thread guide: thread eyes, spindle bushes, rings, and plates); in the production of the parts of high temperature, high speed, wear resistant hybrid and all ceramic bearings ; in aerospace engineering for manufacturing the…
-
FLYWHEEL ENERGY STORAGE SYSTEMS WITH SUPERCONDUCTING BEARINGS FOR UTILITY APPLICATIONS
These ceramic bearings were lubricated with Aerospace Lubricant Tribolube-47.
-
Cerobear Celebrates 20 Years Supplying Advanced Bearings To Chemical Industry
Aachen, Germany /PRNewswire/ - Cerobear GmbH, the renowned manufacturer of high quality ceramic and hybrid bearings used in aerospace , motorsports and extreme industrial applications â recently achieved 20 years of advanced bearing production in the chemical sector.
-
Nondestructive Testing of Aeronautic Bearing Ceramic Balls by Resonant Ultrasound Spectroscopy
Although ceramic balls are used for bearings in the aerospace industries, defects in ceramic material could be dangerous, particularly if such defects are located close to the surface.
-
Theoretical and Experimental Investigation of Rayleigh
Waves on Spherical and Cylindrical Surfaces
Today, the ultrasonic resonant-sphere technique [5] is a tool of great interest for non-destructive inspection of ceramic balls used for high precision bearings in aerospace industry [6,7].
Indicates content that may require registration and/or purchase.