Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Data Device Corporation (DDC)
Description: The PW-87 series is a modular and scalable DSP-based, full featured motor controller that offers multi-interface position, torque, and speed control, and is designed for demanding high reliability industrial, military, and aerospace applications. Benefits Fully Integrated, Plug
- Maximum Output Voltage: 600 to 1,200 volts
- Continuous Output Current: 75 amps
- Communication: CANbus, RS232, RS422, RS485, TTL
- Setup: Computer Interface
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Packaging: Bulk Part Status: Obsolete Battery Type, Function: Cylindrical, Contact (Single) Style: C Battery Cell Size: Coin, 20.0mm
-
Supplier: Assun Motor Pte. Ltd.
Description: BLDC Speed controller motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.65672 to 5.301504 in-oz/amp
- Other Output Power: 0.0420561156782505 to 0.0634862396328466 HP
- Continuous Current: 0.08 to 0.355 amps
-
-
Supplier: HORIBA Instruments, Inc.
Description: The new SPARC Engine is the state-of-the-art test stand controller for automotive, marine and aerospace engine testing. The latest generation offers you advanced hardware and software for the highest performance, and touch functionality for intuitive operation. It is suitable for test
- Features: Integrated Data Logger
- Form Factor: Rack Mount
-
Supplier: Thor Power Corporation
Description: The power device can also be used as a generator for wind, solar, thermal and hydro applications. The motor is scalable, the design principle / techniques of the motor and controller system can extend to 25kW or beyond in a light weight, extremely powerful, efficient package.
- Other Output Power: 2 HP
- Shaft Speed: 30,000 rpm
- Diameter / Width: 2.4 inch
- Housing Length: 3.9 inch
-
Supplier: ARC Systems, Inc.
Description: Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of
- Other DC Voltage: 24 VDC
- Torque Constant: 4 in-oz/amp
- Continuous Current: 0.17 amps
- Continuous Torque: 0.125 In-lbs
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and
- Continuous Torque: 0.0375 In-lbs
- Rotor Inertia: 0.000015576 oz-in-sec²
- Shaft Size: 1.062 inch
- Shaft Speed: 6,500 rpm
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and
- Continuous Current: 0.18 amps
- Continuous Torque: 0.075 In-lbs
- Rotor Inertia: 0.00001416 oz-in-sec²
- Diameter / Width: 1.062 inch
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and
- Generated Voltage: 0.4 Volts / 1000 rpm
- Maximum Speed: 6,800 rpm
- Type of Output: AC
-
Supplier: CEF Industries LLC
Description: Aerospace and Defense Control Electronics For over 40+ years, CEF has been designing, manufacturing and testing a broad range of superior control electronic solutions for aerospace and defense applications. Our aptitude ranges from simple design and interface of motors, sensors,
-
Supplier: Portescap
Description: PCR 56/06 EC SD Advanced Motion Controller PCR 56/06 EC SD The new PCR 56/06 EC SD is an integrated hardware and software package for single-axis control of Brushless DC motors. It integrates seamlessly with Portescap’s Ultra EC™ BLDC motors, featuring a user-friendly
- Rated Power: 379.00000000000006 watts
- Continuous Output Current: 5.5 amps
- Peak Output Current: 12 amps
- Supply Voltage (DC): 12 to 56 volts
-
Supplier: SAE International
Description: of open loop direct drive servovalves, the significant input is the motor current as is the case with electrohydraulic servovalves covered in ARP490. Closed loop direct drive servovalves include a means of position feedback and rely on an electronic controller to control its
-
Supplier: Solid State Devices, Inc.
Description: TXV, and S-Level Screening Available APPLICATIONS: High Efficiency DC-DC/PoL Converters Motor Controller Robotics/Automation Military and Aerospace
- V(BR)DSS: 100 volts
- rDS(on): 0.008 ohms
- IDSS: 0.1 to 0.6 milliamps
- QG: 12 to 14.999999999999998 nC
-
Supplier: The Kahn Companies
Description: Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter transmissions. In many
- Maximum Power Absorption: 3,000 HP
- Torque Capacity: 36,000 In-lbs
- Maximum Rotary Speed: 6,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: Allied Electronics, Inc.
Description: industries. Common acrylic conformal coatings uses are with electric generators, motors, transformers, relays, and air bag controllers. The 419C coating can serve to protect high technology devices like cell phones, computer tablets, avionics, and more.
-
Supplier: Allied Electronics, Inc.
Description: industries. Common acrylic conformal coatings uses are with electric generators, motors, transformers, relays, and air bag controllers. The 419C coating can serve to protect high technology devices like cell phones, computer tablets, avionics, and more.
-
Supplier: The Kahn Companies
Description: For high-speed turboshaft engines and experimental turbines, we offer the Kahn Series 404 dynamometers. Equipped with smooth disc power elements that absorb power by viscous shear rather than through highly turbulent vortex formation, the Series 404 are the only high-speed hydraulic dynamometers in
- Maximum Power Absorption: 5,500 HP
- Torque Capacity: 1,600 In-lbs
- Maximum Rotary Speed: 24,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: Richardson RFPD
Description: (UPS) Systems Marine and Aerospace Propulsion Terrestrial Power Distribution Systems HVDC and FACTS Controllers
- Features: MOSFET, Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: versions to 10-6 hPa are available Drive variants H-850.Hxx with DC gear motors for heavy loads H-850.Gxx with powerful DC motors for higher velocity Heavy-duty, ultra-high-resolution bearings for 24/7 applications Powerful digital controller, open software architecture
- Number of Axes: 6 #
- Load Capacity: 20 to 250 kg
- X-axis Travel: -50 to 50 mm
- Y-axis Travel: -50 to 50 mm
-
Supplier: PI (Physik Instrumente) L.P.
Description: structure and uses a set of different modules for drive unit and joint. The platforms can be adapted to the customer's application. This allows for rapid implementation of special customer requirements Powerful digital controller, open software architecture 6D vector motion controller
- Number of Axes: 6 #
- Load Capacity: 120 to 1,000 kg
- X-axis Travel: -170 to 170 mm
- Y-axis Travel: -170 to 170 mm
-
Supplier: DDL Inc.
Description: It is the responsibility of the manufacturer to evaluate the package's ability to protect the product throughout handling, distribution, and within the storage environment. The package must be able to withstand the typical events associated with distribution of the product without defect or loss of
- Industry: Aerospace / Avionics, Automotive, Electronics, Food / Drugs, Health Care / Medical, Materials, Motor Controllers / Control Systems, Rubber Products
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
- Forms Tested: Components / Parts, Products, Samples
- Services Offered: Drop / Impact Testing, Performance Testing, Shock Testing, Transportation Test, Vibration (Random / Sine)
-
Supplier: Element Materials Technology
Description: acceleration and shock testing to military, aerospace, medical, automotive, and commercial specifications. This testing can be performed individually or in combination with temperature cycling, pressure and hydraulic/pneumatic flow. Our dynamics testing services include: Vibration testing
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Health Care / Medical, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: Microchip Technology, Inc.
Description: for peripherals One dual-port 32-channel central DMA Controller (XDMAC) Peripherals 32-bit Timer Counters (TC) with Capture, Waveform, Compare and PWM modes, Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor. 16-bit PWMs with complementary outputs, Dead Time
- Features: Other
-
Supplier: SAE International
Description: friction torque modelling of IPRSM. Firstly, a step-by-step system model development is established, which includes the controller, servo motor, planetary gear train and roller screw mechanism to describe the dynamic behavior of the EMB system. Secondly, detailed analytical
-
Supplier: TUV Rheinland of North America
Description: TÜVRheinland® delivers premier independent testing, assessment, and certification services to help companies gain access into global markets. Boasting an international network across six continents, the company's in-country experts ease the path to compliance with cost-effective pricing and quick
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Food / Drugs, Health Care / Medical, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
- Forms Tested: Components / Parts, Products, Samples
- Services Offered: Drop / Impact Testing, Performance Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
-
Supplier: Manufacturers Supplies Co.
Description: precision. Its optimal field of application is represented by the following industries: automotive, aerospace, adhesive & double sided adhesive tapes, composites, electronics, medical products, felts & textiles, gaskets, packaging & plastics. The RO 350 rotary converting press has a useful
- Sheet Width / Working Depth (F to B): 13.779535 inch
- Technology: Air / Pneumatic
- Equipment Type: Clicker Press
-
Supplier: Global Testing Services, Inc.
Description: The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace,
- Test / Certify To: ASTM, IEEE, ISO, MIL-SPEC, OEM Specific
- Services: Abrasion / Wear Testing, Accelerated (HALT / HASS), Aging / Life Testing, Chemical Compatibility Testing, Climatics / Environmental Exposure, Color / Appearance, Combined Environments / Conditions, Condition Monitoring, Dimensional Gaging, Dynamics / Vibration & Shock, Electrical Characteristics
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Electrical Power / Distribution, Electronics, HVAC, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Legal / Forensics, Marine, Medical Devices / Equipment, Motor Controllers /
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: Microchip Technology, Inc.
Description: 32-bit Timer Counters (TC) with Capture, Waveform, Compare and PWM modes, Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor. Two 4-channel 16-bit PWMs with complementary outputs, Dead Time Generator and several fault inputs per PWM for motor control, two
- Features: Other
-
Supplier: Product Safety Consulting, Inc.
Description: motor controllers and medical devices, we have helped more than 3,000 customers in over 35 countries. With an engineering team that has over 150 years of combined product design and compliance experience, we understand how difficult it can be to navigate the regulatory landscape. We
- Industry Served: Aerospace, Building / Construction, Computer Systems, Electrical / Electronics, HVAC, Health & Safety, Manufacturing, Medical, Network / Communications, Other Market Served, Utilities and Energy
- Testing, Inspection and Certification Services: Condition Evaluation, Environmental Compliance, FDA / Regulatory Compliance, Investigative Studies, Laboratory Testing, Materials Testing
- Discipline: Electrical Engineering, Other Engineering
- Features: Midwest US Only, North America, United States Only
-
Supplier: Oneida Research Services, Inc.
Description: By understanding the underlying integrity of a component, Oneida Research Services component analysis services help clients prevent performance defects by testing and recording the design and robustness of a component or assembly. Component analysis testing is all about breaking down a product in
- Services: Acoustic / PIND Testing, Aging / Life Testing, Chemical Compatibility Testing, Leak / Seal Testing, NDT / Inspection, Performance Testing, Physical Properties Testing
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Electronics, Industrial, Instruments / Sensors, Marine, Motor Controllers / Control Systems, Paper / Plastic Packaging, RF / Wireless Products, Semiconductors / IC Packages
- Capabilities: Evaluation and Analysis, Failure Analysis / Troubleshooting, In-Process In-Line Testing, Reliability / Robustness, Research and Development, Test Fixtures / Equipment, Testing
- Test / Certify To: IEEE, MIL-SPEC, OEM Specific
-
Supplier: E-Labs, Inc.
Description: Dynamics Testing Dynamics testing evaluates a product's ability to withstandstresses occurring during normal and adverse operating conditions. These tests can also include conditions found duringtransport and product installation. Dynamics testing is common in commercial, industrial, andmilitary
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Crash Safety, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Food / Drugs, Health Care / Medical, Hydraulics / Pneumatics, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: Accutek Testing Laboratory
Description: Accutek's mechanical testing qualifications include: - Tensile (ounces to 60,000+ lbs) - Fatigue (axial, bending, torsion, roller chain) - Rotating Beam - Charpy Impact (NIST Certified) - Hardness (micro to Brinell, including Shore A) - Abrasion (Taber, micro-motion, porous coating) - Torque
- Certify / Evaluate To: ASTM, FDA, IEEE, MIL-SPEC, NRC, OEM Specific
- Products Tested: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Coatings / Paint, Combustion Equipment, Electrical Distribution, Electronics, Food / Drugs, HVAC, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery,
- Capabilities: Certification, In-process / In-line Testing, Testing
- Certification Level: Components / Parts, Facilities / Equipment, Products (Equipment / Devices), Samples / Materials
-
Supplier: F2 Labs
Description: Product Certification Overview If you are selling your product in the US and Canada, you need to comply with the applicable nationally accepted UL & CSA (and possibly other) standards. F2 Labs can evaluate and test your product, help you through the certification process and enable you to get your
- Products Tested: Aerospace / Avionics, Appliances, Automotive, Combustion Equipment, Electrical Distribution, Electronics, HVAC, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery, Instruments / Sensors, Marine, Materials, Motor Controllers / Control Systems, RF /
- Certify / Evaluate To: C-TICK (Australia & New Zealand), CB Report, CCC (China), CE Mark (Europe), CISPR, FCC (US), Gost R (Russia), IEC, ISO, ISO 17025, MIL-SPEC, UL / ETL / CSA
- Capabilities: Certification, Consulting / Training, Field Evaluation / On-site Inspection, In-process / In-line Testing, Qualification / Commissioning, Registration, Testing, Witness / Review
- Certification Level: Components / Parts, Products (Equipment / Devices)
-
Supplier: Chemsultants International Network, Inc.
Description: Chemsultants International provides a complete range of services related to adhesives, coatings, labels, tapes, and packaging material applications. All Under One Roof - Ours www.chemsultants.com Our unique blend of new product development expertise and custom coating capabilities can streamline
- Test / Certify To: ASTM, ISO
- Services: Abrasion / Wear Testing, Aging / Life Testing, Performance Testing, UV Exposure (Weathering / Solar Radiation)
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Drugs / Pharmaceuticals, Electrical Power / Distribution, Electronics, Food & Beverage, Fuels / Gas & Oil, HVAC, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Legal / Forensics,
- Capabilities: Comparisons, Consulting / Training, Evaluation and Analysis, Research and Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Stepper motors enable ultra-precise motion that translates into accurate, stable flow control in proportional valves like Clippard's SCPV Series. But, how? From fundamental operation to real-world valve integration, here's a closer look at how stepper motors achieve fine resolution, low hysteresis, and repeatable performance for demanding applications. (read more)
Browse Flow Controllers Datasheets for Clippard -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
confirm the drive configuration and thermal requirements. This is a customized controller reference, not a universal replacement board; confirm the motor, operating conditions, and final specification with Power Motor. Applications Cordless vacuum cleaners (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
speed-command requirements with Power Motor to define the controller configuration. This is a customized controller reference, not a universal replacement board; confirm the motor, operating conditions, and final specification with Power Motor. Applications (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The new Allen-Bradley® FLEXLINE™ 3500 low voltage motor control center (read more)
Browse Motion Controllers Datasheets for Allen-Bradley / Rockwell Automation -
, servo components and drive electronics. The product range includes brushless DC motors, small DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers that are used in the most demanding applications in markets such as medical, aerospace, optics (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
approx. 100 W and is suitable for DC-motors with encoder, brushless drives or linear motors. Miniature motors and micromotors only become a reliable drive system when combined with the matching Motion Controller. This is why the extensive range of motors offered by the drive (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
solutions with unmatched accuracy and control – driving innovation across surgical, human-assistive, and industrial robotics. With decades of expertise and one of the industry’s most advanced portfolios of miniature motors and accessories, we provide the exactness, reliability, and integration (read more)
Browse Motion Controllers Datasheets for Portescap -
Industrial engineers often face challenges with unstable motor speeds, high energy loss, and electromagnetic (read more)
Browse Motor Controllers Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
Commutation of a BLDC Motor with Various Pole-Pairs Can Be Simplified By Using Absolute Encoder Feedback - White Paper (.pdf)
Brushless Direct Current (BLDC) motors are gaining popularity and larger market acceptance. BLDC motors are used in industries such as Industrial Automation Equipments, Consumer, Medical, Automotive, Aerospace and Instrumentation. BLDC motors do not use brushes for commutation; instead
-
Introduction
currents of a motor in order to control its position. The aerospace engineer needs to estimate the attitude of a satellite in order to control its velocity. The economist needs to estimate economic growth in order to try to control unemployment. The medical doctor needs to estimate blood sugar levels
More Information Top
-
Miniature Control Moment Gyroscope development
Mr. Mahin has twelve years experience in the design of electrical and electronic systems and six years experience designing for high reliability, defense and aerospace applications including weapons detection systems, aerospace motor controllers and defense application high speed digital cameras.
-
Sensorless Control of Brushless DC Motor for More Electric Aircraft
CONCLUSIONS A summary of a university based research project sponsored by Honeywell for the development, prototyping, and assessment of a small size, simple structure, cost-effective, and high reliability sensorless brushless DC motor controller for aerospace applications has been developed.
-
Sensorless Control of Brushless DC Motor for More Electric Aircraft
In particular, the development, test results and assessment of an advanced cost effective sensorless BLDC motor controller for aerospace applications are presented and discussed in detail.
-
Hydrogen, Fuel Cells and Infrastructure Technologies Program, 2002 Annual Progress Report
In addition, a modified aerospace quality motor / controller was assembled and used in the DOE/Honeywell fuel cell brassboard system, replacing a previously used motor/controller commercial unit.
-
Decision support system for high temperature electronics
This program is aimed at developing prototype distributed engine control actuators for aerospace , and integrated motor controllers for commercial and industrial use.
-
Computer Safety, Reliability, and Security
Towards Verification of Multicore Motor -Drive Controllers in Aerospace . . .
-
Pump Handbook, Fourth Edition > AEROSPACE
Due to its unique features and the importance of the brushless dc motor in aerospace application, the electronic motor controller deserves some special attention.
-
Power Electronics Building Blocks (PEBB) in Aerospace Power Electronic Systems
Elbuluk M. and Kankam M.D. , “Motor Drive Technologies for the Power-By-Wire Program Part I: Motors and Controllers ,” IEEE Aerospace and Electronics Magazine , Nov. 1995 , pp. 37 -42 .
-
Coupled-Circuit Modeling of 3, 6, and 9-Phase Induction Machine Drive Systems
Motors and controllers ,” IEEE Aerospace and Electronic Systems Magazine , Vol. 10 , Iss.
-
Fault- Tolerance Analysis of Multi-Phase Single Sided Matrix Converter for Brushless DC Drives
I. Motors and controllers " in: Aerospace and Electronic Systems Magazine, IEEE, Nov. 1995: pp.37-42 [3] T. Gopalarathnam, H.A. Toliyat, J.C. Moreira, "Multi-phase fault- tolerant brushless DC motor drives" in: IAS 2000.
Indicates content that may require registration and/or purchase.