Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FHD Bearings Co., Ltd.
Description: Aerospace spherical bearings Aerospace spherical bearings, designed for aviation applications, provide pivotal support with multidirectional movement, ensuring precise articulation and load distribution in aerospace High tolerance: Aerospace
- Outside Diameter: 0.5511814 inch
- Overall Width: 0.2755907 inch
- Static Axial / Thrust Load: 989.12 lbs
- Bearing Type: Plain Bearing, Spherical Roller Bearing
-
Supplier: FHD Bearings Co., Ltd.
Description: Aerospace spherical bearings Aerospace spherical bearings, designed for aviation applications, provide pivotal support with multidirectional movement, ensuring precise articulation and load distribution in aerospace High tolerance: Aerospace
- Outside Diameter: 0.56299243 inch
- Overall Width: 0.27952771 inch
- Static Axial / Thrust Load: 4,046.4 lbs
- Bearing Type: Plain Bearing, Spherical Roller Bearing
-
Supplier: Timken Company (The)
Description: the internal self alignment of the bearing elements during operation. Optimal bearing capacity can often be realized with up to +/- 1.5 degrees of misalignment. Size range: 125 mm to 220 mm OD Design Attributes For most aerospace applications, the bearings are made with
- Outside Diameter: 4.9212625 to 8.661422 inch
- Features: Aerospace, Airframe / Aircraft Control, Self-aligning, Spherical Roller Bearing
-
-
Supplier: Accuris
Description: Aerospace; spherical plain bearings with assembly slots; dimensions, masses
-
Supplier: New Way Air Bearings
Description: New Way Air Bearings® manufactures custom spherical air bearings ideal for use in aerospace and defense applications.These scalable components support a sphere on a thin layer of air, providing all the benefits of frictionless motion. These non-contact bearings
- Shape: Spherical
-
Supplier: Accuris
Description: Aerospace - Airframe Rolling Bearings: Ball and Spherical Roller Bearings - Technical Specification
-
Supplier: Accuris
Description: Aerospace series - Spherical plain bearings - Technical specification
-
Description: Aerospace -- Airframe rolling bearings: ball and spherical roller bearings -- Technical specification
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Spherical bearings from NHBB address the unique operating parameters faced by engineers in the aerospace, defense, and other high technology industries. We customize bearings to work outside the standard spectrum of load, temperature, fatigue resistance, and angular
- Bore Diameter: 0.19 to 1.5 inch
- Length Through Bore: 0.218 to 1.2 inch
- Outside Diameter: 0.5625 to 2.8125 inch
- Load Capacity: 2,350 to 119,540 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Spherical bearings from NHBB address the unique operating parameters faced by engineers in the aerospace, defense, and other high technology industries. We customize bearings to work outside the standard spectrum of load, temperature, fatigue resistance, and angular
- Bore Diameter: 0.19 to 3 inch
- Length Through Bore: 0.281 to 1.562 inch
- Outside Diameter: 0.625 to 4.375 inch
- Load Capacity: 4,060 to 525,120 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Spherical bearings from NHBB address the unique operating parameters faced by engineers in the aerospace, defense, and other high technology industries. We customize bearings to work outside the standard spectrum of load, temperature, fatigue resistance, and angular
- Bore Diameter: 0.19 to 1 inch
- Length Through Bore: 0.218 to 0.797 inch
- Outside Diameter: 0.5625 to 1.75 inch
- Load Capacity: 4,060 to 80,040 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Spherical bearings from NHBB address the unique operating parameters faced by engineers in the aerospace, defense, and other high technology industries. We customize bearings to work outside the standard spectrum of load, temperature, fatigue resistance, and angular
- Bore Diameter: 0.19 to 1.5 inch
- Length Through Bore: 0.205 to 1.17 inch
- Outside Diameter: 0.5625 to 3 inch
- Load Capacity: 2,470 to 239,280 lbs
-
Supplier: Accuris
Description: Aerospace series - Rod-end, spherical, plain bearing, metal to metal - Technical specification
-
Description: Aerospace -- Airframe spherical roller bearings, single row, self-aligning, sealed, intermediate duty -- Inch series
-
Description: Aerospace -- Airframe spherical roller bearings, single row, self-aligning, shielded, intermediate duty -- Metric series
-
Description: Aerospace -- Airframe spherical roller bearings, single row, self-aligning, diameter series 3 and 4 -- Metric series
-
Supplier: CSA Group
Description: Contains a technical specification (characteristics, methods for checks and tests, quality assurance and acceptance conditions) for spherical plain bearings in corrosion-resisting steel with self-lubricating liner.
-
Supplier: CSA Group
Description: Specifies the characteristics of spherical plain bearings of the inch series (without rolling elements) in corrosion-resisting steel with self-lubricating liner for elevated loads at ambient temperature, for use in fixed and moving parts of the aircraft structure and control mechanisms
-
Supplier: CSA Group
Description: Specifies the characteristics of spherical plain bearings of the metric series (without rolling elements) in corrosion-resisting steel with self-lubricating liner for elevated loads at ambient temperature, for use in fixed and moving parts of the aircraft structur and control
-
Supplier: Schatz Bearing Corp.
Description: Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949
- Bore Size: 0.25 inch
- Outside Diameter: 0.901 inch
- Overall Width: 0.484 inch
- Dynamic Radial Load: 400 lbs
-
Supplier: AENOR
Description: AEROSPACE SERIES. SPHERICAL PLAIN BEARINGS. TECHNICAL SPECIFICATION.
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the requirements for self-aligning, self-lubricating plain spherical bearings incorporating polytetrafluoroethylene (PTFE) in a liner between the ball and the outer race for use in a temperature range of -65 to +250 °F (-54 to +121
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers airframe plain spherical bearings utilizing a copper-beryllium ball and corrosion resistant steel outer race for use between −65 °F and +350 °F.
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the requirements for self-aligning, self-lubricating plain spherical bearings incorporating polytetrafluoroethylene (PTFE) in a liner between the ball and the outer race for use in a temperature range of -65 to +250 °F (-54 to +121
-
Supplier: AENOR
Description: AEROSPACE SERIES. BEARINGS-SPHERICAL PLAIN IN STEEL WITH ASSEMBLY SLOTS. DIMENSIONS AND LOADS.
-
Supplier: AENOR
Description: AEROSPACE SERIES. BEARINGS-SPHERICAL PLAIN IN CORROSION RESISTING STEEL WITH ASSEMBLY SLOTS. DIMENSIONS AND LOADS.
-
Supplier: AENOR
Description: Aerospace series - Bearing spherical plain, metal to metal in corrosion resisting steel - Wide series - Dimensions and loads - Inch series
-
Supplier: CSA Group
Description: ISO 9216 nuts and ISO 1234 split pins in the assembly of ISO 7939 pulleys. ISO 9218:2002 is also applicable to washers in the assembly of airframe rolling bearings or spherical bearings.
-
Supplier: Hartford Technologies, Inc.
Description: industries. Size Ranges Diameter: .031″ to 1.000″ (.787mm to 25.4mm) Length: .125″ to 3.000″ (3.17mm to 76.2mm) Standard Materials Chrome steel Carbon steel Stainless steel Finish Up to 6 RMS Special End Rollers Applications Roller bearings Linear seat track bearings Thrust roller
-
Description: The five basic types of anti-friction bearings can easily be measured on the ULM. They include: tapered roller bearings, needle roller bearings, ball bearings, spherical roller bearings, and cylindrical roller bearings. Measuring characteristics
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: Hartford Technologies, Inc.
Description: electronics industry. Miniature Ball Applications We provide billions of precision mini balls to numerous industries such as automotive, aerospace, medical, dental, electronics, health and beauty, and other applications where small ultra-precise balls are needed, including: Medical and
- Diameter / OD: 0.125 inch
- Applications: Automotive, Electronics / Electrical, Flow / Metering, Medical / Biotech
- Metal / Alloy Material: Specialty - Nonferrous, Stainless Steel
-
Description: The high efficient Parker bent axis design motors, with unique spherical piston concept gives thermal shock resistance. The motors are rated up to 480bar pressure levels, and speeds up to 7300rpm. The well proven gear synchronization and double tapered bearing concept gives a very
- Operating Speed: 3,150 rpm
- Operating Pressure: 6,960 psi
- Motor Type: Axial Piston
Find Suppliers by Category Top
Featured Products Top
-
the brand you need to trust! With over 60 years experience in designing and manufacturing precision needle roller bearings, we can handle your requirements for standard aerospace and industrial bearings, as well as custom manufactured special bearings, assemblies, and bushings. As (read more)
Browse Spherical Plain Bearings Datasheets for Accurate Bushing Company, Inc. -
Woodex® Wooden Spherical Bearings are designed to accomodate oscillation, rotation and angular misalignment while delivering reliable performance in abrasive, dirty, and corrosive operating environments. Their unique wood construction naturally absorbs grit and (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
about the horizontal X and Y axes. Using Spherical Air Bearings in Satellite Testing As new satellite programs become more popular (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
bearings for high-thrust load applications, Aerospace and Military approved Needle Roller Bearings for engine and airframe applications, Spherical Plain Bearings, Drill Jig Bushings, and Specialty Aerospace products and assemblies. As well as our existing product line, we are ready to assist you (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
need to trust! With over 60 years experience in designing and manufacturing precision needle roller bearings, we can handle your requirements for standard aerospace and industrial bearings, as well as custom manufactured special bearings, assemblies, and bushings. As well as our (read more)
Browse Spherical Plain Bearings Datasheets for Accurate Bushing Company, Inc. -
Aerospace and Defense Missile Guidance Systems Missile Guidance systems rely on highly (read more)
Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
Followers with self-lubricating engineered plastic bushings, Smith-Trax® with tapered roller bearings and deep-groove ball bearings for high-thrust load applications, Aerospace and Military approved Needle Roller Bearings for engine and airframe applications, Spherical Plain Bearings, Drill Jig (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Smith Bearing® | For Aerospace & Industrial Applications At Smith® we design and manufacture our bearings to meet the demanding standards of the Aerospace industry (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Navigate the challenges of aerospace innovation In aerospace design, combatting wear of surfaces and unstable movement is a common challenge faced. Partner with GGB to navigate the challenges to uncompromised comfort (read more)
Browse Aerospace Bearings Datasheets for GGB -
Aerospace In the aerospace industry, safety, reliability, space and weight savings are challenges you constantly face. And so is passenger comfort. GGB surface solutions not only meet and exceed regulations and safety (read more)
Browse Aerospace Bearings Datasheets for GGB
Conduct Research Top
-
Bearings Don't Like Particles
NPB Bearings: * miniature & instrument * ball bearings * aerospace bearings * spherical plain * nu & nx bearings * thin section bearings * bearing tools * needle bearings. The performance of ball bearings can be critically affected by minute particles. Particles as small as 0.005mm can cause
-
Hybrid Ball Bearings
NPB Bearings: * miniature & instrument * ball bearings * aerospace bearings * spherical plain * nu & nx bearings * thin section bearings * bearing tools * needle bearings. For most ball bearing applications, steel balls are sufficient. As applications become more complex and specialized
More Information Top
-
Experimental and Applied Mechanics, Volume 4
Abstract Nosing is a cold metal-forming process, used during the manufacture of self-lubricating plain spherical aerospace bearings .
-
NMB - Minebea UK Ltd
Rod end and spherical bearings to aerospace , railway, automotive, and power generation industries.
-
Hybrid Ball Bearings
From National Precision Bearing, Inc. NPB Bearings: * miniature & instrument * ball bearings * aerospace bearings * spherical plain * nu & nx bearings * thin section bearings * bearing tools * needle bearings For most ball bearing applications, steel balls are sufficient.
-
Bearings Don't Like Particles
From National Precision Bearing, Inc. NPB Bearings: * miniature & instrument * ball bearings * aerospace bearings * spherical plain * nu & nx bearings * thin section bearings * bearing tools * needle bearings The performance of ball bearings can be critically affected by minute particles.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/5298/1/Electrolytic_in-process-2010.pdf
The ball material is corrosion-resistant hardened steel, AMS5630, used for self-aligning spherical bearings in aerospace applications (Table 1).
Indicates content that may require registration and/or purchase.