Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Aerospace series Weldments and brazements for aerospace structures Joints of metallic materials by laser beam welding Quality of weldments
-
Standards and Technical Documents - Aerospace series Weld lip Geometrical configuration -- PREN 3635Supplier: Accuris
Description: Aerospace series Weld lip Geometrical configuration
-
Supplier: Accuris
Description: Welding for aerospace applications - Visual inspection of welds
-
-
Supplier: Accuris
Description: Aerospace series Welded and brazed assemblies for aerospace constructions Weldability and brazeability of materials Part 001: General requirements
-
Supplier: SAE International
Description: This specification defines the requirements for welds made on castings for aerospace use.
-
Supplier: CSA Group
Description: ISO 17533:2015 specifies appropriate welding/brazing design information on drawings serving to ensure fit, form and function of welded/brazed joints, and is applicable to welded and brazed metallic component parts used in aerospace construction.
-
Supplier: SAE International
Description: The purpose of this document is to provide minimum requirements for weld filler materials, workmanship, inspection and record requirements for fusion welding of alloys applicable to aircraft, missiles, other aerospace equipment, their parts and accessories.
-
Description: ISO 16338:2013 specifies requirements for resistance spot and seam welding for aerospace applications. It does not apply if resistance welding is simply an intermediate operation and does not affect the quality of the end product, for example when tacking basic parts prior to
-
Supplier: CSA Group
Description: ISO 19828:2017 specifies the requirements for visual inspection of welds in metallic materials and requirements for qualification and certification of personnel for visual weld inspection. ISO 19828:2017 is also applicable to the visual inspection of the joint prior to or between welding
-
Supplier: CSA Group
Description: ISO 16338:2017 specifies requirements for resistance spot and seam welding for aerospace applications. ISO 16338:2017 does not apply if resistance welding is simply an intermediate operation and does not affect the quality of the end product, for example when tacking basic parts
-
Description: ISO 24394:2008 specifies requirements for the qualification of welders and welding operators for the fusion welding of metallic materials for aerospace applications.
-
Supplier: CSA Group
Description: ISO 24394:2008 specifies requirements for the qualification of welders and welding operators for the fusion welding of metallic materials for aerospace applications.
-
Supplier: SAE International
Description: This Aerospace Recommended Practice (ARP) provides design and test requirements for factory precharged, welded bellows hydraulic accumulators.
-
Supplier: Miller Electric Manufacturing Co.
Description: Welding helmets are a critical component of a welder’s PPE. Miller offers the widest range of welding helmets, including auto-darkening and passive options, with features like X-Mode™, InfoTrack™ and premium headgear. Choose from a wide selection designed to work in many welding
- Industry: Aerospace, Automotive / Vehicle Manufacturing, Building and Construction, Marine
- Features: Auto-darkening
- Type: Helmet
- Application: Welding
-
Supplier: Midwest Metal Products
Description: and customer base. Robotic Welding Quick, precise and cost effective welding of steel, aluminum and stainless steel. Welding We offer a full range of welding services for steel, stainless steel and aluminum. CLASS A mil spec spotwelding to .125" aluminum. MIG,TIG and STUD
- Materials: Aluminum, Copper, Plastic, Steel - Stainless
- Additional Services: Assembly Services, Machining, Robotic Welding
- Other Process Capability: Hardfacing, Specialty / Other
- Arc / Resistance Welding: MIG (GMAW), TIG (GTAW)
-
Supplier: Accumet
Description: method for welding delicate luxury products, such as jewelry. Laser welding is also a more repeatable and consistent process than other welding methods, and contrary to some opinions, laser welding is capable of producing high-strength weldings without the need for
- Materials: Aluminum, Exotic Metals, Plastic, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype Services
- Capabilities: Laser Welding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Laser welding is a welding technique used to join multiple pieces of metal. The beam provides a concentrated heat source, allowing for narrow, deep welds and high welding rates. The process is frequently used in high volume applications, such as in the automotive, consumable
- Materials: Aluminum, Copper, Exotic Metals, Plastic, Steel - Stainless, Steel - Structural, Steel - Tool
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Prototype Services
- Features: East Asia / Pacific Only, Other
- Capabilities: Laser Cladding, Laser Welding
-
Supplier: Senior Aerospace Metal Bellows
Description: Standard Off-the-Shelf Bellows Senior Aerospace Metal Bellows provides an entire line of standard, off-the-shelf (OTS) bellows products for those applications where the engineer or designer can take advantage of standard sizes and materials. Sizes range from .375” OD to 18.00” OD and are
- Inside Diameter: 0.125 to 16 inch
- Outside Diameter: 0.375 to 18 inch
- Free Length: 0.21 to 1.17 inch
- Spring Rate: 13 to 350 lbs/in
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek provides fiber laser welding systems for both low and high power welding applications. The high beam quality of the fiber laser welder offers micro welding with sub 100 micron spot sizes and deep penetration fiber laser welding (beyond 0.25" depth). The
- Type: Complete / Turnkey System
- Laser Type: Fiber Laser
- Options / Components: Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek's Delta Series laser welding workstations are flexible, low cost, lean-manufacturing-ready Class I environments for precision laser spot and laser seam welding of medical, automotive, electronic, and aerospace components as well as a broad range of other
- Automation / Control: CNC Control
- Type: Complete / Turnkey System
- Options / Components: Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
-
Supplier: American Welding Society (AWS)
Description: This specification provides the general resistance welding requirements for aerospace hardware. It includes, but is not limited to, resistance spot and resistance seam welding of aluminum, magnesium, iron, nickel, cobalt, and titanium-based alloys. There are requirements for
-
Supplier: American Welding Society (AWS)
Description: This specification provides the general resistance welding requirements for aerospace hardware. It includes, but is not limited to, resistance spot and resistance seam welding of aluminum, magnesium, iron, nickel, cobalt, and titanium based alloys. There are requirements for
-
Supplier: American Welding Society (AWS)
Description: This specification provides the general welding requirements for welding aircraft and space hardware. It includes but is not limited to the fusion welding of aluminum-based, nickel-based, iron-based, cobalt-based, magnesium-based, and titanium-based alloys using electric arc and
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONN, RCPT, 11-98, WELD MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONN, RCPT, 23-35, WELD MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes
-
Supplier: LaserStar Technologies Corporation
Description: to meet the specific needs of our customer’s laser welding applications. LaserStar Industrial Laser Welding Workstations are ideal for a wide range of complex alloys and applications including: Medical Device Components Spot Welding Seam Welding Micro Welding Mold
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONN, RCPT, 13-35, WELD MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes
-
Supplier: LaserStar Technologies Corporation
Description: levels (150, 300, 450 Watts) to meet a wide variety of application requirements. FiberStar Fiber Laser Welding Systems are ideal for a wide range of complex alloys and applications including: Medical Device Components Spot Welding Seam Welding Mold Repair Welding Micro
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Welding, Brazing, and Soldering Equipment - 8600 Series FiberStar Fiber Coupled Laser Welding SystemSupplier: LaserStar Technologies Corporation
Description: delivery into high-speed assembly operations and/or motion systems to minimize or eliminate human contact with component parts. Typical applications include: Medical Device Components Spot Welding Seam Welding Mold Repair Welding Micro Welding Battery Welding
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Peridot Corporation
Description: shop to make fixturing. Torch brazing, induction heating, furnace brazing, resistance welding, laser welding and hand soldering are just a few of our joining proficiencies.
- Process Capability: Active Brazing / Soldering, Furnace, Gas / Oxyfuel Torch, Induction / RF, Laser, Resistance / Conventional
- Applications / Industry: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Specialty / Other, Tool & Die, Tubing Assembly / System
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
- Services: Braze-Welding, Brazing, Soldering
-
Supplier: Comau S.p.A.
Description: The COMAU Compact Welding Gun is designed to enhance performance in Body-In-White (BIW) applications by offering a lighter and more compact solution compared to previous models. This welding gun is ideal for various spot welding tasks, significantly reducing the necessary
- Applications: Welding
-
Supplier: Rhenium Alloys, Inc.
Description: innovation. RAI DuraStir tools also have applications in the aerospace and defense industries for the welding of Titanium. Features Patented Technology – RAI along with our partner EWI offer tool designs that combines GE patented and license tool material. Production ready - RAI
- Features: Other, Specialty / Other
-
Supplier: Technetics Group
Description: solve critical needs within complex mechanical systems. We also offer contract assembly services including design, fabrication, welding, upper-level assembly, testing and packaging. A certified Class 100/1000 cleanroom assembly environment is available as required. As an ISO 9001-certified
- Outside Diameter: 0.25 to 18 inch
- Applications: Aerospace, Semiconductor
- Features: Cryogenic Rated, Flange, Medically Rated, Other, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium
-
Supplier: CO2Meter.com
Description: The TecWeld 0-2000ppm Oxygen Analyzer is designed to provide accurate gas measurements of oxygen content in welding and industrial applications. The analyzer is ideal for assisting welders in ensuring quality work, efficiency, and best welding results. Features: Accurate O2
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: American Welding Society (AWS)
Description: Founded in 1919, the American Welding Society is a nonprofit organization with a global mission: to advance the science, technology, and application of welding and allied joining and cutting processes worldwide, including brazing, soldering, and thermal spraying. By fostering
- Industry: Aerospace, Automotive, Building and Construction, Metals and Mining, Petroleum / Oil & Gas, Rail / Mass Transit
- Services: Career Resources, Conferences / Events, Publications, Standards / Certifications, Training / Education
- Features: North America, Other, Southern US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Aerospace Racing Metals you can Weld: Stainless steel Steel Titanium Aluminum (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
Application Overview: Industrial and Manufacturing Welding and Fabrication Automotive and Metals Energy and Construction Aerospace OSHA Welding Safety Workplace Checklists and Much More! (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
structural applications in industries ranging from automotive and aerospace to medical and marine. If you’re still unsure which tubing is best for your application, as a point of reference, though seamless tubing can be substituted for welded tubing, welded tubing can never be substituted for (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded tube is ordered (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
applications in the semiconductor, aerospace, valve, nuclear, and life science industries. Our brands include HELICOFLEX® spring-energized metal seals, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals. (read more)
Browse Metal Bellows Datasheets for Technetics Group -
aerospace, marine engineering, and electronics. With years of experience, Suntech has refined its methods to ensure minimal leakage and high efficiency, maintaining a leakage rate of less than 10^(-11) Pa•m3/s. This makes Suntech’s brazing technology one of the top choices for engineers (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
(GAPS) and Harsh Aerospace Proximity Sensors (HAPS) series as a solution to the need for proximity sensors that include lightning protection and vibration resistance. These hermetically-sealed proximity sensors have all-welded, stainless steel and Inconel construction and a hermetic connector. They are (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
steel welded version builds upon ThermOmegaTech’s competitive advantage. The ThermOmegaTech STVM® Washdown Station has redefined expectations for safety and ease of maintenance in facilities that mix steam and water for high-temperature washdown to optimize sanitary operations (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech® -
A Global Leader in Advanced Polymer Solutions for Aerospace and Defense In the aerospace and defense industry, precision is absolutely critical. Every component must perform reliably under extreme conditions while contributing to (read more)
Browse Uncategorized Products Datasheets for Pexco
Conduct Research Top
-
Weld Purge Monitor by TecSense
As a trace oxygen analyzer, the TecWeld Weld Purge Monitor is most commonly used to verify argon flooding during welding of stainless steel or titanium pipe in the aerospace, automotive, nuclear, medical and food-grade industries where x-ray verification of welds is required or the backside
-
Spot Weld Testing
Resistance Spot Welding (RSW) is a dominant joining method in automotive and aerospace manufacturing...The quality of these welds is inherently important to the durability and safety of the final automotive or aerospace structure - therefore, routine strength testing of spot welds is a critical
-
What Glue is Stronger than Weld?
of the joint, and the environment in which the welding is taking place. Welding is critical in many industries, such as construction, automotive, and aerospace. It also manufactures various products, such as pipes, pressure vessels, and metal furniture.
-
Laser Welding - Small Heat-Affected Zones
The relatively new process of laser welding yields benefits for the creation of various parts and pieces for diverse industries including aerospace, automotive, medical and general retail manufacturing. Laser welding, in some ways, improves upon traditional processes that rely on arc welding
-
Welding industry to increase recruiting of women, young people
Employers in the welding industry are currently seeking out skilled workers who meet the requirements needed to help build a variety of structures - from auto welding to marine and aerospace manufacturing - and more women are answering the call. As the welding industry is seeing increased hiring
-
Instant Broken Circuit Measuring Technology for Slip Rings
Especially in fields of aviation/aerospace, military industries, where static and dynamic conditions of vibration, impact and launch are combined together in the process, the reliability of contact, joint and welding point connection has a direct influence on the electronic devices.
-
The Benefits of Using Coated Fabrics in High Temperature Applications
Coated fabrics are used in a wide range of applications, in industries including aerospace, robotics, and welding. Used in high-temperature applications, coated fabrics can be made with varying compositions to provide a range of different benefits.
-
The Materials Used to Make Heat Resistant Fabric
Heat resistant fabrics are used for a wide range of applications including welding protection, aerospace safety, and fire prevention. Heat resistant fabrics can be made of a variety of different materials that provide a range of different heat resistant properties.
More Information Top
-
Achieving Low-Porosity Laser Welds in Aerospace Aluminium Alloy
In addition to porosity-reducing procedures common to all aluminium fusion welding processes, it is possible to mitigate the weld metal porosity to levels acceptable to current aerospace welding standards.
-
TWI Site map
▪ Bringing aerospace welding specifications up to standard .
-
Proceedings of the 36th International MATADOR Conference
The weld metal porosity levels can be reduced to within levels stipulated in stringent aerospace weld quality criteria.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38350/30962474-MIT.pdf?sequence=2
… "Electrostatic phase control of the arc discharge current with a hollow cathode in welding and surfacing in vacuum," Welding Production, (June 1984) [131] Tashchilov, V. S., Shiganov, N. V., and Ishchenko, A. Y., "Materials for aerospace welded structures Part I: High …
-
ZASMHBA0005614
These standards and specifications are used to provide consistent output quality to meet industrial and/or aerospace welding product requirements.
-
Materials testing laboratory achieves NadcapMerit Accreditation
As one of the few Nadcap-accredited MTL facilities in the UK, Keighley Labs has been successfully assessed for the evaluation of aerospace welds , tensile, impact and bend testing, metallographic and micro indentation hardness procedures, and specimen preparation and machining.
-
NDT Approach and multi-sensors tools for the Inspection of aeronautic Welds
AEROSPACE WELDS FEATURES & NDT APPROACH .
-
Use of filler wire for laser welding of Ti–6Al–4V
The main defects observed were porosity and underfill, but these remained within the aerospace welding specifications.
Indicates content that may require registration and/or purchase.