-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples.
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples.
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples.
-
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples.
-
Supplier: Redwood Plastics
Description: steady release of materials Outlasts traditional materials Abrasion, corrosion and chemical-resistant Weighs less than aluminum or steel Asphalt Plant Chutes, Bins, & Hoppers can also be lined to obtain maximum flow.
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick), Thermal (Heat / Fire)
- Industry / Application: Automotive / Transportation (Beds / Undercarriage), Plastic, Polyethylene - HDPE / UHMW
- Form: Loose Liner / Pre-fabricated
-
Supplier: U.S. Plastic Corporation
Description: slightly better than virgin product, while it also maintains the very low coefficient of friction of UHMW. For non-food applications this should be your UHMW material of choice. This product is used extensively for chain guides, wear rail, chutes liners, truck liners, hopper liner
- Form / Shape: Film / Sheet
-
Supplier: Bobcat Company
Description: Just attach your Bobcat loader to either side of the concrete pump and position the unit where you need it. Then connect the hoses, feed the concrete mix into the hopper and pump. There's no more need for mud buggies, loaders with buckets, wheelbarrows, shovels or chutes. Depending on
Find Suppliers by Category Top
More Information Top
-
ASTM MNL49 - User’s Guide to ASTM Specification C94/C94M on Ready-Mixed Concrete
Other means of transfer can be by a power- operated gate at the bottom of a bin that drops aggregate directly into a weighing hopper via conveyor belts or free fall- ing chutes or through an intermediate bin.
-
Batching Plant
Other means of transfer can be by a power- operated gate at the bottom of a bin that drops aggregate directly into a weighing hopper via conveyor belts or free fall- ing chutes or through an intermediate bin.
-
ZASMHBA0003847
High-abrasion areas in mining, mineral, and aggregate processing, such as slurry pipes and tanks, screen decks, chutes , and hoppers Seawater piping systems Semihard natural rubber linings are typically 75 to 95 Shore A durometer hardness.
-
Performance Evaluation of Automated Machines for Measuring Gradation of Aggregates
The aggregate sample to be tested is placed in a hopper where the particles are fed onto a vi- brating tray or chute .
Indicates content that may require registration and/or purchase.