Products/Services for Aggregate Sprayer
-
Sprayers and Spray Coating Equipment - (402 companies)Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints...TypeSystem Option / ComponentMaterials of Construction -
Minerals, Aggregates, and Sands - (407 companies)Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, aggregates and other additives used to extend, fill, strengthen or modify plastics, coatings, adhesives, and other materials... -
Spray Painting Equipment (Paint Sprayers) - (251 companies)Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment... -
Spray Guns and Applicators - (258 companies)...equipment -- Safety requirements - Part 1: Hand-held spraying equipment for ignitable liquid coating materials. BS EN 50580 Handheld, electric spray guns. SAE AMS-G-952 Oil and solvent spray guns. A-A-55748 Manual insecticide sprayers. BS EN 13966-1... -
Hoppers - (417 companies)Hoppers are used for the temporary storage of materials. They are designed so that stored material can be dumped or fed to a process easily. -
Nozzles - (664 companies)Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
-
Balls and Sphere Shapes - (211 companies)Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics.
-
Sealers and Seal Coatings - (250 companies)...coatings may be applied with sprayers, brushes, or rollers. Products include basement waterproof sealers for poured concrete, concrete blocks, cinder blocks, masonry, and stone foundations. Curing sealers are used with surfaces such as new concrete slabs...
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Research and Commercial Greenhouses - (43 companies)...at the roots of plants. Dripper systems are also more easily customized, but retain fluid pressure in the supply line the entire time. A slow, steady rate of water is delivered to the plant. Sprayers and Misters. Irrigation lines connect to nozzles...
Product News
-
AENOR
Inspection of sprayers in agricultural machinery Know the requirements that must be met during the inspection of any type of equipment for the application of phytosanitary products, used in agriculture. The new parts of the UNE-EN ISO 16122 standard on sprayer inspections are now available, whose main objectives are: - Reduce the potential risk of environmental contamination by plant protection products. - Control pests through the minimum possible application of phytosanitary products. Here's a brief summary of Part 1: - UNE-EN ISO 16122-1... (read more)Browse Standards and Technical Documents Datasheets for AENOR -
AENOR
Standard for agricultural sprayer inspection Know the requirements that must be met during the inspection of any type of equipment for the application of phytosanitary products, used in agriculture. The new parts of the UNE-EN ISO 16122 standard on sprayer inspections are now available, whose main objectives are: - Reduce the potential risk of environmental contamination by plant protection products. - Control pests through the minimum possible application of phytosanitary products. Here's a brief summary of Part 1: - UNE-EN ISO 16122-1... (read more) -
Sames North American Corporation
SAMES Robotic Finishing Sprayers Thanks to more than 65 years of experiences, SAMES Technologies has built up a unique know-how in lots of different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions. This know-how is for you the guarantee that we are experienced team members, able to understand your needs and to speak the same language. It is also the guarantee for you to work with technicians that are able to lead... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Robotic Sprayer - Multi Trigger Technology Robotic sprayer for solvent based paint equipped with multi trigger technology. Minimum color change loss. Compact design. 7th range quality. Multi trigger technology means that the color change block is integrated inside this atomizer's body. 1 superhigh runner and 5 high runner colors have very low loss of paing and solvent during color changes. It also means a high speed color change. (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Robotic Sprayer - PPH 707 Solvent Based Robotic sprayer for solvent based paint equipped with high speed rotary bell. High performance bell atomizer. High reliability for Automotive paintshop. Easy to maintain. PPH 707-SB is a sprayer dedicated to the electrostatic application with internal charge of solvent based paint. It is equipped with the high speed turbin (HVI) with magnetic bell. "SB" index means that this type of sprayer is dedicated to solvent based paing application. The high speed allows a high rotation (up to 85,000 rpm... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Robotic solvent-based paint sprayer PPH 707 SB-2K Robotic Sprayer for two-component solvent-based paints equipped with high speed rotary bell. Low material loss. High reliability. Easy to maintain. PPH 707 SB-2K is a sprayer dedicated to the electrostatic application with internal charge of 2 components liquid paints. It's equipped with the static mixer located just before the bellcup injector, which helps to reduce the mixed paing folume to only 2cc. PPH 707 SB-2K can be built into any type of multi-axis robot. Download catalog (reference (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
USER-FRIENDLY AND ERGONOMIC MANUAL POWDER GUN INOGUN M MANUAL POWDER GUN The Inogun M sprayer gathers all SAMES's knowledge and expertise to provide the best of electrostatic technology for the manual application of powder. USER-FRIENDLY AND ERGONOMIC MANUAL POWDER GUN. Lifetime finish quality: Long life cascade durability and HV performance. Efficient powder transfer: TEC5 technology. Balanced and ergonomic design: No repetitive strain damage, less fatigue. Learn More about related technologies, Materials and Markets (read more)Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
Sames North American Corporation
PPH 707 EXT-ST HIGH SPEED ROTARY ATOMIZER PPH 707 EXT-ST is dedicated for applying non-flammable or not easily flammable water-based paints. The electrostatic charge made by ionization (or indirect charge) is called ? external charge ?: The particles get electrically charged by passing close to electrodes external to the sprayer. Equipped with SAMES Hi-TE spraying technology, the performances in terms of productivity, transfer efficiency and quality of finish position SAMES as THE reference of the external charge applicators. The paint... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
We are SAMES! Video With an international reputation spanning almost a century, it was important for Sames to re-emphasise the foundations of our values combined with the promise of our beginnings: to apply the right dose, in the right place, at the right time... (read more)Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
Sames North American Corporation
Xcite+ & Xcite+ Light Launch Video To meet new customer requirements, Sames North America is delighted to introduce the new & improved Xcite+ and Xcite (R)+ Light manual spray guns. (read more)Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation
-
INNOVATIVE MATERIALS DEVELOPMENT AND TESTING. VOLUME 5: PARTIAL DEPTH SPALL REPAIR
1 person driving truck 1 person operating binder/ aggregate sprayer .
-
CONCRETE PAVEMENT REPAIR MANUALS OF PRACTICE
1 person operating binder/ aggregate sprayer .
-
Inhibitory Effect of Monoterpenes on Response of Pityogenes bidentatus to Aggregation Pheromone Released by Piezoelectric Sprayer for Precision Release of Semi...
The piezoelectric sprayer dispensed aggregation pheromone components at a constant rate that attracted P. bidentatus males and females in numbers that were comparable to the same components released neat at equivalent rates.
-
Field Manual of Techniques in Invertebrate Pathology
The particulates can be retained on filters used to prevent blockages of nozzles, unless the aperture size is carefully selected and the flow route allows passage to the nozzle without stagnant areas in which particles can aggregate within the sprayer .
-
Relationship between dietary habits and urinary concentrations of 3-phenoxybonzoic acid in a middle-aged and elderly general population in Japan
For these reasons, we aggregated the data of sprayers and non-sprayers in our statistical analyses.
-
Federal Register > Friday, May 1, 2015 > [80 FR 24824] Azoxystrobin; Pesticide Tolerances
‡For the adult aggregate assessment, the Agency used inhalation exposure from adult handlers applying treated paint via airless sprayers ; for the aggregate assessment for children, the Agency used post-application inhalation exposure from space-trays and hand-to-mouth exposures from indoor …
-
Recent Advances in Entomological Research
aggregation pheromone released by piezoelectric sprayer for precision release of semiochem- icals.
-
Quantitative method for pheromone delivery in studies of sensory adaptation of moth antennae
2000) Inhibitory effect of monoter- penes on response of Pityogenes bidentatus to aggregation phero- mone released by piezoelectric sprayer for precision release of semiochemicals.
-
Analysis and Manipulation of the Structure of Odor Plumes from a Piezo-Electric Release System and Measurements of Upwind Flight of Male Almond Moths, Cadra ca...
Inhibitory effect of monoterpenes on response of Pityogenes bidentatus to aggregation pheromone released by piezoelectric sprayer for precision release of semiochemicals.
-
Pine monoterpenes and pine bark beetles: a marriage of convenience for defense and chemical communication
2000) Inhibitory effect of mon- oterpenes on response of Pityogenes bidentatus to aggregation pheromone released by piezoelectric sprayer for precision release of semiochemicals.
Indicates content that may require registration and/or purchase.