Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AGV-TMR15XN is 16-channel NPN and PNP output magnetic guide sensor with 10 mm detection accuracy. It is available as standard with N pole, S pole and N/S pole magnetic operating modes including corresponding LED indicators. The AGV-TMR15XN is
- Flux Density Measurement: 5,000,000 to 25,000,000 microgauss
- Operating Temperature: -25 to 80 C
- Device Type: Magnetic Field Sensor
- Technology: Magnetoresistive
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description AGV-TMR25LC is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard with N pole, S pole and N/S pole magnetic modes
- Flux Density Measurement: 5,000,000 to 25,000,000 microgauss
- Operating Temperature: -25 to 80 C
- Device Type: Magnetic Field Sensor
- Technology: Magnetoresistive
-
Supplier: AGVE AB
Description: Load capacity up to 500 kg Five wheel version Contour navigation or wire guidance or magnetic guidance
- Load Capacity: 1,102.5 lbs
- Features: Other
- AGV Type: Unit Load AGV
- Guidance Type: Wire Guided
-
-
Supplier: B&Plus USA, Inc.
Description: AGV Guide Sensor : Parallel 8bit - DC10.8V to 30V GS-108 is 8 bits multiple switching output type guide sensor for magnetic tape navigation AGV. Built-in 8 bits magnetic switches formed a line in every 10mm pitch detect magnetic flux from a
- Number of Axes: 2
- Operating Temperature: -10 to 60 C
- Measurement: Direction Measurement
- Device Type: Magnetic Field Sensor
-
Supplier: B&Plus USA, Inc.
Description: AGV Long Range Positioning Sensor : Analog Output -5V to 5V LP-1903 outputs an analog voltage which is proportionate to a displacement from a center of a magnetic tape; SMG-100N (ANALOG OUT) and Gate signal (GATE OUT) which signified that the LP-1903 is on the guide tape.
- Operating Temperature: -10 to 60 C
- Output: Analog Voltage
- Device Type: Magnetic Field Sensor
-
Description: Magnetic Tape Guidance AGV's route can be constructed in various locations, since the magnetic tape route can be constructed where the floor can not be carved. Modification of a magnetic tape route can be done easily and the route is durable against dust, water and light.
- Operating Distance: 1.181103 to 1.574804 inch
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: signal about the AGV position deviations as the AGV passed the magnetic path, provides an output 8 BIT switches signal, turn at its magnetic path centre axis. The sensor can guide vehicles with the help of small magnetic field installed along the
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: Features High accuracy, large testing air-gap. Wide power voltage range 12-24Vdc, ideal for harsh environments Compact and easy to install The detecting air-gap is more than 40mm upon customer request Application YUANBEN’s MGS series magnetic guide sensor is usually installed on the
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 1. Description MGT-6-10E magnetic guide tape is used for magnetic guide sensors for heavy AGV application. 2. Model and Simplex MGT-6-10E 6.0mm width, and 10mm high, 1000mm length 3. Outer dimensions and installation MGT series Straight magnetic guide
-
Supplier: Savant Automation, Inc.
Description: accurate, navigation system employing a solid state inertial sensor chip to compare AGV heading and positional data to a virtual route CAD map in the vehicle’s memory. It is ideal for all environments, especially where damage vulnerable magnetic/optic floor tape, floor cut slots or
- Load Capacity: 25,000 lbs
- Travel Speed: 200 ft/min
- Load Transfer: Automatic, Manual
- Guidance Type: Inertially Guided
-
Supplier: Kollmorgen Corporation
Description: Our NDC8 platform is a complete, general-purpose control solution for AGVs and mobile robots. This application-independent, scalable solution is easy to integrate with existing vehicle designs as well as host systems and material handling solutions. Almost any AGV application can be
- AGV Type: Forklift AGV
- Guidance Type: Laser Guided, Wire Guided
-
Supplier: W.Gessmann GmbH
Description: The Gb350 is an automatically guided vehicle (AGV) for quick and cost-efficient automation of your internal transport processes. The Gb350 has a payload of 350kg. No expensive extras and auxiliary systems, such as magnetic tracks, induction loops or additional safety systems are
- Load Capacity: 350 kg
- Features: Mobile
-
Supplier: Kivnon Logistica S.L.
Description: The Kivnon K03 Twister is an advanced AGV/AMR (Automated Guided Vehicle/Autonomous Mobile Robot) model specifically designed for automating the transport of medium loads in highly specific processes and work environments where space is limited. Its standout feature is its ability to perform a
- Load Capacity: 200 kg
- Industry / Application: Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
Find Suppliers by Category Top
Featured Products Top
-
corridors. The DC-10 utilizes the state-of-the-art Savant Virtual Path? navigation employing a solid state inertial sensor to compare AGV heading and positional information to a CAD route map in the vehicle's memory. This is ideal for environments where magnetic/optic floor tape or laser (read more)
Browse Datasheets for Savant Automation, Inc. -
, with motors and devices communicating in real time over CAN and RS-485, while MQTT handles task scheduling to form a complete motor performance monitoring loop. Applications Robotics Automated Guided Vehicles (AGVs) CNC equipment (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Savant Automation's DC-20L Automatic Guided Vehicle is a compact load transporter. The AGV/AGC can be provided with various configurations to suit most any application. It features 7,000 Pounds Standard Capacity and utilizes a Virtual Path™ 'Tape-free/Target-fr ee (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
autonomous mobile robots (AMRs) and automated guided vehicles (AGVs) must accomplish a variety of complex tasks in dynamic operating environments. To meet performance objectives safely and efficiently, these vehicles (read more)
Browse Linear Encoders Datasheets for Encoder Products Company
Conduct Research Top
-
AGV Guide Sensor : Parallel 15bit Special type
GS-3384A is a 15 bits multiple switching output type guide sensor. for a magnetic tape navigation AGV. Built-in 15 bits magnetic. switches formed a line in every 10mm pitch detect magnetic flux. from a magnetic guide tape. The correlation between GS-3384A. and a magnetic guide tape can
-
AGV Guide Sensor : Parallel 16bit type
GS-116 is a 16 bits multiple switching output type guide sensor. for magnetic tape navigation AGV. Built-in 16 bits magnetic. switches formed a line in every 10mm pitch detect magnetic flux. from a magnetic guide tape. The correlation between GS-116 and a. magnetic guide tape can be recognized
-
AGV Guide Sensor : Parallel 15bit type
GS-115 is a 15 bits multiple switching output type guide sensor. for magnetic tape navigation AGV. Built-in 15 bits magnetic. switches formed a line in every 10mm pitch detect magnetic flux. from a magnetic guide tape. The correlation between GS-115 and a. magnetic guide tape can be recognized
-
AGV Guide Sensor : Parallel 8bit type
GS-108 is 8 bits multiple switching output type guide sensor for. magnetic tape navigation AGV. Built-in 8 bits magnetic switches. formed a line in every 10mm pitch detect magnetic flux from a. magnetic guide tape. The correlation between GS-108 and a. magnetic guide tape can be recognized
-
LOGISTICS 4.0 - ENCODERS FOR AUTOMATED GUIDED VEHICLES (AGVS)
Automated guided vehicles (AGVs) are transforming the way materials are moved in manufacturing facilities and distribution warehouses. In buildings where several operations are carried out simultaneously, AGVs can ensure automated, predictable and reliable relocation of parts and products across
-
AGV Guide Sensor : Analog/Step Analog type GS315
GS-315 is an Analog Voltage output type magnetic tape navigation sensor for AGV. The analog voltage (Deviation out) changes proportionate to a relative position between GS-315 and a guide tape. GS-315 has a branch selection function (SELECTION IN/straight, right or left) at junctions. By input
-
Guide Sensor : Analog/Step Analog type
GS-1919 is an analog voltage output (DEVIATION OUT) type. magnetic navigation sensor for AGV. MACOME original magnetic. sensor elements "saturable coil" are applied in GS-1919. An analog. voltage changes proportional to a relative position between. GS-1919 and a magnetic guide tape. GS-1919 has
More Information Top
-
Robust control of magnetic guidance lightweight AGVs path tracking using randomization methods
The vehicle considered in this paper is a magnetic guid- ance AGV .
-
Intelligent Robotics and Applications
Type of the wire guided system is magnetic guided AGV that guided on laid magnet, camera guided AGV that guided using camera on color tape and electromagnetic guided AGV that guided on electromagnetic line.
-
A study on intelligent path following and control for vision-based automated guided vehicle
Now the cable ( magnetic tape) guided AGV is widely used for its reliability and accuracy.
-
CR4 - Thread: about gyroscope
You might be interested in: Collaborative Applications Software, Automatic Guided Vehicles ( AGV ), Magnetic Shielding .
-
Intelligent Autonomous Systems 12
To verify the proposed method, we use the AGV to install magnetic guide sensor.
-
Distributed Autonomous Robotic Systems 6
Therefore, practical guidance sys- tems of AGV utilize the guidance line ( magnetic , electrical and so on) and fixed command devices (magnet and so on) that are distributed at the side of the guidance line.
-
A study of autonomous mobile system in outdoor environment. 2. Sign guided autonomous transportation system
A conventional system like an AGV (Automatic Guided Vehicle) needs magnetic or reflect- ing tape on the floor for guidance.
-
AES Concludes 7th Edition in Chennai
The AGV uses a magnetic induc- tion guide technology, wherein magnetic layers are installed in the floor of the plant.
-
Advanced Designs and Researches for Manufacturing
[2] Z. Zheng, Z. Shi ping, S. Jinwei: New Guidance Method for AGV Based on Magnetic Detection, Journal of Astronautic Metrology and Measurement.
Indicates content that may require registration and/or purchase.