-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 PSI Oil lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 14 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Central Air Compressor Co.
Description: inlet pressure, discharge pressure and required flows are nearly limitless. We encourage you to contact us for assistance in sizing the proper air booster for your application When you need to compress any gas other than air, call Central Air. Hycomp oil free gas
- Flow Capacity: 150 SCFM
- Horse Power: 75 HP
- Features: 2 Stage, 3 Stage, Multistage Compressor
-
Supplier: JUN-AIR USA, Inc.
Description: Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 0.6 to 0.71 SCFM
-
-
Supplier: Raymond Handling Consultants, L.C.
Description: BELAIRE ROTARY SCREW AIR COMPRESSORS
- Flow Capacity: 16.6 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
- Compressor Technology: Rotary Screw
-
Supplier: Central Air Compressor Co.
Description: 3 hp Duplex and Triplex Benefits Low Annual Maintenance Easy Installation Turn Key System Reliability Low Operation Temperature
- Horse Power: 3 HP
- Features: 2 Stage, 3 Stage, Multistage Compressor
-
Supplier: Ingersoll Rand Air Compressors
Description: Electric-Driven Single Stage Air Compressors Designed for the professional, our 3 HP and 5 HP single stage compressors are ideal for almost anyone, from individuals that thrive on do-it-yourself projects to the professional air compressor user. When performance is
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Compressor Features Industrial 3-5 stage air
- Discharge / Operating Pressure: 7,000 psi
- Flow Capacity: 125 SCFM
- Horse Power: 3 to 125 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Splash Lubricated, Evolution Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16.8 to 46.6 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: C & C Lift Truck, Inc.
Description: BelAire Rotary Screw Compressors' enclosed design allows for installation almost anywhere providing exceptional air delivery in an extremely quiet package. Available up to 30HP. 5-15 HP are tank mounted and can include an optional refrigerated air dryer. 20-30 HP are available
- Flow Capacity: 16.6 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
- Compressor Technology: Rotary Screw
-
Supplier: Southland Equipment Service
Description: BelAire Rotary Screw Compressors' enclosed design allows for installation almost anywhere providing exceptional air delivery in an extremely quiet package. Available up to 30HP. 5-15 HP are tank mounted and can include an optional refrigerated air dryer. 20-30 HP are available
- Flow Capacity: 16.6 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
- Compressor Technology: Rotary Screw
-
Description: The MSG TURBO-AIR Series was built on a standard frame, featuring a wide arrangement of air flow components, designed for easy, low-cost installation and operation. The MSG TURBO-AIR Series was designed with a built-in aftercooler that eliminates the need for a separate pipeline
- Discharge / Operating Pressure: 50 to 150 psi
- Flow Capacity: 505 to 8,000 SCFM
- Horse Power: 125 to 1,750 HP
- Features: 3 Stage, Integral Cooler, Multistage Compressor
-
Description: MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that this machine was built around customer needs for a more efficient and easily maintainable
- Discharge / Operating Pressure: 275 psi
- Flow Capacity: 8,200 to 14,750 SCFM
- Horse Power: 3,700 HP
- Features: 2 Stage, 3 Stage, Integral Cooler, More Than 3 Stages, Multistage Compressor, Other
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Danfoss A/S
Description: Compressors for air conditioning, providing enhanced comfort, efficiency and sustainability for rooftops and chillers, commercial applications with refrigerants R410A, R407C, R134a and R22. Danfoss inverter reciprocating compressor solutions for light commercial air
- Power Source: 208-230 / 60 / 1, 208-230 / 60 / 3, 380 / 50 / 3, 460 / 60 / 3
- Features: Other
- Refrigerant Options: R134a, R22, R407c
- Construction: Scroll
-
Supplier: Central Air Compressor Co.
Description: Base Mounted or Tank Mounted 1/3 HP to 5 HP Features All cast iron compressor with durable ball type bearing Head Unloading feature reduces Starting load on motor Short lead time, less than a week total assembled 1/3 to 3 HP single phase motors is thermally protected Magnetic starters are
- Horse Power: 0.33 to 5 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm
- Discharge / Operating Pressure: 30,000 psi
- Power Source: AC Single Phase, AC Three Phase, Air / Pneumatic
- Gases Handled: Air / Plant Air, Helium, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Description: Ingersoll Rand has a long-standing tradition of providing innovative products and technology that positively affect their customer’s bottom line. Following in this tradition, the API 672 custom MSG TURBO-AIR API range has been developed through close interaction with their customer base and
- Discharge / Operating Pressure: 50 to 210 psi
- Flow Capacity: 505 to 15,200 SCFM
- Horse Power: 125 to 3,000 HP
- Compressor Technology: Centrifugal
-
Supplier: Titus Company (The)
Description: No other compressor type offers the flexibility, durability and reliability of the rotary screw machine. Designed for continuous duty, it is the compressor of choice for most industrial compressed air applications. Available with sophisticated controls and Variable Frequency
- Horse Power: 15 to 40 HP
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
- Mounting: Skid / Base Plate Mounted
-
Supplier: Central Air Compressor Co.
Description: direct-drive running speeds ensure high reliability with the most advanced air end in the industry. Variable Speed Driven ZWV compressors offer an additional 30-35% energy savings and long life cycle to customers with variable air demand. Naturally "Green" by design, each
- Features: Integral Cooler
- Lubrication Style: Oil-free
-
Supplier: Radwell International
Description: AIR FILTER, 18 L X 15 D X 10 IN DIAMETER, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Description: The MSG TURBO-AIR COOLED 2000 is a great match for almost any location and conditions. The air-cooled design eliminates the installation restrictions and the utility costs associated with water-cooled units by removing the cost of pumping and treating water, and maintaining the water
- Discharge / Operating Pressure: 55 to 150 psi
- Flow Capacity: 550 to 1,700 SCFM
- Horse Power: 125 to 350 HP
- Features: 3 Stage, Integral Cooler, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Air Power Products Limited
Description: Single and 2-Stage Air Compressors Cast Iron pumps from ½ to 25 HP Available as packaged units or as OEM pumps Simplex, duplex and customized packages Industrial applications and Dry Sprinkler Compressors Reliable and competitively priced
-
Supplier: Quincy Compressor
Description: Quincy Compressor provides you with the industry's most reliable direct drive air compressor on the market. Robust direct drive airends, and multiple option configurations ensure that a QSI is the correct solution for any application. Industrial duty direct drive QSI air
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 90 to 1,500 SCFM
- Horse Power: 20 to 350 HP
- Lubrication Style: Lubricated
-
Supplier: JUN-AIR USA, Inc.
Description: Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 12.43 to 14.97 SCFM
-
Supplier: Sullair Corporation
Description: Sullair 1300 Tier 3 rotary screw portable air compressor delivers ... Unit is designed for reliability and total accessibility. Powered by a Tier 3 emissions compliant Caterpillar engine. Mounting options are tri-axle, four-wheel steerable and less running gear. Enclosure is made of
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 1,300 to 1,600 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Rolair Systems
Description: Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Square D Pressure Switch with On/Off Lever, Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 12 oz.
- Flow Capacity: 4.1 to 5.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Air Compressors Direct
Description: •Designed for maximum performance and efficiency 60-Gallon Vertical Air Receiver •Provides more air for longer run times on air tools •Optimizes storage space and secures placement Splash Type Lubrication •Extends the life of your motor Spread Voltage Motor •Operates on 208V or
- Flow Capacity: 12.3 to 10.3 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 8.1 SCFM
- Horse Power: 3 HP
- Features: 2 Stage
-
Supplier: Makita USA, Inc.
Description: Air hose wrap stores 50 ft. of 3/8" air hose with handle folded or upright Tool hangers store tools when not in use Large automotive style industrial air filter for increased air intake and greater efficiency Roll cage construction for extra protection to pump and motor
- Discharge / Operating Pressure: 140 psi
- Horse Power: 3 HP
- Lubrication Style: Lubricated
- Mounting: Portable
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 164 to 213 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Power Products Limited
Description: optional constant speed control Dry-type air intake filter/silencers with replaceable paper cartridges Receiver and base-mounted versions Optional receiver sizes & controls Optional aftercoolers, separators, and automatic drain valves Duplex & multiple pump packages available with sequencing
-
Supplier: Air Compressors Direct
Description: other air compressors with 3/4" NPT outlet Extend Your Warranty •Extends your current tank warranty by 4 years* •*Kit must be purchased with IR Air Compressor for offer to apply
Find Suppliers by Category Top
Featured Products Top
-
answer to many challenges. The integrated design reduces time spent planning and installing your air system. We combine the reliability, energy efficiency, and easy-to-service design of our industrial rotary screw compressors into a quiet, space-saving package complete with storage tank and dryer. They (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
complete compressed air system management for industrial production plants by tying compressors, blowers, or vacuum units together into a secure Sigma Network. With its unique 3Dadvanced Control, it continuously analyzes (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
The Tip seal made of PTFE compound is R&D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
energy efficiency a matter of principle. The result is a range of unique design features. Take the efficiency coefficients for example, such as the AERZEN 3+4 VML profile or the 4+6 VM profile. Compared to standard compressors they save a considerable amount of energy. And what is the ultimate in (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
-
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
The Challenge: Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc.
More Information Top
-
Development of the 0.5kW motor & controller on air compressor for commercial hybrid or electric vehicles
3D model for air compressor .
-
Plant Maintenance Product | Kaeser Compressors' Sigma Air Manager with 3D Control responds to switching losses, control losses and pressure flexibility | Plant...
Home / Products & Vendors / Products / 2011 / Kaeser Compressors ' Sigma Air Manager with 3D Control responds to switching losses, control losses and pressure flexibility .
-
Plant Services Products
Kaeser Compressors ' Sigma Air Manager with 3D Control responds to switching ...
-
Plant Services Products
Kaeser Compressors ' Sigma Air Manager with 3D Control responds to switching ...
-
Plant Services Products
Kaeser Compressors ' Sigma Air Manager with 3D Control responds to switching ...
-
Passive, intermittent cryocooler for vibration-free and load-leveling space applications
Mainstream is currently developing 3D magnetic bearing centrifugal compressors for other Air Force applications [Gui et al., 1994; Scaringe et al., 1993-19961.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2004 > [FDBKF2005...
… dive location; Item 3b: § 1910.430(a)(2), failure to record each equipment repair, test, calibration, or service; Item 3c: § 1910.430(b)(2), failure to locate air compressor intakes away from exhaust areas; Item 3d : § 1910.430(j …
-
The 19th International Conference on Industrial Engineering and Engineering Management
Visual Simulation Module • Engine room 3D visual database, including the engine room structure, main engine, diesel generators, separators, steering gear, fresh water generator, propeller, piping and valves, air compressors , tanks, pumps and other equipments’ 3D model and material.
-
Scientific.Net: Materials Science
Abstract:The paper uses the preprocessor of ANSYS to generate the model of 3D entity and mesh generation on WW0.8/10 air compressor crankshaft.
-
Finite Element Analysis of Drive Axle Housing with ANSYS Workbench
Abstract:The paper uses the preprocessor of ANSYS to generate the model of 3D entity and mesh generation on WW0.8/10 air compressor crankshaft.
Indicates content that may require registration and/or purchase.