-
Supplier: Cole-Parmer
Description: Runs dry If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and dual-head styles. Airflow capabilities for the entire line
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and dual-head styles. Airflow capabilities for the entire line
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and dual-head styles. Airflow capabilities for the entire line
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
-
Supplier: Cole-Parmer
Description: Runs dry Heads are connected in parallel for higher capacity • Pump includes gauges, regulators, and valves If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Richardson RFPD
Description: Air Capacitors are designed specifically for RF applications, VHF through microwave, and have become the industry standard of excellence. High Q and temperature stability are a result of proper attention to geometry and choice of optimum materials. The heart of this trimmer is the one
- Capacitance Range: 0.000001 to 0.000009999999999999999 microF
- Electrostatic Capacitors: Air
- Features: Other
-
Supplier: Knowles Precision Devices
Description: Johanson Air Capacitors are designed specifically for RF applications, VHF through microwave, and have become the industry standard of excellence. High Q and temperature stability are a result of proper attention to geometry and choice of optimum materials
- Capacitance Range: 0.00000035000000000000004 to 0.00003 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -65 to 125 C
- Electrostatic Capacitors: Air
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 0.6-8PF 250V SMD
- Capacitance Range: 0.0000006 to 0.000008 microF
- Electrostatic Capacitors: Air
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Aerovox Corp.
Description: Aerovox manufactures both single- and three-phase AeroPower brand power factor correction capacitors up to 4,800 VAC. Designed for high reliability applications, they have a life rating of over 200,000 hours and are manufactured to withstand harmonic currents. Special high harmonic versions
- Capacitance Range: 138.20000000000002 microF
- Capacitance Tolerance: 15 (+/- %)
- AC Rated Voltage (WVAC): 240 volts
- Operating Temperature: -40 to 46 C
-
Supplier: Aerovox Corp.
Description: Aerovox produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on
- Capacitance Range: 40.00000000000001 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 240 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Aerovox Corp.
Description: Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally
- Capacitance Range: 10.000000000000002 to 6,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 to 50,000 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Aerovox Corp.
Description: Aerovox defibrillator capacitors are designed specifically to meet the reliability demands of a Class III medical device. In fact, leading medical device manufacturers choose Aerovox because they can count on 100% field reliability when it really matters. These capacitors are housed in
- Capacitance Range: 195 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,300 volts
- Electrostatic Capacitors: Air
-
Supplier: Oren Elliott Products, Inc.
Description: The M73 is a high-voltage, heavy wattage, continuous duty capacitor. Insulation between the rotor and stator is achieved through ¼" thick mil spec ceramics riveted to the end plates. The rotor rides on ball bearings housed between the front end plate and the stainless steel shaft, and the
- Capacitance Range: 0.000009999999999999999 to 0.00202 microF
- AC Rated Voltage (WVAC): 1,000 to 3,700 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Oren Elliott Products, Inc.
Description: The APC is a durable air trimmer, used in several demanding military applications. It is frequently equipped with a lock bearing and is used as a factory-adjustable trimmer capacitor, but it can also come equipped with a ¼" diameter shaft and can be used as an operator-controlled
- Capacitance Range: 0.0000024999999999999998 to 0.00014370000000000002 microF
- AC Rated Voltage (WVAC): 500 to 1,000 volts
- Electrostatic Capacitors: Air
- Mounting Style: Bolt Mounted, Through Hole Technology (THT)
Find Suppliers by Category Top
Featured Products Top
-
specific applications. Units may be supplied for single, three phase or three heat operation. The lead end of the unit may be sealed for extreme environmental conditions. Air Process heaters (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
. They do not require the purchase and installation of an air compressor and are normally quieter than air hoists to operate. If suitable electric power is available, electric hoists are selected more often than pneumatic for most general lifting applications. Electric hoists can also be equipped (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
hoists. They do not require the purchase and installation of an air compressor and are normally quieter than air hoists to operate. If suitable electric power is available, electric hoists are selected more often than pneumatic for most general lifting applications. Electric hoists can also be equipped (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
compressor capacitor - offers from compressor capacitor manufacturers, suppliers, exporters & wholesalers
Sell air compressor capacitor CBB65 Kit 60/10 MFD 450VAC 480VAC ...
-
Sell CBB65 air conditional compressor capacitor
Home > Selling Leads > Electronic Components & Supplies > Passive Components > Capacitors > Sell CBB65 air conditional compressor capacitor .
-
Air Compressor Exporters, Air Compressor Selling Leads
Sell CBB65 sh capacitor 50/60hz 80/5 uf 440voltage air compressor capacitor .
-
Sell ceiling fan capacitor
CBB65 :AC single-phase motor capacitor ,metallized film capacitor, motor running capacitor,motor starting capacitor,metal foil capacitor,metallized … … capacitor,film capacitor,Zinc-aluminum capacitor,Pulse Capacitor,Shipment capacitor,Insert capacitors 250, Compressor Capacitor,Lighting capacitor, Air conditioner Capacitors,Explosion-proof …
-
CBB65 Capacitor from China Safe Electronics Co., Ltd., China
So it can be also called Oil capacitors, Vaccum capacitors, Compressor capacitors , Filter capacitors, Aluminium electrolytic capacitors, Air conditioner capacitors, Anti-explosion capacitors, AC Motor capacitor, Fan capacitor and so on CBB65 capacitor Technical Specifications: .
-
Sell CBB65 17.5+5uf ac motor capaciotr
The products are suitable for use in diversified kinds of domestic and overseas prestigious-branded air -conditioners, refrigerators, compressors , washers, illuminators and so on. • Related Keywords : CBB65 , 17+5uf, startup capacitor , running capaictor, ac motor capacitor .
-
Motor Capacitor - Motor Capacitor Manufacturers, Suppliers
CBB65 Capacitor is widely applied to starting and running of AC single-phase motors at 50Hz(60Hz) frequency power. This capacitor is used for air conditioner, refrigerators, compressor ,etc.
-
refrigerator capacitor cbb60 - offers from refrigerator capacitor cbb60 manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : CBB60 AC Motor Capacitor, cbb60 sh run capacitor, 450vac capacitor cbb60, cbb60 air compressor capacitor ] Capacitor CBB66/ CBB65 /CBB60/CBB61 AC metallized polypropylene film Capacitor Feature: The product is equipped inside ...
-
Sell CBB80 series lighting capacitor
• Sell CBB65 oil filled capacitor with UL,CE,ROHS ,certificate It is applied to the AC/DC and pulsate circuit of electromotor, water pump, air compressor , air-condition, etc. 1-100UF,220-500VAC ,UL ,VDE ,CE certificate...
-
Sell USA type start capacitor with UL
• Sell CBB65 oil filled capacitor with UL,CE,ROHS ,certificate It is applied to the AC/DC and pulsate circuit of electromotor, water pump, air compressor , air-condition, etc. 1-100UF,220-500VAC ,UL ,VDE ,CE certificate...
Indicates content that may require registration and/or purchase.