-
Supplier: Air Compressors Direct
Description: Put Your Air Compressor To Work All Around Your Workshop •Air distribution system is affordable and easy to install •No special tools required; tubing cutter included Add This Tubing Kit To Extend The System Kit •100 foot roll of flexible 1/2" nylon tubing can be trimmed
- Application: Pneumatic (Compressed Air)
-
Supplier: Air Compressors Direct
Description: Put Your Air Compressor To Work All Around Your Workshop •Air distribution system is affordable and easy to install •No special tools required; add this Outlet Kit to the System Kit Mount This Outlet Kit Wherever You Need Compressed Air •Professional looking
-
Supplier: Air Compressors Direct
Description: Put Your Air Compressor To Work All Around Your Workshop •Air distribution system is affordable and easy to install •No special tools required; quick fittings use release buttons •System rated for 150 PSI (install a pressure regulator if needed) Mount Outlets Wherever You
-
-
Supplier: Festo Corporation
Description: Aluminum 4, 8, 9, or 12 connections Operating medium compressed air, vacuum
- Supply Ports: 1
- Outlet Ports: 3
- Temperature Range: 14 to 176 F
- Body Material: Aluminum
-
Supplier: Festo Corporation
Description: manifold block VABM-B10-20S-G14-2 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=344 g
- Application: General Purpose, Pneumatic (Compressed Air)
-
Supplier: Festo Corporation
Description: manifold rail VABM-C7-12P-G18-4 For VOVG solenoid valve, with internal auxiliary pilot air. Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=126 g, Pneumatic connection, port 1=G1/8, Pneumatic connection, port
- Size: 1/8"
- Application: General Purpose, Pneumatic (Compressed Air)
-
Supplier: Festo Corporation
Description: Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
- Maximum Pressure: 0 to 232.06032 psi
- Maximum Flow (Liquid): 765.6 GPM
- Temperature Range: 14 to 140 F
- Size: 3/8"
-
Supplier: Clippard
Description: ES Manifold, Single, Inline, #10-32
- Supply Ports: 1
- Outlet Ports: 1
- Size: #10-32
- Valve Power: 12 VDC, 24 VDC, 6 VDC
-
Supplier: Clippard
Description: 6-Station Block Flow Control Clippard’s block flow control and needle valves have a variety of features that offer extra versatility for unique applications. These precision made valves offer high performance, low cost, reliability and ease of installation. Each valve is independent of the other
- Supply Ports: 6
- Outlet Ports: 6
- Size: #10-32
- Body Material: Aluminum
-
Supplier: Clippard
Description: In-Line EV Manifold, Side-Ported Output, #10-32
- Supply Ports: 1
- Outlet Ports: 1
- Size: #10-32, 1/8"
- Valve Actuation: Air Pilot
-
Supplier: Pneumadyne, Inc.
Description: Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance
- Supply Ports: 2
- Outlet Ports: 6
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 960 psi
- Temperature Range: -22 to 248 F
-
Supplier: ASCO
Description: Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series
- Supply Ports: 1 to 16
- Outlet Ports: 5
- Maximum Pressure: 150 psi
- Temperature Range: -10 to 150 F
-
Supplier: IBT Industrial Solutions
Description: IBT Industrial Solutions provides products and technical services for a complete line of pneumatic products. Our experience and expertise in the fluid power business, coupled with the strength and reach of our extensive distribution network give you the peace of mind that IBT is the right
- Application: Pneumatic (Compressed Air)
-
Supplier: Techcon
Description: The TS918-46 4-way manifold controls up to 4 valves from 1 pressure reservoir/tank. The TS918-46 four-way manifold is designed to provide equal flow for up to four fluid lines for feeding multiple dispensing valves whenever precision fluid flow to multiple stations is required. Made
- Supply Ports: 1
- Outlet Ports: 4
- Maximum Pressure: 100 psi
- Size: 1/4", 1/8"
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 2
- Outlet Ports: 5
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: ControlAir LLC
Description: tolerance to impure air, and low air consumption make this unit ideal for demanding applications. The compact housing, accessible ports and easy adjustments make it perfect for constrained spaces. An integral volume booster provides high flow capacity, increasing control speed in
- Supply Ports: 1
- Outlet Ports: 5
- Size: 1/2"
- Type: BSPT, NPT
-
Supplier: IMI Norgren
Description: All Fixed Length Vacuum Manifolds and modules are designed and manufactured to meet specific customer application requirements for new or existing equipment. VMF manifolds offer designers the freedom and flexibility to create the most efficient and economic vacuum manifold
- Valve Power: 24 VDC
- Body Material: Aluminum
- General: Integral Manifold Valves, Parallel
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or Fixture Hose
- Supply Ports: 1
- Outlet Ports: 5
- Maximum Pressure: 7,500 psi
- Size: 1/4"
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1 to 12
- Maximum Pressure: 1,500 psi
- Temperature Range: 200 F
-
Supplier: IMI Bimba
Description: Pneumadyne’s black anodized aluminum Terminal Blocks feature at tee configuration for the distribution of fluids or gases to multiple locations within a fluid handling circuit. For plumbing and installation convenience, four, six, eight and 10-station Terminal Blocks are available with port
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 2
- Outlet Ports: 6
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Air Logic
Description: The Modular Manifold is designed for instrumentation and industrial applications. The Unique Modular Dovetail design allows the manifold block to be used as an individual unit or assembled into a modular combination of pneumatic components. The Modular Manifold is available in
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 150 psi
- Temperature Range: 40 to 150 F
-
Supplier: Carr Lane Manufacturing Co.
Description: Extremely compact valve arrangement for double-acting clamps (can also be use for single-acting clamps). Use individual 4-way clamping valves to clamp several workpieces independently with a single power source. These high-quality valves have a zero-leakage poppet design, with a built-in check
- Supply Ports: 1
- Outlet Ports: 1 to 4
- Maximum Pressure: 7,500 psi
- Maximum Flow (Liquid): 2.12121 GPM
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 1
- Outlet Ports: 8
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: IMI Bimba
Description: Pneumadyne’s black anodized aluminum Junction Blocks provide a union configuration for the convenient distribution of fluids or gases in a fluid handling circuit. To ease installation, four, six, eight and 10-station Junction Blocks are offered with port sizes ranging from 10-32 (F) to ¼ NPT
- Outlet Ports: 4 to 10
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: IMI Norgren
Description: The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 60 to 80 psi
- Temperature Range: -23 to 122 F
-
Supplier: Carr Lane Manufacturing Co.
Description: These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or Fixture Hose
- Supply Ports: 1
- Outlet Ports: 7
- Maximum Pressure: 7,500 psi
- Size: 1/4"
Find Suppliers by Category Top
Featured Products Top
-
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
would have cut into profits significantly. The Plant Engineer calculated that, with the expansion of production lines, the facility faced a choice between moving to a modern form of drying technology or spending over $100K on a new air compressor, while also dealing with an increase in annual (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
Effective Each VAP3® Pitot has multiple total and static sensing ports, specifically located to provide a full traverse of the duct, thus eliminating the concern of highly random distribution of air flow. For larger ducts, an array of pitots, with manifolded total and static (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
ensuring stable flow, coolant purity, and energy-efficient circulation between the coolant distribution unit (CDU) and cold plates. At the core of the system is a comprehensive portfolio of high-performance polymer piping, valves, manifolds, and connection (read more)
Browse Plastic Pipe Datasheets for Georg Fischer Piping Systems Ltd -
suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor manifolds, wastewater sumps and ponds. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor manifolds, wastewater sumps and ponds. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
370 cfm of compressed air requires a 75-90 hp compressor - costing them time and money in the long run. The automotive manufacturer contacted a Paxton Products representative in hopes of eliminating and supplementing the existing drying systems to rid themselves of the trouble (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
adjusts the valve setting for each individual aeration zone to achieve the desired DO setpoint. The control strategy is a flow based, Most Open Valve (MOV) method for air distribution at the lowest possible operating pressure for reduced energy consumption. AERprocess provides targeted DO control and (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
. The cause of these problems may be from harmonic distortion, which is brought into the electrical systems of buildings through the use of VFDs that are installed in air handler and chiller units to control the speed of the compressor motors. These VFDs enable the HVAC system to vary their output to (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
More Information Top
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:151998/CONTENT/lom.2012.10.179.pdf
Bottles were pressurized at 8-10 psi (54-70 kPa) with a system that distributed filtered air from a compressor via a manifold to each bottle through a fitting placed in its air vent.
-
Bioventing of No. 2 Fuel Oil: Effects of Air Flowrate, Temperature, Nutrient Amendment, and Acclimation
A compressor pumped air into a PVC manifold , which distributed it through perforated PVC piping into the bottom of each column.
-
Greenhouse Gas and Odor Emissions from Liquid Swine Manure Storage Facilities in Saskatchewan
A portable air compressor supplied fresh air to the chambers through a charcoal filter and a distribution manifold that divided the total air output of the compressor into four equal airflows by means of four flow meters (unit airflow in each chamber…
-
Greenhouse Gas Emissions from Liquid Swine Manure Storage Facilities in Saskatchewan
A portable air compressor supplied fresh air to the chambers through a charcoal filter and a distribution manifold that divided the total air output of the compressor into four equal airflows by means of four VF VISI-Float VFB-90-BV Rotameters…
-
Piped medical gas and vacuum systems
Piped medica1 air , whether supplied from a manifold or compres- sors , is at present distributed at pressures of 410 kPa (4.1 bar) and 720 kPa (7.2 bar), the: latter pressure being more efficient for driving surgical tools.
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
In this engine the fuel manifold that distributed fuel to the individ- ual nozzles was located in the hot compressor discharge air and some fuels formed carbon deposits in the manifold un- der reduced fuel flow conditions.
-
Chapter 4-Aviation Fuels
In this engine the fuel manifold that distributed fuel to the individ- ual nozzles was located in the hot compressor discharge air and some fuels formed carbon deposits in the manifold un- der reduced fuel flow conditions.
Indicates content that may require registration and/or purchase.