Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Central Air Compressor Co.
Description: The RCP compressor packages are available from 5 to 10 HP delivering 15.33 to 37.23 ACFM @ 100 psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All RCP Two Stage compressors come with a full 2 Year Warranty (including
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 15.33 to 37.23 SCFM
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Kaeser Compressors, Inc.
Description: Model: Eco-Drain Compressor Capacities: up to 5300 scfm Kaeser's Eco-Drain series of electronic condensate drain traps efficiently eliminate moisture from the compressed air system. They are ideally suited for equipment such as dryers and filters. The capacitance
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
-
Supplier: Central Air Compressor Co.
Description: compressors with convenient point-of-use versatility. Models are available with electric or gas drive, delivering up to 25.3 cfm @ 100 psi. Features: Fully Enclosed Belt Guard Tank Drains and Discharge Valve Quiet Operation Limited Vibration Portable Convenience
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 25.3 SCFM
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: ThermOmegaTech®
Description: forgets to activate freeze protection Completely mechanical – No electrical or air connections Not affected by air flow or air temperature surrounding valve – releases only when cooling water reaches setpoint Rapid draining Easy system refill Models available to convert
- Valve Size: 1.25 inch
- Number of Ports/Ways: 2 to 3
- Features: Bolt Flange, Cold Water, Control Valves, Drain Valves, ISO, Lockout / Tamper Proof, Safety Valves, Threaded, Water
- Primary Material: Stainless Steel
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60-Hz. motor with 15-amp plug · Thermal
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Rolair Systems
Description: Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank
- Flow Capacity: 18 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter Generator:
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
Supplier: BelAire
Description: with a full 2 Year Warranty (including valves). FEATURES: Start-Stop Pressure Switch Control ASME Safety Valves Fully-Enclosed Belt Guard Tank Drain and Discharge Valve Magnetic Starters Included if Required “E” DESIGNATES “ELITE SERIES” MODELS Magnetic Starter Low Oil
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Air Power Products Limited
Description: optional constant speed control Dry-type air intake filter/silencers with replaceable paper cartridges Receiver and base-mounted versions Optional receiver sizes & controls Optional aftercoolers, separators, and automatic drain valves Duplex & multiple pump packages available
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT :
- Flow Capacity: 13.02 to 15.87 SCFM
- Horse Power: 3 to 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor, Other
- Lubrication Style: Lubricated
-
Supplier: Rolair Systems
Description: Graduations, Safety Relief Valve ASME Approved, Long Lasting Flexible Brass Discharge Hose, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : 5.25" x 8.25" Battery Tray, Vibration Pads, Foot-Operated Tank Drain, 4.5 Gallon Surge Tank (With Base Mount Unit). Battery and Cables not
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Air Compressors Direct
Description: Perfect For Commercial Or Do It Yourself Applications •Sturdy reliability that lasts and lasts Cast Iron Cylinder, Crankshaft, & Valve Plate •Strong & durable single stage compressor Aluminum Head & Special Fin Design •Help dissipate heat; keeps compressor running cool •Running
- Flow Capacity: 14.6 to 12.4 SCFM
- Horse Power: 3.5 HP
- Power Source: AC Single Phase
-
Supplier: Radwell International
Description: VALVE DRAIN KIT, AIR COMPRESSOR, EWD. FREE 2 YEAR RADWELL WARRANTY
- Features: Compressor Valves, Drain Valves
-
Supplier: Air Compressors Direct
Description: Perfect For Commercial Or Do It Yourself Applications •Sturdy reliability that lasts and lasts Cast Iron Cylinder, Crankshaft, & Valve Plate •Strong & durable single stage compressor •Aluminum Head & Special Fin Design •Help dissipate heat; keeps compressor running cool •Running
- Flow Capacity: 8.3 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: belts · Convenient lifting handles · Pneumatic tire with tube and steel hub Components: Regulator and two gauges for tank and outlet pressure · Manual drain valves for proper maintenance · Industrial grade pressure switch · 10-inch flywheel for extra cooling and longer life · Belt
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Mi-T-M Corporation
Description: access to belts · Convenient lifting handle · Two pneumatic tires with tubes and steel hubs Components: Regulator and two gauges for tank and outlet pressure · 10-inch fly wheel for extra cooling and longer life · Manual drain valves for proper maintenance · Belt tightening system
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Makita USA, Inc.
Description: fast, easy and efficient maintenance Finned discharge tubing for increased heat dissipation and reduced moisture in the air Lever handle ball valve - tank drain valve improves upon standard petcock design for easier maintenance Convenient oil drain at the front of
- Discharge / Operating Pressure: 140 psi
- Horse Power: 3 HP
- Lubrication Style: Lubricated
- Mounting: Portable
-
Supplier: Rogers Machinery Company, Inc.
Description: HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: U.S. Plastic Corporation
Description: opposed to the hit-and-miss adjustments with traditional timed electric drain valves; the Closed Loop Demand Solenoid Drain Valve has incorporated a technological breakthrough that allows only the necessary amount of compressed air needed to purge excess fluid. The
- Valve Size: 0.5 inch
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: Air Compressors Direct
Description: make this air compressor easy to move around Added Features •Start/Stop pressure switch control •ASME safety valves & fully-enclosed belt guard •Tank drain and discharge valve
- Flow Capacity: 8.3 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Single Stage Pump,
- Flow Capacity: 6.74 to 10.1 SCFM
- Horse Power: 1.5 to 3 HP
- Features: Integral Filter, Other
- Lubrication Style: Lubricated
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 600 to 837 SCFM
- Horse Power: 175 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: pull type tank drain •ASME/CRN certified tank and safety valves Convenient Professional Features •12 volt electric and recoil start •Engine slowdown (pilot valve) •Oil monitor •2 year factory warranty, including valves Dependable 13 HP Honda Engine •Includes start key /
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 to 22.28 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Rogers Machinery Company, Inc.
Description: RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 164 to 213 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Description: oil-lubricated pump for solid, reliable performance. Belt-driven for quiet operation (75-80dBA), all models are equipped with a pressure switch, pressure gauge, regulator, safety valve, manual drain and six-foot power cord.
- Discharge / Operating Pressure: 1,335 to 135 psi
- Flow Capacity: 4.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Titus Company (The)
Description: need it. The Accu-Drain features precisely located indicator lights that enable you to view and monitor the drain's status throughout the operating process. The reservoir also allows for quick checks of the condensate level. This drain comes in multiple sizes to meet the needs
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: DEWALT Industrial Tool Co.
Description: regulator for increased performance Run multiple tools from dual universal quick couplers Ball valve drain allows for quick and thorough tank draining Convenient cord wrap for easy storage Dual soft start valves assist in cold weather start-up
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank. Rugged cast
-
Supplier: Watts
Description: Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating equipment, dryers and other pressure vessels
- Media: Air, Gas, Water
- Valve Type: Pressure Relief Valves, Safety Valves
Find Suppliers by Category Top
Featured Products Top
-
Filter Condensate from compressed air includes a small amount of oil that, per EPA guidelines, must be removed before the liquid is drained away. The Kaeser Condensate Filter (KCF) automatically removes lubricant from compressor condensate. This allows for easy and economical disposal (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
electrical or air connections Minimal maintenance required High flow design for rapid draining NSF 61/372 certified by a third party Shock & Vibration tested by a third party Design Features Low lead brass/bronze Self-operating valve Dual port seals No power or air required when used without heater Inline serviceable (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
DFT®’s model PDC® Check Valve is designed specifically for reciprocating compressors. The ideal replacement for Failing Piston Check Valves. Watch the video (read more)
Browse Check Valves Datasheets for DFT Inc. -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
cold weather, and our anti-frost valve maintains optimal air temperature to prevent tool freeze up. The on-board controller, Sigma Control® Smart, ensures reliable and efficient operations with touch button control. Pressure adjustments are simple. Maintenance reminders and (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Watch our DFT webinar to learn how you can protect your pump and compressor investments. Find out why Axial Flow Check Valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
requirements Control cabinet power supply 24V, VMB electronic control part can be connected with the factory central control system Compressed air CDA,1/4″ quick coupling Waste outlet Drain,PP DN (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc.
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
. The pressure rise that results from resistance to flow increases the drive energy on the compressor by 1% of connected power for every 2 psig of differential. Leak reduction. Air leaks are a major energy drain, but they also can damage equipment. A poorly maintained compressed air system will likely have
More Information Top
-
CR4 - Thread: Temperature of Compressed Air in Cylinder
This is why air compressors have a drain valve to remove water from the tank.
-
Heat tracing - Self Help Forums
I'd interested in finding out if it could be used to heat the drain valve of an air compressor installed outside.
-
Sell air compressor oil air cooler
… filter, oil filter, oil water separator, air cooler, oil cooler, pressure sensor, DP sensor, temperature sensor, hose, coupling element, gear sets, check valve kit, unloaded valve kit, thermostat valve, solenoid valve, oil seal, plc, Drain valve kit for air compressor spare parts.
-
Heat tracing - Self Help Forums
I'd interested in finding out if it could be used to heat the drain valve of an air compressor installed outside.
-
Heat tracing [Archive] - Self Help Forums
I'd interested in finding out if it could be used to heat the drain valve of an air compressor installed outside.
-
CR4 - Blog Entry: Air Compressor: Newsletter Challenge (06/06/06)
With the air compressor off, simply open drain valve and the compressed air will be cooler.
-
Frontiers of Materials, Chemical and Metallurgical Technologies
… Fig. 1: (1) membrane skein, (2) reservoir, (3) Outlet, (4) magnetic circulation pump, (5) liquid flowmeter, (6) pressure relief valve, (7) spherical valve, (8) electric, (9) sampling port, (10) gas flowmeter, (11) regulator valve , (12) air compressor , (13) drain , (14) Pressure gauge.
Indicates content that may require registration and/or purchase.