Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Air-On-Line The Champion industrial strength solid cast iron compressor pumps are designed for rugged applications. Low operating speeds reduce the wear and extend the life of the compressor package. Every
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 5.9 to 17.5 SCFM
- Horse Power: 1.5 to 9 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Central Air Compressor Co.
Description: ML Series Reciprocating Air Compressors include the most standard features of any of our compressors, engineered for both your current and future needs. Standard equipment includes: Heavy Duty Cast Iron Construction Pressure lubrication system Slow V-belt drive Dynamically
- Compressor Technology: Reciprocating Piston
-
Supplier: Central Air Compressor Co.
Description: 1-5 hp Simplex and Duplex Benefits Low Maintenance Cost Low Operation Temperature No water in Air Lines No Oil in Air Lines
- Horse Power: 1 to 5 HP
- Features: 2 Stage, Multistage Compressor
-
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 10-gallon, 2 HP, dental air compressor (WTS115802) is designed for the dental office environment. The oil-free pump makes this unit maintenance free. Its 10-micron filter keeps the air lines clear of dirt and water vapor. Operates on 120-volt
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 5.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Ingersoll Rand Air Compressors
Description: Electric-Driven Two-Stage Air Compressors Designed for heavy shop or industrial use, Ingersoll Rand Electric-driven Two-stage air compressors provide the reliability and performance that are ideal for most applications and users including automotive service and body
-
Air Compressors - Air Compressor Rotary Screw – Lubricated -- Sullivan-Palatek Line Shaft LSC SeriesSupplier: Titus Company (The)
Description: No other compressor type offers the flexibility, durability and reliability of the rotary screw machine. Designed for continuous duty, it is the compressor of choice for most industrial compressed air applications. Available with sophisticated controls and Variable Frequency
- Horse Power: 10 to 60 HP
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
- Mounting: Skid / Base Plate Mounted
-
Description: Designed for heavy shop or industrial use, Ingersoll Rand Electric-driven Two-stage air compressors provide the reliability and performance that are ideal for most applications and users including automotive service and body shops, fleet maintenance, machine shops, production and
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 14 to 72 SCFM
- Horse Power: 5 to 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld's Quiet line of air compressors has lightweight suitcase style, mobile twin stack, pancake style with wheels and robust and portable hot dog styles. Quiet Compressors have the lowest sound levels of any air compressors we offer, so they can
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.5 SCFM
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Description: Ingersoll Rand has a long-standing tradition of providing innovative products and technology that positively affect their customer’s bottom line. Following in this tradition, the API 672 custom MSG TURBO-AIR API range has been developed through close interaction with their customer
- Discharge / Operating Pressure: 50 to 210 psi
- Flow Capacity: 505 to 15,200 SCFM
- Horse Power: 125 to 3,000 HP
- Compressor Technology: Centrifugal
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview Our original product line of oil-free air compressors has extensive field-validation throughout the world. Where the air supply is critical and downtime is not an option, Hycomp oil-free air compressors and air compressor systems are
- Discharge / Operating Pressure: 100 to 500 psi
- Horse Power: 0.5 to 50 HP
-
Description: For fleet and field service applications, count on Two- stage, Gas-powered air compressors from Ingersoll Rand. Ideal for remote pneumatic applications, emergency production line needs and other situations where electrical power is scarce, these compressors deliver the
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25 SCFM
- Horse Power: 13 to 14 HP
- Power Source: Gasoline
-
Supplier: Quincy Compressor
Description: Climate control is a very demanding market with diverse operating conditions, custom performance expectations and bottom-line accountability. Of course, consistently exceeding these stringent expectations has positioned Quincy Compressor as the leader in this market. Quincy Climate
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 4 to 88 SCFM
- Horse Power: 0.5 to 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Rolair Systems
Description: Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Pressure Switch with On/Off Lever, Regulator w/Air Line Pressure Gauge, 12 oz. Crankcase Pre-filled with Oil, 95/125 PSI Operating Pressure, Factory Tested,
- Flow Capacity: 4.1 to 5.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Chicago Pneumatic and Pneumatech
Description: To protect your investment, equipment and processes, CP Compressors has developed a complete range of particulate, coalescing and adsorbing filters which efficiently reduce all types of contamination with minimal pressure drop. The innovative filtration solutions will suit the high quality
- Maximum Air Volume: 1,430 SCFM
- Maximum Inlet Pressure: 232 psi
- Operating Temperature: 151 F
- Filter Type: Adsorbent, Coalescing, Combination Filter
-
Supplier: BelAire
Description: THE QUIET COMPRESSED AIR SYSTEM Ideal for automotive repair and body shops, the BelAire line of rotary screw compressors are built to provide reliable and efficient compressed air in a compact design. BelAire rotary screw compressors allow for 100% duty in a
- Discharge / Operating Pressure: 128 to 150 psi
- Horse Power: 5 to 15 HP
- Power Source: AC Single Phase, AC Three Phase
- Compressor Technology: Rotary Screw
-
Supplier: Air Compressors Direct
Description: Tank Size 1 Gallons Power N/A Oil-Free 1 Gallon Air Compressor •Great for inflation, brad nailing, stapling, & air brushing User Friendly Design •Easy to transport & store Easy To Read Pressure Gauges •Accurately control tank & line pressure Accessories Included
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 216 psi
- Flow Capacity: 3,500 to 7,000 SCFM
- Horse Power: 540 to 1,560 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 220 psi
- Flow Capacity: 1,500 to 3,500 SCFM
- Horse Power: 260 to 800 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 150 psi
- Flow Capacity: 2,600 to 4,500 SCFM
- Horse Power: 600 to 1,000 HP
-
Supplier: Gast Group
Description: like laboratory applications. In addition, these units offer high flow, pulse free air - making them ideal for demanding industrial applications requiring consistent air pressure and air flow. Wear items are easy to replace, which allows for a long service life and maximizes
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: FS-Curtis
Description: RS Rotary Screw Air Compressors are low cost and easy to service. These units have a leak free design, easily accessible service points and a long history of reliability. Rotary Screw Air Compressor Key Features: Low Power Consumption Optimal component selection for
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 50 to 300 HP
- Compressor Technology: Rotary Screw
-
Supplier: ISC Sales, Inc.
Description: compressors are highly valued for their compact design and light weight, while also delivering high efficiency and reliability. ISC is pleased to offer Panasonic’s line of rotary air conditioning compressors. Click the get a quote button to have an HVACR specialist tell
- Capacity: 3.2109105 kW
- Power Source: 208-230 / 60 / 1
- Construction: Screw
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 73 to 188 psi
- Flow Capacity: 35 to 193 SCFM
- Horse Power: 40 HP
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: of projects •2 1/2" 16 gauge finish nailer, 2" brad nailer •1/4" crown stapler, & a pin nailer Accessory Kit •Gets you started right away •Staples, brad nails, pins, nailer oil, hex wrenches •50 feet of PVC air hose, and a storage bag Easy To Read Gauges •Monitor tank pressure and line
- Flow Capacity: 3.9 to 2.6 SCFM
- Power Source: AC Single Phase
-
Supplier: ISC Sales, Inc.
Description: compressors are highly valued for their compact design and light weight, while also delivering high efficiency and reliability. ISC is pleased to offer Panasonic’s line of rotary air conditioning compressors. Click the get a quote button to have an HVACR specialist tell
- Capacity: 3.778059 kW
- Power Source: 115 / 60 / 1
- Construction: Screw
-
Supplier: FS-Curtis
Description: FS-Curtis AF Series Energy Saving Air Compressors use industry leading Variable Speed Drive (VSD) technology to support compressed air demand while using the least amount of input energy as possible. The Automatic Flow (AF) compressors are dependable, energy efficient and
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 25 to 200 HP
- Compressor Technology: Rotary Screw
-
Supplier: Central Air Compressor Co.
Description: High Pressure line Water or Air cooled 1280-6400 PSIG Three-Five Stage Medium Pressure Line Water or Air Cooled 400-900 PSIG Three Stage K Series Enclosed, Open or Tank Mounted 2 Hp to 15 HP Two Stage
- Horse Power: 2 to 15 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor, Other
- Mounting: Tank Mounted
-
Supplier: Air Compressors Direct
Description: Tank Size 2 Gallons Power .39 CFM @ 90 PSI Perfect For Any Homeowner •Great for inflation, brad nailing, stapling, air brushing, etc. 2 Gallons Of Stored Power •38 pound twinstack design is easy to move and store Manifold Provides Easy-To-Read Gauges •Easily monitor tank and line
- Flow Capacity: 0.51 to 0.39 SCFM
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 40.9 CFM @ 90 PSI Quiet, 10 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Gast Group
Description: Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air -
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: Dresser-Rand
Description: The Siemens STC-SX compressor type is optimally featured for today’s blast furnace requirements – which are characterized by the continuous strive for larger compressor units with increased efficiencies. Siemens axial flow compressors STC-SX have proven to meet customer needs:
- Flow Capacity: 29,416.5 to 764,829 SCFM
- Gases Handled: Air / Plant Air
- Compressor Technology: Axial
- Features: More Than 3 Stages, Multistage Compressor
-
Supplier: ISC Sales, Inc.
Description: compressors are highly valued for their compact design and light weight, while also delivering high efficiency and reliability. ISC is pleased to offer Panasonic’s line of rotary air conditioning compressors. Click the get a quote button to have an HVACR specialist tell
- Capacity: 4.4653785 kW
- Power Source: 208-230 / 60 / 1
- Refrigerant Options: R22
- Construction: Screw
-
Supplier: Ingersoll Rand Air Compressors
Description: MSG Compressors We offer a full line of custom-engineered compressors, each designed for long-lasting performance, easy operation and efficient service. MSG compressors are engineered for your specific applications and are available with numerous configurations for flow
Find Suppliers by Category Top
Featured Products Top
-
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
TEV and compressor protection • Models available with activated charcoal for use during system clean-up Applications: • Heat Pumps • Air Conditioning – Residential, Commercial, Chillers • Refrigeration – Cases, Coolers, Walk in Coolers, Freezers • Transportation (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
would have cut into profits significantly. The Plant Engineer calculated that, with the expansion of production lines, the facility faced a choice between moving to a modern form of drying technology or spending over $100K on a new air compressor, while also dealing with an increase in annual (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
SPECIFICATION Hoffman SpectraCool Indoor/Outdoor Enclosure Air (read more)
Browse Datasheets for bisco industries -
maintenance. While these occurrences might be planned for or unexpected, businesses are more concerned about keeping production lines functional with clean compressed air. Rented compressor and blower units keep processes operational by maintaining the air capacity while issues with the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
Conduct Research Top
-
How to Calculate the Real Cost of Compressor Air Leaks
The compressed air for your facility could account for anywhere from 10%-30% of your facility's electrical costs. Meanwhile, 76% of your compressor's lifetime cost comes from the electricity it uses. With such a considerable portion of your energy bill on the line, you must root out inefficiencies
-
Compressed Air Systems: The Secret is in the Pipe
There 's no such thing as too large a compressed air line. A common error in compressed air systems is line sizes too small for the desired air flow. A common error we see in compressed air systems, in addition to poor piping practice, is line sizes too small for the desired air flow. This isn t
-
Back to the Basics: Getting to the Bottom of Leaks in Your Compressed Air System
Leaks happen. There is quite simply no way around it. They're in every compressed air system. Even in systems with the newest pipe and the most energy-efficient and most technologically advanced compressors. Due to material thermal stresses, leaks will appear, costing you money. Possibly a lot
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
Operational Excellence & Lean Six Sigma Use air receivers near high demand areas to provide a supply buffer to meet short-term demand spikes that can exceed normal compressor capacity. In this way, the number of required on-line compressors may be reduced. Replace single-stage compressors
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
than six months [15]. on each receiver or main branch line and differential gauges across dryers and filters. across the compressor and its cooling system to detect fouling and blockages. Measure the quantity of air used Monitor the effectiveness of air dryers Place kilowatt-hour (kWh) meters
-
CAGI Data Sheets...The Only Reliable Performance Comparison
developed a tool for a fair comparison between compressors. This white paper details the establishment and purpose of the Compressed Air and Gas Institute's Performance Verification Program, how it is helpful to end users, and a line-by-line explanation of the uniform reporting criteria on the data
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
compressor packages. and packaged equipment with variable speed drive. Models are available with capacity control from 100%. down to 10% of full load. We also make condensers,. evaporators, AcuAir (R) Hygienic Air Handlers, vessels, heat. exchangers and controls. Our Quantum TM HD control panels
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
. Air may be free, but compressed air certainly isn't. According to Cary Carlisle, an expert compressed air auditor and seasoned technician from Air Compressor Supply, Inc. (ACS), over a 10-year period, electricity costs make up 76 percent of a factory's operating costs. In many cases, the electricity
More Information Top
-
CR4 - Thread: Air compressor line design
Air compressor line design .
-
CR4 - Thread: Looking for air compressor line shut-off valve
Looking for air compressor line shut-off valve .
-
http://dspace.mit.edu/bitstream/handle/1721.1/68856/773191600-MIT.pdf?sequence=2
14 ±5 0C Air Compressor Line Temp: .
-
Plant Services Products
Jenny unleashes air compressor line .
-
Plant Maintenance Product | Ingersoll Rand expands R-Series rotary screw air compressor line with 55-75 kW/75-100 hp range | Plant Services
Home / Products & Vendors / Products / 2011 / Ingersoll Rand expands R-Series rotary screw air compressor line with 55-75 kW/75-100 hp range .
-
Emergency Preparedness for All Industries... Yes, You Too
This was a foul smelling substance that was injected into the air compressor lines that ran to all areas of the mine.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
The discharge line (line 1/2-2908-2"-L) exits the SSMP room and connects to the SW discharge line from the 0-4709 instrument air compressor ( line 0-39115-2"- O), which in turn discharges into the Unit 2 42" standpipe (line …
-
Validation Strategy for an Automated Endoscope Reprocessor
Restrictor in Air Compressor Line .
Indicates content that may require registration and/or purchase.