-
Supplier: EXAIR
Description: EXAIR Silencing Mufflers help to reduce work area noise produced by air exhausting from cylinders, valves and other air powered equipment. Per OSHA standard 1910.95, a worker must not be exposed to sound levels above 90 dBA for any eight hour shift of a 40 hour work week.
- Noise Attenuation: 90 dB
- Maximum Flow Rating: 73 SCFM
- Inlet Size: 0.25 to 0.75 inch
- Outlet Size: 0.25 to 0.75 inch
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Quiet design Lightweight Oil-less, non-lubricated pump components Permanently lubricated-for-life motor ball bearings Extended life vane design Built-in inlet & exhaust filters External exhaust muffler UL & CSA recognition Die cast aluminum sound chamber Low air
- Discharge / Operating Pressure: 15 psi
- Flow Capacity: 2.7 to 10 SCFM
- Horse Power: 0.330096280801565 to 0.750121349430108 HP
- Power Source: AC Single Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: Flow: 1.27cfm (35.4 l/min.) Max. Vacuum: 25in.Hg (-847 mbar) Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Flow Capacity: 1.2 SCFM
- Horse Power: 0.312271349682357 HP
- Gases Handled: Air / Plant Air
- Power Source: DC
-
-
Supplier: Acoustical Solutions, Inc.
Description: product or transfer lines. Even small air usage applications can show major cost reductions.The Air Saver Nozzle gives you cost and performance advantages with air amplification. It amplifies your compressed air wasted by open air lines. A system-wide changeover to
- Type / Application: Compressor Silencer
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Female Thread
-
Supplier: Carr Lane Manufacturing Co.
Description: fixture. Leak-free poppet valves and fittings. Complete turnkey unit includes clamping valve, filter/regulator/lubricator, hydraulic-pressure gauge, air-pressure gauge, muffler, and air extractor/dryer.
- Operating Pressure: 2,400 to 7,500 psi
- Flow: 22.441558441558502 to 0.406926 GPM
- Reservoir Capacity: 1.12554 gallons
- Unit Weight: 50 lbs
-
Supplier: Radwell International
Description: 1/4 NPT AIR COMPRESSOR FILTER/MUFFLER ASSEMBLY USE WITH GAST 48/56 FRAME PISTON PUMPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Air Compressors Direct
Description: 3,500 BPM Operating Speed •Much faster & more efficient than hand tools Kit Includes Multiple Tools: •Hammer gets the stuck, unstuck in a hurry •7 3/4" & 1/2" edging tools are great for auto body & trim work •7 3/4" muffler/tail pipe cutter quickly handles nasty tasks •7 3/4" flat chisel & 7
-
Supplier: SC Hydraulic Engineering Corporation
Description: high pressure gauge, return line, 5 and 10-gal reservoir available, inline check valve to protect low pressure pump, local air drive shut-off valve for independent operation and pump hand attachment for precise testing. The included air exhaust muffler provides for quiet
- Operating Pressure: 65,000 psi
- Reservoir Capacity: 5 to 10 gallons
- Power Source: Pneumatic Compressor
-
Supplier: Cole-Parmer
Description: Runs dry Dual pump heads are connected in series for greater vacuum If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry Dual pump heads are connected in series for greater vacuum If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Caterpillar Oil & Gas
Description: compressors Air chambers Air compressor governors Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Belt-Driven Accessories Refrigerant compressor and mounting Charging System Charging alternators Alternator mountings
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: filter/water separator Turbo orientation C9 ACERT™ (Water-Cooled Manifold) Optional Equipment Air Compressors Air compressors Air compressor governor Air Inlet System Air cleaner Precleaner Air inlet elbow Air shutoffs Charging
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Air compressor governor Air Inlet System Air cleaners Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mountings Alternator belt tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: guard Lifting eyes 3512C DGB Optional Equipment Air Compressors Air Inlet System Air cleaner Remote air inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Throttle position sensors Cooling System Coolant
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
-
Supplier: Westerbeke Corporation
Description: A truly low profile 5.7 kilowatts. Quiet and Compact Operating at 1500 RPM with a tuned air intake silencer and four point vibration mounts, the 5.7 BTD runs smooth and quiet. Designed specifically for those installations where height is extremely limited, this generator has one of the
- Wattage: 5,700 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: A truly low profile 5.0 kilowatts. Quiet and Compact Operating at 1500 RPM with a tuned air intake silencer and four point vibration mounts, the 5.0 BCD runs smooth and quiet. Designed specifically for those installations where height is extremely limited, this generator has one of the
- Wattage: 5,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: A truly low profile 5.5 kilowatts. Quiet and Compact Operating at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 5.5 BCD runs smooth and quiet. Designed specifically for those installations where height is extremely limited, this generator has one of the
- Wattage: 5,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: A truly low profile 7.6 kilowatts. Quiet and Compact Operating at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 7.6 BTD runs smooth and quiet. Designed specifically for those installations where height is extremely limited, this generator has one of the
- Wattage: 7,600 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: CSA Group
Description: and/or air-conditioning systems in accordance with CSA B52 and that are charged with the refrigerant identified for use in the components. These components are intended for use in equipment designed to be installed and used in accordance with the rules of the Canadian Electrical Code, Part I
Find Suppliers by Category Top
More Information Top
-
NUMERICAL OPTIMIZATION OF A
THREE-CHAMBER MUFFLER HYBRIDIZED
WITH A SIDE INLET AND A PERFORATED
TUBE BY SA METHOD
0.5 M 2.0 M Muffler Air Compressor Room RC Wall .
-
Recent Advancement on Material Science and Manufacturing Technologies
muffler air compressor .
-
Journal of Aircraft > Acoustical design features of boeing model 727
COMPRESSOR AIR INLET MUFFLER .
-
CR4 - Thread: Resonance, Traveling Wave: Cheap Way to Compress Air?
Examine and read about the mufflers on air compressor intakes.
-
Materials Processing and Manufacturing III
The muffler and the air compressor is connected with one end fixed, one free end .
-
Medical Air
It also acts as muffler for the air compressor to reduce noise pollution.
-
CR4 - Thread: Electromagnetic Positioning Focusing Mechanism Magnet Orientation in a Digcam
Macro of a muffler for an air compressor : I am in the high desert of California, 4,000 feet above sea level.
-
States > California > State > Bookshelf > California Environmental Protection Agency > California Integrated Waste Management Board > Guidance Documents > Cons...
Picks driven by air compressors are noisy and mufflers are increasingly required by OSHA regulations, city ordinances, and/or job specifications.
-
News & Views
for a PM muffler for an air conditioner compressor designed to reduce the noise gener- ated by circulating .
Indicates content that may require registration and/or purchase.