-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Smooth and precise flow rate control is possible (about 13 rotations) by making the needle part non-rotating structure. Needle valve can be set according to usage conditions from a wide range of needle valve lineup. We have various seal materials.
- Pressure Rating: 217.555259035796 psi
- Number of Ports/Ways: 2
- Media: Air, Water
- Material Of Construction: Brass / Bronze, Stainless Steel
-
Supplier: EXAIR
Description: installed upstream of the receiver tank will maintain the tank at maximum pressure so upstream uses of compressed air do not deplete the tank. A user supplied needle valve can regulate the refilling of the receiver tank, effectively reducing the large intermittent air
- Volume Capacity: 60 gallons
- Pressure Rating: 200 psi
- Type: Air Receiver, Pressure Vessel
- Material: Steel
-
Supplier: Clippard
Description: Meter In Adjustable Flow Control Valve
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
-
Supplier: Clippard
Description: Needle Valve, #10-32 Ports with Knob
- Valve Size: 0.19 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Water
-
Supplier: Haskel International LLC
Description: modes. The Air-Cooled design features a heavy-duty fan located on the drive end of the pump. When the Vacuum Pump is in operation, the fan rotates to help keep the pump cool. All Vacuum Pumps include a 4-way Valve (Upper or Side Mount) allowing the operator to easily make the change
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Features: Needle Valves
-
Supplier: Haskel International LLC
Description: modes. The Air-Cooled design features a heavy-duty fan located on the drive end of the pump. When the Vacuum Pump is in operation, the fan rotates to help keep the pump cool. All Vacuum Pumps include a 4-way Valve (Upper or Side Mount) allowing the operator to easily make the change
- Pressure Rating: 15,000 psi
- Media: Air, Compressed Air, Gas
- Features: Needle Valves
-
Supplier: Haskel International LLC
Description: modes. The Air-Cooled design features a heavy-duty fan located on the drive end of the pump. When the Vacuum Pump is in operation, the fan rotates to help keep the pump cool. All Vacuum Pumps include a 4-way Valve (Upper or Side Mount) allowing the operator to easily make the change
- Pressure Rating: 20,000 psi
- Media: Air, Compressed Air, Gas
- Features: Needle Valves
-
Supplier: Haskel International LLC
Description: Coned and threaded, fail safe operation at pressures to 150,000 psi (10,340 bar) and temperatures from -423° to +1200°F (-253° to +648°C).
- Media: Air, Compressed Air, Gas
- Connection Description: Compression Fitting
- Actuation: Manual / Hand
- Features: Needle Valves
-
Supplier: Clippard
Description: Stepper Controlled Proportional Valves Utilizing the industry's most robust and powerful linear actuator, the high-flow stepper-controlled proportional valve outperforms the competition in performance and durability. The bonded elastomeric seat achieves excellent sealing ensuring
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 100 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Media Temperature: -20 to 160 F
- Flow (Cv): 0.045
-
Supplier: Hi-Tech Controls, Inc.
Description: These unidirectional and bidirectional flow controllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available
- Valve Size: 0.125 inch
- Pressure Rating: 145 psi
- Media Temperature: 32 to 175 F
- Number of Ports/Ways: 2
-
Supplier: DK-LOK U.S.A.
Description: Up to 5000psig (344 bar) Up to 232℃ (450℉) SS316,Brass, and Alloys Regulating stem, Vee stem, and Soft seat Bar and Knob handles DK-LOK OD 1/8 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.37401595 inch
- Flow (Cv): 1.8
- Pressure Rating: 5,000 psi
- Media Temperature: 600 F
-
Supplier: Pneumadyne, Inc.
Description: fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a
- Valve Size: 0.125 to 0.15625 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.25 inch
- Flow (Cv): 0.31
- Pressure Rating: 6,000 psi
- Media Temperature: -20 to 200 F
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.5 inch
- Flow (Cv): 0.83
- Pressure Rating: 6,000 psi
- Media Temperature: -20 to 200 F
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.5 inch
- Pressure Rating: 6,980 psi
- Media Temperature: -20 to 1,200 F
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Hot Water, Steam, Water
-
Supplier: Hi-Tech Controls, Inc.
Description: Unidirectional flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2
- Valve Size: 0.125 inch
- Pressure Rating: 145 psi
- Media Temperature: 32 to 140 F
- Media: Air, Compressed Air
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.75 to 0.5 inch
- Pressure Rating: 6,980 psi
- Media Temperature: -20 to 1,000 F
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Hot Water, Steam, Water
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0625 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Hi-Tech Controls, Inc.
Description: These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating air, water or mineral oil.
- Valve Size: 0.125 inch
- Pressure Rating: 145 psi
- Media Temperature: 32 to 175 F
- Media: Air, Compressed Air
-
Supplier: co-ax valves inc.
Description: Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.
- Valve Size: 0.0393701 to 0.393701 inch
- Pressure Rating: 0 to 375 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 176 F
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Flow (Cv): 0.08 to 4.4
- Media Temperature: -20 to 200 F
- Media: Air, Compressed Air, Water
- Material Of Construction: Aluminum, Stainless Steel
-
Supplier: Aalborg Instruments
Description: A line of electronic two-way metering needle valves is presented. High precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard optional 0.000125" /step resolution available. Low differential
- Valve Size: 0.375 to 0.75 inch
- Flow (Cv): 0.336
- Pressure Rating: 500 psi
- Number of Ports/Ways: 2
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.125 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Air Logic
Description: The metal Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline or panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both
- Valve Size: 0.0625 to 0.025 inch
- Pressure Rating: 100 psi
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections.
- Valve Size: 0.17 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FVLT100 Series compact and reliable PTFE needle valves are designed for laboratory and industrial applications for regulating corrosive gases and liquids or for high purity service. They may also be used as shut off valves.
- Valve Size: 0.125 to 0.25 inch
- Flow (Cv): 0.011 to 0.25
- Pressure Rating: 75 psi
- Media Temperature: 149 F
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Valve Size: 0.094 to 0.688 inch
- Flow (Cv): 0.12 to 4.4
- Pressure Rating: 10,000 to 60,000 psi
- Media Temperature: -423 to 1,200 F
-
Supplier: Hi-Tech Controls, Inc.
Description: Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF
- Valve Size: 0.25 inch
- Pressure Rating: 145 psi
- Media Temperature: 32 to 140 F
- Number of Ports/Ways: 2
-
Supplier: Air Logic
Description: The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both
- Valve Size: 0.0625 to 0.025 inch
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Bronkhorst USA
Description: needle valves cover the two highest flow ranges whereas the high resolution valves cover the lower gas and liquid flow ranges. Kv ranges from 2.7x10-4 to 9.0x10-2 are available (Cv equivalent 3.2x10-4 to 1.05x10-1) in 7 different models as in-line valve assemblies with G
- Pressure Rating: 150 psi
- Media: Air, Breathable Air, Compressed Air, Gas, High Purity Gas
- Material Of Construction: Aluminum
- Actuation: Manual / Hand
-
Supplier: IMI Bimba
Description: control the flow of exhaust air as it leaves the cylinder. By reducing the exhaust air flow rate, the flow control reduces the speed of travel of the cylinder rod.
- Pressure Rating: 145 psi
- Media: Air, Compressed Air
- Actuation: Manual / Hand
- Features: Needle Valves
-
Supplier: Air Logic
Description: The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both
- Valve Size: 0.0625 to 0.025 inch
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
Find Suppliers by Category Top
Featured Products Top
-
DFT®’s model PDC® Check Valve is designed specifically for reciprocating compressors. The ideal replacement for Failing Piston Check Valves. Watch the video (read more)
Browse Check Valves Datasheets for DFT Inc. -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
cold weather, and our anti-frost valve maintains optimal air temperature to prevent tool freeze up. The on-board controller, Sigma Control® Smart, ensures reliable and efficient operations with touch button control. Pressure adjustments are simple. Maintenance reminders and (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
& Consumer Products: Pumps, air compressors, outboard engines, power tools, tractors, door closers. Why Choose Mouette Bearings: High (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Watch our DFT webinar to learn how you can protect your pump and compressor investments. Find out why Axial Flow Check Valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
answer to many challenges. The integrated design reduces time spent planning and installing your air system. We combine the reliability, energy efficiency, and easy-to-service design of our industrial rotary screw compressors into a quiet, space-saving package complete with storage tank and dryer. They (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
providing a long service life. In-line check valves can be used in the following applications: Compressor discharge Pumps Boilers Water treatment Generators Cooling towers (read more)
Browse Check Valves Datasheets for DFT Inc. -
compressor at a lower suction pressure than it was designed to operate. Each valve is factory tested to ensure positive leak-free performance. Markets: • Air Conditioning • Refrigeration • Industrial (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division
More Information Top
-
Intelligent System, Applied Materials and Control Technology
Gas Booster 4. air compressor 5. needle valve 6.pump 7.vacuum pump 8. reaction solution 9.water bath 10.circulating slot 11.
-
A method to extract three‐dimensional objects from three‐dimensional NMR image data
The air flow rate was kept constant to produce equal size bubbles (about 2.5 mm in diameter) by using an air compressor and a needle valve .
-
Vibration technique for indirect measurement of diastolic arterial pressure in human fingers
Using a three-way tube, this was connected to the cuff, and an air compressor via a needle valve , an air tank and a pressure-regulation valve.
-
Natural Resources and Sustainable Development II
1-gas cylinder; 2-Pressure gage; 3-gas booster pump; 4- air compressor ; 5- needle valve ; .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7318/1/Shuib_Husin_Thesis_2011.pdf
A continuous single bubble in the column was produced with very slow air release from the air compressor by controlling the needle valve .
-
Sustainable Construction Materials and Computer Engineering
Below figure 1 shows the setup of this experiment, it is composed of high pressure bottles, reducing valve, needle valve , filter, air compressors , particles generators, stagnation chamber, ball valve, nozzle, PIV and schlieren measure system, and the synchronous time controller.
-
Enhanced Organic‐Phase Enzymatic Esterification with Continuous Water Removal in a Controlled Air‐Bleed Evacuated‐Headspace Reactor
… evacuated-headspace reactor construc- tion: (1) reactor shell; (2) reactor closure; (3) vacuum pump and vapor trap; (4) precision vacuum regulator; (5) thermocouple; (6) digital manometer; (7) humidity sensor; (8) air compressor ; (9) rotameter with integral needle valve ; (10) air-bubbler column …
-
High oxygen transfer rate in a new aeration system using hollow fiber membrane
1) Thermometer, (2) hollow fiber membrane, (3) reactor column, (4) pressure gauge, (5) rotameter, (6) air compressor , (7) magnetic stirrer, (8) needle valve .
-
Statistical analysis of effects of experimental variables on mass transfer coefficient in a novel hybrid bubble column using Box–Behnken design
Air is fed into the column from the air compressor (22) through the solenoid valve (17), needle valve (18), pressure regulator (19) and rotameter (20).
-
Improved gas holdup in novel bubble column
Air is fed to the column from the air compressor (22) through the solenoid valve (17), needle valve (18), pressure regulator (19), and rotameter (20).
Indicates content that may require registration and/or purchase.