-
Supplier: Gast Group
Description: Gast piston air compressors and vacuum pumps are built to withstand the most rugged operating conditions with corrosion-resistant materials used for critical internal parts. Ring design provides consistent flows throughout the service life of the unit. All models are
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Thomas An Ingersoll Rand Business
Description: Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Discharge / Operating Pressure: 160 psi
- Flow Capacity: 0.8 SCFM
- Horse Power: 0.217115702354257 HP
- Gases Handled: Air / Plant Air
-
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Climate Control The Champion line of specially-designed climate control compressors represents years of intensive industrial research and testing. We’ve listened to the needs of the end user, and seen the short-comings of our
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 2.2 to 102.5 SCFM
- Horse Power: 0.5 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Royal Purple, Ltd.
Description: Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air
- Kinematic Viscosity (@ 40°C): 100 cSt
- Pour Point: -30 F
- Flash Point: 495 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.945 specific gravity
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 95 to 125 psi
- Flow Capacity: 1.9 SCFM
- Horse Power: 0.5 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors V & W Series The unique design of the V & W Series assures the long life and productivity. Our continuing program of product research and development assures that each Champion compressor includes the latest advancements in
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.8 to 138 SCFM
- Horse Power: 5 to 15 HP
- Lubrication Style: Oil-less
-
Supplier: Air Compressors Direct
Description: Tank Size 0 Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Exclusive
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 5 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: sealed housing •Oil-less design High-Quality Components •Anodized piston cylinder & PTFE piston ring •Precision, high-speed, durable bearings Efficient, Over-sized Heat Sink Head Assembly •Provides increased heat dissipation, duty cycle & performance High Performance Check Valve
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 9.8 CFM @ 90 PSI 135 PSI Maximum •Allows for longer air tool run time 60 Gallon ASME Tank •Supports heavy duty air tool usage 3.0 Running Horsepower •Allows for high SCFM & quick compressor recovery time Twin-V Cast Iron Pump •Single stage & oil
- Flow Capacity: 11.4 to 9.8 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: construction, corrosion resistant steel valves and tapered roller-type main bearings for cooler operating temperatures. Internal cylinder/head features gasketless design eliminates possibility of blown head gaskets. Balanced pistons. Three piston rings. Intercoolers for maximum
-
Supplier: Howden
Description: Easy to operate Technology easy to maintain: designed with easy access to components requiring routine maintenance. FFPTM Piston Ring Life Extension Howden’s innovative approach can be clearly seen not only in technology such as Free Floating Piston (FFPTM) which extends the
- Discharge / Operating Pressure: 5,076.3195 psi
- Horse Power: 13.4022038490282 to 3,350.55096225705 HP
- Gases Handled: Air / Plant Air, Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane
- Applications: Gas Boosting, Oil / Vapor Recovery, Oil Refining / Chemical Processing, Vessel / Cylinder Filling
-
Supplier: Ingersoll Rand Air Compressors
Description: PET Reciprocating Ingersoll Rand PETStar® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four stages of
-
Supplier: Mile-X Equipment, Inc.
Description: construction, corrosion resistant steel valves and tapered roller-type main bearings for cooler operating temperatures. Internal cylinder/head features gasketless design eliminates possibility of blown head gaskets. Balanced pistons. Three piston rings. Intercoolers for maximum
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RING, HIGH PRESSURE PISTON, 1 PC, A/C, C333, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thomas An Ingersoll Rand Business
Description: • Black epoxy coated compressor exterior (Corrosion resistance)• Oil-less operation (Clean air stream, less maintenance)• Permanently lubricated bearings (Optimum life)• Stainless steel inlet valve (Consistent performance, corrosion resistance)• PTFE piston ring (Optimum
- Ultimate Operating Vacuum: 74.2 torr
- Pumping Speed: 1.2 CFM
- Operating Temperature: -4 to 104 F
- Features: Compressed Air / Fluid, DC Power, Other
-
Supplier: FS-Curtis
Description: monitoring. Oil Carryover ReductionTM System (OCR) ensures the lubricating oil is kept within the compressor. Special piston rings with the OCR System, are designed to minimize oil carryover.
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
-
Supplier: Gardner Denver, Inc.
Description: sector. Articulated Piston The articulated piston vacuum pump utilizes the same operating principle as a conventional car engine piston. The articulated piston transfers rotational energy from a motor pulley into a reciprocating motion used to compress air in a
Find Suppliers by Category Top
Featured Products Top
-
PTFE piston guide rings provide highly reliable sealing and smooth mechanical operation across demanding industrial applications. With excellent (read more)
Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features: Pulse-damped design Modulating "air" or "gas" applications (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT®’s model PDC® Check Valve is designed specifically for reciprocating compressors. The ideal replacement for Failing Piston Check Valves. Watch the video (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Kaeser’s redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
PDC® can be used for air or gas services, designed specifically to withstand pulsations on the discharge side of reciprocating compressors. Available size 2” to 26” line size and ASME class 150 to 1500 (read more)
Browse Check Valves Datasheets for DFT Inc. -
displacement pipetting is a widely used technique that utilizes a piston to aspirate liquid into a disposable tip. As the piston moves up, the air pressure in the tip decreases, allowing the sample to be pushed into the disposable tip by atmospheric pressure. With the introduction of ZEUS X1, Hamilton (read more)
Browse Robots Datasheets for Hamilton Company -
for vibration monitoring, serving sectors such as semiconductor, automotive assembly, steel and cement production, and the food & beverage industry. Equipment under surveillance by WISE-2460 include rotary lobe pumps, screw pumps, propeller pumps, air compressors, gearboxes, motors, fans, blowers (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
More Information Top
-
Air Compressor Piston Ring Help Needed - Self Help Forums
Air Compressor Piston Ring Help Needed .
-
Air Compressor Piston Ring Help Needed - Self Help Forums
Air Compressor Piston Ring Help Needed .
-
The Tool Shed - Page 5 - Self Help Forums
Air Compressor Piston Ring Help Needed .
-
The Tool Shed - Self Help Forums
Air Compressor Piston Ring Help Needed .
-
The Tool Shed - Page 4 - Self Help Forums
Air Compressor Piston Ring Help Needed .
-
The Tool Shed - Self Help Forums
Air Compressor Piston Ring Help Needed .
-
Air Compressor Piston Ring Help Needed - Self Help Forums
Air Compressor Piston Ring Help Needed .
-
The Tool Shed - Page 3 - Self Help Forums
Air Compressor Piston Ring Help Needed .
-
Composite coating with ceramic matrix including nickel nanowires
The specimen was GJL-350 cast iron cube of 10 mm side used in production of piston rings for air piston compressors .
-
CR4 - Thread: Air compressor calculation
You might be interested in: Piston Pumps and Plunger Pumps, Piston Rings , Air Compressors .
Indicates content that may require registration and/or purchase.