-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves and aluminum valve plate Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat
- Discharge / Operating Pressure: 120.1 psi
- Flow Capacity: 6.6 SCFM
- Horse Power: 1.20016735468048 to 1.24506473757472 HP
- Power Source: AC Single Phase
-
Supplier: Royal Purple, Ltd.
Description: Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air
- Kinematic Viscosity (@ 40°C): 100 cSt
- Pour Point: -30 F
- Flash Point: 495 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.945 specific gravity
-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors V & W Series The unique design of the V & W Series assures the long life and productivity. Our continuing program of product research and development assures that each Champion compressor includes the latest advancements in
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.8 to 138 SCFM
- Horse Power: 5 to 15 HP
- Lubrication Style: Oil-less
-
-
Supplier: Air Compressors Direct
Description: sealed housing •Oil-less design High-Quality Components •Anodized piston cylinder & PTFE piston ring •Precision, high-speed, durable bearings Efficient, Over-sized Heat Sink Head Assembly •Provides increased heat dissipation, duty cycle & performance High Performance Check Valve
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Tecumseh Products Company
Description: reciprocating compressor. We have provided 80+ years of industry leadership in reciprocating compressors for refrigeration and air conditioning applications. Today, we continue to lead the way by designing energy efficiency, quiet operation and reliability into every new
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Compressor Technology: Reciprocating Piston
-
Supplier: Thomas An Ingersoll Rand Business
Description: Suspension Air Seats Tire Inflation Kneeler Suspension Systems Pneumatic Doors Mobile Air Supply
- Discharge / Operating Pressure: 50 to 175 psi
- Flow Capacity: 1.4 to 5.4 SCFM
- Horse Power: 0.250085123822866 to 1.10568181754483 HP
- Power Source: AC Single Phase, DC
-
Supplier: FS-Curtis
Description: high efficiency and are an extension of our current offering of Oil Less piston compressors. FS-Curtis oil free compressors serve the majority of your compressed air needs. Oil-Less Design System contains no oil, unlike dry screw compressors. Water cools,
- Discharge / Operating Pressure: 115 to 120 psi
- Horse Power: 20 to 150 HP
- Compressor Technology: Rotary Screw
-
Supplier: Radwell International
Description: 1/4 NPT AIR COMPRESSOR FILTER/MUFFLER ASSEMBLY USE WITH GAST 48/56 FRAME PISTON PUMPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RING, HIGH PRESSURE PISTON, 1 PC, A/C, C333, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Haskel International LLC
Description: equipment. With its programmability, remote monitoring and control capabilities, Q-Drive allows you to gain greater process control, while preventive maintenance alerts and quick-change seal components make maintenance easy and cost effective. New Level of Cleanliness, Quietness, and
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Gardner Denver, Inc.
Description: sector. Articulated Piston The articulated piston vacuum pump utilizes the same operating principle as a conventional car engine piston. The articulated piston transfers rotational energy from a motor pulley into a reciprocating motion used to compress air in a
-
Description: temperature Test and inspection Swing check valve ANSI B16.34 ANSI B16.10 ANSIB16.15 ANSI B16.34 API598 Lift check valve BS 1 868 Pressure rating PN(MPa) Strength test Water seal test Air seal test MPa Lbf/in4 MPa Lbf/ins MPa Lbf/in4 150 3 430 2.2 315 0.4~0.7 60-100 300 7.7 1110
- Valve Type: Check Valves
Find Suppliers by Category Top
Featured Products Top
-
The Tip seal made of PTFE compound is R&D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
In this video, we demonstrate how the very tight tolerance we can hold between parts prevents air from passing through the piston/sleeve interface. The tolerance is roughly 80 millionths of an inch. (read more)
Browse Datasheets for Insaco, Inc. -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
compressors, rotary pumps, vacuum pumps, pneumatic systems, and automotive technologies, including ride leveling and air-conditioning systems. They function reliably under full- and low-lubrication conditions, reducing downtime and maintenance efforts (read more)
Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features: Pulse-damped design Modulating "air" or "gas" applications (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT®’s model PDC® Check Valve is designed specifically for reciprocating compressors. The ideal replacement for Failing Piston Check Valves. Watch the video (read more)
Browse Check Valves Datasheets for DFT Inc. -
Cartridge Mechanical Seals AUTO COOLING PUMP MECHANICAL SEAL AUTOMOBILE AIR- COMPRESS MECHANICAL SEAL Flygt pump seal (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Applied Sciences and Engineering
In addition, the new type translational piston air compressor also improves the seal condition between vane and piston which reaches the purpose of reducing the leak.
-
Decreasing limiting wetting angle reduces friction force
Teflon rings are mounted on the piston to improve the air compressor seal .
-
Engineering Plastics Handbook > Reinforced Poly(Phenylene Sulfide)
This method has been used to produce parts such as pump impellers, pump packing, housings, bushings, bearings, gas and air compressor pistons , piston rings, seals , and balls for ball valves.
-
Precision in the manufacture of filled-Kapron piston rings
This must be taken into account in organizing produc- tion of piston rings and packing seals for compressors compressing air , nitrogen, ammonia, ethylene, Freon, and methane.
-
Machine elements
But also by water turbines, centrifugal pumps and non-contact gap sealings are used fans piston compressors for (dry) air and gases are carried out with labyrinth gap piston to avoid any admixtures of lubricating oil.
-
Analyses of component degradation to evaluate maintenance effectiveness and aging effects
leak at the piston rod seal can be a degraded state for an air compressor , but in the example in the table, the leak was of sufficient magnitude to oe called a failure of the air compressor.
-
Benchmarking a 2-Stroke Spark Ignition Heavy Fuel Engine
PARASITIC LOSSES The air compressor incorporates a simple reciprocating piston arrangement with a single piston sealing ring.
-
Erosive and sliding wear of polybenzimidazole at elevated temperatures
Efforts are being focussed to explore it as a tribo- material for the use as piston rings, valve seals , transmis- sion thrust washers, air conditioning compressor vanes etc. [18–20].
-
Thermal Spray Fundamentals
– For pumps (against cavitation) – Piston guides (soft bearing surfaces) – Shifter forks and compressor air seals (friction) – Strength and hardness twice that of other bronzes – Sprayed by flame (powder or wire), wire arc, plasma, HVOF, and cold spray .
-
Pressure distribution in compressor piston seals
In view of this, great interest is presented by the study made at the Scientific Research Institute for Chemical Machinery on piston seals for the VU6/4 single stage, two cylinder, crossheadless air compressor .
Indicates content that may require registration and/or purchase.