Products/Services for Air Compressor Plastic Piston Rings
-
Piston Rings - (115 companies)Description Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Piston ring seals are very important for the efficient performance of combustion engines... -
Air Compressors - (1121 companies)...for industrial applications. There are three basic types of air compressors: reciprocating, rotary screw, and centrifugal. Reciprocating air compressors use pistons to compress the contents of an air cylinder and force them into a storage tank... -
Piston Pumps and Plunger Pumps - (602 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger... -
Dynamic Seals - (674 companies)...to linear motion. Pneumatic seals have a similar design but typically operate in air or other gaseous mediums. This category includes piston seals, rod seals, U-cups, and flange packages. Piston ring - Piston rings are metallic piston rings used to seal... -
Hydraulic Seals and Pneumatic Seals - (304 companies)...onto a shaft with the sealing lip contacting the housing bore. V-rings are considered external lip seals. Symmetric seals are symmetrical and works equally well as a rod or a piston seal. An axial seal seals axially against a housing or machine... -
Diaphragm Valves - (425 companies)...the handwheel. Indicating bodies can use a sealed bonnet with a seal bushing and O-ring. The bonnet of a valve is the cover of the top of the valve; it contains the nonwetted portion of the valve, the compressor, and the handwheel mechanism...
-
Fans and Blowers (industrial) - (1542 companies)Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling. Industrial fans and blowers move air and powders...
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
-
Vacuum Pumps and Vacuum Generators - (843 companies)...as backing pumps (described below) for high vacuum pumps. Mechanical vacuum pump types in the GlobalSpec SpecSearch Database include: Axial Blower. Centrifugal Blower. Circumferential Piston. Claw. Diaphragm. Gear Pump. Linear. Liquid Ring. Lobed Rotor (Roots...
Product News
-
Shenzhen Dechengwang Technology Co., Ltd
PTFE High-Performance Piston Guide Rings precision and reliability in compressors, pumps, and automotive systems. Material Performance: Made from chemically and thermally resistant PTFE, the rings operate from -200 C to +260 C. High bearing capacity, low wear, and minimal lubrication make them ideal for long-term industrial applications. Industry Applications: Ideal for compressors, rotary pumps, vacuum pumps, pneumatic systems, and automotive technologies, including ride leveling and air-conditioning systems. They function reliably under full... (read more)Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Atlas Copco Industrial Technique AB
Piston Air Motor PZB Efficiency and durability in a small motor housing. The PZB range of piston air motors is energy efficient and offers unique low speed and high starting torque features. The compact design and three different mount configurations make it easy to install. The PZB motor is ATEX Certified and operates with no need for lubrication, making it ideal for white room and chemical, as well as automation, handling and mixing applications. PZB piston motors are available in three sizes, offering outputs... (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
GGB
GGB Bearing for Industrial air compressors Eco-friendlyEngineered Solutions for ReliableThermal Management Compressors. RELIABILITY For Air Conditioning and Refrigeration Compressors. The pressure is on to design compressors and compressor components that are targeted to meet customer 's increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these challenges are met, new ones are bound to arise --from performance stability through product lifespan, of course, the longer service life... (read more)Browse Industrial Coatings Datasheets for GGB -
GGB
Bearings for use in Industrial air compressors Eco-friendlyEngineered Solutions for ReliableThermal Management Compressors. RELIABILITY For Air Conditioning and Refrigeration Compressors. The pressure is on to design compressors and compressor components that are targeted to meet customer 's increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these challenges are met, new ones are bound to arise --from performance stability through product lifespan, of course, the longer service life... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Vooner FloGard LLC
The Liquid Ring Vacuum Pump & Compressor The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid. Engineering Simplicity: Built Like a Tank. In an era of high-speed, fragile machinery, the liquid ring vacuum pump (LRVP) stands apart as a machine "built like a tank. " Its mechanical simplicity is its greatest strength; there is only one moving part --the impeller. Because there is no metal-to-metal contact between the impeller and the housing, the machine is incredibly hard to kill. It is robust enough to ingest... (read more) -
Kaeser Compressors, Inc.
Portable Diesel Air Compressors for Construction Ideally suited for a wide range of applications, Kaeser 's M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy-duty portable compressor in our popular MOBILAIR TM line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Rogers Machinery Company, Inc.
Distiller Upgrades Oil-Free Air Compressor Laird & Company has been pioneering and perfecting Applejack brandy for 325 years. Laird & Company produces eight expressions of their iconic apple distillate, as well as a ready-to drink cocktail. In particular, their internationally known "Applejack " has earned the reputation as a quality product produced by a quality company using quality equipment to do so. In the interest of supporting facility uptime and Laird & Company 's personnel productivity, it was time for an upgrade. (read more)Browse Air Compressors Datasheets for Rogers Machinery Company, Inc. -
Kaeser Compressors, Inc.
Heavy-duty, Low-Emissions Mobile Air Compressors Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser 's M30 Utility Mobilair TM portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been optimized for low noise and emission levels. The tough, dependable M30 Utility features a durable, powder-coated steel cabinet and is perfectly suited for construction, demolition, and other heavy-duty uses. Standard features include... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
DFT Inc.
Replace Failing Piston Check Valves with DFT's PDC DFT 's PDC (R) check valve: Designed specifically for reciprocating compressors. The PDC (R) has a pulse-damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features: Pulse-damped design. Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors. - self-sizing. - accommodates varying flows without chattering. Mediums... (read more)Browse Check Valves Datasheets for DFT Inc. -
Insaco, Inc.
Piston and Sleeve Assemblies In this video, we demonstrate how the very tight tolerance we can hold between parts prevents air from passing through the piston/sleeve interface. The tolerance is roughly 80 millionths of an inch. Piston/Sleeve Assemblies. These pieces represent a large part of our business we developed by learning how to achieve the very tight diameters, and cylindricities needed for these applications. With piston/sleeve clearances down to .00004 ", pumping is possible without use of flexible seals... (read more)
-
Suppliers to the new BMW 5-Series Gran Turismo
…Pump, Piezo D12 Injectors for gasoline engine, Servo Fuel and Charge Air Lines, Smart Coolant Pump, Transmission Mount with Plastic Housing, Variable Valve Timing (VVT) Actuator Denso Compressor Draxlmaier Engine Harness ElringKlinger … Mogul Cylinder Head Gaskets, Piston Rings , Pistons, Camcover Seal, Oilpan…
-
The Mercosur Automotive Supplier Report
…Belt Pulleys, Bushings, Camshafts, Carbon Canisters, Compressor Parts, Connecting Rod Assemblies, Cylinder Liners, Diesel Engine Rings , Engine Component, Fuel Filter … Oil Pump Accessories, Pins, Piston Accessories, Piston Pins/rings, Plastics (cylinder Head Cover, Oil Pick-up Pipe, EGR/ air Intake Tubes, Engine Noise/styling…
-
Mahle Metal Leve
…Belt Pulleys, Bushings, Camshafts, Carbon Canisters, Compressor Parts, Connecting Rod Assemblies, Cylinder Liners, Diesel Engine Rings , Engine Component, Fuel Filter … Oil Pump Accessories, Pins, Piston Accessories, Piston Pins/rings, Plastics (cylinder Head Cover, Oil Pick-up Pipe, EGR/ air Intake Tubes, Engine Noise/styling…
-
Suppliers to the Peugeot 5008
…IP Rehau Air Ducts Instrument Panel And Footwell Rieter Hoodliner, Outer Dash Sanden A/C Compressor TRW Air Registers Valeo Rws [Visibility … Tool Emhart Metal Fasteners, Plastic Fasteners for Trim Strips … Gasket, Injector Clamps, Liners, Pistons /Pins, Pulleys, Rings , Sprockets, Valve Seats And…
-
Suppliers to the Suzuki SX4
…Kirchhoff Compartment comp Kirchhoff Compressor Denso Headliner Rieter HVAC … MISCELLANEOUS Fasteners A Raymond Plastic strut mount bearing OILES Deutschland POWERTRAIN Air cleaner Mahle Aluminium cylinder … Pins Mahle Pipe Mahle Pistons Mahle Protector Mahle PV … diesel engine Dayco Europe Rings Mahle Seal bearing for…
-
Suppliers to the Lada Kalina
…module Norma Ashtrays DAAZ Compressor Balokovorubbertechnics Door handle (interior) DAAZ Door handle (interior) Plastic Edging of upper glove … and accelerator) DAAZ Cold air intake Kinelagroplast Controller of … Autocom Overflow bottle Plastic Pistons Federal Mogul Radiator Komplect … fuel injectors Autel Sealing ring DAAZ Silencers Autovazagregat Tension…
-
Suppliers to the new VW Polo
…Alcoa Lock bolts Drxlmaier Grommet Dura Flexible Shaft Emhart Plastic Fasteners and Weld Studs … Fuel Heating And Charge Air Hoses, Multiple V-Ribbed … 4 - 80 PS] Delphi Compressor , Radiator [Diesel Common Rail … Specialty Gaskets Federal-Mogul Piston Rings [In Diesel Engines Additionally…
-
Suppliers to the new Mercedes-Benz A Class
…Undershields Heatshields Underbody shields Ultra Silent BEHR charge air cooler radiator BEHR … system DENSO A/C Compressor (6SES14/ 6SAS14) SCX Internal … Heat shields EMHART Plastic and Metal Fasteners … & NAO Brake Pads Rings Pistons SealingRear Axle GENTEX…
-
Suppliers to the new Opel Agila
…luggage floor ORSA-MOTO DKV-R compressor Valeo Door trims Cadence … Magna Donnelly Load floor Plastic Omnium Lock backrest / … POWERTRAIN 4 belts Hutchinson Air cleaner Mahle Air ducts … belt drive systems) Gates Piston pins Mahle Piston rings Mahle Pistons Mahle Roll…
-
Suppliers to the new Alfa Romeo MiTo
…Management Dana Water pipe gasket Delphi Engine Harness, Compressor , Intercooler, Radiator, Shroud Fan … 16V TJET)) Magneti Marelli Air intake manifold, Complete Exhaust … Mahle Oil mist separators, Piston , Piston Rings , Valve Guides, Valve Seat … Flap system MISCELLANEOUS ElringKlinger Plastic Housing Modules FTE Pipes…
Indicates content that may require registration and/or purchase.