Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isotech, Inc.
Description: IBC Compliant The RTIR Series is an extruded aluminum rail base for rooftop air conditioning units. The RTIR Series consists of top and bottom weatherproofed aluminum rails for mounting between equipment and the roof curb, incorporating wind and a continuous air and water seal
- Features: Other
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: IBC Compliant The DT Series Spring-Flex Isolators are the same as the CT and BT Spring-Flex Isolators. The DT Series is the 2″ deflection version. DT Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING •
- Maximum Load Capacity (Per mount): 4,000 lbs
- Height or Thickness (Before loading): 1.625 inch
- Mounting Size (To Machine): 0.5625 inch
- Mounting Size (To Support Structure): 0.5625 inch
-
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Neoprene INSERT & BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone
- Maximum Load Capacity (Per mount): 17.64 lbs
- Height or Thickness (Before loading): 0.5905515 inch
- Mounting Size (To Machine): 0.18897648 inch
- Mounting Size (To Support Structure): 0.18897648 inch
-
Supplier: AENOR
Description: AIR CONDITIONING. VIBRATION ISOLATORS. DESIGN CRITERIA.
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber isolators)
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: TMP Pro Distribution
Description: Common sources are street traffic, foot steps, heat and air conditioning systems, and other instruments. These are transmitted through the air and by vibrating through solids such as the floor and a microphone stand. The TriPad eliminates floor-borne vibrations by
-
Supplier: Caterpillar Oil & Gas
Description: System Rails Vibration isolators Power Take-Offs Front accessory drives Auxiliary drive shafts and pulleys Front stub shaft Pulleys Protection System Explosion relief valves, status control box interconnect wiring harness Starting System Air starting motor Air pressure
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: Shutoff General Paint — Cat yellow Crankshaft vibration damper and pulleys Lifting eyes G3412C Optional Equipment Air Inlet System Air cleaner — two-stage Air inlet adapter Precleaner Air cleaner rain cap Charging System Battery chargers Charging alternators
- Horse Power: 637 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Protection System Detonation sensitive timing control Shutoff General Paint — Cat yellow Crankshaft vibration damper and pulleys Lifting eyes Cylinder block inspection covers G3408C Optional Equipment Air Inlet System Air cleaner — two-stage Air inlet adapter Precleaner
- Horse Power: 425 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Installation - Inner-outer base mounting design with vibration isolators for simplified rig integration - Package design provides single-lift installation to reduce shipyard installation complexity Custom Packaging For any petroleum application, trust Caterpillar to meet your project
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: all day long. Cab The operator station is designed to keep operators comfortable, relaxed and productive throughout the long work shift. The D5K features: Standard air conditioning with cab option. Spacious cab with generous leg room. Fully adjustable air suspension seat with a
- Travel Speed: 5.6000000000000005 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: day long. Cab The operator station is designed to keep operators comfortable, relaxed and productive throughout the long work shift. The D3K features: Standard air conditioning with cab option Spacious cab with generous leg room Fully adjustable air suspension seat with a heated
- Travel Speed: 5.6000000000000005 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: all day long. Cab The operator station is designed to keep operators comfortable, relaxed and productive throughout the long work shift. The D4K features: Standard air conditioning with cab option Spacious cab with generous leg room Fully adjustable air suspension seat with a
- Travel Speed: 5.6000000000000005 miles/hr
- Features: Other
-
Supplier: Westerbeke Corporation
Description: injected exhaust elbow Belt-driven, raw water pump Vibration isolators Lube oil drain hose Belt guard Operators' manual and parts list EPA & CARB compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Remote start/stop panel with warning annunciation lights 15' or 30' panel
- Wattage: 3,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: injected exhaust elbow Belt-driven, raw water pump Vibration isolators Lube oil drain hose Belt guard Operators' manual and parts list EPA & CARB compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Remote start/stop panel with warning annunciation lights 15' or 30' panel
- Wattage: 3,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
capacity and simple inspection. Elastomeric acoustical cup allows for better vibration isolation. 3/8" spacer block allows for ease of installation by maintaining the installed height of the equipment and setting the proper air gap for seismic code compliance. All (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration (read more)
Browse Air Springs Datasheets for Enidine Inc. -
Vibration Isolators and Mounts: Airborne avionics and equipment Air handling units Cameras and CCTV Compressors Computer equipment and disc drives Control panels Diesel and steam generators Electrical transformers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Air Conditioners Compressors Cooling Towers Crushers Diesel Generators Processing Equipment Pumps Steam Generators Textile Machinery Transformers Upgrade your equipment mounting with Isotech (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
include single-axis, XY, and multi-axis systems. Each table is delivered as a complete motion subsystem with air bearing guideways, platen, linear motor or ball-screw drive, encoder interface, and air supply conditioning. Performance Specifications - Positioning (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
measurement element, the QVT will calculate the fully compensated mass flow of air/gas travelling through any process which is at or near atmospheric pressure (5 - 25 psia). The typical operating range of the QVT is between 0.0009 and 9.9 in WC. Its high accuracy, especially at such low flow rates (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Enidine Industrial Products offer the widest range of standard and custom energy absorption, vibration isolation and noise attenuation solutions available today. Products ranging from large (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Datasheets for Isotech, Inc.
Conduct Research Top
-
An Exhaust Solution for Controlled Environments
that extract heat from workstation fume hood exhaust before it is discharged above the roofline. The warm air from the heat exchanger is transferred to the supply-side handler to preheat the conditioned air entering the building, thus reducing the amount of natural gas or fuel oil needed to heat
More Information Top
-
Architectural acoustics
Noise-control treatments in the air - conditioning system include providing vibration isolators for equipment; providing flexible connections between ducts, conduits, and pipes to equipment; designing air ducts to operate with air velocities that will not create turbulent flow noise; and installing silencers…
-
Noise and Vibration Control Engineering: Principles and Applications 2nd Edition Complete Document
Vibration isolation (continued ) practical isolators , 576 – 578 for rooftop air conditioning units, 716 for three-dimensional masses, 563 – 567 two-stage, 572 – 576 uses of, 557 Vibration sources: acoustic, 905, 907 loading of, 567 – 568 Vibration total value…
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Elastomer used for fuel pump diaphragms, pipe gaskets, hose for fuel, oil, and gas, vibration isolators , motor mounts, rolls, adhesives, sponge goods, air conditioning hose and seals; extremely low gas per- meability; exc. resist. to ozone, oils, and fuels; vulcanized with…
-
Handbook of Preservatives
Classification: Epichlorohydrin elastomer Empirical: (C3H5ClO)x Formula: (CHCH2ClCH2O)x Uses: Elastomer used for fuel pump diaphragms, pipe gaskets, hose for fuel, oil, and gas, vibration isolators , motor mounts, rolls, adhesives, sponge goods, air conditioning hose and seals .
-
Safire Jet
Avidyne (avionics), Metalcraft Technologies (fuselage), Kollsman (pressurisation), Keith Products (vapour cycle air conditioning ), Lee Aerospace (transparencies), Barry Controls Aerospace (engine vibration isolators and mounting structure), and Williams (power plant).
Indicates content that may require registration and/or purchase.