Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Semtech Corp.
Description: Semtech provides reliable system-level Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) circuit protection technologies that meet the industry's toughest requirements. Many low-voltage core chips only offer human body model (HBM) or device level (on-chip) ESD protection,
- Capacitance: 0.15 to 400 pF
- Direction: Bidirectional, Unidirectional
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Mueller Group, Inc. (The)
Description: production lines, air conditioning, ventilation systems and paint-spray lines. Designed for free and unrestricted movements without exposure to tensile loads. The tinned copper braid provides interference-free data and signal transmissions and greater electromagnetic protection from
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: CY-OZ is an oil-resistant PVC power and control cable with a tinned copper wire braid. Suitable for fixed or flexible applications. The CY-OZ offers all black and numbered cores with no green/yellow ground wire. Commonly used as a measuring, regulating and control cable used in machine tool,
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
-
Supplier: Mueller Group, Inc. (The)
Description: production lines, air conditioning, ventilation systems and paint spray lines. Designed for free and unrestricted movements without exposure to tensile loads. The galvanized steel braid offers mechanical protection from adverse operating conditions while providing partial shielding from
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: production lines, air conditioning, ventilation systems and paint-spray lines. Designed for free movements without exposure to tensile loads. The tinned copper braid provides interference-free data and signal transmissions and greater electromagnetic protection from electrical drives and
- Rated Voltage: 0.3 to 0.75 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Description: Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without
- Maximum Primary Voltage Rating: 600 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 50 to 1,000 VA
- Primary Frequency: 60 Hz
-
Description: Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 50 to 5,000 VA
- Primary Frequency: 60 Hz
-
Description: Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without
- Maximum Primary Voltage Rating: 600 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 50 to 1,000 VA
- Primary Frequency: 50 / 60 Hz
-
Description: Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without
- Maximum Primary Voltage Rating: 208 to 460 volts
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 50 to 1,000 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: APITech
Description: The closed ring shape of a toroidal transformer eliminates air gaps inherent in the construction of an E-I core. The primary and secondary coils are often wound concentrically to cover the entire surface of the core, which provides screening to minimize the core’s
-
Supplier: Hengda Electronic Factory
Description: Toroidal iron core is made by imported high brand silicon steel sheet, annealing by nitrogen and hydrogen gas protection. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 380 volts
- Maximum Secondary Voltage Rating: 220 volts
- Power Rating (VA): 200 VA
-
Supplier: Hengda Electronic Factory
Description: The primary of transformer (100VA and below 100VA) has temperature thermal fuse. Above 100VA, the primary adding self recovery temperature thermal fuse, ensure the safety of the transformer. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The center hole is fixed (above 300VA
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 30 volts
- Power Rating (VA): 500 VA
-
Supplier: SAE International
Description: based on conformal mapping is used to compute the field solution in the air gap. The slotted air-gap geometry is mapped to a simpler slotless shape, where the field solution can be obtained by solving Laplace's equation for scalar potential. The canonical slottless domain solution is
-
Supplier: Qualitrol Company, LLC
Description: core imperfection detection testing and SWA stator wedge analyzer testing. The magnetically supported Robotic Inspection Vehicle (RIV 800) has been developed to provide an automated scanning method for the EL CID stator core interlaminar insulation test equipment. The vehicle allows
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: ASTM International
Description: This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, rail, and ship, as shelter, electrical equipment S-280/G. Core, adhesive, and sealer materials used in the construction of this item shall be in
-
Supplier: Wolong Electric Industrial Motors
Description: ventilation/cooling system Increased motor output per frame size. Improved rotor and stator cores, air baffles and frames Better efficiency from optimized airflow with minimal pressure drop. Improved fans Better efficiency from dramatically reduced windage loss. More compact machine
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: Wolong Electric Industrial Motors
Description: ventilation/cooling system Increased motor output per frame size. Improved rotor and stator cores, air baffles and frames Better efficiency from optimized airflow with minimal pressure drop. Improved fans Better efficiency from dramatically reduced windage loss. More compact machine
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: working conditions. The core advantage of the product lies in its highly modular design concept, which allows each component such as current, hydraulic, and pneumatic pathways to be independently disassembled and assembled. This not only greatly simplifies the maintenance process but also
- Maximum Current: 1,500 amps
-
Supplier: ValueTronics International, Inc.
Description: preamplifier is primarily intended for EMC applications; however, it may be used for other applications that require low noise and high signal amplification. The simple front panel consists of two 50 Ohm matched air core 2.9 mm connectors for input and output. The preamplifier was
- Frequency Range: 40,000 MHz
-
Supplier: ASTM International
Description: High coercivity rare-earth magnet test specimens may require much higher magnetizing fields that iron-core electromagnets can product. Such samples must be premagnetized externally and transferred into the measuring yoke. Typical values of the magnetizing fields, Hmag, required for
-
Supplier: FX PCB Co., Ltd.
Description: Material Origin Boyu Aluminum Huizhou China Mingrong Aluminum Shenzhen China Naya Metal Copper Dongguan China Shengyi Copper Clad Laminate Guangdong China Taiyo Solder Mask Japen Guangxin Solder Mask Guangzhou China Definition of Aluminum PCB Board Aluminum PCBs are one type of metal core
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
conditions. It enables simultaneous 360° continuous transmission of power, data signals, hydraulic oil and compressed air, solving the core challenge of multi-media rotary connection in heavy-duty equipment. With a highly modular design, 1500A/690V high-power carrying capacity, observation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
EMCS, and is designed to protect sensitive electronic circuits from electromagnetic and radio frequency interference (EMI/RFI). Use it to protect sensitive electronic circuits from outside noise in such applications as communications, radar and data transmission.But shielded conduit (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Systems: Protects Tx/Rx modules from reflected power damage, preserves weak echo signals in complex electromagnetic environments, and enhances target recognition accuracy for long-range surveillance, air traffic control, and weather monitoring. Satellite Communication (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
fluctuates, meeting the high stability requirements of precision medical equipment and servers. 2 Harmonic suppression and interference blocking technology Double shielding structure design By using high permeability silicon steel sheets and double-layer electromagnetic shielding, the total (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
& Micropositioning Essentials portfolio, delivering core components with reduced lead times and volume discounts tailored for OEMs in research, automation, and advanced manufacturing. Fast Access to Core Precision Components This curated Essentials product (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
up to 2kg and is capable of operating in inverted orientations, making it ideal for space-constrained or vertically integrated setups. Integrated Electronics for Real-Time Precision Motion Control and Coordinate Transformation At its core, the SpaceFAB features an ACS (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Linear Variable Differential Transformer Technology
Differential transformers are electromagnetic devices for translating the displacement of a magnetic armature into an AC voltage, which is a linear function of the displacement. They are basically composed of primary and secondary coils wound on an air core and a movable armature is used to control
-
The 5 Key Advantages of Magnetic Latching Solenoids
Magnetism. 1. Permanent Magnet. Permanent magnet latching solenoids make use of permanent magnets to generate attraction needed to open the valve. Pulsing short currents either increases or decreases the electromagnetic flux depending on the current's polarity. 2. Residual Magnetism. Latching solenoids
-
Dielectric Materials for Use in Radomes
, materials are needed with combined characteristics of good dielectric properties coupled with structural strength, durability, and chemical inertness. Polyurethane foam is subsequently used in a myriad of industries such as aerospace, medical, construction, marine, and composite core. General Plastics
More Information Top
-
Surface integrals on 3D and 2D finite element models for skin effect excitations and open boundaries
Example analyses include a 3Drail gun with transient skin effects,a 2D air core electromag- net with open boundaries, and three-phase AC bus bars having both closed and open boundaries.
-
An overview of multiple DoF magnetic actuated micro-robots
(a) Air core electromagnet magnetic field lines.
-
DC and low-frequency magnetic measuring techniques
Air core electromagnets 20.1.
-
TRW/Stanford Tapered Wiggler Oscillator Experiment Status
The magnetic dispersion section is an air core electromagnet with a total length of 55 cm.
-
Polarized wiggler for NSLS x-ray ring design considerations
An air core electromagnet .
-
A study of the harmonic generation and minor hysteresis loops in granular samples of Bi-2223: a comparison with YBaCuO
The trapped fields in a superconductingmagnet (and also in an iron core electromagnet) are comparable or larger, and we choose to use an air core electromagnet for correctly reproducing the applied field.
-
A novel bi-directional magnetic microactuator using electroplated permanent magnet arrays with vertical anisotropy
Considering the fact that the actual electromagnet is not an ideal air core electromagnet and that spatial misconfiguration exists, the fabricated microactuator shows strong linear correlation between static deflection and the current in the electromagnet, where L, w and t are 4 …
-
HANDBOOK OF BIOMEDICAL INSTRUMENTATION, THIRD EDITION > Blood Flow and Cardiac Output Measurement
Iron cored electromagnets are used in probes having a diameter between 1 to 8.2 mm, and air cored electromagnets are use in diameters above 8.2 mm.
-
Magnetic Resonance Procedures: Health Effects and Safety
Air core electromagnet .
-
Safety of Strong, Static Magnetic Fields
Air core electromagnet This machine was used for the first clinical MRI studies.
Indicates content that may require registration and/or purchase.