-
Supplier: Curtron Products
Description: The Air-Pro™ series through Curtron Products™ is an NSF certified air curtain/air door and is designed for interior mounting on doors up to seven feet high. Air-Pro™ units are available in stainless steel and a white powder-coat to best match the facility's
- Application: Commercial, Industrial
- Type: Strip Doors
-
Supplier: Heat Saving Systems, Inc.
Description: Series 401 - designed specifically for high humidity locations, with either stainless or galvanized steel casing, protected motors and electrical circuits. High output for installing up to 16` (5 m) carwashes, protected exterior installations etc. Each Control Panel can operate:1 - 59E, 79E4,
- Air Heater: None
-
Supplier: Heat Saving Systems, Inc.
Description: Series 401 - designed specifically for high humidity locations, with either stainless or galvanized steel casing, protected motors and electrical circuits. High output for installing up to 16` (5 m) carwashes, protected exterior installations etc. Each Control Panel can operate:1 - 59E, 79E4,
- Air Heater: Hot Water
-
-
Supplier: Heat Saving Systems, Inc.
Description: Series 401 - designed specifically for high humidity locations, with either stainless or galvanized steel casing, protected motors and electrical circuits. High output for installing up to 16` (5 m) carwashes, protected exterior installations etc. Each Control Panel can operate:1 - 59E, 79E4,
- Air Heater: Electric
-
Supplier: Curtron Products
Description: Curtron Products™ Efficient Insect Back Door (E-IBD) air curtains and air doors are the most economical solution for flying insect control. Insect Back Door air curtains and air doors are designed for insect control on industrial and personnel openings up to
- Application: Commercial, Industrial
- Type: Strip Doors
-
Supplier: Curtron Products
Description: Curtron's Efficient Commercial Front Door (E-CFD) air curtains and air doors are the most economical solution for temperature control on commercial openings such as restaurants, hotels, offices, and other personnel openings. E-CFD Commercial Front Door air curtains
- Application: Commercial, Industrial
- Type: Strip Doors
-
Supplier: Chase Doors
Description: Air Doors, also known as Air Curtains, help regulate a building’s temperature and save on heating/cooling energy costs, but also protect the inside of the establishment from unwanted pests, windborne debris and other pollutants. O2Zone Air Curtains come in both
- Curtain Width: 24 to 71 inch
- Air Volume: 329 to 1,589 SCFM
- Air Heater: Electric
- Features: Integral Heater, Multiple Fan Speeds, Remote Control
-
Supplier: Raymond Handling Consultants, L.C.
Description: AIR CURTAINS
-
Supplier: Radwell International
Description: MOTOR FAN ASSEMBLY, SC TYPE MOTOR, FOR USE IN AIR CURTAIN, 3 HP, FRAME U56Y, SERVICE FACTOR 1.00, DOUBLE SHAFT, W/FAN BLOWER WHEEL ON EACH END, 3450/2850 RPM, 50/60 HZ, 208-230 /460 VAC, 8.3-7.6 / 3.8 AMPS, CONTINUOUS/ TE ENCLOSURE, 36 IN TOTAL LENGTH. FREE 2 YEAR RADWELL
-
Supplier: Ziehl-Abegg Inc.
Description: integrating the voltage controllable external rotor motor into the impeller. Applications: Close control units, air heaters, exhaust plants, gate and door air-curtains
- Air Flow Rate: 12,354.93 SCFM
- Maximum Diameter (Fan or Blower Wheel): 17.716545 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: motor into the impeller. Close control units, exhaust plants, gate and door air-curtains
- Air Flow Rate: 4,706.64 SCFM
- Maximum Diameter (Fan or Blower Wheel): 17.716545 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: integrating the voltage controllable external rotor motor into the impeller. Applications: Close control units, exhaust plants, gate and door air-curtains
- Air Flow Rate: 8,824.95 SCFM
- Maximum Diameter (Fan or Blower Wheel): 22.047256 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: integrating the voltage controllable external rotor motor into the impeller. Applications: Close control units, exhaust plants, gate and door air-curtains, flat devices
- Air Flow Rate: 15,884.91 SCFM
- Maximum Diameter (Fan or Blower Wheel): 22.047256 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Southland Equipment Service
Description: Recommended for all 3 phase units and all single-phase units with a combined capacity more than 1 HP. Automatic Door Limit Switch - Combination roller and plunger door limit switch for automatic on/off of air curtain as door is opened and closed.
- Type: Air Doors
-
Supplier: Southland Equipment Service
Description: Recommended for all 3 phase units and all single-phase units with a combined capacity more than 1 HP. Automatic Door Limit Switch - Combination roller and plunger door limit switch for automatic on/off of air curtain as door is opened and closed.
- Type: Air Doors
-
Supplier: Southland Equipment Service
Description: Recommended for all 3 phase units and all single-phase units with a combined capacity more than 1 HP. Automatic Door Limit Switch - Combination roller and plunger door limit switch for automatic on/off of air curtain as door is opened and closed.
- Type: Air Doors
-
Supplier: Berner International Corporation
Description: K-ZONE Low clearance and competitive pricing combine to create affordable protection with Berner's K-Zone air curtain. New for the K-Zone: Lower energy costs and comply with new Federal Energy Codes with our Walk-In Cooler Efficiency Kit. Click here to learn more. Recommended
- Height: 96 inch
- Type: Air Doors
- Features: Automatic
- Application: Exterior Doors, Industrial
-
Supplier: Filter 1 Clean Air Consultants
Description: side. The Hydrotron gets the dust immediately wetted, reducing the risk of fire in ductwork and meets OSHA and NFPA regulations for dust collectors located inside the building. The standard unit includes a fiberglass grated work surface, a Regain Air Curtain in front to prevent dust
- Airflow: 5,000 SCFM
- Collector Type: Downdraft Table
- Features: Dust Collection System, HEPA / ULPA Filters
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Description: measured as stand-alone fans. It is not applicable to fans for smoke and emergency smoke extraction; fans for industrial processes; fans for automotive application, trains, planes, etc.; fans for potentially explosive atmospheres; box fans, powered roof ventilators and air curtains or
-
Supplier: SEYI America Inc.
Description: counter Maintenance counter Miss-feed detector socket Air ejector –1 set Air tool socket –1 set Tool Box 5. Optional Attachment Die cushion Safety light curtains Quick die change system Flywheel brake NC feeder system Isolation mounts T onnage monitor Die safety block Die area
- Capacity / Operating Force: 400 tons
- Stroke: 7.87402 to 11.81103 inch
- Rate: 15 to 40 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SAE International
Description: vehicle make and model the repeatability of both vehicle and occupant response metrics were good for both test modes. In isolated cases, differences in occupant response resulted from the timing of side curtain air bag deployment.
-
Supplier: Filter 1 Clean Air Consultants
Description: Air Curtain, pushing the contaminants away from the worker's breathing zone. Transparent Enclosure: High-grade plastic panels or moveable clear vinyl curtains contain the contaminants within the workstation environment. Backdraft Plus Downdraft: Source capture is maximized by
- Efficiency: 99.9 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 8,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
Find Suppliers by Category Top
More Information Top
-
DAYTON products - Grainger Industrial Supply
• Air Curtain Cabinet, Width 60 In., Depth 12-1/2 In., Height 15-3/4 In., Material Painted Steel, For Use With Air Curtain Motor /Blower Assemblies 6E815 to 6E821 .
-
Advanced Energy Retrofit Guide: Practical Ways to Improve Energy Performance; Grocery Stores (Book)
… Specific EEMs included anti-sweat heaters controls and implementation of a temperature-difference control strategy for condensing; installation of strip curtains at walk-in cooler doors; variable-speed drives for the refrigeration compressors, condensers and air - curtain motors ; LEDs in reach-in …
-
http://waset.org/publications/9997335/overview-of-energy-savings-and-efficiency-strategies-at-the-hospitals
Check the transformer loading factor and satisfy unity power factor Adjust thermostats for seasonal changes and occupancy Install variable speed drives (VSDs) and energy efficient motors Install air curtain system Check the thermal insulation of the building and HVAC system Balance air …
-
Handbook of Energy Engineering Calculations > INTERIOR CLIMATE CONTROL ENERGY ECONOMICS
Motor horsepower for air curtains ranges from a low of about 0.5 hp (0.37 kW) for the smallest doors to 5 hp (3.7 kW) for the smaller door in the above paragraph to 20 hp (14.9 kW) for …
-
Handbook of Mechanical Engineering Calculations, Second Edition > CHOOSING DOOR AND WINDOW AIR CURTAINS FOR VARIOUS APPLICATIONS
Motor horsepower for air curtains ranges from a low of about 0.5 hp (0.37 kW) for the smallest doors to 5 hp (3.7 kW) for the smaller door in the above paragraph to 20 hp (14.9 kW) for …
-
$500-$600 HVAC and Refrigeration - Grainger Industrial Supply
• Air Curtain Blower Assembly, Motor HP 1/2, Air Velocity 3800 fpm, Air Delivery with 36-In.
-
HVAC and Refrigeration - Grainger Industrial Supply
• Air Curtain Blower Assembly, Motor HP 1, Air Velocity 5250 fpm, Air Delivery with 36-In.
-
DAYTON products - Grainger Industrial Supply
• Air Curtain Blower Assembly, Motor HP 1-1/2, Air Velocity 5900 fpm, Air Delivery with 36-In.
-
$900-$1000 HVAC and Refrigeration - Grainger Industrial Supply
• Air Curtain Blower Assembly, Motor HP 1-1/2, Air Velocity 5900 fpm, Air Delivery with 36-In.
-
$500-$600 HVAC and Refrigeration - Grainger Industrial Supply
• Air Curtain Blower Assembly, Motor HP 1/2, Air Velocity 3800 fpm, Air Delivery with 36-In.
Indicates content that may require registration and/or purchase.