Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jergens, Inc.
Description: Features, Benefits, & Product Specifications: Provides for clean installation Eliminates exposed fittings & plumbing Well suited for use in custom design fixtures
- Stroke: 0.5 inch
- Rated Load/Force: 980 lbs
- Operating Pressure: 5,000 psi
- Features: Other
-
Supplier: Jergens, Inc.
Description: Features, Benefits, & Product Specifications: Provides for clean installation Eliminates exposed fittings & plumbing Well suited for use in custom design fixtures Tips: Hardened Tool Steel (50-60RC)
- Stroke: 0.1875 inch
- Rated Load/Force: 1,305 lbs
- Operating Pressure: 5,000 psi
- Features: Other
-
Supplier: Clippard
Description: stems are machined from 303 stainless steel; the valve sleeve is electroless nickel plated brass; and the seals are Buna-N rubber. Block flow controls and needle valves are ideal for controlling double acting cylinders.
- Supply Ports: 4
- Outlet Ports: 4
- Size: #10-32
- Body Material: Aluminum
-
-
Supplier: Pneumadyne, Inc.
Description: The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on
- Supply Ports: 1
- Outlet Ports: 6
- Temperature Range: -10 to 200 F
- Size: 1/8"
-
Supplier: Pneumadyne, Inc.
Description: The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on
- Supply Ports: 1
- Outlet Ports: 2
- Temperature Range: -10 to 200 F
- Size: #10-32, 1/8"
-
Supplier: Pneumadyne, Inc.
Description: The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on
- Supply Ports: 1
- Outlet Ports: 10
- Temperature Range: -10 to 200 F
- Size: 1/8"
-
Supplier: Pneumadyne, Inc.
Description: The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on
- Supply Ports: 1
- Outlet Ports: 8
- Temperature Range: -10 to 200 F
- Size: 1/8"
-
Supplier: Linde North America, Inc.
Description: second to none with hundreds of ultra-pure gas systems and distribution pipelines installed worldwide, including clean dry air (CDA) systems, bulk gas tanks, cylinder and bulk special gas systems, analyzers and purifiers. Regardless of whether you operate Linde or third-party systems,
- Application: Gas
-
Supplier: Radwell International
Description: BLOCK CYLINDER, MANIFOLD MOUNT, D/A, #2200, STROKE 0.75". FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Vektek, LLC
Description: rigidity. Continuous flow of air, can serve as an "air spring" and be left connected during machining. This "air spring" effect helps keep harsh contaminants from getting between the plunger and sleeve. This is an excellent support choice when using double acting
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: supply is crucial. These systems ensure that when one gas source, such as a cylinder, runs out, the supply switches to another source without stopping the gas flow. Below is an overview of three types: the Semi Automatic Gas Changeover Manifold System, the Manual Changeover
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: UL Standards & Engagement
Description: excess of that which may be obtained from a single cylinder. 1.2 The requirements apply to manifolds for the following gases: a) Acetylene; b) Oxygen; c) Fuel gases other than acetylene; d) Nitrogen, carbon dioxide, air, and inert gases; and e) Nonflammable medical gases. 1.3
-
Supplier: Vektek, LLC
Description: rigidity. Continuous flow of air, can serve as an "air spring" and be left connected during machining. This "air spring" effect helps keep harsh contaminants from getting between the plunger and sleeve. This is an excellent support choice when using double acting
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: Vektek, LLC
Description: rigidity. Continuous flow of air, can serve as an "air spring" and be left connected during machining. This "air spring" effect helps keep harsh contaminants from getting between the plunger and sleeve. This is an excellent support choice when using double acting
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: Vektek, LLC
Description: rigidity. Continuous flow of air, can serve as an "air spring" and be left connected during machining. This "air spring" effect helps keep harsh contaminants from getting between the plunger and sleeve. This is an excellent support choice when using double acting
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Corrosive Gases And So On Bonnet Material: Ss316L Seat: PCTFE Spring: Ss316L O-ring: Viton Strainer: 316L (um) Port: Shenzhen Description High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Gases, Corrosive Gases And So On Bonnet Material: Ss316L Seat: PCTFE Spring: Ss316L O-ring: Viton Strainer: 316L (um) Port: Shenzhen Description Medical Oxygen Single Stage Manual Gas Changeover Manifold Panel High-Purity Two-Stage Manual Gas Manifold Gas Pressure Control Panels
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: SAE International
Description: the cylinder head surfaces. For the exhaust manifold, the local gas temperature was calculated based on a thermal-zone model approach developed. Analysis of experimental results revealed significant differences between the overall and local peak heat transfer coefficient values in the
-
Supplier: Jergens, Inc.
Description: Jergens Top Flange Swing Cylinders are popular and highly adaptable swing style cylinders that contain built-in features which allow users to simplify the design process. They are directly interchangeable with competitive products. Features, Benefits, & Product Specifications: Clamping
- Rated Load/Force: 5,000 lbs
- Operating Pressure: 5,000 psi
- Mounting: Flange
-
Supplier: Jergens, Inc.
Description: Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device. Features, Benefits, & Product Specifications: Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max. Manifold mounting or standard plumbing Single & Double Acting available
- Mounting: Flange
-
Supplier: UL Standards & Engagement
Description: excess of that which may be obtained from a single cylinder. 1.2 The requirements apply to manifolds for the following gases: a) Acetylene; b) Oxygen; c) Fuel gases other than acetylene; d) Nitrogen, carbon dioxide, air, and inert gases; and e) Nonflammable medical gases. 1.3
-
Supplier: ASCO
Description: • Air-only design for cylinder control • Up to eight single and dual solenoid valves, in any combination, can be manifolded • Sub-base constructions have separate cylinder connections and common pressure and exhaust connections at each end. Can be assembled in the field by
- Valve Size: 0.25 inch
- Flow (Cv): 0.1
- Pressure Rating: 150 psi
- Media Temperature: 104 F
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in our
- Maximum Air Volume: 5 to 1,030 SCFM
- Maximum Inlet Pressure: 232.06032 psi
- Material: Aluminum
- Drain: Automatic, Manual
-
Supplier: Festo Corporation
Description: Manifold mounting or individual valve Especially suited for positioning, for stopping in the event of an emergency stop, and for holding double-acting cylinders in any position With or without manual override
- Pressure Rating: 0 to 145.0377 psi
- Media: Air
- Primary Material: Aluminum
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Caterpillar Oil & Gas
Description: cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com. C7 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Turbocharger, air to air
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com C32 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Quad turbocharger — 3 cylinder
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
-
Supplier: Caterpillar Oil & Gas
Description: compressors Air chambers Air compressor governors Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Belt-Driven Accessories Refrigerant compressor and mounting Charging System Charging alternators Alternator mountings Alternator guard
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: compressor governor Air Inlet System Air cleaners Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mountings and pulleys Alternator belt tensioner Cooling System Radiators Radiators Fans f/u/w radiator packages Coolant level sensor
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra-High Purity Chemical Delivery Module (CDM) and Valve Manifold Box Integration Improving Semiconductor Yield In the competitive world of semiconductor fabrication, maximizing wafer yield depends on the seamless integration of an Ultra-High Purity (UHP) Chemical Delivery Module (CDM) and
- Body Material: Stainless Steel
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in our
- Type: Gas Dryer
-
Description: medical gases: oxygen; nitrous oxide; air for breathing; carbon dioxide; oxygen/nitrous oxide mixtures; air for driving surgical tools; nitrogen for driving surgical tools; oxygen produced by an oxygen concentrator. ISO 10524-2:2005 applies to manifold pressure regulators and
-
Supplier: SAE International
Description: intake manifold. The fuel that is pushed back in the intake manifold is then unevenly redistributed across the cylinders largely due to the dominating direction of the flow in the intake manifold. Experimental and simulation results discussing the impact of operating
-
Supplier: Radwell International
Description: MANIFOLD SUB-BASE, BOTTOM CYLINDER PORTS ONLY, INTERNAL AIR SUPPLY PILOT, 1/4" NPTF THREADED FEMALE PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Pilot Valves
- Actuation: Pneumatic
- Features: Threaded
Find Suppliers by Category Top
Featured Products Top
-
stages of flight, even for miniature aircraft. The fuel, which is under pressure within the system, is injected into the intake manifold using specialist fuel injectors and the fuel/air ratio is electronically controlled by a multi-function electronic control unit (ECU). Auxiliary energy is required (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
fabrication as both a reactant and carrier gas. Hydrogen monitoring is particularly important in gas cabinets, valve manifold boxes, hydrogen distribution systems, vacuum pump enclosures, and ambient air monitoring throughout semiconductor facilities. Specialty Chemical (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
drag force. up ¼ uf mDEPVðE,EÞ. mDEP ¼ emr. 2 Re½fCM=3h. ð5Þ. The aforementioned equations are valid for spherical microparticles;. however, others have demonstrated that similar. equations can be attained for other geometries, for example,. cylindrical particles.26 In addition, researchers have used
More Information Top
-
Piped medical gas and vacuum systems
In the UK, of the medical gases, oxygen and medical air manifold cylinders have outlet connexions of the same size (this is well known among en- gineers, and some anaesthetists, having been reported as long ago as 196016).
-
Radioactive waste shipments to Hanford Retrievable Storage from the General Electric Vallecitos Nuclear Center, Pleasanton, California
908E586Powder Collector Assembly 14506067 PowderCollector Detatls 908E585 Lower Vessel Assembly - PowderCollector 908E587Upper Vessel Assembly PowderCollector 908E588Ptptng Assembly- Powder Collector 197F875 Four WayBall Valve w/ Air Cylinder 197F876 Manifold Assembly- PowderCollector 197F878 ClampAssembly - PowderCollector 197F879 Tubing Oetails - PowderCollector 197F880 PowderCollector Detail s .
-
Design of a Human Powered Wet Submersible for Competition
The air cylinders were manifolded into a single air bank to avoid the problem of dividing the cylinders between the engine and pilot. single air tank would also avoid the affects of differential air consumption on the sub's balance.
-
The Indian Automotive Supplier Report
Products: Air intake manifolds Cylinder head Engine parts Miscellaneous .
-
The North American Automotive Supplier Report
Air conditioning parts Air intake manifolds Cylinder head Engine oil system [lubrication] Fuel filter/filler Hybrid system Oil filter Sensors [engines &engine components] .
-
Alicon Castalloy
Products: Air intake manifolds Cylinder head Engine parts Miscellaneous .
-
The Automotive Seating Systems Report
Air conditioning parts Air intake manifolds Cylinder head Engine oil system [lubrication] Fuel filter/filler Hybrid system Oil filter Sensors [engines &engine components] .
Indicates content that may require registration and/or purchase.