Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fab-Tex Filtration Inc.
Description: At Fab-Tex, you'll find: Replacement filters that fit almost all dust collecting equipment Filters manufactured to meet or exceed OEM specifications An ever-expanding range of media selections customized for your specific application Cartridges manufactured on-site to suit your
- Height: 26 inch
- Construction: Cartridge Filter
-
Supplier: CSA Group
Description: ISO 15957:2015 defines the properties of load test dusts used for heating, ventilation, and air conditioning (HVAC) air filters as well as air cleaning equipment in laboratories. Test dusts used for evaluation of efficiency performance are not included.
-
Description: spaces. Air inlet filters for static or seaborne rotary machines are included. ISO 29464:2011 does not apply to cabin filters for road vehicles or air inlet filters for mobile internal combustion engines, for which separate arrangements exist. Dust separators for
-
-
Supplier: Accuris
Description: FILTER, AIR, VISCOUS IMPINGEMENT TYPE , CLEANABLE AND REUSABLE, FOR EQUIPMENT ENCLOSURES, AND IMPINGEMENT OIL GENERAL SPECIFICATION FOR
-
Supplier: Marmon Industrial Water LLC
Description: The Graver Filter-Pak™ filter is a gravity type filter that combines the advantages of the Monoscour and Scour-Pak™ filters. It is a heavy duty, self cleaning installation using vigorous air scour followed by water backflush. The Filter-Pak
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
Supplier: Accuris
Description: FILTER, AIR, VISCOUS-IMPINGEMENT TYPE, CLEANABLE AND REUSABLE, FOR EQUIPMENT ENCLOSURES, AND IMPINGEMENT OILS, OPERATING AIR TEMPERATURE RANGE 0 TO 350 DEGREES F
-
Supplier: Accuris
Description: FILTER, AIR, VISCOUS IMPINGEMENT TYPE, CLEANABLE AND REUSABLE, FOR EQUIPMENT ENCLOSURES, AND IMPINGEMENT OILS, OPERATING AIR TEMPERATURE RANGE -65 TO - 350 DEG. F
-
Supplier: Accuris
Description: FILTER, AIR, VISCOUS-IMPINGEMENT TYPE, CLEANABLE AND REUSABLE, FOR EQUIPMENT ENCLOSURES, AND IMPINGEMENT OILS, OPERATING AIR TEMPERATURE RANGE -65 TO PLUS 150 DEGREES F
-
Supplier: Universal Air Filter Company
Description: itself or combined as part of a two-stage filter media solution in other frame assemblies for dust and water mist prevention. Hydrophobic Mesh air filters are configured as made-to-size aluminum-framed, permanent-type cleanable filters for fresh air intake or
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
- Construction: Frame / Assembly, Panel Filter
-
Supplier: Universal Air Filter Company
Description: Protect equipment with fire resistant, cleanable filters Quadrafoam™ air filters offer low pressure drop, fire resistance, and the ability to capture large amounts of airborne dust in industrial enclosure applications. Quadrafoam™ is ideal for use in equipment
- Porosity: 10 to 80 ppi
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
-
Supplier: Universal Air Filter Company
Description: specially designed for equipment where space is limited. Order a free air filter prototype for your application today. Each foam air filter model performs with a high degree of dust arrestance when installed in medical, electronics and computer equipment
- Porosity: 10 to 80 ppi
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
-
Supplier: Filtertech, Inc.
Description: flatbed vacuum filter is available in a variety of configurations and sizes to meet your specific requirements. Mode of Operation Dirty liquid is fed into the filter through a low velocity inlet distributor. As the air is evacuated beneath the filter bed, a high vacuum
- Features: All Vacuum Filters
-
Supplier: Filtertech, Inc.
Description: In numerous solution clarification applications involving viscous liquids or high flowrates, the Filtertech model FLA deep bed vacuum filter provides the desired clarity by removing even the finest particles using a wide range of filter medias. The Filtertech model FLA (deep bed)
- Features: All Vacuum Filters
-
Supplier: Universal Air Filter Company
Description: Rugged outdoor and industrial filters Metal Mesh air filters offer a semi-permanent, cleanable air filtration solution, suited for outdoor environments, with integrated EMI shielding capabilities.Metal Mesh filters are ideal for use in harsh environments where
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply, 2-ply, 3-ply
- Media Type: Aluminum Screen Wire
-
Supplier: ControlAir LLC
Description: The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.5 to 2.5
- Pressure Rating: 250 psi
- Media Temperature: -20 to 180 F
-
Supplier: OMEGA Engineering, Inc.
Description: The PRG300 instrument air filter regulator is designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment. This filter regulator has been proven to provide accurate operating characteristics under variable
- Valve Size: 0.25 inch
- Pressure Rating: 250 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 0 to 120 psi
-
Supplier: Filtertech, Inc.
Description: In numerous solution clarification applications involving moderate to high flowrates, the Filtertech Model SCF flatbed vacuum filter provides the desired clarity by removing even the finest particles using a wide range of filter medias. To achieve the very high flowrates through the
- Features: All Vacuum Filters
-
Supplier: Accessorie Air Compressor Systems
Description: dryer. Using a Kaeser coalescing oil removal filter as a prefilter will greatly extend the life of the carbon bed. A Kaeser particulate filter installed after the KAT will prevent carbon dust and other solid contaminants from going downstream and harming equipment. Engineering
- Maximum Air Volume: 1,000 SCFM
- Maximum Inlet Pressure: 200 psi
- Filter Type: Adsorbent
- Features: Other
-
Supplier: ControlAir LLC
Description: The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are
- Valve Size: 0.25 inch
- Flow (Cv): 0.5 to 2.5
- Pressure Rating: 250 psi
- Media Temperature: -20 to 180 F
-
Supplier: Composition Materials Co., Inc.
Description: Lower filter resistance and unique front baffle design extend life and efficiency of filters-minimizing filter replacement costs * Lower air-to-filter ratio means higher cleaning efficiency * Fast return on investment-lower energy costs, repair bills, and
- Efficiency: 99.99 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 930 to 16,000 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedure and equipment for measuring the penetration of test particles through high-efficiency particulate air (HEPA) filter systems using a laser aerosol spectrometer (LAS). This test method provides the capability of evaluating the overall
-
Supplier: ControlAir LLC
Description: The Type-300 Instrument Air Filter Regulator is designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment. This filter regulator has been proven to provide accurate operating characteristics under variable
- Valve Size: 0.25 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 160 F
- Port Size: 0.25 inch
-
Supplier: Air Impurities Removal Systems, Inc.
Description: such as: dust, pollen, mold, and biological material. Included With Product 3″ Ø Rigid Flex Extractor Arm with 6″ Source Capture Hood Heavy-Duty Caster Base 7 ft. Power Cord with plug Three-Stage Filtration: Pleated Filter Polyester Panel Filter HEPA Filter Features & Benefits
- Airflow: 350 SCFM
- Efficiency: 60 %
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedure and equipment for measuring the penetration of test particles through high-efficiency particulate air (HEPA) filter systems using a laser aerosol spectrometer (LAS). This test method provides the capability of evaluating the overall
-
Supplier: Nex Flow Air Products Corp.
Description: equipment. Dry Air Coolers: Air amplifiers can be used as dry air coolers by blowing amplified airflow onto tubes of hot gas (normally air) to cool them. Part Ejection System and Chip Removal System and Part Drying System : Air Jets and Air Nozzles
- Process: Dry
- Applications: General Cleaning
- Collector Type: Source Collector / Portable
-
Supplier: UL Standards & Engagement
Description: These requirements also cover media intended for assembly into air filter units. 1.2 Since the smoke generation of an air filter unit, as well as its combustibility, depends upon the nature and quantity of the material collected by the filter, the test requirements
-
Supplier: Air Impurities Removal Systems, Inc.
Description: High-speed equipment such as scalers and drills create aerosols and splatter, which combined with the presence of bodily fluids, increases risk of spreading infectious disease. The ULPA filter included with this system is 99.99% effective at removing contaminants down to 0.12 microns
- Airflow: 350 SCFM
- Efficiency: 60 %
- Collector Type: Source Collector / Portable
-
Supplier: Nex Flow Air Products Corp.
Description: equipment. Dry Air Coolers: Air amplifiers can be used as dry air coolers by blowing amplified airflow onto tubes of hot gas (normally air) to cool them. Part Ejection System and Chip Removal System and Part Drying System : Air Jets and Air Nozzles
- Process: Dry
- Applications: General Cleaning
- Collector Type: Source Collector / Portable
-
Supplier: Nex Flow Air Products Corp.
Description: equipment. Dry Air Coolers: Air amplifiers can be used as dry air coolers by blowing amplified airflow onto tubes of hot gas (normally air) to cool them. Part Ejection System and Chip Removal System and Part Drying System : Air Jets and Air Nozzles
- Process: Dry
- Applications: General Cleaning
- Collector Type: Source Collector / Portable
-
Supplier: Serfilco, Ltd.
Description: Benefits Prevents damage to air devices and systems Specifications SERFILCO Kompressed-Air-Konditioners provide acid-free, clean, dry air at the lowest dewpoints attainable without refrigeration. They extend operating life and improve performance of pneumatic instruments, tools
-
Supplier: Micro Air
Description: Roto-Pulse™ Cleans Filters Better The Micro Roto-Pulse catridge cleaning system uniformly clean 30% to 40% more filter surface than conventional reverse pulse (backflush) systems, all while running quieter and using less compressed air. It extends the life of your
-
Supplier: Fab-Tex Filtration Inc.
Description: Reliable and responsive, Fab-Tex Filtration provides an ever-expanding line of replacement Air Intake filter elements for most OEM equipment such as Dollinger, Consler, Endustra, Gardner-Denver, Shawndra Sparks, Sunshine, IFM and Universal. These elements are specifically
- Features: Pleated
-
Description: fractional efficiencies during dust loading. The purpose of this test code is to establish and specify consistent test procedures, conditions, equipment and performance reports in order to enable comparison of filter performances of air cleaners and air filter
-
Supplier: CSA Group
Description: fractional efficiencies during dust loading. The purpose of this test code is to establish and specify consistent test procedures, conditions, equipment and performance reports in order to enable comparison of filter performances of air cleaners and air filter
-
Supplier: Nex Flow Air Products Corp.
Description: equipment. Dry Air Coolers: Air amplifiers can be used as dry air coolers by blowing amplified airflow onto tubes of hot gas (normally air) to cool them. Part Ejection System and Chip Removal System and Part Drying System : Air Jets and Air Nozzles
- Process: Dry
- Applications: General Cleaning
- Collector Type: Source Collector / Portable
Find Suppliers by Category Top
Featured Products Top
-
do best. Its compact footprint helps preserve valuable floor space, making it a practical solution for facilities where every square foot matters. Engineered for consistent performance, this system recirculates clean, filtered air back into your facility, reducing the need for costly make-up air (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
with all Air Innovations environmental control systems - our clean room air conditioning systems can be tailored to your exact specifications in size, features and functionality. Contact us today (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
Summary You choose PP air filter media because it does not compromise. It delivers the high capture rates required for clean air while simultaneously reducing energy bills (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Equipment protection filtration Automotive Filtration Cabin air filters (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Choosing the appropriate air filter media efficiency level is a balance between filtration performance, pressure drop, energy consumption, service life, and application (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
down the key differences to help you make an informed decision. What is a Clean Bench? At its core, a clean bench provides a workspace with extremely low particulate contamination. It achieves this by pushing air through a high-efficiency particulate air (HEPA) filter (read more)
Browse Clean Benches Datasheets for Baker -
low differential allows the filter elements to be cleaned easily, by back flowing low-pressure air through the elements. Each ABS filter vessel is designed with multiple filter compartments. Each compartment has a series of filter housings mounted on tracks for easy removal of the filter (read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
. Benefits of Camfil dust collector filter cartridges: Highest air-to-cloth ratio Quality tested Available in many types of media Low, stable pressure drop Patented technology High cleaning efficiency Last longer than competitive filters (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
Conduct Research Top
-
Filters for Compressed Air Dryers (.pdf)
Clean, dry compressed air plays an essential role in industry with many applications, and is often considered a "fourth utility" at most facilities. It is used to move conveyors, transport products, power pneumatic tools, automate equipment, operate critical instrumentation, packaging
-
Optimizing Dust Collector Filter Cleaning Technology
Over the years, various methods of active cleaning were applied to dust collectors, including both mechanical and reverse air methods. Each method provided filter cleaning with varying degrees of success.
-
Clean Air Solution Report Clean Air Booth
A Midwestern Hitch Manufacturer had bought a Laser Table and an OEM Dust Collector. The Dust Collector. provided by the Table Mfr clogged the filters within the first week of operation. Frantic, the facilities. Health & Safety Manager called on Micro Air's distributor, Slade Associates for help
-
Rotronic - Humidity in Clean Rooms
A clean room is a manufacturing environment that has a low level of environmental pollutants such as dust, airborne microbes, aerosol particles and chemical vapors. The air inside is constantly recirculated through High Efficiency Particulate Air (HEPA) filters. Some clean rooms are entire
-
Control of Welding Fume Particulates using Cleanable Filter Media as it relates to Hexavalent Chromium
Herein, a Sentry Air Systems product study of hexavalent chromium particles, [Cr(VI)], is reported. Due to the popularity of extended life cleanable filter media and health concerns regarding hexavalent chromium exposure in the work place, Sentry Air Systems conducted a study of the efficacy
-
Air Cleanliness ReCO2ver Incubator
Providing a clean air environment for cultures during incubation is critical to preventing contamination. Some manufacturers equip their incubators with a HEPA filter and claim to provide ISO Class 5 (Class 100) clean air conditions inside the chamber. However, the HEPA filters supplied
-
HEPA Filters: What is Yours Actually Doing?
It is common knowledge that to have a clean environment inside a biosafety cabinet or clean bench, you have to have HEPA-filtered air. Presumably, the filter removes all contaminants, but does it really? How does a HEPA filter work? Are all HEPA filters created equal?
-
Air Showers- Increasing Productivity and Reducing Operating
A cleanroom provides a controlled environment in. which companies can produce contaminant-free products. Air showers are a vital component in maintaining. that clean environment. They protect the cleanroom. by using high velocity jets of air to remove loose particles. of contamination from people
-
How to Determine if Your Enclosure Cooling System Needs New Filters
require cleaning or replacement at regular intervals since clogged filters increase air resistance and will reduce a fan's cooling capacity resulting in poor enclosure cooling system performance.
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
(pH and total dissolved solids), flow and temperature. Clean and replace filters and heat exchangers per manufacturer s specifications. (see also the Leak Reduction section below). Specify pressure regulators that close when failing. Check all applications requiring compressed air for excessive
-
The Difference Between Ducted Fume Hoods and Mobile Filter Systems
Regardless of profession or industry, the need for clean air is vital to a worker's good health. Using an industrial air ventilation system will ensure that the air you and your workers breathe is clean and fresh and devoid of pollutants, but knowing which type of air cleaning product to use can
-
BSA LifeStructures designs nation's largest filtered fume hood installation
Maintaining clean air in a laboratory can be a herculean challenge - especially when students work on projects in chemistry, organic chemistry, biology, pharmacy and other heathcare-related fields. In Gallahue Hall, this challenge was made more difficult by the building's outdated air
More Information Top
-
Nuclear facility decommissioning and site remedial actions: a selected bibliography
Phase 1 of the demonstration project consists of measur ing and evaluating radon/radon daughter concentrations and other variables associated with operation of ventila tion/ filtration air cleaning equipment in an easily controlled structure affected by uranium mill tailings.
-
AAF International
Manufacture air cleaning filtration equipment and noise suppression equipment including dust collection equipment, air pollution control equipment, and cleanroom and nuclear air filters for residential, commercial and industrial applications.
-
FACTORY CLEANING | Archive | The Engineer
Smog-Eater portable industrial air cleaning equipment filters particles down to 0.01 m and is 99% efficient, the maker says.
-
Proceedings of the 8th International Symposium on Heating, Ventilation and Air Conditioning
27 An Evaluation of Filtration and Air Cleaning Equipment Performance in Existing Installations with Regard to Acceptable IAQ Attainment . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.